Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Erlab Inc.
Description: Captair® Flow Clean air enclosures For handlings in an ultra-clean, dust free environment The new Captair Flow range is designed to protect samples and/or products handled into the enclosure. Equipped with Flex technology, their modular filtration column consists of a
- Hood Face Velocity: 59.0551181102361 SFPM
- Air Cleanliness Class: Class 100 (ISO 5)
- Features and Options: Lighting, Pre-filter
- Features: Other
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Replacement HEPA Filter A HEPA filter can remove at least 99.97% of dust, pollen, mold, bacteria, viruses, and any airborne particles with a particle size of 300 nanometers (0.3 µm) from the air. for Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 6 inch
- Features: HEPA / ULPA Filter, Other
-
Supplier: N.R. Murphy Ltd.
Description: industry, precision assembly areas and other instances where an extremely clean environment is required. The most common size filter is approximately 24" square, ranging in depth from 7" to 12 1/2" with air flow capacities from 200 C.F.M. to 2000 C.F.M. per filter.
- Efficiency: 99.97 %
- Length: 24 inch
- Height: 24 inch
- Width / Ring Size: 7 to 12.5 inch
-
-
Supplier: A-J Manufacturing Co., Inc.
Description: AJ Manufacturing has played an important role in helping hospitals provide critical environment patient isolation care with our Reverse Flow Criti-Clean Ultra fan powered laminar flow HEPA filter diffusers. The Portable Reverse Flow unit can be plugged into a standard electrical
- Application / Industry: Medical
- Range: Micro Filtration
- Features: Other
- Housing Material: Steel - Stainless
-
Supplier: Terra Universal, Inc.
Description: hazards. Typically, exhaust air from the laminar-flow cleanroom is passed to the exhaust fan by means of take-up ducts located along the room perimeter (see illustration). By adjusting the high-volume fan, you can regulate the amount of air exhausted from and recirculated into the room
- Air Flow Rate: 3,000 to 3,200 SCFM
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
- Environment: Clean Air / Gas, Light Solids / Powder / Dust
-
Supplier: Air Impurities Removal Systems, Inc.
Description: A HEPA filter can remove at least 99.97% of dust, pollen, mold, bacteria, viruses, and any airborne particles with a particle size of 300 nanometers (0.3 µm) from the air. for use with Extract-All® S-984-1 Clean Air Station
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Features: HEPA / ULPA Filter, Other
-
Supplier: Air Impurities Removal Systems, Inc.
Description: A HEPA filter can remove at least 99.97% of dust, pollen, mold, bacteria, viruses, and any airborne particles with a particle size of 300 nanometers (0.3 µm) from the air. for use with Extract-All® SP-400 and SP-800 Air Cleaning Systems
- Length: 20 inch
- Height: 20 inch
- Width / Ring Size: 6 inch
- Features: HEPA / ULPA Filter, Other
-
Supplier: Air Impurities Removal Systems, Inc.
Description: HEPA Filter & Disposable Carbon Filter for use with Extract-All® S-984-1 Clean Air Station
- Length: 12 inch
- Height: 24 inch
- Width / Ring Size: 6 inch
- Features: Disposable, HEPA / ULPA Filter, Other
-
Supplier: A-J Manufacturing Co., Inc.
Description: New Fan Filter Unit mounts alongside duct work to deliver HEPA-filtered air to any room in any building. With air quality continuing to be an ongoing concern in virtually every building, our new ducted inline FFU is an easy-to-install solution that can deliver
- Applications / Use: Air Handling Units / HVAC
- Material of Construction: Aluminum, Stainless Steel
- Environment: Clean Air / Gas
- Drive Type: Direct Drive
-
Supplier: A-J Manufacturing Co., Inc.
Description: air. The filters are designed to accommodate a Gel Seal HEPA or ULPA filter, which can be easily removed and replaced from the face of the unit. These high quality filters incorporate a separatorless 2″ (51) deep media, integral test port and an anodized aluminum
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
-
Supplier: Terra Universal, Inc.
Description: lightweight, compact design that makes it as convenient as it is effective. The unit's HEPA (High Efficiency Particulate Air) filter removes 99.999% of all particles 0.3µm or larger, exceeding federal standards and accepted HEPA filtration levels. Its 2880 square-inch
- Airflow: 77 SCFM
- Vacuum Pressure: 95.99999999999999 in H2O vac
- Number of Inlets: 1 #
- Minimum Particle Size Filtered: 0.3 µm
-
Supplier: A-J Manufacturing Co., Inc.
Description: 180º radial flow pattern, flushing a room with large volumes of clean conditioned air, minimizing entrainment and hence mixing with contaminated air, whilst still allowing low room air velocities. The FRD-1 model introduces air in a 90º radial flow pattern for
- Diameter / Width: 24 to 48 inch
- Height: 24 inch
- Material: Aluminum, Stainless Steel
- Throw Pattern: One Way, Two Way
-
Supplier: Ivie Enterprises, Inc.
Description: Designed with input from some of the world's largest consumers of upright vacuums, the CV 38 is truly in a class by itself. Uncompromising TRUE HEPA filtration is present in the high efficiency three stage filter system. The unit comes standard with this demanding level of filtration
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: PACE
Description: 99.99%EU 13Recommended for applications in a clean room environments or where the highest level of filtration efficiency is required
- Construction: Cartridge Filter
- Features: HEPA / ULPA Filter
-
Supplier: Labconco Corporation
Description: Purifier HEPA Filtered Enclosures protect the user from agents that require Biosafety Level 1, 2 or 3 containment but no product protection. Exclusive features include: ergonomic air foil with aerodynamic Clean-Sweep airflow openings; upper dilution air supply;
- Inflow Velocity: 75 to 105 SFPM
- Exhausted Air: 99.99 %
- Cabinet Type: Class I
-
Supplier: AirClean Systems
Description: filtration for capture of particulate to 0.3 microns in size ISO 5 vertical laminar flow air Lab event timer Safety Features Filter safety lockout to ensure correct filter replacement Low airflow alarm warns the user both visually and audibly Filter and electronics are
- Features: HEPA / ULPA Filters
- Collector Type: Source Collector / Portable
- Applications: Toxic Media
-
Supplier: HDT Global
Description: HEPA filters were developed by the Atomic Energy Commission during World War II to remove radioactive dust from their plant exhaust. HEPA filters are now the primary filtration systems for electronic clean room assembly, isolation wards, surgical theaters,
- Efficiency: 99.97 %
- Width / Ring Size: 10.19 inch
- Construction: Frame / Assembly
- Features: HEPA / ULPA Filter, Other, Pleated
-
Fume and Smoke Collectors - Model 500 Heavy Duty Air Cleaner with Cleanable Filters -- SS-500-BU-MP1Supplier: Sentry Air Systems, Inc.
Description: filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns)
- Airflow: 400 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Camfil Power Systems
Description: continuous operation at low stable pressure drop, eliminating the need for frequent replacement of static pre-filters. The cleaning system is activated as a function of the dust load and avoids sudden increases in pressure drop. The final stage of HEPA filter provides a barrier
- Housing Material: Aluminum, Steel, Steel - Stainless
- Features: Other
-
Supplier: Air Innovations LLC
Description: ArrayAir® is a portable environmental control solution specially designed to maintain exact clean room humidity, stable temperature and cleanliness in a clean room environment up to 30 cubic feet in size. The unit features humidification, de-humidification, heating, thermoelectric
- Air Flow Volume: 16.997263440586064 to 50.991790321758195 m³/hr
- Voltage: 120 volts
- Application: Commercial, Industrial
- Technology: HEPA Filter, Portable
-
Supplier: GE ENERGY Air Filtration
Description: areas and helped to lower energy costs. Quicker installation times and more efficiency than standard filter media, pleated filter elements fit most designs while replacing traditional filter bags and cages. Features & Benefits • Entire family of products to meet your specific
- Features: HEPA / ULPA Filter, Pleated
- Media Type: Polyester
-
Supplier: Air Innovations LLC
Description: prototype. You can then inspect and test the solution under contract load conditions simulated in our environmental chambers. Small scale or full-run production capabilities are available. AdvancAir® Custom Clean Room Air Conditioner technical capabilities Temperature control as tight
- Technology: Adsorbtion, Activated Carbon, HEPA Filter, Portable
- Application: Commercial, Industrial
-
Supplier: Micro Air
Description: • Revolutionary Roto-Pulse Filter Cleaning Systems • High Capacity Allows for Multiple Drops Without a Loss In CFM • Modular Design • Built-In Silencer Plenum • Hinged Door for Easy Filter Access • Motor Starter/Overload Relay Standard • After Pulse Cleaning Standard
- Air Flow Volume: 5,099.17903217582 m³/hr
- Voltage: 208 to 460 volts
- Technology: Adsorbtion, Activated Carbon, HEPA Filter
- Application: Industrial
-
Supplier: Ivie Enterprises, Inc.
Description: When clean air in a controlled environment is critical, the LineVacer offers benefits never found before in the cleaning industry. Our industrial HEPA/ULPA vacuum is ideal for medical facilities, clean rooms, computer labs or highly sensitive areas with delicate
- Vacuum Type: Backpack
- Applications: Cleanroom, General Cleaning
- Features: HEPA / ULPA Filter
-
Supplier: Fläkt Woods Group SA
Description: Exhaust air device SPWH for clean rooms are intended for ceiling or wall installation in premises where the requirements for very clean air are high, for example clean rooms, pharmaceutical industries, etc. SPWH has duct connection placed at the side of the
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Sentry Air Systems, Inc.
Description: filter life No exterior ducting required or makeup air Simple, quick “no tool” filter change Filter Choices: (4) Cleanable Micro-Pleat Series 1 Particulate Filters (MERV 13) (4) HEPA Filters (up to 99.97% efficiency on particles down to 0.3 microns)
- Airflow: 100 SCFM
-
Supplier: Hale Engineering Company, Inc.
Description: Hepa Blower Module
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Hale Engineering Company, Inc.
Description: off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% gasket seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered centers, allowing for 40% open area - (1) Top mounted 12” duct
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: Sentry Air Systems, Inc.
Description: filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other
- Airflow: 630 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: Sentry Air Systems, Inc.
Description: filters with compressed air without removing them from the unit’s chassis. The operator simply sprays compressed air into the filter media for cleansing while excess dust and waste fall into the internal dustpan, allowing for easy and clean debris removal. Other
- Airflow: 630 SCFM
- Minimum Particle Size Filtered: 0.3 µm
- Features: HEPA / ULPA Filters
-
Supplier: ASTM International
Description: 1.1 This test method covers the procedure and equipment for measuring the penetration of test particles through high-efficiency particulate air (HEPA) filter systems using a laser aerosol spectrometer (LAS). This test method provides the capability of evaluating the overall
-
Supplier: Hale Engineering Company, Inc.
Description: HP, 110V, 4.6 FLA motor & electronic speed control w/ off setting, developing 600 CFM w/ .25” external static pressure, vibration isolated -Bottom loading 99.99% GASKET OR GEL seal hepa filter -Removable perforated anodized aluminum hepa grille, 1/8” holes on 3/16 staggered
- Design: Axial
- Environment: Clean Air / Gas
- Features: Other
- Product Form: Packaged (Complete System)
-
Supplier: EXAIR
Description: EXAIR's compressed air operated Heavy Duty HEPA Vac attaches to an ordinary 30, 55 or 110 gallon open top drum to turn it into a powerful, HEPA (High Efficiency Particulate Air) quality, industrial vacuum cleaner. Like the Heay Duty Dry Vac, it's powerfully designed to
- Airflow: 68 SCFM
- Vacuum Pressure: -2,214.4522588197224 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 55 gallons
-
Supplier: Ivie Enterprises, Inc.
Description: cleaning, the Tornado CK 14/1 efficiently tackles your daily commercial cleaning tasks. 10 Amp Capped Double ball bearing motor True Four-Sage HEPA filtration Metal handle with foam grip and easy-to-use on/off switch in handle 80 CFM with a clean-air suction system 12 in. Metal
- Airflow: 120 SCFM
- Applications: General Cleaning
- Features: HEPA / ULPA Filter
Find Suppliers by Category Top
Featured Products Top
-
Filtration’s glass fiber air filter media is widely used in: Cleanrooms — Semiconductor, electronics, and pharmaceutical cleanroom HEPA (read more)
Browse Filter Media Datasheets for Harbory Filtration -
-friendly design. Combination PCR Workstation AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
portable, in-room HEPA air cleaning system that significantly improves indoor air quality. Each IsoClean CM comes equipped with two air filters; a MERV-8 anti-microbial prefilter to capture large pollutants and a high capacity HEPA filter that has an efficiency of 99.97% at .3 microns to filter (read more)
Browse Cleanroom Supplies and Accessories Datasheets for Envirco -
Combination PCR Workstation AirClean® Systems AC600 Series PCR Workstations combine ISO 5 HEPA-filtered air with UV light irradiation for the ultimate DNA/RNA manipulation and amplification work area. Cross-contamination during amplification of DNA and RNA can lead to results that are (read more)
Browse Workbenches and Workstations (Industrial) Datasheets for AirClean Systems -
meters) of media to extend its usable lifetime before filter loading occurs, resulting in decreased cost and fewer filter changes. The IsoClean 800UV model comes equipped with an UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With HEPA air (read more)
Browse HEPA Filters and ULPA Filters Datasheets for Envirco -
requirements in dusty environments requiring frequent cleaning. It is extremely quiet at 82 dBA (half the noise of electric vacs), making it suitable for a wide variety of environments. An economical, easily maintained pre-filter stops larger particles, while the HEPA filter handles the (read more)
Browse Vacuum Cleaners Datasheets for EXAIR -
with all Air Innovations environmental control systems - our clean room air conditioning systems can be tailored to your exact specifications in size, features and functionality. Contact us today (read more)
Browse Air Purifiers Datasheets for Air Innovations LLC -
meters) of media to extend its usable lifetime before filter loading occurs, resulting in decreased cost and fewer filter changes. The IsoClean 800UV model comes equipped with an UV-C Light to offer even more protection. UV-C light has been proven to destroy viruses, mold and bacteria. With HEPA air (read more)
Browse Air Filters (industrial) Datasheets for Envirco -
60 dBA on high (measured 30 inches from face of unit) Low-high clean air circulation pattern Easily accessible HEPA filter and prefilter UV-C light equipped on 800uv model UL 507 E (read more)
Browse Medical Equipment and Supplies Datasheets for Envirco -
without the risk of spreading it through the air. Equipped with HEPA filters, our vacuums safely remove built-up silica dust that may have collected in hard-to-reach areas around your facility. This significantly reduces the risk of health concerns for your employees, and lowers the chances of an explosion or dust fire that can be caused by a spark igniting silica in the air. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Durovac Industrial Vacuums
Conduct Research Top
-
HEPA Filters: What is Yours Actually Doing?
It is common knowledge that to have a clean environment inside a biosafety cabinet or clean bench, you have to have HEPA-filtered air. Presumably, the filter removes all contaminants, but does it really? How does a HEPA filter work? Are all HEPA filters created equal?
-
Rotronic - Humidity in Clean Rooms
A clean room is a manufacturing environment that has a low level of environmental pollutants such as dust, airborne microbes, aerosol particles and chemical vapors. The air inside is constantly recirculated through High Efficiency Particulate Air (HEPA) filters. Some clean rooms are entire
-
Air Cleanliness ReCO2ver Incubator
Providing a clean air environment for cultures during incubation is critical to preventing contamination. Some manufacturers equip their incubators with a HEPA filter and claim to provide ISO Class 5 (Class 100) clean air conditions inside the chamber. However, the HEPA filters supplied
-
Air Showers- Increasing Productivity and Reducing Operating
A cleanroom provides a controlled environment in. which companies can produce contaminant-free products. Air showers are a vital component in maintaining. that clean environment. They protect the cleanroom. by using high velocity jets of air to remove loose particles. of contamination from people
-
Aseptic Processing, the Japanese Way
automated and requires no operator intervention. The fully stoppered vials, once unloaded, are conveyed to an aluminum cap applying and sealing station. This station is located within a unidirectional HEPA filtered clean booth which meets ISO 5 conditions. Environmental microbiological air sampling
-
Interphex Preview, Part Deux
This quick, one-time registration gives you access to members-only site benefits. Industrial Vacuum Cleaners and HEPA/ULPA Filters offers industrial vacuum cleaners: intermittent duty, continuous duty, central systems, wet/dry, explosion-proof, air-operated, stainless steel, separators and hoppers
More Information Top
-
Practical Pharmaceutics
negative pressure relative to the environment and will be supplied with clean HEPA filtered air .
-
Electrically tunable airborne particle classifier using a virtual impactor
Clean air HEPA Filter .
-
Physical and Biological Hazards of the Workplace 2nd Edition
HEPA filters clean air supplied to the work zone, providing product protec- tion; and the HEPA filtration of exhaust air provides environmental protection.
-
Cleanroom Design 2nd Edition
The HEPA filtered clean air is distributed directly above the operating area, so that displacement flow in a vertical downward direction, characterized by a very uniform field of velocity, is established.
-
Clean Construction Protocol for the National Ignition Facility Beampath and Utilities
To minimize the effects of vortices near the opening, the HEPA filtered clean air supply has a static pressure of 25 Pa and a minimum free flow of 60 cfm per square foot of enclosure cross-section.
-
Novel Combustion Concepts for Sustainable Energy Development
Primary emission particles were carefully collected over 47 mm diameter quartz filter papers after diluting the exhaust with HEPA filtered clean air .
-
Using a bioaerosol personal sampler in combination with real‐time PCR analysis for rapid detection of airborne viruses
However, the results obtained with very stable Vaccinia virus and using clean HEPA filtered air could not be directly extrapolated to the spread of unstable airborne viruses in the usually polluted air in the crowded places likely to be targeted by terrorists.
-
18th DOE nuclear airborne waste management and air cleaning conference: proceedings. Volume 1
The following facts give some idea of the magnitude of the HEPA filter air cleaning system at RPP.
-
Leaks in nuclear grade high efficiency aerosol filters
Mc92) of HEPA filter air cleaning systems have proposed relaxing .
-
Applying the Membrane-Less Electrolyzed Water Spraying for Inactivating
Bioaerosols
HEPA filtrated clean air was employed as makeup air.
Indicates content that may require registration and/or purchase.