-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberClean™ RF25 High Purity Clean Room Cleaner AmberClean™ RF25 is a ready-to-use, biodegradable multipurpose cleaner. This formula is recommended for use in clean room type environments where sources of contamination must be minimized. AmberClean RF25 is nonaggressive,
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Neutral Cleaner / Agent (5.5 to 8.5 pH)
- Features: Biodegradable, Foam Free / Low Foaming, Non-toxic
- Industry Applications: Critical Cleaning / Cleanroom (Residue Free)
- Full Strength Use: Full Strength (Undiluted) Use
-
Description: Clean Room - Clean Power. Enjoy proven CM Lodestar Electric Chain Hoist performance in any clean room, from basic wipe down applications to complete wash-down environments.The Lodestar provides reliability and consistency for a wide array of applications.
-
Supplier: DESTACO
Description: Designed for clean room and harsh environments (RPLC), delicate part handling with valve controls, projecting requiring long, precise gripper fingers, and high temperature applications using Viton® seals. Excellent part positioning and repeatability. Zero side play using low friction
- Style: Parallel
-
-
Supplier: M&I Materials Limited
Description: as -273°C and +30°C. Apiezon N Grease: Cryogenic High Vacuum Grease Properties Apiezon N Grease is a silicone- and halogen-free cryogenic high vacuum grease which: can withstand frequent cycling between cryogenic temperatures as low as -273°C and +30°C is craze-free at
- Operating / Use Temperature: -452 to 86 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.911 specific gravity
- Features: Grease / Gel, Sealing / Barrier, Specialty, Specialty / Other
- Composition / Chemistry: Specialty / Other
-
Supplier: Dupont Molykote
Description: PFPE grease thickened with PTFE Fully fluorinated grease provides extraordinary performance under extreme conditions APPLICATIONS MOLYKOTE HP-870 Grease can be used broadly under harsh conditions such as high temperatures, corrosive, solvent, liquefied natural gasses, high
- Operating / Use Temperature: -4 to 482 F
- Density / Specific Gravity (@15.6°C, 60°F): 2 specific gravity
- Applications: Automotive / Transportation, MIL-SPEC / Military, Process Equipment
- Features: Corrosion Inhibitor / Rust Preventative, Grease / Gel, Polyphenyl ether (PPE) / Ether, Specialty / Other
-
Supplier: THK America, Inc.
Description: AFE-CA Grease uses urea as a consistency enhancer and a high-grade synthetic oil as the base oil. It has low dust generative characteristics and is therefore a suitable grease for clean room environments. More detailed specifications are available in our digital catalog.
-
Supplier: Yamaha Motor- Robot Division
Description: A clean room applicable model of the less expensive compact single-axis robot FLIP-X series. Suction air joint is provided as standard accessory and low dust emission grease is used. As a stainless sheet with excellent durability is attached to the slide table surface, this
- Stroke or X-Axis Travel: 1.968505 to 31.49608 inch
- Rated Speed: 9.84251968503938 to 39.3700787401575 in/sec
- Rated Force: 18.8832 to 76.2072 lbs
- Lead: 0.1968503937007874 to 0.7874015748031497 inches per
-
Supplier: THK America, Inc.
Description: More Configurations Available Please contact tossales@thk.com for positioning pin holes, metal stoppers, side grease nipples, surface coating & clean room grease.
- Stroke or X-Axis Travel: 2.755907 inch
- Rated Speed: 23.6220472440945 in/sec
- Rated Force: 69.4575 lbs
-
Supplier: Baumann Paper Co., Inc.
Description: IC-115. Medium-duty, non-butyl detergent complex removes loose oil, grease and soap scum. Excellent shower room cleaner! 1 Gallon.
- Type: Cleaner / Cleaning Agent, Detergent / Surfactant
-
Supplier: Henkel Corporation - Industrial
Description: as a spray or in immersion cleaning at room temperature, the product is able to remove most oils, greases, lubrication fluids, metal cuttings and fines from plastic parts without the risk of stress cracks. Solvent-based general parts cleaner Designed for use on plastic components Can
- Type: Cleaner / Cleaning Agent
-
Supplier: Chase Products Co.
Description: SprayPAK® Stainless Steel Cleaner has heavy-duty cleaning agents and surfactants that deep-clean stainless steel surfaces. Removes smudges, soil, oil and grease stains with a minimum of rubbing. Forms a protective shield against stains, water marks and rust without leaving a greasy
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Fiber Optic / Optical Components, In-process / Clean-In-Place (CIP), Laboratory / Labware
-
Supplier: Wacker Chemical Corp.
Description: Adheres to most substrates without priming Resistant to hot lubricating oils Application Surfaces to be bonded must be clean, dry and free of oils and grease.
- Tensile Strength (Break): 145.036839357197 to 304.5773626501137 psi
- Elongation: 150 to 300 %
- Industry: Automotive
- Type / Form: Grease / Paste
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Pressure Ratings Working pressure ratings determined at room temperature with gasket materials shown. Cleaning and Ultrahigh-Purity Processing Each joint undergoes special cleaning treatment to remove oil, grease, and small particles. There are various joints with controllable surface
- Features: Gas Fitting
- Fitting Type: Tube Fitting
-
Supplier: DESTACO
Description: environment operation. Units are lubricated with clean-room grease and hold a class 10 rating for clean-rooms (RPMC).
- Style: Parallel
-
Supplier: Chase Products Co.
Description: Champion Sprayon® Green World N® All-Purpose Cleaner utilizes environmentally preferable chemistry to clean dirt, grease and oily grime from porcelain, ceramic tile, sealed granite, terrazzo, plastic, glass, stainless steel, chrome, etc. Naturally, this all-purpose cleaner meets all
- Type: Aerosol / Contact Cleaner, Bioremediation System, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable
-
Supplier: Prosys
Description: System Optional Sanitary Fill Station Clean Room Installations Vacuum Filling Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Packaging: Bottle / Jar
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
-
Supplier: Prosys
Description: System Optional Sanitary Fill Station Clean Room Installations Vacuum Filling Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 20 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Prosys
Description: System Optional Sanitary Fill Station Clean Room Installations Vacuum Filling Optional Explosion Proof Controls (Class 1 Division 1 & 2, ATEX 0 & 1) Pharmaceuticals, Cosmetics, Sealants & Adhesives, Grease & Food Products
- Rate: 15 Pieces / Min
- Features: Aseptic / Sanitary, Other
- Industry: Cosmetics / Perfumery, Food / Beverage, Industrial / General Use, Pharmaceutical
- Machine Type: Fill and Seal Machines, Filling / Packer Machines
-
Supplier: Magnatex Pumps, Inc.
Description: chemical, pharmaceutical, petrochemical, etc. Ventilation for sewage treatment plants Ventilation for steel mill and plating factory pickling lines Ventilation for waste gas treatment facilities Ventilation for semiconductor plant clean rooms Oil Lubrication Bearing: Greatly improved
- Drive Type: Belt Drive
- Design: Centrifugal
- Environment: Corrosive Gases
- Applications / Use: Exhaust Ventilation, Pressure / Pressurization Blower
-
Supplier: American Floor Mats
Description: when wet. Dust and debris are held in the trenches of these rubber entrance mats. • Oil-, petroleum- and grease-proof, skid-resistant Nitrile rubber construction. • Easily clean these rubber mats by sweeping, hosing off and hanging dry or commercially laundering the mats. • Mats are
- Mat Type: Entrance Mat
-
Supplier: IKO International, Inc.
Description: positioning accuracy. Four sizes are available with table widths from 120 to 420 millimeters. Built-in C-lube lubrication components guarantee long life and maintenance-free operation for five years or 20,000 kilometers. Optional low dust-generating grease is available for use in clean
- Stroke or X-Axis Travel: 3.93701 to 31.49608 inch
- Rated Speed: 2.46062992125984 to 19.6850393700788 in/sec
- Carriage Load: 17.64 to 1,181.88 lbs
- Lead: 0.1968503937007874 to 0.3937007874015748 inches per
-
Supplier: Master Bond, Inc.
Description: vibration and shock. This system passes ASTM E595 tests for NASA low outgassing, making it well suited for the aerospace, electronic and specialty OEM industries including use in vacuum and clean room environments.
- Use Temperature: -100 to 275 F
- Thermal Conductivity: 1.59 W/m-K
- Tensile Strength (Break): 3,000 to 4,000 psi
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
-
Supplier: Greenheck
Description: exhaust and kitchen grease exhaust to smoke control. Series C Models CUE, CUBE Series C spun aluminum exhaust fans are specifically designed for roof mounted (CUE/CUBE) applications. Contaminated or grease laden exhaust air can be discharged directly upward, away from the roof surface.
- Air Flow Rate: 70 to 30,000 SCFM
- Static Pressure: 3.25 to 5 in H2O
- Applications / Use: Air Handling Units / HVAC, Exhaust Ventilation
- Material of Construction: Aluminum, Steel
-
Supplier: American Floor Products Co., Inc.
Description: Low cost, medium grain, heavy duty epoxy floor coating prevents slips and falls. Applies instantly to any surface, damp or dry. One gallon covers approximately 100-125 sq. ft Cures within 12 hours. Resistant to food acids, gasoline, sugars, oils, grease, detergent, alkalis, most solvents and
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberCut™ 345B is a completely synthetic, water soluble coolant formulated for high tech ceramic manufacturing applications. Its unique formula contains very low levels of anion and cation contaminates such as chloride, sulfate, calcium and sodium, making it excellent for use in clean
- Density / Specific Gravity (@15.6°C, 60°F): 1.12 specific gravity
- Features: Biodegradable, Metal Cutting, Synthetic / Semi-synthetic
- Type / Function: Coolant (Flood / Mist), Grinding Fluid, Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Saint-Gobain Surface Conditioning Group
Description: excellent for use in clean room type environments. AmberCut 389Q is specifically designed for coolant systems utilizing deionized water where minimal substrate contamination is critical. Additionally, AmberCut 389Q combines a special corrosion protection package with a broad spectrum
- Density / Specific Gravity (@15.6°C, 60°F): 1.06 specific gravity
- Features: Biodegradable, Specialty, Synthetic / Semi-synthetic
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Master Bond, Inc.
Description: thermal cycling. This fast curing system has a paste consistency that flows slightly while curing. Supreme 3HTND-2CCM passes NASA low outgassing test requirements which allow it to be used in vacuum, aerospace and clean room applications.
- Use Temperature: -100 to 400 F
- Thermal Conductivity: 1.44 to 1.59 W/m-K
- Coeff. of Thermal Expansion (CTE): 15 to 16.669999999999998 µin/in-F
- Tensile Strength (Break): 6,000 to 7,500 psi
-
Description: fuel, grease, etc. Formulated specifically for brush and roller application Urethane floor coatings may exhibit tire tracking. Meets ADA requirements for slip resistance for floors Interior or exterior use Schools Airport hangers Laboratories Pharmaceutical Houses Clean rooms
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Description: fuel, grease, etc. Formulated specifically for brush and roller application Urethane floor coatings may exhibit tire tracking. Meets ADA requirements for slip resistance for floors Interior or exterior use Schools Airport hangers Laboratories Pharmaceutical Houses Clean rooms
- Wet / Applied Thickness: 0.003 to 0.0045 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 100 F
- Dispensing Method: Brush / Roll-on
-
Supplier: General Pump
Description: little tendency to dry out in service. It will retain its room temperature consistency at temperatures from -40°F to 400°F. Practically nonvolatile, it is odorless and is resistant to a wide range of chemicals. General Packing Lubricant can be applied by brushing or wiping. Clean up
- Operating / Use Temperature: -40 to 400 F
- Density / Specific Gravity (@15.6°C, 60°F): 1 specific gravity
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Lubricant
-
Supplier: Morbern, Inc.
Description: Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a
- Overall Thickness: 0.048 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a
- Overall Thickness: 0.048 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a
- Overall Thickness: 0.048 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Morbern, Inc.
Description: Care Cleaner®, and rub with a soft cloth. Rinse with clean water. Liquid Spills: Wipe immediately with a clean absorbent cloth. Rinse with clean water. Food, Grease and Oily Stains: Spray immediately using either Formula 409®, or Tannery Car Care Cleaner®, wiping with a
- Overall Thickness: 0.048 inch
- Overall Width / OD: 54 inch
- Overall Length: 40 yd
- Material: PVC / Vinyl (Vinyon / Vinal), Synthetic / Polymer
-
Supplier: Xoxide
Description: compound for your valuable CPUs and coolers. Features: Low thermal resistance for superior heat transfer, 4.5W/mK Small molecular size makes a better contact between the heatsink and heatsource. Thin bond line for hi-efficiency conductivity Low bleed under high pressure Spreads easy - clean
- Features: Thermally Conductive
Find Suppliers by Category Top
Featured Products Top
-
stainless steel, and the inner bearing is full ceramic with a stainless snap ring holding it in place. Clean room rollers can be run with our standard lubrication, or with a custom grease specification based on the application requirements. With the addition of the full (read more)
Browse Datasheets for Modern Linear Incorporated -
production, laboratory, medical, and educational protocols. Equipment used on production lines must be cleaned to prevent the build-up of dirt, residual product, or lubricating oils/grease on or within the manufacturing equipment and contamination of product batches. Regular cleaning helps keep (read more)
Browse Cleaning Agents and Surface Treatments Datasheets for AirClean Systems -
-8 stainless. Rail: Vectors can be equipped with stainless steel track on request. Extrusions are 6061 aluminum. Grease Grease comes standard as NLGI#2. Options include specialty grease for high/low temp, clean room, vacuum, and food safe (read more)
Browse Linear Bearings Datasheets for Modern Linear Incorporated -
nut and dairy free and certified by the Gluten Intolerance Group, OU and Rabbi Y Gruber. The Challenge The bakery needed a new sweet treat line. The process for making the sweet treat started with greasing the pans, filling them with the sweet (read more)
Browse Air Knives Datasheets for Paxton Products, an ITW company -
substantial organic waste, the system helps manage stains, grease, and food debris efficiently, reducing water and cleaning agent usage. For commercial complexes with multiple retail and entertainment venues, it upholds high hygiene (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
adhesives utilise two basic chemistries; condensation cure (RTV) systems which will cure at room temperature and addition cure 1-Part systems which require heat to cure. Physical properties such as rheology, viscosity, hardness, colour, etc. ensure we can meet specific design requirements (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for CHT USA Inc. -
, where leaks are most prevalent. Check for concealed leaks with a flashlight and feel for escaping air while the HVAC system is working. 2. Clean The Surface Before Applying Any Sealant Sealants may not adhere well if dirt, dust, or grease (read more)
Browse Datasheets for Petersen Products Co.