-
Supplier: Aervoe Industries Incorporated
Description: Flexible, long-lasting coating, can be used to coat electrical components
- Coverage: 13.900000000000002 to 27.800000000000004 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 150 F
- Coating Material: Acrylic / Latex, Resin Base / Polymer Binder, Solvent Based
-
Supplier: Aervoe Industries Incorporated
Description: Flexible, long-lasting coating, can be used to coat electrical components
- Coverage: 15.000000000000002 to 30.000000000000004 ft²
- Cure / Dry Temperature: 55 to 80 F
- Operating / Use Temperature: 150 F
- Coating Material: Acrylic / Latex, Resin Base / Polymer Binder, Solvent Based
-
Supplier: Techsil Limited
Description: Krylon® Acrylic Coating provides a permanent, protective gloss coating that will not yellow with age. It is moisture-resistant and smudge-proof and improves artwork and photo contrast. Suitable for use on wood, metal, plastic, paper mâché, glass, plaster, ceramic, dried silk,
- Type: Clear Coat / Top Coat
-
-
Supplier: R. S. Hughes Company, Inc.
Description: Sherwin Williams Krylon coating comes in clear and has a high gloss finish. Uses acrylic enamel as the base. Can be used with metal. Designed to have moisture-resistant properties.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Type: Enamel Paint
-
Supplier: Accuris
Description: COATING COMPOUND, ACRYLIC, CLEAR
-
Industrial Coatings - KRYLON INDUSTRIAL WATER-BASED ACRYLIC FLOOR COATING CLEAR BASE -- K05007253-16Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Form: Water Based
-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss,
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Ellsworth Adhesives
Description: ELANTAS PDG CONAP CE-1170 Acrylic Conformal Coating Clear is a single-component air drying room temperature curing acrylic conformal coating with a fast dry time and reparability. It meets the requirements of MIL-I-46058-C for Type AR coatings. 13 oz
- Dielectric Strength: 0.07620000000000016 kV/in
- Viscosity: 400 cP
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B15 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It can be applied by spraying, brushing, or dipping methods. 1 L Can.
- Viscosity: 20 to 470 cP
- Dielectric Strength: 1,500 kV/in
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal Coating
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B31 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, moisture and environmental protection, and fluoresces under UV light to aid
- Viscosity: 15 to 200 cP
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Supplier: Ellsworth Adhesives
Description: HumiSeal® 1B73 Acrylic Conformal Coating is a one component, fast curing acrylic coating that is used for circuit assemblies and can be easily repaired. It offers excellent flexibility, electrical properties, and fluoresces under UV light to aid inspection. It can be
- Viscosity: 20 to 250 cP
- Chemical System: Acrylic / Polyacrylate
- Features: Conformal Coating
- Cure / Technology: Single Component System
-
Supplier: PPG Protective & Marine Coatings
Description: POWERCRON®: Electrocoating Technology Industry-leading epoxy and acrylic electrocoats for industrial applications. ELECTROCOLOR™ & ELECTROCLEAR™: Decorative and Protective A family of acrylic-urethane transparent clear and colour electropaints formulated to deliver high gloss,
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Description: Sher-Clear™ is a single component, low VOC, UV resistant, acrylic clear coat. It provides color and gloss protection over newly applied industrial waterborne coatings and select solvent based coatings. It can also be applied to existing waterborne coatings
- Wet / Applied Thickness: 0.003 to 0.006 inch
- Cure / Dry Temperature: 50 to 120 F
- Operating / Use Temperature: 50 to 120 F
- Coating Material: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Allied Electronics, Inc.
Description: Acrylic coating protects electric circuit against moisture, dirt, dust, thermal shocks, and scratches that could corrode, short circuit, or otherwise damage the electric component. It insulates against high-voltage arcing, shorts, and static discharges. As well as, this coating
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Iron Guard K110 paint comes in clear, has a gloss finish and is packaged 600 oz per inner, 1 pack per case. Uses acrylic enamel as the base. Can be used with aluminum, concrete, iron, masonry, steel, wood. Designed to have chemical-resistant,
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Type: Enamel Paint
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon Industrial Coatings Iron Guard K110 paint comes in clear, has a gloss finish and is packaged 120 oz per inner, 4 packs per case. Uses acrylic enamel as the base. Can be used with aluminum, concrete, iron, masonry, steel, wood. Designed to have chemical-resistant,
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Type: Enamel Paint
-
Supplier: Allied Electronics, Inc.
Description: The pen dispenser for precise application of a tough, protective acrylic conformal coating. Protects Conductive Pen Traces Repairs Permanent Solder Mask Protects Against Shorting, Arcing, Abrasion and Moisture Dries in Minutes at Room Temperature Choice of Clear or Green
-
Supplier: Interstate Plastics, Inc.
Description: Fabback ACRYLIC mirror is made from optix continuously processed ACRYLIC sheet. Fabback has the industry's toughest protective back-coating, which protects against scratching during fabrication. Available in clear, textures and in over 17 vibrant colors, this durable
- Overall Thickness: 0.118 to 0.22 inch
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview Aromatic Free Acrylic (AFA) optically clear acrylic conformal coating is ideally suited for use as a Light Emitting Diode (LED) coating or in other commercial applications to protect the Printed Circuit Board (PCB) from the environment. AFA boasts
- Chemical System: Acrylic / Polyacrylate
- Form / Function: Conformal / Encapsulating Coating
- Industry: Electronics (PCB / SMT Assembly), Semiconductors / IC Packaging
- Type: Optical Grade / Material
-
Supplier: PPG Protective & Marine Coatings
Description: Water-based inorganic zinc silicate PCP
- Type: Clear Coat / Top Coat
- Features: Coating, Protective
- Industry: Marine, OEM / Industrial
-
Supplier: Interstate Plastics, Inc.
Description: Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
- Form / Shape: Extruded Profile, Film / Sheet
-
Supplier: Interstate Plastics, Inc.
Description: Abrasion resistant ACRYLIC sheet is produced by applying a very hard, highly crosslinked polysilicate (a silicon polymer or polysiloxane) coating to an ACRYLIC substrate. This coating provides the sheet with a surface that has 45 times the abrasion resistance of uncoated
- Overall Thickness: 0.118 to 0.236 inch
- Tensile Strength (Break): 9,000 psi
- Elongation: 2 %
- Chemical System: Acrylic
-
Supplier: TIGER Drylac Powder Coatings
Description: Automotive application Acrylic chemistry Smooth surface Electrostatic spray
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Type: Lacquer Paint
-
Supplier: Techsil Limited
Description: Krylon® ColorMaster® Acrylic Crystal Clear is a premium clear coating for added durability and protection. Dry to touch within 10 minutes and dry to handle within 1 hour. Suitable for use on plastic, metal, wood, wrought iron, glass, plaster, ceramic, fabric, paper, paper
- Type: Clear Coat / Top Coat
-
Supplier: Fosroc Limited
Description: Dekguard CP is a single component weather resistant impregnation and glaze, based on acrylic copolymer and siloxane. Dekguard CP combines an unique ability to protect against attacks by water, carbon dioxide (CO2) and other chemicals, with an ability to allow water vapour to escape from the
- Type: Coating, Sealer / Surface Sealant
- Location / Orientation: Floor
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Interstate Plastics, Inc.
Description: Mp 1. 25 is one of our thinnest and lightest bullet resisting products. It protects against handguns of medium power, such as the 9 mm and super 38 automatic - any handgun with a muzzle energy of 380 to 460 foot-pounds. It is offered with and without polycast sar super abrasion-resistant
- Overall Thickness: 1.25 inch
- Chemical System: Acrylic
- Material Type: Armor / Bullet Proof
- Form / Shape: Film / Sheet
-
Supplier: Adhesive Applications
Description: A5208 is a single-coated polyester (PET) film tape with a clear removable acrylic adhesive. The product removes easily without adhesive residue. The PET film backing features a treatment to enable the adhesion of many inks and coatings. The product is supplied on a layflat paper
- Thickness: 0.0028 inches
- Peel Strength / Adhesion: 0.6875 lbs/in
- Temperature Resistance: -28.88888888888889 to 121.11111111111111 C
- Adhesive: Acrylic
-
Supplier: Accuris
Description: CORROSION PROTECTIVE COATING, LUBRICATED ACRYLIC TOPCOAT, CLEAR ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: R. S. Hughes Company, Inc.
Description: Krylon paint comes in clear, has a gloss finish and is packaged 6 per case. Uses acrylic enamel as the base.
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
- Form: Aerosol
- Type: Enamel Paint
-
Supplier: American Polarizers, Inc.
Description: hard coatings to increase abrasion and chemical resistance. We can also provide anti-reflective (AR) coatings and EMI/RFI coatings. As opposed to extruded acrylic and polycarbonate, cell cast acrylic has very low birefringence making it an ideal material for
- Enhancement / Features: Abrasion / Scratch Resistant, Anti-Reflection / Anti-Glare, Coated, Hard Coat / Thin Film
- Materials: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Allied Electronics, Inc.
Description: Conformal Coating Remove Pen, Clear, Colorless Liquid Physical State The pen for precise removal of silicone, acrylic and urethane coatings from PCBs. Removes Most Types of Coatings In Seconds Spot Cleans Tight Tolerance Areas on Circuit Boards Marker Dispenser
-
Supplier: U.S. Plastic Corporation
Description: Use this clear abrasion resistant acrylic sheet where greatest mar resistance is needed. It incorporates the proprietary 3M 906 abrasion resistant coating under license from 3M Co. It has abrasion resistant coating on both sides and masking latex paper on both sides. It
- Chemical System: Acrylic
- Form / Shape: Film / Sheet
Find Suppliers by Category Top
Featured Products Top
-
contaminant & corrosion resistant, and flow easily around components. Most conformal coatings are clear, and many formulations have a UV indicator to enable easy visual quality control inspection under an ultraviolet light source. Their cure systems vary and include air drying, heat cured (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
Master Bond UV15X-6NM-2 is a one component UV curing urethane acrylate system formulated for a variety of bonding, sealing, coating and encapsulation applications. This moderate viscosity product features flexibility, toughness and abrasion resistance. It is widely used for fiber-optic, optical (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
, acrylic, and sapphire. Large Optical Domes with Wavelength-Specific Transmission A key feature of Avantier’s optical dome solutions is their ability to selectively transmit specific wavelengths of light, optimizing performance for targeted applications (read more)
Browse Optical Lenses Datasheets for Avantier Inc. -
LED401 Product Information One component LED curable system for high performance bonding, sealing, coating and encapsulation (read more)
Browse Specialty Adhesives, Sealants, and Compounds Datasheets for Master Bond, Inc.
Conduct Research Top
-
Loctite (R) 3900 TM (.pdf)
3900 TM is a clear acrylic formulated without chlorinated solvents or CFC's. The coating is spray-applied and air dries tack-free in five minutes to provide a tough environmental and solvent-resistant coating. The material provides protection of printed circuit boards, electronic components