-
Supplier: Accuris
Description: TUBE ASSEMBLY - CONTROL STEEL WITH WELDED CLEVIS AND THREADED ROD ENDS
-
Supplier: Accuris
Description: Tube Assembly-Control Aluminum Alloy with Riveted Clevis and Threaded Rod Ends
-
Supplier: Accuris
Description: Tube Assembly - Control Steel with Flash Welded Clevis and Threaded Rod-Ends
-
-
Supplier: Accuris
Description: Welded Assembly - Tube, 3/8 O.D., Steel, Clevis and Threaded Rod Ends
-
Supplier: Milwaukee Cylinder
Description: The rod clevis are designed for use with the standard Milwaukee Style No. 2 Rod End. When ordering these accessories, be sure to match the thread size of the Style No. 2 rod end of the rod size you ordered to the thread size of the accessory you
-
Supplier: SAE International
Description: This SAE Standard provides dimensions, tolerances, material, and heat treatment for yoke type rod ends with metric threads and for use with metric size clevis pins.
-
Supplier: SAE International
Description: This SAE Standard provides dimensions, tolerances, material, and heat treatment for yoke type rod ends with metric threads and for use with metric size clevis pins.
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Welded-On Clevis Standard, Threaded-On Available Side NPT Ports Standard; Top Ports Available Top Quality Seals 4 Year
- Stroke: 6 inch
- Bore Size: 4 inch
- Shaft Diameter: 2 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Welded-On Clevis Standard, Threaded-On Available Side NPT Ports Standard; Top Ports Available Top Quality Seals 4 Year
- Stroke: 12 inch
- Bore Size: 3 inch
- Shaft Diameter: 1.5 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Welded-On Clevis Standard, Threaded-On Available Side NPT Ports Standard; Top Ports Available Top Quality Seals 4 Year
- Stroke: 14 inch
- Bore Size: 2 inch
- Shaft Diameter: 1.25 inch
-
Supplier: Dalton Hydraulic Cylinders
Description: DALTON 3000PSI Welded Clevis Hydraulic Cylinder Features: Double-Acting Superior Quality Chrome Plated & Polished Rod Honed & Finished Steel Tube Welded-On Clevis Standard, Threaded-On Available Side NPT Ports Standard; Top Ports Available Top Quality Seals 4 Year
- Stroke: 18 inch
- Bore Size: 3 inch
- Shaft Diameter: 1.5 inch
-
Supplier: ASCO
Description: on a larger effective piston area for faster breakaway. The cast iron rod bushing provides maximum load bearing support. This graphite filled material offers the best bearing surface with hard chrome plated piston rod. Rod seal and wiper are made from a highly durable material
- Stroke: 0 to 99 inch
- Operating Pressure: 250 psi
- Bore Size: 1.25 to 8 inch
- Shaft Diameter: 0.375 to 1.5 inch
-
Supplier: KOBA Co., Ltd.
Description: KGP is Pull type gas spring. It is widely used to operate mechanical covers with low strength to open/close covers on machines/tanks that operate horizontally. KOBA supply Customer Products for size, stroke, material, etc. Temperature : Standard (-10~60℃) Special (-30~100℃)
- Absorber Stroke: 19.68505 inch
- Cylinder Diameter or Maximum Width: 1.574804 inch
- Rod Diameter: 0.6299216 inch
- Mounting: Clevis, Rod End, Threaded
-
Supplier: Radwell International
Description: AIR CYLINDER, COMPACT CYLINDER, SERIES CQ2, DOUBLE ACTING, SINGLE ROD, NO SWITCH, CLEVIS MOUNT, PNEUMATIC TYPE, 20 MM BORE, RC/M THREAD, 5 MM STROKE, ROD END MALE THREAD. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: ABB Measurement & Analytics
Description: “Simple Cylinder” Type LP Linear pneumatic actuators are supplied with either type AV conventional or type TZIDC digital positioners mounted on the cylinder. Cylinders are supplied with a threaded clevis on the rod end. Base mounting pivots can be ordered as an accessory.
- Stroke or X-Axis Travel: 5 to 16 inch
- Rated Force: 168.6 to 6,164.016 lbs
- Features: Adjustable Stroke, Integral Sensor, Multi-position, Protective Boot
- Mounting Type: Clevis or Eye
-
Supplier: IZMAC Co., Ltd.
Description: IAAH is mid large bore series heavy type shock absorber. Operation : when the collision comes piston compress oil chamber in inner tube according to the piston rod moving. Oil flows to accumulator through outside grooves in this process, deceleration power comes by flow resistance. And
- Absorber Stroke: 6.4960665 inch
- Extended Length: 19.4488294 inch
- Maximum Force (P1): 22.0304 to 96.4392 lbs
- Energy per Cycle: 64,601.7699115044 In-lbs
-
Supplier: Compact Automation
Description: thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full
- Mounting Type: Clevis or Eye, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Features: Double End Rod, Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: IZMAC Co., Ltd.
Description: out trouble so called bottom out problem. The entire body is threaded and easy to assemble. Also, due to the surface area is increased, the heat energy which comes from shock absorption can be emitted to the outside faster. Piston rod is hard chrome-plated. Rod cover is a
- Absorber Stroke: 2.9527575 inch
- Extended Length: 12.1653609 inch
- Maximum Force (P1): 13.80272 to 33.33784 lbs
- Energy per Cycle: 33,185.8407079646 In-lbs
-
Supplier: Compact Automation
Description: The Compact® Composite Cylinder is your complete motion control solution for medical and food grade applications, or wherever lightweight, washdown and corrosion resistance is required. Composite Cylinder ManufacturersWith a wide range of both imperial and metric sizes to choose from, we can offer
- Stroke: 4 inch
- Operating Pressure: 125 to 150 psi
- Bore Size: 0.5 to 2 inch
- Mounting: Clevis, Double-end Mount, Rear Mount, Threaded
-
Supplier: Enidine Inc.
Description: mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty
- Absorber Stroke: 12 inch
- Maximum Force (P1): 50,000 lbs
- Energy per Cycle: 449,100 In-lbs
- Cylinder Diameter or Maximum Width: 5.1 inch
-
Supplier: Enidine Inc.
Description: mechanical return springs, providing a shorter overall length and reduced weight. The zinc-plated external components provide enhanced corrosion protection, while epoxy painting and special rod materials are available for use in highly corrosive environments. All of Enidine's heavy duty
- Absorber Stroke: 24 inch
- Maximum Force (P1): 124,000 lbs
- Energy per Cycle: 2,478,000 In-lbs
- Cylinder Diameter or Maximum Width: 8.5 inch
-
Supplier: Cylinders & Valves, Inc.
Description: SPECIAL FEATURES Non-corrosive throughout Heavy wall tube (1/8" thick brass, pump cylinder finish) Polished and ground stainless steel piston rods Threaded rods standard All parts easily and economically serviced Aircraft type "O" ring seals (Buna "N" standard compound) 0-500
- Stroke: 0.0625 inch
- Operating Pressure: 0 to 500 psi
- Bore Size: 0.5 inch
- Shaft Diameter: 0.1875 inch
-
Supplier: Compact Automation
Description: thin piston design. Available as single or double rod end. Intermediate Duty (Half Husky®) A combination of our standard and heavy duty long rod bearing and thin piston, designed for medium duty service. Available as single or double rod end. Heavy Duty (Full
- Bore Size: 0.75 to 8 inch
- Mounting: Clevis, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Cylinder Action: Double
- Features: Double End Rod, Multi-position
-
Supplier: PHD, Inc.
Description: with common tierod, independent rod movement on each end of unit.
- Stroke: 0.25 to 12 inch
- Operating Pressure: 20 to 1,500 psi
- Bore Size: 0.75 to 1.375 inch
- Operating Temperature: -20 to 180 F
-
Supplier: Compact Automation
Description: Compact Clean-Act™ cylinders are designed for a clean room environment. Features Low Friction - non-filled thermoplastic polyester rod bushing Additional rod seals with four seating points Vacuum port is tunneled between 2 multi-lobed seals Benefits Eliminates the possibility of
- Mounting Type: Clevis or Eye, Double-end Mount, Face Mount, Flange, Nose Mount, Threaded
- Features: Double End Rod, Multi-position
- Actuation Type: Pneumatic
- Device Type: Rod Type
-
Supplier: Joyce/Dayton Corp.
Description: position when power is off. The maximum speed, which varies with load, is about 50 inches per minute (LA155). Features: Double clevis or trunnion mount Threaded end condition available Travel lengths 3”, 6”, 12”, 18”, 24” Maximum travel speed with 1500-pound load, 50” per minute
- Stroke or X-Axis Travel: 3 to 24 inch
- Rated Speed: 0.833333333333335 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 120 volts
-
Supplier: Prince Manufacturing Corp.
Description: 3000 PSI 37° JIC Male Ports Bore sizes 1.5" to 2.75" Stroke sizes 4" to 36" Honed tubing Chromed, ground & polished rod Ductile iron piston & gland Optional end fittings available Urethane u-cup and wiper Crown seal standard, "T" seal optional Wear ring on piston Thread in gland with
- Stroke: 4 to 36 inch
- Operating Pressure: 3,000 psi
- Bore Size: 1.5 to 2.75 inch
- Shaft Diameter: 0.75 to 1.5 inch
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes 5" to 6" Stroke sizes 8" to 60" Externally threaded gland cap Chromed, ground & polished piston rod Skived tubing Ductile iron piston Urethane u-cup, metal encased wiper, crown seal and wear ring Crosstube end fittings with
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 5 to 6 inch
- Shaft Diameter: 2.5 to 3 inch
-
Supplier: Prince Manufacturing Corp.
Description: Heavy duty welded construction 3000 PSI Bore sizes from 2.5" to 4.5" Stroke sizes 8" to 60" Chromed, ground & polished piston rod Skived tubing Ductile iron piston Thread-in ductile gland Urethane u-cup, metal encased wiper, teflon cap seal and wear ring Crosstube end fittings with
- Stroke: 8 to 60 inch
- Operating Pressure: 3,000 psi
- Bore Size: 2.5 to 4.5 inch
- Shaft Diameter: 1.375 to 2.25 inch
-
Supplier: Kollmorgen Corporation
Description: Threaded, spherical or clevis rod ends Flange, clevis and side cylinder mounting types Magnetic home and limit sensors
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
-
Supplier: Bansbach Easylift®
Description: The basic position of gas traction springs is with inserted piston rod. We differ between short (standard) and long construction types. The speed of standard gas traction springs with short construction is fast and cannot be influenced. The gas traction spring with long construction is
- Absorber Stroke: 0.393701 to 23.62206 inch
- Cylinder Diameter or Maximum Width: 0.7480319 to 1.574804 inch
- Rod Diameter: 0.2362206 to 0.5511814 inch
- Mounting: Ball and Socket, Clevis, Eyelet, Threaded
-
Supplier: Bansbach Easylift®
Description: stroke end is reached in push-out direction, the cover tube which is mounted around the piston rod, wedges in the guiding area of the gas spring)
- Absorber Stroke: 0.393701 to 39.3701 inch
- Cylinder Diameter or Maximum Width: 0.3149608 to 2.755907 inch
- Rod Diameter: 0.1181103 to 1.181103 inch
- Features: Adjustable, Locking, Valve
-
Supplier: Exlar
Description: Planetary rollers assembled around the actuator's extending rod follow threads which are precisely machined on the inside surface of the actuator's hollow armature. Linear motion is produced in precise synchronization with the armature rotation. Because this roller screw mechanism has an
- Stroke or X-Axis Travel: 10 inch
- Rated Speed: 33.33 in/sec
- Rated Force: 92 to 192 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: Tolomatic
Description: Controller, drive and motor integrated into one durable actuator
- Stroke or X-Axis Travel: 24 inch
- Rated Speed: 9.5 in/sec
- Rated Force: 720 lbs
- Motor Voltage: 24 to 48 volts
Find Suppliers by Category Top
Featured Products Top
-
Cotter Pins, Dowel Pins and Threaded Rods Offering an extensive inventory of premium rods, rivets, and pins, National Bolt & Nut Corporation is pleased to serve your fastener needs. Our rods, rivets, and pins are suitable (read more)
Browse Cotter Pins and Wire Clips Datasheets for National Bolt & Nut Corporation -
-thru feature allows long bolts and threaded rods to pass completely through the wrench head. Each wrench also has a large control lever on the side of the head to make reversing easy. Ergonomic handle shapes make work more comfortable Reversing control on both (read more)
Browse Wrenches Datasheets for Lowell Corporation -
and threaded rods to pass completely through the wrench head. Each dual-end wrench also has a large control lever on the side of the head to make reversing easy. For more information about the Lowell wrench sets, call (800) 456-9355 or email (read more)
Browse Wrenches Datasheets for Lowell Corporation -
applied at the center of the pin and the pin is supported at each end (P/2) by the Clevis. The strain gages are sealed inside small axial holes and are positioned at two locations at the clevis to clevis eye interfaces. In order to sense only those strains which are induced by the shear forces at these (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
Universal sensors for tension and compression applications up to 10,000 lbF (50 kN). Threaded rods on each end allow for a variety of mounting configurations. Compatible with Mark-10 (read more)
Browse Torque Sensors Datasheets for Mark-10 Corporation -
belt and timing belt pulleys, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts (read more)
Browse Vibration Isolators and Machine Mounts Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. (read more)
Browse Uncategorized Products Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and/or samples. Applications: Our gearboxes and motors are widely used in conveyors, material handling, agricultural machinery, construction (read more)
Browse Gearboxes and Gearheads Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
, gears, speed reducers, motors, racks, couplings, and many other parts, like locking assembly, taper bushing, Chain guide, shaft collar, torque limiter, cam clutch, universal joint, motor base and motor slide, rod end, clevis, rubber mount, etc. We make special parts according to drawings and (read more)
Browse Sheaves Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
https://digital.lib.washington.edu/researchworks/bitstream/handle/1773/19746/Shapiro_washington_0250O_10020.pdf?sequence=1&isAllowed=y
Also, the threaded clevis rod ends tend to (unsurprisingly) unscrew themselves .
Indicates content that may require registration and/or purchase.