-
Supplier: Price Pump Company
Description: Standard NEMA JM motors; ODP, TEFC, XP... 56C also available. Mechanical seal: 1-1/2" Type 21 Fluorocarbon, carbon vs. ceramic standard. Type 9 PTFE and Type 21 Fluorocarbon double seal optional. Seal flush and seal quench optional. Optional power frame available. Close coupled through
- Discharge Size: 2 inch
- Maximum Discharge Flow: 500 GPM
- Maximum Discharge Pressure: 125 psi
- Media Temperature: 300 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Commercial Close-Coupled/Frame Mounted/ SAE Centrifugal Pumps G&L Series 3656 SAE Ag-Flo
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: KSB AG
Description: Design Self-priming, single-stage, close-coupled centrifugal pump. Applications Handling of clean or slightly contaminated water, swimming pool water with a chlorine content of up to 0.3 %, ozonized swimming pool water with a salt content of up to 7 #. Overview of
- Horsepower: 2.948484846786204 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 36.259425 psi
- Media Temperature: 95 F
-
-
Supplier: KSB AG
Description: Design Fully or partly submerged, multistage, close-coupled centrifugal pump (min. immersion depth 0.1 m), low-level inlet, suction strainer with a max. mesh size of 2.5 mm. Applications Water supply, spray irrigation and irrigation systems, washing plants, rainwater
- Horsepower: 1.474242423393102 HP
- Maximum Discharge Flow: 35.22293333333334 GPM
- Media Temperature: 95 F
- Water Temperature: 95 F
-
Supplier: Bell & Gossett, a xylem brand
Description: Space Saving In-line pumps available in several designs. Maintenance-free (Series 60), close coupled (Series 80 and 90) and split coupled (Series 80-SC) pumps; flows to 4,000 GPM. Higher hydraulic and energy efficiency Exceeds proposed DOE efficiency regulations
- Discharge Size: 1.5 to 8 inch
- Horsepower: 0.25 to 60 HP
- Maximum Discharge Flow: 0 to 8,800 GPM
- Maximum Discharge Pressure: 0 to 1,037.996415 psi
-
Supplier: Cole-Parmer
Description: • Compact stainless steel pumps available for both DC and AC input power • 316 stainless steel (SS) is ideal for corrosion resistance when pumping many liquids • 12 and 24 VDC versions available for many of the pumps • 12-foot suction lift is possible with self-priming models The 316
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Compact stainless steel pumps available for both DC and AC input power • 316 stainless steel (SS) is ideal for corrosion resistance when pumping many liquids • 12 and 24 VDC versions available for many of the pumps • 12-foot suction lift is possible with self-priming models The 316
- Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Compact stainless steel pumps available for both DC and AC input power • 316 stainless steel (SS) is ideal for corrosion resistance when pumping many liquids • 12 and 24 VDC versions available for many of the pumps • 12-foot suction lift is possible with self-priming models The 316
- Maximum Discharge Flow: 12 GPM
- Maximum Discharge Pressure: 150 psi
- Power Source: AC Powered
- Features: Centrifugal Pumps
-
Supplier: Cole-Parmer
Description: • Open impellers handle clean fluids and fluids containing suspended solids • Heavy-duty, stainless steel design—ideal for aggressive chemicals and high purity solutions • Rotate head in 90
increments for multiple mounting configurations • Viton mechanical seal offers superior chemical - Horsepower: 1.5 HP
- Maximum Discharge Flow: 115 GPM
- Maximum Discharge Pressure: 125 psi
- Power Source: AC Powered
-
Supplier: Accuris
Description: PUMP, CENTRIFUGAL, CLOSE-COUPLED, NAVY STANDARD
-
Standards and Technical Documents - PUMPS, CENTRIFUGAL, CLOSE-COUPLED, NAVY STANDARD -- MIL-P-17840ASupplier: Accuris
Description: PUMPS, CENTRIFUGAL, CLOSE-COUPLED, NAVY STANDARD
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The vertical centrifugal close coupled range CLV, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product
- Discharge Size: 1 to 2 inch
- Horsepower: 0.737121211696551 to 100.516528867712 HP
- Maximum Discharge Flow: 22.014333333333333 to 1,320.8600000000001 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The Vitrum line was developed for mildly to severely corrosive liquids and able to withstand arduous working condition. All wetted parts are in reinforced fiberglass material, in order to resist abrasion and severe temperatures between -45°C (-50°F) and 120°C (250°F). CFM close coupled
- Horsepower: 2.9484848467862 to 100.516528867712 HP
- Maximum Discharge Flow: 44.028666666666666 to 1,100.7166666666667 GPM
- Media Temperature: -49 to 248 F
- Water Temperature: -49 to 248 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial Horizontal Multi-Stage Centrifugal Pumps G&L Series HSC Applications: General purpose pumping Water circulation Booster service Liquid transfer Spraying systems Jockey pump service Features and Benefits Multi-stage Design: Provides steady, quiet and
- Features: Centrifugal Pumps
- Pump Type: Water Pumps
-
Supplier: KSB AG
Description: Design Multistage centrifugal pump in close-coupled design for vertical or horizontal installation. All wetted components made of 1.4401/1.4408 stainless steel (AISI 316/CF8M). Applications Processes in the food and beverage industry with moderate hygienic requirements.
- Maximum Discharge Flow: 4.402866666666667 to 176.11466666666666 GPM
- Maximum Discharge Pressure: 232.06032 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Fluid Equipment Development Company
Description: frame, TEFC motor for easy repair Compact footprint for saving space Centerline discharge for easy piping and self venting design Back wear ring eliminates motor thrust load and extends shaft seal life The SLP pump series is a low pressure end suction, close-coupled horizontal
-
Supplier: Savino Barbera Srl
Description: These centrifugal close-coupled horizontal pumps allow the transfer, recirculation and distribution of chemicals contained in storage tanks or process vats, the loading-unloading of tank trucks, etc Their particular constructive features guarantee superior resistance to
- Horsepower: 5.36088153961128 HP
- Maximum Discharge Flow: 87.11999999999999 to 228.624 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Accuris
Description: PUMPS, CENTRIFUGAL, CLOSE-COUPLED, NAVY STANDARD (FOR SURFACE SHIP APPLICATION)
-
Supplier: MP Pumps, Inc.
Description: SERIES 60 end suction centrifugal pumps are close-coupled to standard NEMA "C" face motors. All models are available in cast iron, bronze or aluminum construction to suit a wide variety of liquids. All fasteners are stainless steel to reduce corrosion. Impellers are
- Discharge Size: 1 to 1.25 inch
- Horsepower: 3 HP
- Maximum Discharge Flow: 65 GPM
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: Lowara
Description: Self-priming close-coupled centrifugal pumps with built-in ejector system, designed to remain primed even in the presence of water-dissolved gases. The extensive use of pressed stainless steel ensures a high-performance, durable and lightweight pump. Suitable for
- Horsepower: 0.495881542414043 to 1.4742424233931 HP
- Maximum Discharge Flow: 18.49204 GPM
- Maximum Discharge Pressure: 116.03016 psi
- Media Temperature: 14 to 104 F
-
Supplier: Cornell Pump Company
Description: Medium duty centrifugal pumps, available in horizontal close coupled and vertical mounts. Engineered to handle general purpose applications, with cost-efficient construction. V-Series pumps are durable and available in wide flow and head capabilities. V stands for
- Discharge Size: 1 to 3 inch
- Maximum Discharge Flow: 960 GPM
- Features: Centrifugal Pumps
-
Supplier: Waukesha Cherry-Burrell, An SPX Brand
Description: The versatile Waukesha "C" Series close-coupled pump replaces the Puriti "C" Series pump. This pump offers strong performance and competitive price/value within the lower spectrum of heavy-duty, centrifugal pump applications. It can be installed in a
- Features: Centrifugal Pumps
-
Supplier: KSB AG
Description: Design Multistage horizontal or vertical centrifugal pump in ring-section design, long-coupled and close-coupled variant, with axial or radial suction nozzle, cast radial impellers and motor-mounted variable speed system. Applications Water and drinking water
- Features: Centrifugal Pumps, Positive Displacement Pumps
- Pump Type: Water Pumps
-
Supplier: Lowara
Description: The NEW VM series is a modern, robust designed pump offering reliable water supply for most buildings; from family houses up to 10 floor apartment buildings
- Horsepower: 0.402066115470846 to 4.02066115470846 HP
- Maximum Discharge Flow: 61.64013333333333 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 14 to 194 F
-
Supplier: Affetti Giuseppe & C. s.n.c
Description: The vertical centrifugal close coupled range CMV-S, has been designed in order to obtain the best performances with a reduced cost. Easy to handle, the pumps of this range are strong, compact construction, produced in their components with high thickness to give a product
- Discharge Size: 1 to 2 inch
- Horsepower: 0.737121211696551 to 100.516528867712 HP
- Maximum Discharge Flow: 22.014333333333333 to 1,320.8600000000001 GPM
- Media Temperature: 14 to 212 F
-
Supplier: Magnatex Pumps, Inc.
Description: The MMP Series magnetically driven, sealless, centrifugal pumps are heavy-duty mag-drive pumps with superior SiC-X bearing materials for low flow applications. These close coupled pumps are similar in construction to the MPL/MP Series, except the shaft is
- Discharge Size: 0.5 to 0.75 inch
- Horsepower: 1 HP
- Maximum Discharge Flow: 20 GPM
- Maximum Discharge Pressure: 85 psi
-
Supplier: Pentair Engineered Solutions
Description: Key Features Conserves Floor Space Reduces Installation Costs Available Close-Coupled or Power Frame Configurations Interchangeable with Vertical Split Case Pumps Working Pressure Supports Expanded Range of Applications Applications Include: Plant Services Cooling Water (Heating
- Maximum Discharge Flow: 3,800 GPM
- Maximum Discharge Pressure: 195.086705202 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Pentair Engineered Solutions
Description: for Long Service Life Variety of End Suction Configurations Available Including Close-Coupled, Flexible Coupled, Horizontal or Vertical-Mounted Pumps Applications Include: Hot Water Circulating Pumps Cooling Tower Makeup Boiler Feed Service Transfer Service TV &
- Maximum Discharge Flow: 400 GPM
- Maximum Discharge Pressure: 86.705202312 psi
- Media Temperature: 225 F
- Water Temperature: 225 F
-
Supplier: ARGAL s.r.l.
Description: pumps, either long coupled or close coupled,can be mated to motors of increasing power to pump fluids of increaseing specific gravity from 1,00 up to 2,00 kg/dm3 along all the performance curve of the pump, without limitation sof flow. DESIGN AND
- Discharge Size: 3.149608 to 3.93701 inch
- Maximum Discharge Flow: 167.30893333333333 to 1,761.1466666666668 GPM
- Features: Centrifugal Pumps, Dosing Pumps, Injection Pumps, Plastic
- Pump Type: Wastewater, Water Pumps
-
Supplier: Griswold Pump Company
Description: choice of either close-coupled NEMA electric motors or frame mounted with coupling to electric motors, engines, steam turbines or even belt-driven options. The E,F&G's 360º mounting capabilities greatly extend installation options. Close-coupled configurations can be
- Discharge Size: 6 inch
- Maximum Discharge Flow: 1,900 GPM
- Maximum Discharge Pressure: 150 psi
- Features: Cast Iron, Centrifugal Pumps
-
Supplier: EBARA Pumps Americas Corporation
Description: to conventional cast iron, making EBARA centrifugal pumps competitively priced and an economical, advantageous choice. The model DWO is suitable for applications with suspended solids including food and beverage processing, dirty liquid handling and other plant services such as
- Discharge Size: 2 inch
- Horsepower: 1.5 to 4 HP
- Maximum Discharge Flow: 250 GPM
- Maximum Discharge Pressure: 80.7330545 to 149.9328155 psi
-
Supplier: Serfilco, Ltd.
Description: ELECTRIC, HYDRAULIC or PNEUMATIC DRIVE Pump with SS 316 housing, PP internal parts, SS 316 housing clamp, SS 316 internal fasteners, and EPDM elastomers. Pump includes PP baseplate on close coupled electric models, steel baseplate on close coupled hydraulic
- Features: Centrifugal Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features End-Mounted, Close-Coupled Design with Single Mechanical Seal and choice of 3500 RPM or 1750 RPM Very Economical: Speeds Equal Greater Capacity and Pressure for Less Cost Efficient Under Low Flow/High Pressure Conditions Delivers a Stream of Liquid Free from Pressure
- Maximum Discharge Flow: 50 GPM
- Maximum Discharge Pressure: 303.468208092 psi
- Media Temperature: 212 F
- Water Temperature: 212 F
-
Supplier: Taco Comfort Solutions
Description: The Taco SCX1700 Stainless Steel Close-Coupled Centrifugal Pump is designed for a broad range of applications that traditionally required various materials such as all-iron, bronzed-fitted or all-bronze construction. It’s close-coupled design saves space and
- Maximum Discharge Flow: 100 GPM
- Maximum Discharge Pressure: 125 psi
- Media Temperature: 185 to 158 F
- Water Temperature: 185 to 158 F
-
Supplier: Fybroc Division, Met-Pro Corporation
Description: No Description Provided
- Discharge Size: 3 inch
- Maximum Discharge Flow: 425 GPM
- Power Source: AC Powered
- Features: Centrifugal Pumps, Plastic
Find Suppliers by Category Top
Featured Products Top
-
NMR, Sealless Magnetic Coupled Centrifugal Pumps Type NMR Magnetic coupled DICKOW-Pumps of series NMR are of (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
) Mag-Safe Monitoring Device for Magnetic Coupled Pumps General Magnetic coupled DICKOW-pumps of the series NMX/PRMW are of sealless design. The (read more)
Browse Magnetic Drive Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
to API 610, 10th ED. Series NCR The DICKOW-pumps, type NCR, are heavy duty centrifugal pumps for petroleum, petrochemical and natural gas industries. The pumps are designed and manufactured according to API 610, 10th ed. / ISO 13709. This international standard specifies (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc. -
• SAE counterflanges. • Motor pump sets: close coupled, AC or DC electric motors. • Pre-assembled systems: with bell-housing and coupling arrangements. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Allow close coupling of hydraulic pumps directly to the flywheel or flywheel housing of diesel engines, electric and hydraulic motors. Designed to allow the close coupling of hydraulic (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
PERIPHERAL PUMP TPM The magnetic coupled pheriphal pump TPM, also refered to as turbine pump, belongs to the family of centrifugal pumps. Their structure (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
head has the advantage of operating more economically than normal centrifugal pumps applied for low capacity and high heads. Due to these facts, the side-channel pumps are appropriate to solve many pumping problems in the chemical and petrochemical process. The SCM-pump is a heavy duty unit for (read more)
Browse Centrifugal Pumps Datasheets for Dickow Pump Company, Inc. -
Multistage Centrifugal Pumps Type HZSM/HZSMA General Magnetic coupled DICKOW-Pumps of series HZSM / HZSMA are of sealless design. The containment shell forms a closed system with hermetically sealed liquid end. The properties of the (read more)
Browse Chemical Pumps Datasheets for Dickow Pump Company, Inc.
More Information Top
-
316 SS Investment Cast Close Coupled Centrifugal Pump 102 GPM 230 460 VAC from Cole-Parmer
316 SS Investment Cast Close Coupled Centrifugal Pump 102 GPM 230 460 VAC (Representative photo only .
-
316 SS Investment Cast Close Coupled Centrifugal Pump 41 GPM 115 230 VAC from Cole-Parmer
316 SS Investment Cast Close Coupled Centrifugal Pump 41 GPM 115 230 VAC (Representative photo only .
-
TITLE 1 REPORT. PRELIMINARY SERVICES FOR SNAP 8, FLIGHT PROTOTYPE TEST FACILITY, BUILDING 056, SANTA SUSANA, CALIFORNIA
The pump will be a 7-1/2 hp close coupled centrifugal pump .
-
Maintenance Experience With LACT
THE USE OF A CLOSE COUPLED CENTRIFUGAL PUMP , ALTHOUGH INITIALLY MORE INEXPENSIVE, RESULTS IN INCREASED MAINTENANCE COSTS.
-
DAYTON Centrifugal Pump,1/2 HP,3 Ph,208-230/460 - Straight Centrifugal High Flow Pumps - 2ZWR6|2ZWR6 - Grainger Industrial Supply
• Dayton Close Coupled Centrifugal Pumps OIPM .
-
DAYTON Centrifugal Pump,3/4 HP,3 Ph,208-230/460 - Straight Centrifugal High Flow Pumps - 2ZWR8|2ZWR8 - Grainger Industrial Supply
• Dayton Close Coupled Centrifugal Pumps OIPM .
-
CR4 - Thread: Irrigation Pumping Station for Apartment Building
An End Suction Centrifugal Pump or Close Coupled Centrifugal Pump is your best option.
-
Shaft Selling Leads in Pumps (Page 2), Shaft Exporters, Manufacturers & Suppliers in Pumps Directory
Sell close coupled centrifugal pump .
-
Progress in the Development of Direct Osmotic Concentration Wastewater Recovery Process for Advanced Life Support Systems
The wastewater is recirculated on the active side of the membrane using a closed coupled centrifugal pump (Model OH75CP, Price Pumps, Sonoma, CA); the OA, driven by the RO pump, flows on the support side of the membrane in grooves carved into …
Indicates content that may require registration and/or purchase.