-
Supplier: Accuris
Description: Polyethylene pipes and fittings for gas reticulation, Part 2 - Fittings
-
Supplier: Accuris
Description: Plastics pipes and fittings for gas reticulation - Polyamide - Fittings
-
Supplier: Beswick Engineering Co., Inc.
Description: The GCP series fittings are designed to allow easy connection from 3/8-24 or 1/2-20 threaded compressed gas cylinders directly to the inlet port of a Beswick multi-stage regulator such as our PRD3HP. The fitting contains a pin, which pierces the gas cylinder upon
- Material: Stainless Steel
-
-
Supplier: Accuris
Description: Plastics pipes and fittings for gas reticulation - Unplasticized PVC (UPVC), Part 2: Fittings
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: ~+165° F(-40°C+74°C) Cv: 0.06 Valve Seat: PTFE Body Material: 316L Diaphragms: 316L Port: SHENZHEN Description Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller A Stainless Steel Fully
- Maximum Pressure: 3,000 psi
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Accuris
Description: Plastics pipes and fittings for gas reticulation - Polyethylene - Outside diameter series, Part 2: Fittings
-
Supplier: MOCAP LLC
Description: Material: LDPE (Low Density Polyethylene) (Red) Knurled Grip for Easy Application and Provide a Better-than-Normal Seal with Only Hand-Tightening
- BSP Thread: 1/2 BSP
- Features: Knurled or Faceted Head, Other
- Material: Polyethylene (PE)
-
Supplier: RS Components, Ltd.
Description: Steel short clevis,M16x2mm
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Oxygen Nitrogen Argon Helium Hydrogen Co2 It is suitable for high pressure gas cylinders and pressure relief gas supply on both sides, through the automatic changeover to realize continuous gas supply, with the function of purging. The maximum input pressure of 20.7 Mpa
- Maximum Pressure: 3,002.262574693978 psi
- Temperature Range: -40 to 165.2 F
- Application: Gas
- Body Material: Stainless Steel
-
Supplier: Radwell International
Description: INSTRUMENTATION TUBE NUT, 5/6 INCH, SINGLE FERRULE TUBE FITTING, PIPE, STAINLESS STEEL, FOR GAS AND LIQUID. FREE 2 YEAR RADWELL WARRANTY
- Features: Ferrule, Gas Fitting
- Fitting Type: Pipe Fitting, Tube Fitting
-
Supplier: Radwell International
Description: UNION TUBE FITTING, A-LOK SERIES, 316 STAINLESS STEEL, STRAIGHT, 1" OD, TUBE TO TUBE, -255 TO +649 CELS, 2400-4700 PSI, FOR USE W/ GAS/ LIQUID/ FUEL/ OIL/ CORROSIVE/ COMPRESSED NATURAL GAS/ HYDROGEN/ STEAM/ PETROLIUIM. FREE 2 YEAR RADWELL WARRANTY
- Features: Compression Fitting, Gas Fitting
- Fitting Type: Tube Fitting, Union
-
Supplier: CSA Group
Description: ISO 15590-2:2003 specifies the technical delivery conditions for unalloyed or low-alloy steel seamless and welded pipeline fittings for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. ISO 15590-2:2003 is applicable to welding
-
Description: ISO 15590-2:2003 specifies the technical delivery conditions for unalloyed or low-alloy steel seamless and welded pipeline fittings for use in pipeline transportation systems for the petroleum and natural gas industries as defined in ISO 13623. ISO 15590-2:2003 is applicable to welding
-
Supplier: Cole-Parmer
Description: Typical applications include air sampling, natural gas metering and calibration, and gas analysis and totalizing.
|Select from 30 different gases in real time with the gas and gas mix calibrations already programmed into the meter or controller. An integrated keypad
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Process Media Type: Gas
-
Supplier: H.A. Guden Co., Inc.
Description: EF100 END .51 DIA BALL STUD STS 8MM THREAD (2PC W/SC100)
-
Supplier: Cole-Parmer
Description: Typical applications include air sampling, natural gas metering and calibration, and gas analysis and totalizing.
|Select from 30 different gases in real time with the gas and gas mix calibrations already programmed into the meter or controller. An integrated keypad
- Gas Volumetric Flow Rate: 0.0706214689265537 SCFM
- Operating Temperature: 122 F
- Operating Pressure: 50 psi
- Liquid Volumetric Flow Rate: 2 GPM
-
Supplier: UL Standards & Engagement
Description: assembly and dispenser and to prevent loss of liquid. An emergency breakaway fitting is constructed for petroleum product, liquefied petroleum gas (LP-Gas) or anhydrous ammonia (NH3) service. The fittings are single-break fittings or reconnectable fittings.
-
Supplier: Radwell International
Description: GAS SPRING, NO END FITTINGS, 12". FREE 2 YEAR RADWELL WARRANTY
- Media: Gas
-
Supplier: Radwell International
Description: PRESSURE ROTARY / PEARL ROTARY JOINT, FLEX DUPLEX INNER TUBE, 1500 RPM, RH SCREW MOUNT, WATER / AIR / STEAM/ GAS / OIL. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas Fitting
- Fitting Type: Tube Fitting
-
Supplier: Victaulic Co. of America
Description: MALE TYPE 2 INCH SIZE A 2 INCH SIZE B 2 SIZE A - DECIMAL 2 SIZE B - DECIMAL 2 SIZE A - FRACTIONAL 2 SIZE B - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING AIR, CHEMICAL, WATER APPLICATION -30 TO 230 DEG F TEMPERATURE RATING 2 INCH PRESS FIT X 2 INCH MPT END CONNECTION PRESSFIT[R] BRAND APPROXIMATE
- Fitting Type: Adapter, Pipe Fitting
-
Supplier: LI-COR Biosciences
Description: The LI-7000 CO2/H2O Gas Analyzer is a high performance, high speed, differential gas analyzer designed for laboratory and field uses. High precision. Versatility - ideal for a variety of applications, from eddy covariance flux to small volume measurements. Versatile outputs,
-
Supplier: Enercorp Instruments Ltd.
Description: The AirSense Model 310 CO2 Monitor/Controller is a non-dispersive infrared analyzer for measuring CO2 concentration in ventilation systems and indoor living spaces. Its measurement range of 0-5000ppm covers the range required to monitor compliance with ASHRAE or other ventilation
-
Supplier: Victaulic Co. of America
Description: DUCTILE IRON, STEEL JAW MATERIAL 2-1/2 INCH SIZE A 2-1/2 INCH SIZE B 2.5 SIZE A - DECIMAL 2.5 SIZE B - DECIMAL 2-1/2 SIZE A - FRACTIONAL 2-1/2 SIZE B - FRACTIONAL INDUSTRIAL, PLUMBING, SHIP BUILDING AIR, CHEMICAL APPLICATION CASE HARDENED JAW PROCESS -30 TO 350 DEG F TEMPERATURE RATING 600 PSI
- English Size: 2.5 inch
- Fitting Type: Coupling, Pipe Fitting
- Material: Iron (Cast/Ductile)
- Features: Weld
-
Supplier: Victaulic Co. of America
Description: PRESSFIT TYPE 316 STAINLESS STEEL MATERIAL 3.5 INCH FLANGE OUTSIDE DIAMETER INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION 300 PSI PRESSURE RATING 1/2 INCH FLANGED X 1/2 INCH PRESSFIT END CONNECTION .5 NOMINAL PIPE SIZE - DECIMAL 1/2 NOMINAL PIPE SIZE - FRACTIONAL 1/2 INCH
- English Size: 0.5 inch
- Features: Flange
- Fitting Type: Pipe Fitting
-
Supplier: Hy-Lok USA, Inc.
Description: Hy-Lok USA, Inc. double ferrule compression tube fittings provide leak-free performance for the most demanding applications. Two ferrule tube fittings are designed and manufactured to meet the rigorous specifications required of industrial applications. Hy-Lok tube fittings are
- English Size: 0.0625 to 2 inch
- Fitting Type: Adapter, Bulkhead Fitting, Cross / 4-Way, Elbow, Reducer, Tee, Tube Fitting, Union
- Material: Brass/Bronze, Carbon & Alloy Steel, Exotic Metals, Stainless Steel
- Features: Compression Fitting, English, Gas Fitting, Hydraulic Fitting, Threaded
-
Supplier: Cole-Parmer
Description: Mass Flowmeter
- Operating Temperature: 122 F
- Operating Pressure: 150 psi
- End Fittings: Compression
- Process Media Type: Gas
-
Supplier: InspectorTools
Description: downloading and instrument setup Remote sampling kit with 10ft/3m sample tubing and probe Calibration gas Regulator Fittings Foam lined carrying case Motorized Sampling Pump Upgrade substitutes: remote sampling kit for the motorized sampling pump Water Resistant! The GasAlertMicroClip
-
Supplier: Linde North America, Inc.
Description: double stage? - Brass or stainless steel? - Helium or hydrogen in the cylinder? Then, you select your desired delivery pressure (2-50 psig or 1-125 psig), outlet connection (¼” compression fitting or ¼” NPTM), and the proper CGA connection.
- Controlled Pressure Range: 1 to 125 psi
- Regulator Size: 0.0625 to 0.25 inch
- Valve Size: 0.0625 to 0.25 inch
- Number of Ports/Ways: 2
-
Supplier: CSA Group
Description: Scope This Standard applies to (a) electrode receptacles and fittings for mounting gas tubes intended for indoor and outdoor applications operating at voltages of 15 000 V and less but not exceeding 7 500 V to ground for use in accordance with the rules of the Canadian Electrical Code,
-
Supplier: WEH Technologies Inc.
Description: Check valve for hydrogen cars With this product WEH offers an advanced, high performance check valve for use with gaseous hydrogen (CGH 2). The check valve system is designed to minimise the effect that dirt particles have on the sealing components within the unit. The WEH TVR1 H2 check valve is
- Valve Size: 0.2362206 to 0.393701 inch
- Pressure Rating: 5,000 psi
- Media Temperature: -40 to 185 F
- Number of Ports/Ways: 2
-
Supplier: ASTM International
Description: insertion applications. The pipe and fittings covered by this specification are intended for use in the distribution of natural gas, petroleum fuels (propane-air and propane-butane vapor mixtures), manufactured and mixed gases where resistance to gas permeation, toughness,
-
Supplier: Daniel Measurement and Control Inc.
Description: This single-chamber fitting allows for quick and economical inspection and replacement of orifice plates with minimum downtime. Simplex fittings use one piece bodies, so there is no spillage in liquid service, no rusted stud bolts, no nuts to remove, no flanges to spread apart and no
- English Size: 2 to 8 inch
- Material: Carbon & Alloy Steel, Stainless Steel
- Features: English, Flange
- Fitting Type: Pipe Fitting
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for material (see Appendix X1) dimensions and tolerances, hydrostatic burst strength, chemical resistance, and impact resistance of plastic pipe, tubing, and fittings for use in fuel gas mains and services for direct burial
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: Laboratory 2) Gas Chromatography 3) Gas Laser 4)Tested instrumentation 5)Semiconductor Manufacturing 6)Healthcare Main Features Name: Semi Automatic Oxygen Nitrogen Helium Argon Gas Changeover Manifold Manual Gas Changeover Manifold Panel For Gas Cylinders Brand:
- Maximum Pressure: 3,000 psi
- Application: Gas
-
Supplier: ASTM International
Description: 1.1 This specification covers requirements and test methods for the characterization of polyamide 12 pipe, tubing, and fittings for use in fuel gas mains and services for direct burial and reliner applications. The pipe and fittings covered by this specification are intended for
Find Suppliers by Category Top
Featured Products Top
-
decoration, quick couplings are also widely used for connecting water pipes, assembling furniture, and other aspects. The classification of quick connectors includes air quick connectors, oxygen fuel gas quick connectors, gas liquid shared quick connectors, oil pressure quick (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
Jewellok’s tube fittings have been carefully manufactured to withstand the persistent demands for high-performance tube fittings. Each one has passed a stringent tolerance test for high pressure, impulse, vibration, vacuum and temperature. These precisionmachined fittings are (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Leading the way with innovative ideas for the Oil & Gas and Petrochemical industries For over 70 years, Conax has designed and manufactured (read more)
Browse Cable Glands Datasheets for Conax Technologies -
New, recessed, stud designed for use in Beswick elbow and tee fittings reduces installed height and simplifies installation. This new stud is provided with an internal 7/64 inch hexagonal for the 10-32 threaded version and an internal 2.5 mm hexagonal for the M5 threaded version. It can (read more)
Browse Gas Fittings Datasheets for Beswick Engineering Co., Inc. -
Beswick miniature restrictor fittings are the perfect solution for controlling the flow rate of a gas or liquid. Take a look at our micro drilled orifices that are available in diameters as small as 0.004” in brass and stainless steel. Drilled orifice fittings are held to (read more)
Browse Flow Orifices and Flow Restrictors Datasheets for Beswick Engineering Co., Inc. -
fittings maintain constant compression around the elements throughout the life of the seal to minimize risk of gases or liquids escaping. Features at a glance: Easy installation, adjustment and replacement of the elements being sealed Seal on single (read more)
Browse Sealing Glands Datasheets for Conax Technologies -
Gas spring is an industrial component that uses compressed gas to generate elastic force. Its core functions include supporting loads, buffering and absorbing energy, braking control, height/angle adjustment, and providing assistance. core functionality (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Leading the way with innovative ideas for the Oil & Gas and Petrochemical industries For over 70 years, Conax has designed and manufactured (read more)
Browse Thermocouple Temperature Probes Datasheets for Conax Technologies -
The 7102L Stainless Steel 316L SS Union Cross is an ultra-high purity fitting designed for critical gas and fluid systems. Featuring a long arm structure with elbow, tee, and cross configurations, it ensures excellent corrosion resistance, leak-tight performance, and reliable connections in semiconductor and high-purity applications. (read more)
Browse Tube Fittings Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
SU2 sample system is a very simple but effective conditioning panel, preconditioning the gas sample prior to taking dewpoint readings to ensure the sample pressure and flow is suitable for dewpoint measurement. Simple to setup and install, the (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters
More Information Top
-
Gas Permeability and Thermal Behavior of Polypropylene Films Used for Packaging Minimally Processed Fresh‐Cut Potatoes: A Case Study
GTR coefficient for N2, O2, and CO2 gases fit the theoretical relation very well, with high correlation coefficients, r > 0.9967.
-
The Dissertation Committee for Eric Chen Certifies that this is the approved
version of the following dissertation:
Carbon Dioxide Absorption into Piperazine P...
Data- Fit CO2 Gas Flow (mol/hr) .
-
Robotics Technology and Flexible Automation, Second Edition > Applications of Robots
CO2 Gas Supply Unit It consists of a CO2 gas cylinder fitted with CO2 gas flow meter regulator.
-
Modeling of performance of mid-infrared gas sensors based on immersion lens diode optopairs
For the CO2 gas best fit occurred at σL =0.085 cm-1 /atm.
-
Chemisorptive Removal of Carbon Dioxide from Process Streams Using a Reactive Bubble Column with Simultaneous Production of Usable Materials
The ATHENA Visual Studio program package for data re- gression, based on the mass transfer model is used to fit the CO2 gas outlet concentration (physical absorption only), re- gressing the mass transfer coefficient.
-
Influence of Acidification Method on Composition, Texture, Psychrotrophs, and Lactic Acid Bacteria in Minas Frescal Cheese
The flask was immediately sealed by a cork with hole, sufficiently large to fit a CO2 gas -sensing electrode (Fisher Scientific Accumet catalog number 13-620-511, Fisher Scientific) connected to an ion selective meter (Fisher Scientific Accumet Excel XL25, Fisher Scientific…
-
Physiological differences of five H olm oak ( Q uercus ilex L .) ecotypes growing under common growth conditions were related to native local climate
To obtain simultaneous measurements of gas exchange and chlorophyll fluores- cence, the portable infrared CO2 gas analyser was fitted with a fibre-optic cable fluorometer adapter chamber (ADC). gm was measured according to Harley et al. (1992) as: g .
-
Characterization of abiotic stress-responsive Arabidopsis thaliana RD29A and RD29B genes and evaluation of transgenes
(E, mmol m-2 s-1 ), and water use efficiency (WUE = A/ E), were determined on a whole plant area basis using the LI-6400XT CO2 gas exchange analyzer fitted with a LI-6400-17 Whole Plant Arabidopsis (WPA) chamber.
-
Evaluation of cardiac output from a tidally ventilated homogeneous lung model
These discrepancies could arise from the use of CO2 gas exchange to fit the model parameters (Eq. 1) which would affect the precision for mixed venous O2 content.
-
Differential responses of mosquito sibling species Anopheles arabiensis and An. quadriannulatus to carbon dioxide, a man or a calf
Lower release rates, e.g. human and calf equivalents (250 and 180 ml/min, respectively), were obtained from a CO2 - gas cylinder fitted with a slow release valve and a flow meter.
Indicates content that may require registration and/or purchase.