Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Flow Technology, Inc.
Description: Repeatability: ±0.05% (liquid) and ±0.1% (gas) of reading. Excellent speed of response Linearity: ±0.1% (100:1) with linearizing electronics Liquid Flow Rates: 0.03 to 1,500 GPM (0.11 to 5,677 LPM) Gas Flow Rates: 0.09 to 1,500 ACFM (2.55 to 42,480 ALPM) Materials of
- Gas Volumetric Flow Rate: 0.4 to 1,500 SCFM
- End Fittings: Clamp, Flanged, Threaded
- Features: Gas, Other
- Mounting: In-line
-
Supplier: FLEXIM AMERICAS Corp.
Description: The permanent Gas flow meter G709 - The Rack Version The FLUXUS® G709 gas flow meter is designed for permanent installation in 19" rack systems, with 2 flow channels and a flexible configuration of various inputs and outputs. Internally identical to
- Pipe Diameter: 0.25 to 63 inch
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
- Media Temperature Range: -40 to 390 F
-
-
Supplier: Panametrics
Description: designs. Applications PanaFlow gas flow meters can be used in applications such as: Biogas Natural gas production Vent gas Waste gas Shale gas Coal-seam gas wellhead Vapor recovery Fuel gas
- Pipe Diameter: 2 to 16 inch
- Velocity Flow Rate: 0.4921259842519685 to 249.34383202099738 ft/sec
- Operating Temperature: -40 to 140 F
- Media Temperature: -40 to 302 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer MF Series has been developed to meet the need for a low flow measurement device for service on clean, low and moderate viscosity liquids and for gas measurement applications. OUTSTANDING FEATURES 1/2” MS line size. Repeatable Flow Range is .007 to 3.5 GPM. Accuracy of
- Operating Pressure: 6,000 psi
- Media Temperature: -450 to 850 F
- Media Temperature Range: -450 to 850 F
- Electrical Output: Analog Current, Analog Voltage, Frequency
-
Supplier: Badger Meter
Description: The Blancett® B142 Gas QuikSert® Turbine flow meter provides long service life by offering a durable construction design composed of stainless steel and tungsten carbide shaft and bearings. Superior Material. Consistent Measurement. The Blancett B142 Gas QuikSert® Turbine
- Pipe Diameter: 2 inch
- Gas Volumetric Flow Rate: 7 to 350 SCFM
- Operating Temperature: -40 to 330 F
- Operating Pressure: 0 psi
-
Supplier: Sierra Instruments, Inc.
Description: Steel-Mass® 640S gas mass flow meters accurately monitor total gas mass flow rate of gases and insert easily into ducts and pipes up to 72-inches. Larger probe lengths are available upon request. Typical applications for gas mass flow meters
- Pipe Diameter: 72 inch
- Operating Temperature: -40 to 120 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 350 F
-
Supplier: TSI Incorporated
Description: configure measurements and device settings directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your application TSI Flow
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: multiple mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: directly from the flow meter. Connect and operate the gas flow meter through your PC with FLO-Sight software to take advantage of advanced data display and device settings options. Fits your application TSI Flow Meters are lightweight, compact, and
- Mass Flow Rate: 0 to 0.8259 lbs/min
- Mass Flow Rate Range: 0 to 0.8259 lbs/min
- Features: Gas
-
Supplier: TSI Incorporated
Description: mounting options. Whether measuring gas flows in a laboratory, manufacturing, or service setting, the 5000 Series Flow Meter can adapt to fit your unique application. Proven performance 5000 Series Flow Meters utilize a proprietary platinum film sensor with
- Mass Flow Rate: 0 to 0.08259 lbs/min
- Mass Flow Rate Range: 0 to 0.08259 lbs/min
- Features: Gas
-
Supplier: Siargo Ltd.
Description: MF5000 series mass flow meters are specially designed for small pipe flow monitor and control. This series can measure gas flow in a pipe diameter as small as 0.5 mm, but not over 19 mm. Thanks to the self-flow conditioning feature of the MEMS sensors, the
- Pipe Diameter: 0.1181103 inch
- Operating Temperature: -4 to 149 F
- Operating Pressure: 435.110518071591 psi
- Features: Gas, Other
-
Supplier: Sensirion
Description: Designed for anesthesia equipment, the CMOSens® mass flow meter SFM4100 precisely measures air and other non-aggressive gases. It provides an impressively wide dynamic measuring range up to 20 slm. The sensor unit has a digital I2C interface, provides a fully calibrated and temperature
- Gas Volumetric Flow Rate: 0 to 0.706214689265537 SCFM
- Operating Temperature: -4 to 176 F
- Operating Pressure: 87.02262 psi
- Features: Gas
-
Supplier: Radwell International
Description: GAS TURBINE FLOW METER. FREE 2 YEAR RADWELL WARRANTY
- Features: Gas
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free
- Pipe Diameter: 0.03125 to 1 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces make the red-y smart series thermal mass flow meters and controllers particularly suitable for measurement and control in gas delivery systems and plant engineering applications. High accuracy, Analog and Digital, free
- Pipe Diameter: 0.03125 to 2 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: Hoffer Flow Controls, Inc.
Description: OUTSTANDING FEATURES Low cost. Outstanding accuracy. Provides wide flow ranges (10:1 to 100:1 turndown ranges available). One piece 316/316L S/S Construction for most pressures. For use with unique Hoffer high pressure 316/316L or carbon steel mating flange kits, supplied complete with SAE
- Pipe Diameter: 0.25 to 2 inch
- Operating Pressure: 10,000 psi
- Media Temperature: -40 to 350 F
- Media Temperature Range: -40 to 350 F
-
Gas Flow Meters - HIGH PRESSURE Series Digital Gas Mass Flow Meters & Controllers -- EL-FLOW F-221MISupplier: Bronkhorst USA
Description: HIGH PRESSURE / High ΔP Digital GAS Mass Flow Meters & Controllers For applications with high (differential) pressure Bronkhorst High-Tech offers a special range of EL-FLOW® and IN-FLOW Series Thermal Mass Flow Meters and Controllers. Patented
- Gas Volumetric Flow Rate: 0.000010593 to 0.7062 SCFM
- Mass Flow Rate: 0.0000008259 to 0.05506 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Fluid Components Intl. (FCI)
Description: The ST75 Series thermal flow meters are a compact, low cost solution for accurate, repeatable direct mass flow measurement of air and gases. These in-line (spool-piece) style flow meters have no moving parts and are available for use in pipe diameters from 1/4
- Pipe Diameter: 0.25 to 2 inch
- Gas Volumetric Flow Rate: 0.01 to 559 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 600 psi
-
Supplier: Sierra Instruments, Inc.
Description: Fast-Flo® 620S insertion mass flow meters are the ideal mass flow meter for air and gases for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S mass flow meters have an accuracy is ± 1% of full scale, 0.2% of full scale
- Pipe Diameter: 1 to 48 inch
- Gas Volumetric Flow Rate: 0 to 700 SCFM
- Operating Temperature: -40 to 120 F
- Operating Pressure: 150 psi
-
Supplier: Malema Sensors
Description: KFM 2100 Series is an advanced flow element that is suitable for liquid, gas and steam flow measurement with high accuracy and repeatability. This is due to the patented design that uses a stream-lined bullet shaped flow element that causes minimum disruption to the
- Features: Digital Display, Gas, Liquid, Mass Flow Meter, Velocity Meter, Volumetric Flow Meter
- End Fittings: Flanged
-
Supplier: Aichi Tokei Denki Co., Ltd.
Description: medium sizes. ・Manage and control flows of gas refrigerators. ・Manage and control gas flows as a part of plant instrumentation. ・For various experimental devices relating to gas flows. System drawing
- Pipe Diameter: 1.968505 inch
- Operating Pressure: 14.5036839357197 psi
- Features: Gas
- Meter Technology: Turbine Meter
-
Supplier: Litre Meter Limited
Description: Digital high performance gas mass flow meters and controllers; multi-gas capability; stainless steel construction. Now Smart Trak 2.
- Pipe Diameter: 0.00393701 inch
- Mass Flow Rate: 0.0000011012 to 2.753 lbs/min
- Operating Pressure: 500 psi
- Media Temperature: 32 to 122 F
-
Supplier: Flow Technology, Inc.
Description: Low flow applications The Omniflo® turbine flowmeters utilize a low frictional drag bearing in a tangential design allowing the measurement of very low flow rates in either liquid or gas. These high resolution, low flow sensing instruments are capable of measuring
- Gas Volumetric Flow Rate: 0.0015 to 0.3 SCFM
- Operating Temperature: -450 to 1,200 F
- Operating Pressure: 5,800 psi
- Media Temperature: -450 to 1,200 F
-
Supplier: Kelly Pneumatics, Inc.
Description: The Digital Mass Flow Meter accurately measures and displays mass flow rate, volumetric flow rate, gas temperature, atmospheric pressure and gas pressure, for both Air and Oxygen. Unlike most flowmeters, the Digital Mass Flow Meter has a touch
- Operating Temperature: 32 to 122 F
- Operating Pressure: 250 psi
- Media Temperature: 32 to 122 F
- Media Temperature Range: 32 to 122 F
-
Supplier: Axetris AG
Description: immediate setting of the gas flow to the fully open or closed position or any value in-between. Compared to conventional mass flow controllers it offers a smaller size, higher accuracy, a faster response time, along with multi-range and multi-gas capability
- Gas Volumetric Flow Rate: 0 to 0.105944000175 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 0 to 145.0377 psi
- Electrical Output: Analog Current, Analog Voltage
-
Supplier: Sierra Instruments, Inc.
Description: 620S Fast-Flo® insertion gas mass flow meter was designed to give customers a highly reliable 200 msec fast time-response mass flow readings of air and compressed air, ideal for light-industrial applications where a NEMA 4X (IP65) enclosure is acceptable. 620S
- Air Volume Flow Rate Range: 0 to 700 SCFM
- Accuracy: 1 ±% Full Scale
- Operating Temperature: -40 to 120 F
- Measurement Type: Air Volumetric Flow
-
Supplier: Vogtlin Massflow USA
Description: Reliable technology and industry standard interfaces for rough environments:Our tried and tested thermal mass flow meters and controllers for gases now available as IP67?/?NEMA 6 version. red-y industrial devices come along with ATEX certification (Category 3?/?Zone 2 & 22)
- Pipe Diameter: 0.03125 to 2 inch
- Gas Volumetric Flow Rate: 0 to 16.9491525423729 SCFM
- Operating Temperature: 32 to 122 F
- Operating Pressure: 3 to 160 psi
-
Supplier: FineTek
Description: documentation. EPD Electromagnetic Flow Meter, Water Flow Meter (OIML) The working principle of the electromagnetic flow meter is based on the Faraday law of electromagnetic induction. When the conducting liquid flows in the orthogonal direction of
- Velocity Flow Rate: 0.328083989501312 to 32.8083989501312 ft/sec
- Velocity Flow Rate Range: 0.328083989501312 to 32.8083989501312 ft/sec
- Electrical Output: Analog Current
- Features: Audible or Visual Alarms
-
Supplier: Aalborg Instruments
Description: The flow rate can be displayed in volumetric flow or mass flow engineering units for standard or actual (temperature, pressure) conditions. Flow meters can be programmed locally by the four button keypad and LCD or remotely via RS-232/RS-485 interface. DFM
- Pipe Diameter: 0.125 to 0.375 inch
- Operating Temperature: 41 to 122 F
- Operating Pressure: 0 to 100 psi
- Media Temperature: 41 to 122 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: FLOW METER CALIBRATIONS We provide a comprehensive range of flow meter calibrations services for liquid, gas and cryogenic field calibrations. Hoffer’s calibration laboratory carries ISO 17025 and Z540-1 accreditation. A2LA Accredited ISO/IEC 17025 ANSI/NCSL Z540-1
- Services: Bench (Off-site), Calibration Documentation, Calibration Service, Field / On-site Repair, Product Sales - New, Rapid Turnaround
- Capabilities: Flow Instruments
- Features: North America, Southern US Only, United States Only
-
Supplier: Fluid Components Intl. (FCI)
Description: The Model ST51 and ST51A are a compact, low cost solution for accurate, repeatable flow measurement of biogas, digester gas, landfill gas, methane and natural gas as well as air, compressed air or nitrogen. This insertion-style flow meter has no moving parts
- Pipe Diameter: 2 to 24 inch
- Velocity Flow Rate: 0.3 to 400 ft/sec
- Operating Temperature: 0 to 140 F
- Operating Pressure: 0 to 500 psi
-
Supplier: Eldridge Products, Inc.
Description: readouts. ValuMass™ inline and insertion flow meters accommodate virtually all installation requirements. The Series 440 insertion style flow meters are available with 6”, 12” or 18” long probes (Optional compression fitting for mounting). Other mounting options are
- Pipe Diameter: 0.25 to 2 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: -40 to 392 F
-
Supplier: Eldridge Products, Inc.
Description: MPNH Series flow meters are approved for use in ordinary locations (see specifications) Inline style thermal mass flow meters include a flow section that is usually specified to match the user’s flow conduit and is then plumbed directly into the process
- Pipe Diameter: 2 to 4 inch
- Operating Temperature: -40 to 140 F
- Operating Pressure: 500 psi
- Media Temperature: 41 to 149 F
Find Suppliers by Category Top
Featured Products Top
-
Air flow meters in ventilators are used to control the airflow, which is an important factor. Adults, for example, have different breathing volumes than younger persons, including children. As an alternative, temperature sensors have been used in ventilators to perform a simple air flow (read more)
Browse Gas Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
d·flux Multiparameter Mass Flow MeterMultiparameter Mass Flow Meters and Controllers for Gases Measure and control five process variables: Mass flow, volumetric flow, temperature, pressure, and density (read more)
Browse Gas Flow Meters Datasheets for Sierra Instruments, Inc. -
CO2Meter offers comprehensive gas equipment services designed to support safety, performance, and regulatory compliance across a wide range of industries. Backed by years of experience, our team specializes in the installation, certification, calibration, and (read more)
Browse Audible Alarms Datasheets for CO2Meter.com -
comes to protecting worksites and workers, this is a number one priority for any business," said Travis Lenander, CEO at CO2Meter. "With CO2Meter's market leading experience in the gas detection industry, we know we can give operators peace of mind in knowing that systems like the CM (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
These gas safety bundles provide facilities with fully integrated solutions, combining visual and audible alarms, power failure alerts, and centralized gas monitoring - all tailored to meet or exceed key safety codes and regulations set by the NFPA, IFC, and NBIC. (read more)
Browse Audible Alarms Datasheets for CO2Meter.com -
Gas all require accurate, repeatable flow measurement. Click here to read a case study on how McCrometer's V-Cone Flow meter is a part of the solution. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
There are millions of gas and water meters installed all around the globe. Wiegand technology can help service providers and consumers by making these meters smarter and more efficient. A permanent magnet can be mounted on the meter’s rotating shaft, close to a Wiegand sensor. As the shaft (read more)
Browse Magnetic Sensor Chips Datasheets for UBITO -
components known as mass flow controllers to continuously monitor and adjust gas flow composition, enabling extremely precise preparation of gas mixtures on demand – making them indispensable in biology. Applications of CO2 Gas Mixers in Biology Carbon dioxide is one (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc. -
, and fluid density. Product Benefits Mass or volumetric flow monitoring of gases, liquids or steam Ideal for pipes and ducts up to 72 inches (2M). Measures five process variables with one process connection (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
after gas detection devices in the world used to measure carbon dioxide and improve indoor living environments worldwide. CO2Meter's CEO, Travis Lenander, adds, "The CM-225 CO2, Temp, and RH Indoor Air Quality Monitor is truly one of a kind in terms of design across a heavily competitive marketplace and it provides us a true competitive edge in functionality, design, and ease of use." (read more)
Browse HVAC Controllers Datasheets for CO2Meter.com
Conduct Research Top
-
Wastewater Treatment Digester BioGas Flow Measurement
or releases gas generated from an anaerobic digestion process. The utility measures the gas flow in and out of the digester gas bag system with flow meters connected to a primary programmable logic controller (PLC). The flow meter and PLC provide a real-time, running calculation of the gas quantity
-
The Future of Renewable Energies: Using Hydrogen and Natural Gas + Hydrogen Blends
Learn how SICK is prepared to handle the future with meters capable of measuring renewable energy sources. SICK ultrasonic flow meters are already capable of reliably metering natural gas. The company is working hard on developing a means of metering pure hydrogen in a verifiable manner. Renewable
More Information Top
-
Robotics Technology and Flexible Automation, Second Edition > Applications of Robots
CO2 Gas Supply Unit It consists of a CO2 gas cylinder fitted with CO2 gas flow meter regulator.
-
Theoretical and Experimental Sonochemistry Involving Inorganic Systems
Fig. 7.1 Experimental set up for sonochemical carbonization experiments [24] (1) Ultrasound Probe, (2) CO2 gas sparger, (3) Conductivity meter, (4) pH meter, (5) CO2 gas cylinder, (6) CO2 gas flow meter , (7) Air flow meter, (8) Air compressor (9) Magnetic…
-
The Properties of Activated Carbon Made from Waste Newsprint Paper
CO2 gas flow meter 4.
-
Measurement of Natural Losses of LNAPL Using CO2 Traps
Metered CO2 gas flows into the bottom of the large PVC column.
-
Automated mechanical ventilation: adapting decision making to different disease states
The metered CO2 gas flow enters a mechanical lung simulator which is ventilated during the experiment.
-
Changes in biogenic amine synthesis and turnover induced by hypoxia and/or foot shock stress II. The central nervous system
Normoxic conditions were maintained via an air inlet and outlet valve while hypoxia and hypercarbia were produced by passing 02, N2 and CO2 through gas flow meters and then feeding the mixture into the chamber at a rate of 4 liters/min.
-
http://www.int-res.com/articles/ab2008/4/b004p225.pdf
By regulating flow rates of air and CO2 gas with flow meters (Kofloc 250) and monitoring with a CO2 gas analyzer (Telaire 7001), the CO2 concentra- tion of the gas mixture was adjusted to 2000 ppm.
-
Development of a Profitable Greenhouse Gas Emissions Reduction Strategy
Amine regenerator vapors 1) Software simulation 2) Material balance across AGR unit using inlet and outlet natural gas flow meters and CO2 composition.
Indicates content that may require registration and/or purchase.