-
Supplier: Accuris
Description: COBALT-CHROMIUM-TUNGSTEN-NICKEL AND COBALT- CHROMIUM-TUNGSTEN ALLOY BARS AND FORGINGS
-
Supplier: Accuris
Description: Cobalt-Chromium-Tungsten-Nickel Alloy (UNS R30605) and Cobalt-Chromium-Tungsten Alloy (UNS R30016) Bars and Forgings
-
Supplier: Accuris
Description: Cobalt based alloys for surgical implant applications - Part 3: Wrought cobalt-chromium-tungsten-nickel alloy
-
-
Supplier: Accuris
Description: Standard Specification for Cobalt-Chromium-Nickel-Molybdenum- Tungsten Alloy (UNS R31233) Rod
-
Supplier: ASTM International
Description: This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy (UNS R31233) in the form of a rod for wear applications and general corrosion service. The requirements for the chemical composition hardness and tolerance, tensile strength, yield strength, and
-
Supplier: ASTM International
Description: This specification covers the standard for cobalt-chromium-nickelmolybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip proposed for use in wear applications and general corrosion service. Materials should conform to mechanical properties such as
-
Description: Implants for surgery -- Metallic materials -- Part 8: Wrought cobalt-nickel-chromium-molybdenum- tungsten-iron alloy
-
Supplier: ASTM International
Description: This specification covers cobalt-chromium-nickel-molybdenum-tungsten alloy (UNS R31233) in the form of a rod for wear applications and general corrosion service. The requirements for the chemical composition hardness and tolerance, tensile strength, yield strength, and
-
Description: ISO 5832-5:2005 specifies the characteristics of, and corresponding test methods for, wrought cobalt-chromium-tungsten-nickel alloy for use in the manufacture of surgical implants. The tensile properties of a sample obtained from a finished product made of this alloy
-
Supplier: CSA Group
Description: ISO 5832-5:2005 specifies the characteristics of, and corresponding test methods for, wrought cobalt-chromium-tungsten-nickel alloy for use in the manufacture of surgical implants. The tensile properties of a sample obtained from a finished product made of this alloy
-
Description: Strip, Foil, Wire, ASTM B551 APPLICATIONS Seal rings for gas turbine. Packing for gas turbines. DESCRIPTION Alloy 188 is a cobalt-nickel-chromium-tungsten super alloy combining excellent high-temperature strength with very good resistance to oxidizing environments up to
- UNS Number: 30,188
- Tensile Strength (UTS, Break): 90,000 to 130,000 psi
- Yield Strength (YS): 35,000 to 60,000 psi
- Elongation: 20 to 45 %
-
Supplier: ASTM International
Description: This specification covers the standard for cobalt-chromium-nickelmolybdenum-tungsten alloy UNS R31233 in the form of rolled plate, sheet, and strip proposed for use in wear applications and general corrosion service. Materials should conform to mechanical properties such as
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina
-
Supplier: Washington Alloy Co.
Description: consideration. Cobalt #1 has a higher carbon and tungsten content than other cobalt alloys causing the weld deposit to have a higher volume of carbides within its microstructure. Although the weld deposits of Cobalt #1 are not as “tough” as those of Cobalt
-
Supplier: Universal Wire Works Inc.
Description: Haynes Stellite Alloy No. 31 is a cobalt base alloy having very good stress-rupture endurance and creep strength properties. No. 31 can be welded with the gas tungsten arc, gas metal arc and plasma welding processes. This alloy is recommended for welding
- Specifications: AMS
- Applications: Aerospace / Aircraft (AQ)
- Type: Alloy, Cobalt / Cobalt Alloy, Refractory / Reactive (UNS R)
- Features: Non-ferrous - Any Type, Other
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals
- Tensile Strength (UTS, Break): 130,000 psi
- Yield Strength (YS): 70,000 psi
- Elongation: 5 %
- Specifications: AMS, UNS
-
Supplier: ESAB Welding and Cutting Products
Description: well as a new line of cobalt-based Stoodite powders.Suitable for automated PTA hardfacing and laser cladding processes, the Stoody 6040 powder formulations are composed of 60% tungsten carbide and 40% nickel alloy, with a 40 - 45 Rockwell C hardness range. Within the 6040
- Welding Filler Types: Cobalt Alloy, Nickel Alloy
- Features: Other
- Joining Process / Product Form: Powder
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina
-
Supplier: High Performance Alloys, Inc.
Description: Wear Resistant (Co-Cr-W) Cobalt 6B is a cobalt based chromium, tungsten alloy for wear environments where seizing, galling and abrasion are present. 6B is resistant to seizing and galling and with its low coefficient of friction, allows sliding contact with other metals
- Function: Abrasion / Sliding Wear
- Industry / Application: Chemical Process, Food / Pharmaceutical (Sanitary)
- Liner Materials: Metal
- Form: Wear Plate / Strip / Part
-
Description: Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B581, ASTM B582 HASTELLOY® G30 DESCRIPTION With higher chromium, added cobalt and tungsten alloy G30 is an improved version of nickel-chromium-iron-molybdenum-copper alloy G-3. G-30 shows superior corrosion
- UNS Number: 6,030
- Tensile Strength (UTS, Break): 85,000 psi
- Yield Strength (YS): 35,000 psi
- Elongation: 30 %
-
Supplier: Matexcel
Description: Storage: Store at room temperature Components: Co: 10%, Cr: 4%, WC: 86% Product overview: WC-Co10Cr4 is a high-hardness tungsten-based coating powder, which adopts agglomeration and sintering process. Size: 15-45µm
- Overall Length: 0.0005905515 to 0.0017716545 inch
- Type: Cobalt / Cobalt Alloy
- Features: Non-ferrous - Any Type
- Shape / Form: Powder
-
Supplier: Materion Corporation
Description: Pure Metals Aluminum, Al Neodymium, Nd Antimony, Sb Nickel, Ni Beryllium, Be Niobium, Nb Bismuth, Bi Osmium, Os Boron, B Palladium, Pd Cadmium, Cd Platinum, Pt Calcium, Ca Praseodymium, Pr Carbon, C Rhenium, Re Cerium, Ce Rhodium, Rh Chromium, Cr Ruthenium, Ru Cobalt, Co Samarium, Sm Copper,
- Features: Aluminum / Aluminum Alloy (UNS A), Cobalt / Cobalt Alloy, Copper, Brass or Bronze Alloy (UNS C), Gold / Gold Alloy, Iridium / Iridium Alloy, Magnesium / Magnesium Alloy (UNS M), Molybdenum / Molybdenum Alloy, Nickel / Nickel Alloy (UNS N), Noble / Precious Metal (UNS P), Non-ferrous - Any Type,
- Applications: Electronics / RF-Microwave
- Metal / Alloy Type: Pure / Very Low Alloy
- Shape / Form: Semi-finished Shape / Mill Stock
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina
-
Supplier: American Welding Society (AWS)
Description: Cobalt-Containing Alloys BHCM6 M-7 Titanium and Titanium Alloys BHCM7 M-8 Refractory Metals, Niobium, Molybdenum, Tantalum, and Tungsten BHCM8 M-9 Magnesium and Magnesium Alloys BHCM9 M-10 Precious Metals: Gold, Silver, Platinum, and Palladium BHCM10 M-11 Alumina
-
Supplier: CSA Group
Description: ISO 11210:2014 specifies a gravimetric method for the determination of platinum in platinum jewellery alloys, preferably within the range of fineness stated in ISO 9202. These alloys can contain palladium, iridium, rhodium, copper, cobalt, gold, ruthenium, gallium, chromium,
-
Supplier: SAE International
Description: This specification covers a blend of tungsten carbide-cobalt aggregate, a nickel alloy, and a nickel aluminum aggregate in the form of powder.
-
Supplier: SAE International
Description: This specification covers a blend of tungsten carbide-cobalt aggregate, a nickel alloy, and a nickel aluminum aggregate in the form of powder.
-
Supplier: SAE International
Description: This specification covers a blend of tungsten carbide-cobalt aggregate, a nickel alloy, and a nickel aluminum aggregate in the form of powder.
-
Supplier: Hangzhou X-mag Inc.
Description: various materials, including Iron and Cobalt alloys, superalloys, Titanium, Tungsten, and a variety of ceramics.
- Services Offered: Design Assistance, Machining, Powder Metal (P/M) Services
- Features: East Asia / Pacific Only, Other
- Materials: Stainless Steel
-
Supplier: Essen Magnetics Pty Ltd
Description: negative affect on tool life. Metals commonly used for MIM parts include the following: · Low alloy steels · Stainless steels · High-speed steels · Irons · Cobalt alloys · Copper alloys · Nickel alloys · Tungsten alloys · Titanium alloys Metal
- Materials: Carbon Steel, Copper, Iron-Nickel Alloy, Nickel Steel, Stainless Steel, Titanium Alloys, Tungsten-Copper Alloy
- Features: East Asia / Pacific Only
- Services Offered: Powder Metal (P/M) Services, Prototype
-
Supplier: Synertech PM Inc.
Description: The leader in development and manufacturing of Powdered Metal Products via Hot Isostatic Pressing Synertech P/M, Inc. has the technical expertise in PM and HIP to research, develop and produse the highest quality products in a cost effective and timely manner. Synertech P/M, Inc. was established to
- Materials Processed: Aluminum / Aluminum Alloy, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Nickel / Nickel Alloy, Non-ferrous, Refractory / Reactive (Tungsten, Zirconium), Specialty / Other, Stainless Steel, Titanium / Titanium Alloy
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Features: North America, Southwest US Only, Specialty / Exotic Alloy, United States Only
-
Supplier: Lambda Technologies
Description: Lambda Technologies has taken surface enhancement to a new level designing and introducing residual stress distributions that improve component performance and damage tolerance without changing either the material or the component design. Lambda's patented Low Plasticity Burnishing (LPB) processing
- Materials Processing Expertise: Aluminum / Aluminum Alloy, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Ferrous / Iron Based (Steel, Stainless), Metals / Elements, Nickel / Nickel Alloy, Non-ferrous, Nuclear Materials, Refractory / Reactive (Tungsten, Zirconium), Stainless Steel, Tin / Tin Alloy, Titanium / Titanium Alloy
- Services: Analytical Testing / Inspection, Process Development, Process Optimization, Research and Development, Technology and Licensing
- Features: Midwest US Only, North America, Specialty / Exotic Alloy, United States Only
-
Supplier: Custom Processing Services, Inc.
Description: Custom Processing Services offers a range of materials processing services. In general, we provide coarse grinding and ultra-fine grinding using wet and/or dry systems. Coarse Grinding 24-inch to .0017-inch particle sizes impact crushing,grinding, pulverizing, jaw crushing Ultra-fine grinding
- Materials Processed: Abrasives, Aluminum / Aluminum Alloy, Carbon / Graphite, Ceramics, Coatings / Paint, Cobalt / Cobalt Alloy, Copper / Copper Alloy, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Foods / Beverages, Glass / Fiberglass, Metals / Elements, Minerals, Nickel / Nickel Alloy, Plastics,
- Run Size / Scale: Laboratory / Benchtop Scale, Pilot Scale, Production Lots / Field Scale
- Features: North America, Northeast US Only, Other, Specialty / Exotic Alloy, United States Only
Find Suppliers by Category Top
Featured Products Top
-
· Cobalt alloys · Copper alloys · Nickel alloys · Tungsten alloys · Titanium alloys Metal injection molding (MIM) is a metalworking process in which finely-powdered metal is mixed with binder material to create a “feedstock” (read more)
Browse Metal Injection Molding (MIM) Services Datasheets for Essen Magnetics Pty Ltd -
. Steel A hard, strong, durable, malleable alloy of iron and carbon. It contains other elements such as manganese, chromium, nickel, molybdenum, copper, tungsten, cobalt or silicon, all depending on the desired alloy properties. Titanium A silvery gray, low-density, lightweight, highly corrosion-resistant, and high strength metal. (read more)
Browse Captive Screws Datasheets for ZAGO Manufacturing Company, Inc. -
other elements such as manganese, chromium, nickel, molybdenum, copper, tungsten, cobalt or silicon, all depending on the desired alloy properties. TITANIUM A silvery gray, low-density, lightweight, highly corrosion-resistant, and high strength metal (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
times heavier than aluminum, common, tough, strong, durable, malleable, and silver in color. They are non-magnetic but can sometimes become magnetic after certain metalwork processes. The variety of steels can contain other elements such as tungsten, cobalt, silicon, nickel, chromium, and many more (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
times heavier than aluminum, common, tough, strong, durable, malleable, and silver in color. They are non-magnetic but can sometimes become magnetic after certain metalwork processes. The variety of steels can contain other elements such as tungsten, cobalt, silicon, nickel, chromium, and many more (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
other elements such as tungsten, cobalt, silicon, nickel, chromium, and many more, depending on the desired properties. Copper - Pinkish/brownish in color, ductile, soft, malleable, and very high in thermal and electrical conductivity (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
More Information Top
-
Study of the composition, corrosion, and catalytic properties of Co-W alloys electrodeposited from a citrate pyrophosphate electrolyte
Structure and properties of electrolytic cobalt tungsten alloy coatings, Funct.
-
The effect of the pH on the composition and properties of Co-W alloys manufactured from gluconate electrolyte
Weston, D.P., Shipway, P.H., and Harris, S.L., and Cheng, M.K., Friction and sliding behavior of elec trodeposited cobalt and cobalt tungsten alloy coatings for replacement of electrodeposited chromium, Wear, 2009, vol.
-
Anodic treatment of strengthening the electrochemical coatings in electrolytes for electrochemical machining: 1. Micromachining of CoW coatings in nitrate and ...
At the same time, tungsten dissolves only in the alkaline solutions, and, for the cobalt tungsten alloys , nitrate alkaline solutions are mainly used [18, 19].
-
Changes in the properties of a citrate electrolyte used to manufacture cobalt-tungsten coatings
Friction and Cobalt Tungsten Alloy Coatings for Replacement of Electrodeposited Chro mium, Wear, 2009, no. 267, pp. 934–943.
-
Investigation of Cobalt (II)-Tungsten (Vl)-Oxide Reduction in Hydrogen: Part II
Fig. 5--Plot of the saturation magnetization at room tempera- ture of cobalt tungsten alloys , against the latter tungsten con- tent expressed in weight per cent.
-
Study of the structure of hard cermet WC-Co and WC-TiC-Co alloys by magnetic methods
Since metallographic examination of hard high- cobalt tungsten alloys (containing 30-50% by volume, or more, Co) with an optical microscope at a magnification of 1500 showed the tungsten carbide grains to occur as isolated particles, we can assume that the trend…
-
Electrodeposition of nanocrystalline Co-W coatings from citrate electrolytes under controlled hydrodynamic conditions part 3: The micro- and macrodistribution ...
Friction and Sliding Wear Behavior of Electrodeposited Cobalt and Cobalt Tungsten Alloy Coatings for Replacement of Electrodeposited Chro mium, Wear, 2009, no. 267, pp. 934–943.
-
Mechanical characteristics of tungsten-free hard alloys (review)
As is seen, the cyclic strength of the material is relatively high, in terms of this property, it is slightly inferior to low- cobalt tungsten alloys .
-
30 x 165 ammunition
Ammunition for army guns Type: APFSDS-T M929, TPFSDS M949 Description (APFSDS-T): Tungsten alloy cobalt -free projectile, 220 g; 130 g ECL propellant; MV 1,275 m/s; penetrates more than 45 mm RHA at 1000 m and 60°; tracer burns for…
-
Elastic modulus and thermal stress in coating during heat cycling with different substrate shapes
Fig. 3 Curvature vs. temperature experimental data for three heating/cooling cycles for the SS316 specimen coated with tungsten cobalt alloy .
Indicates content that may require registration and/or purchase.