-
Supplier: Accuris
Description: Butadiene rubber (BR), raw \x97 Quantitative test methods for cold flow
-
Supplier: Accuris
Description: Measurement of Flow of Cold Potable Water in Closed Conduits Part 6: Test Methods for Combination Meters
-
Supplier: Accuris
Description: Measurement of Water Flow in Closed Conduits - Meters for Cold Potable Water - Part 3: Test Methods and Equipment
-
-
Supplier: Accuris
Description: Ventilation for buildings - Air diffusion - Aerodynamic testing and rating for mixed flow application: nonisothermal procedure for cold jet
-
Description: ISO 4548-5:2013 specifies a method of testing the ability of full-flow lubricating oil filters for internal combustion engines to withstand an internal pressure surge such as occurs when an engine is started from cold, and cyclic internal pressure variations experienced during
-
Supplier: CSA Group
Description: ISO 4548-5:2013 specifies a method of testing the ability of full-flow lubricating oil filters for internal combustion engines to withstand an internal pressure surge such as occurs when an engine is started from cold, and cyclic internal pressure variations experienced during
-
Description: ISO 4064-3:2005 specifies the test methods and means to be employed in determining the principal characteristics of water meters. ISO 4064-3:2005 is applicable to cold potable water and hot water concentric and combination meters, which can withstand maximum admissible working
-
Supplier: CSA Group
Description: ISO 4548-14:2016 specifies a method of testing the ability of full-flow lubricating oil filters manufactured with composite pressure vessel materials for internal combustion engines to withstand an internal pressure surge and cyclic internal pressure variations experienced in the application
-
Supplier: CSA Group
Description: ISO 4548-13:2013 specifies a method of testing full-flow lubricating oil filters for internal combustion engines to determine their ability to withstand a static pressure objective at high and cold temperatures and to determine their burst pressure and the failure mode. It applies to
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the cold filter plugging point (CFPP) temperature of diesel and domestic heating fuels using either manual or automated apparatus. Note 1-This test method is technically equivalent to test methods IP 309 and EN 116. 1.2 The
-
Supplier: CSA Group
Description: ISO 4064-2:2014 OIML R 49-2:2013 is applicable to the type evaluation and initial verification testing of water meters for cold potable water and hot water as defined in ISO 4064‑1:2014 OIML R 49‑1:2013. OIML Certificates of Conformity can be issued for water meters under the scope of the
-
Supplier: Weiss Technik North America, Inc.
Description: Vertical order of the chamber for safe and quick test performance Regular temperature distribution in test space via a high recirculating rate with optimum air flow Hot chamber temperatures of +50 °C to +220 °C Cold chamber temperatures of –80 °C to +70 °C Alternating
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Supplier: Weiss Technik North America, Inc.
Description: quick test performance Regular temperature distribution in test space via a high recirculating rate with optimum air flow Hot chamber temperatures of +50 °C to +220 °C Cold chamber temperatures of –80 °C to +70 °C Alternating time between the chambers <10 sec. More than
- Temperature Control: Cooling
- Features: Programmable, Shelves, Windows
- Configuration: Reach-In
-
Description: LCP-22 Cascade Cold Plate Description: Low Temperature Cascade Voltages: 24 VDC Requirement: One of the following liquid chillers: TLC-900, TLC-1400, RLC-900, RLC-1800, RLC-1400 OR coolant flow Applications: Laboratory or industrial environments, drugs and industrial chemicals. Process
-
Supplier: SAE International
Description: code OpenFOAM 2x v2.3.0 are assessed in order to evaluate its suitability for engine cold flow LES analyses. Firstly, the code dissipative attitude is evaluated through an inviscid vortex convection test to ensure that the levels of numerical dissipation are compatible with LES
-
Supplier: Haida International Equipment Co., Ltd.
Description: together Functional module: 1) This environmental test chamber is divided into three sections: hot chamber, cold chamber and testing chamber. It’s using unique the heat protection structure, accumulation of hot and cold effect, heat and cold air course to guide into the
- Temperature Range: -65 to 175 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: SAE International
Description: This SAE Recommended Practice establishes uniform cold weather test procedures and performance requirements for engine coolant type heating systems of bus that are all vehicles designed to transport 10 or more passengers. The intent is to provide a test that will ensure
-
Supplier: SAE International
Description: gases (hot test), which may be used by spark arrester manufacturers, governmental bodies, and engine spark arrester users. Though the engine test (hot test) is preferred, approval can be sought based on the lab test (cold test) over the airflow range tested.
-
Supplier: Haida International Equipment Co., Ltd.
Description: failure protection, alarm, record test curve, emergency stop, display test time Circulated cooling water: pressure: 0.2~0.4MPa, temperature: ≤30℃ Standard configuration: indication lamp of test chamber, time meter, test hole for wire routing, 6pcs castor, 4pcs adjust
- Temperature Range: -40 to 80 C
- Temperature Control: Cooling, Heating
- Configuration: Floor Mount
- Features: Programmable
-
Supplier: SAE International
Description: similar applications. This document does not cover applications requiring flame arresting, exhaust gas cooling, or isolation from explosive gases. Two test methods are presented: a laboratory test using ambient air (cold test) and an engine test using exhaust gases
-
Supplier: Haida International Equipment Co., Ltd.
Description: circulation fan, drying the casing. 1.2 Case material: body skeleton adopts 40 x 40 mm Angle steel welded together, enclosure wall material is 0.8 mm thick stainless steel plate; Wind layer is made of thick 1 (SPCC) cold rolling steel plate, the outer wall material is 1 mm cold rolled
- Temperature Range: 10 to 300 C
- Configuration: Floor Mount
- Parameters: Temperature
-
Supplier: Richardson RFPD
Description: High Performance Next Generation Liquid Cold Plate Wakefield Thermal vacuum-brazed liquid cold plates are created by machining two metal plates with interior channels and fin structures (zipper fin), which are then carefully sealed together inside a vacuum chamber. A filler metal with
- Device: Liquid Cooler/Cold Plate
-
Description: ISO 9906:2012 specifies hydraulic performance tests for customers' acceptance of rotodynamic pumps (centrifugal, mixed flow and axial pumps). It is intended to be used for pump acceptance testing at pump test facilities, such as manufacturers' pump test facilities or
-
Supplier: Micromeritics
Description: involves the continuous flow of an adsorptive and inert gas mixture over the sample at atmospheric pressure. The FlowSorb III’s reproducibility is better than 0.5%. The FlowSorb III 2310 features a built-in Dewar elevator for completely automated analysis and rewarming fan for rapidly warming
- Specific Surface Area Range: 0.01
- Total Surface Area Range: 0.1 to 280 m²
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Laboratory / Batch
-
Supplier: AENOR
Description: Ventilation for buildings - Air diffusion - Aerodynamic testing and rating for mixed flow application: non-isothermal procedure for cold jet
-
Description: specifies performance testing, the standard conditions and the test methods for determining the electric power output and power generation efficiency of binary power generation systems. It includes heating conditions (temperature, flow rate) and cooling conditions (temperature,
-
Supplier: AENOR
Description: Ventilation for buildings - Air Diffusion - Aerodynamic testing and rating for mixed flow application: non-isothermal procedure for a cold jet
-
Supplier: Watts
Description: The OneFlow® Anti-Scale System provides protection from scale formation on internal and external plumbing surfaces. The OneFlow® system is a single cartridge-based system that must be installed on a cold water line prior to a waterheating device (water heater or tankless water heater) for
-
Supplier: ToneCooling Technology Co., Ltd
Description: maximum cell temperature stays below 35 °C, with a temperature difference across the pack under 2 °C. Optimized Flow Channel: Cooling is most effective at 12 L/min, while 8 L/min and 10 L/min provide lower flow resistance for applications with limited pump power. Durable and
- Device: Liquid Cooler/Cold Plate
-
Supplier: Kelly Pneumatics, Inc.
Description: Kelly Pneumatics, Inc. offers a high volume flow Miniature Proportional Valve utilizing our proportional armature valve technology. This non-spool valve architecture employing one moving part ensures virtually frictionless performance and longevity tested at over 100 million cycles. We also
- Valve Size: 0.125 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: ASTM International
Description: 1.1 This test method describes the general requirements for evaluating the long-term, chlorinated water, oxidative resistance of polyethylene (PE), used in cold water supply or service systems by exposure to chlorinated water. This test method outlines the requirements of a
-
Supplier: ASTM International
Description: satisfactory test apparatus. A wide variety of apparatus constructions, test conditions, and operating conditions are covered. Detailed designs are not given but must be developed within the constraints of the general requirements. Examples of different cryogenic test
-
Supplier: ASTM International
Description: extensibility test 35 Cable impact test 33 Jacket bonding tests 29 Jacket notch test 32 Jacket peel or pull 28 Jacket slip strength test 30 Pressure test (air core wire and cable only) 38 Sheath adherence test 31 Water penetration test (filled
-
Supplier: Hydraulic Institute (HI)
Description: wire-to-water efficiency or electric input power is guaranteed and tested, in addition to the mandatory flow and head test. This standard has three levels of acceptance test: grade 1 with tighter tolerance band that can be applied in three acceptance grades (1U, 1E, and 1B);
Find Suppliers by Category Top
Featured Products Top
-
Consistent & Reliable Ultra Low Cold Storage Ideal for large capacity storage to replace upright freezers with a single unit. As the need for vaccines and pharmaceuticals rise worldwide, CSZ BioStore® ultra-cold freezer rooms offer an (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
TS-120 thermal shock test chamber is our medium-size chamber ideal for the testing of electronics and assemblies. Design is constructed of two independently controlled chambers. One chamber is hot and the other one is cold (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
The chamber features independent hot, cold, and test zones, allowing stable and efficient thermal shock testing without moving the samples. It delivers reliable performance, fast temperature recovery, and precise control for high-reliability testing (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
transfers between the hot liquid and cold liquid baths for immediate thermal shock of your products under test. Design uses a special Galden DO2-TS perfluorinated fluid that does not coat electronics or conduct electricity. Unique design prevents the denser-than-air test liquid vapors from (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
solution that could handle an 880 lb test load and maintain strict environmental control. The chamber had to simulate extreme cold and heat quickly, consistently, and reliably to accelerate product testing cycles. Read the case study. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
-in chambers are available for higher temperature 190°C, fast transition rates and altitude testing requirements. Cold temperatures available to to -34°C, -45°C, and -70°C. Contact us today to request pricing for your Walk-In Chamber testing needs. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Cincinnati Sub-Zero Products -
Testing – develop, test and qualify electric thrusters Vacuum Bake Out – removes volatiles and contaminants in preparation for flight Heat flux enclosures Cold/heat plates Complete space simulation systems (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
. The main testing objectives include: conducting accelerated life tests to increase environmental and operational stresses to shorten the test time; investigating and analyzing the wear, service life, and failure distribution of electronic components and mechanical (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Pharmaceutical R&D demands extreme accuracy and reliability, as stability testing requires precise temperature and humidity control to meet ICH standards. Inconsistent conditions can compromise product integrity (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
ESPEC North America Inc | Qualmark Products and Services
ESPEC now offer rentals - Small Thermal Shock
chamber requires only electric utilities. Included options: chart recorder and NIST calibration certificate. Cold zone: -65° to 0°C (precool to -80°C) Hot zone: 60° to 200°C Test load: Up to 8 lbs. | Max load: 17 lbs (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services
More Information Top
-
Moving granular-bed filter development program - option 1 - component test facilities
Cold Flow Tests ..............................................................................................
-
Nuclear flight system definition study. Phase III. Final report. Volume III. Program support requirements
The a l t e r n a t i v e involves the use of the RNS-TA-2 for dynamic and cold flow testing as well as the Engineering Mockup being constructed of wood.
-
OPTIMIZATION OF ADVANCED FILTER SYSTEMS
17 3.3 Experimental - Inverted Candle Cold Flow Tests .........................................................
-
Acceptance-test trade study interim report
Cold Flow Test Setup .
-
http://dspace.mit.edu/bitstream/handle/1721.1/17794/56549129-MIT.pdf?sequence=2
Cold Flow Test Build Summary .
-
CIRCULATING MOVING BED COMBUSTION PROOF OF CONCEPT âÃÂàPHASE II
The two left photos in Figure 1-4 show the ash control valve and some of the rubble that passed through it during the cold flow tests .
-
Diesel cold flow evaluation using design of experiment
COLD FLOW TEST PROCEDURE .
-
Test plan for cold flow development test system. Second revision
To aid in developing procedures for engine nonnuclear cold flow testing .
-
Development of an advanced high efficiency coal combustor for boiler retrofit
Cold Flow Test Configurations .
-
Nuclear shuttle system definition study. Phase III. Final report. Volume III. Program support requirements. Part A. Class 1 hybrid RNS
Cold flow test (MTF .
Indicates content that may require registration and/or purchase.