Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Mar Cor Purification
Description: Minncare Cold Sterilant protects employees from exposure to toxic aldehyde vapors. *Spent Minncare Cold Sterilant is acidic and requires normal neutralization as specifi ed by your state and local regulations. A 1% solution of Minncare Cold Sterilant has a pH of 3.5.
- Concentration (As Used, by Volume): 1 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aqueous / Water-based, Disinfectant / Sanitizer
- Features: Biodegradable, Other
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Mar Cor Purification
Description: Actril Cold Sterilant is an effective, ready-to-use disinfectant and sterilant for hard surfaces commonly found in pharmaceutical cleanrooms. Surfaces made from non-porous materials such as plastics, stainless steel or glass can be disinfected using Actril Cold Sterilant solutions.
- Type: Aqueous / Water-based, Disinfectant / Sanitizer
- Features: Biodegradable, Other
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Houghton International, Inc.
Description: Mill Clean™ process cleaners are heavy-duty alkaline products that are used to clean oily residues from cold rolled strip steel. There are two series: P designates powdered products and L identifies liquids. The Mill Clean line includes both silicated and non-silicated formulations depending
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
- Features: Carbon Removal, Foam Free / Low Foaming, Other
- Industry Applications: MIL-SPEC / Military
-
-
Supplier: Surventis Surface Treatment LLC
Description: Reactive soap used over zinc phosphate coatings. For long bath life in combination with excellent cleanliness after drawing and annealing.
- Type: Cleaner / Cleaning Agent, Surface Treatment
-
Description: is compatible with any mineral oil-based thermal fluid, and many of that synthetic fluids as well. Used warm (150°F max) or cold, it provides excellent sludge-removal properties across the temperature range. The Paratherm SC® liquid can be reused after solid matter drops to the bottom of the
- Temperature (As Used): 150 F
- Features: Carbon Removal, Specialty / Other
- Type: Cleaner / Cleaning Agent, Degreaser
-
Supplier: Surventis Surface Treatment LLC
Description: For prepasses of wire over zinc phosphate coatings. Typically used for prepasses of high carbon and cold heading wire.
- Type: Pretreatment / Conditioner, Surface Treatment
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond Z 3200 is an electrolytic, heavy metal-free phosphating process for iron materials to facilitate cold forming.
- Features: Contains Phosphate
- Type: Pretreatment / Conditioner, Surface Treatment
-
Supplier: Image Supply, Inc.
Description: Ice-cold blasting spray quickly freezes gum for easy removal. Contains no CFCs, HFCs or other ozone depleting chemicals. 6 oz., 12/cs
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond Z 3510 is a material designed to establish zinc phosphate conversion coatings for wire drawing, cold forging operations and strand line/continuous line applications.
- Features: Contains Phosphate
- Type: Pretreatment / Conditioner, Surface Treatment
-
Supplier: Baumann Paper Co., Inc.
Description: Xtraction II®. Carpet cleaner. For use with hot or cold water extractors. Low Foaming. 15 Gallons.
- Type: Cleaner / Cleaning Agent
-
Supplier: DME Company
Description: cold or warm injection molds. Leaves a non-transferring, micron-thin ?lm that reduces mold wear. Reduces the need for all types of internal and external release agents.
- Type: Cleaner / Cleaning Agent, Pretreatment / Conditioner, Surface Treatment
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: DuPont’s Freon© TMS, Flux Remover AMS is a mixture of AK225 and methanol. Specifically designed for defluxing in vapor degreasing and cold-batch cleaning. AMS offers superior flux removal for type R, RMA, RA, and synthetic fl
-
Supplier: MacDermid Alpha Electronics Solutions
Description: Product Overview The gel consistency of Autostrip Gel allows for easy application by brush, ensuring it stays in place without running off the screen, minimizing waste. It is especially effective for difficult-to-decoat stencils, removing coatings within 3-5 minutes. After use, rinse with
- Type: Cleaner / Cleaning Agent, Surface Treatment
- Industry Applications: Electrical / Electronics
-
Supplier: Ruco USA, Inc.
Description: screen printing ink cures under UV lamps, an additional post heat treatment is not required. The inks of the 935 UV series are suitable for multi-color inline printing and excel for their resistance against chemical and cosmetic agents as well as typical beverage industry liquids. Optimal
- Substrate: Ceramic / Porcelain, Glass, Metal
-
Supplier: Chase Products Co.
Description: cleaner Does not contain ammonia, silicones or abrasives Powerful foaming action, superior vertical hold Leaves no film, streaks or hazing behind High alcohol formula Cleans surfaces as cold as 0°F Fast drying Fresh, clean scent SprayAnyWay™ valve Recommended uses Ideal for glass and
- Type: Aerosol / Contact Cleaner, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
-
Supplier: Techsil Limited
Description: Techsil® Pronatur Orange is a high performance cleaner & degreaser specially formulated from a blend of degreasing solvents and citrus based cleaning agents designed for use in industrial applications. Used neat and preferably cold, the product offers superior penetration and
- Type: Descaler / Desmutter / Dioxidizer, Solvent / Solvent-based
-
Supplier: Techsil Limited
Description: Techsil® Pronatur Orange is a high performance cleaner & degreaser specially formulated from a blend of degreasing solvents and citrus based cleaning agents designed for use in industrial applications. Used neat and preferably cold, the product offers superior penetration and
- Type: Descaler / Desmutter / Dioxidizer, Solvent / Solvent-based
-
Supplier: Suttner America Company
Description: For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure.
- Water Jet Pressure: 3,600 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Hot Water / Steam, Other
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Ellsworth Adhesives
Description: MicroCare Axarel® 2200 is a benchtop defluxer, degreaser, and stencil cleaner designed for precision cold cleaning. Works well on lead-free fluxes and pastes with a low-surface tension for enhanced cleaning under tight chips. Ozone-safe, plastic-safe, residue-free, and Trigger
- Type: Defluxer / Flux Remover
-
Supplier: Suttner America Company
Description: For use when high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure.
- Water Jet Pressure: 4,500 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Suttner America Company
Description: For use when extreme high and low pressures are needed. For example, spraying cleaning agents with low pressure through an injector valve and then cleaning with high pressure, or switching to chemicals during high pressure cleaning.
- Water Jet Pressure: 7,300 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Mar Cor Purification
Description: The Minncare Dry Fog 2 system provides an easy to use, high technology solution for clean room and critical area fogging. The combination of our highly effective Minncare Cold Sterilant chemical and our state of the art Dry Fog delivery system enables users to rapidly and safely deliver
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aqueous / Water-based, Disinfectant / Sanitizer
- Features: Biodegradable, Other
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Ecolink, Inc.
Description: Precision cleaning Cleaner/degreaser Automotive parts cleaning Printed wiring board cleaning Adhesive and sealant removal Surface wipe cleaning Carbon soil removal Metal cleaning, hydraulic parts, wheels and brakes
- Type: Degreaser
-
Supplier: Image Supply, Inc.
Description: Hillyard Arsenal® #28 Green Select™ Degreaser-1/2Gal Will clean walls, kitchen floors, resilient tile, tables, and machinery, and removes tough, greasy soil from any surface not harmed by water. Environmentally preferred surfactant blend. Green Seal® Certified. Better cleaning efficiency is
-
Supplier: Mar Cor Purification
Description: Fogging technology using Actril Cold Sterilant ready-to-use product naturally disinfects surfaces through vapor condensation. The Actril Fog Dispenser is a specially designed device that fits on 1 gallon and 5 liter Actril containers to produce an Actril vapor which coats and disinfects any
- Type: Aqueous / Water-based, Disinfectant / Sanitizer
- Features: Biodegradable, Other
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free)
-
Supplier: Hubbard-Hall Inc.
Description: BENEFITS Effective at low temperatures Hard water tolerant Tolerant to high levels of chrome Little or no dust Freely soluble in cold water Can be used cathodiclly Can be used anodiclly Used on multiple substrates TYPICAL APPLICATIONS Electro cleaner on plating lines Electro cleaner on e-coat
- Temperature (As Used): 110 to 125 F
- Type: Aerosol / Contact Cleaner, Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent
-
Cleaning Agents and Surface Treatments - SafeGard® CC-7000 Chromate-free Chemical Conversion CoatingSupplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Industry Applications: MIL-SPEC / Military
- Features: Other, Specialty / Other
- Type: Pretreatment / Conditioner
-
Cleaning Agents and Surface Treatments - SafeGard® CC-6100 Chromate-free Chemical Conversion CoatingSupplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Features: Other, Specialty / Other
- Type: Pretreatment / Conditioner
-
Supplier: Sanchem, Inc.
Description: Cold applied conversion coatings react in a few seconds to give gold-brown coating with excellent paint adhesion and corrosion resistance.
- Features: Other, Specialty / Other
- Type: Pretreatment / Conditioner
-
Supplier: Piedmont Chemical Industries, Inc.
Description: A highly concentrated liquid cationic softener that readily emulsifies in cold water. Imparts a very soft, slick hand to most fiber types.
-
Supplier: Suttner America Company
Description: In conjunction with a spray gun and upstream or downstream injector, allows cleaning agents or disinfectants to be applied evenly over a large surface. Stainless steel construction ideal for food grade applications.
- Water Jet Pressure: 900 psi
- Operation: Cleaning / Surface Preparation
- Features: Cold Water, Gun / Lance, Hot Water / Steam
- Machine Mounting: Handheld, Portable Machine
-
Supplier: Image Supply, Inc.
Description: A fine delicately scented lotion hand soap blended from the finest vegetable oils with cold cream ingredients and softeners. Safe enough to use on a children. Ideal for women too. Pleasant fragrance. Used as an aid in protection from chaffing & irritation. Gal., 4/cs
-
Supplier: Hubbard-Hall Inc.
Description: Zinc Phosphate Zinc Phosphates are available in a wide range of coating weights and crystal sizes. Depending on the type of crystal structure these coatings find the following uses: 1.) a base for paint; 2.) a corrosion resistance coating; 3.) an aid to cold forming process. Benefits: Offers
- Temperature (As Used): 180 to 185 F
- Concentration (As Used, by Volume): 6 %
- Type: Aqueous / Water-based
- Features: Contains Phosphate, Other
-
Cleaning Agents and Surface Treatments - SafeGard® CC-3400 Chromate-free Chemical Conversion CoatingSupplier: Sanchem, Inc.
Description: resistant metal pretreatment to have excellent adhesion with paints, powder coatings and adhesives. Sanchem’s metal pretreatments can be cold applied, hot applied, heat curable or electrolytic applied conversion coatings. Chromate-free SafeGard CC-3400 is Qualicoat approved and Sanchem is
- Industry Applications: MIL-SPEC / Military
- Features: Other, Specialty / Other
- Type: Pretreatment / Conditioner
-
Supplier: ND Industries, Inc.
Description: Significantly speeds up the cure time of anaerobic threadlockers when assembling metal parts that are cold, have large gaps or deep threads. Primers are recommended when assembling metal parts with inactive surfaces such as stainless, galvanized steel and zinc. Used to improve gap-filling
- Features: Other
- Type: Pretreatment / Conditioner, Solvent / Solvent-based, Surface Treatment
Find Suppliers by Category Top
Featured Products Top
-
watertightness during submersion. 518: Acidic Atmosphere – Determines resistance of materials/coatings to corrosive atmospheres. Can determine affect on operational capabilities. 532: Fluid Contamination – Tests exposure to fuels, lubricants, cleaning agents, and hydraulic (read more)
Browse Material Testing Services Datasheets for E-Labs, Inc. -
substantial organic waste, the system helps manage stains, grease, and food debris efficiently, reducing water and cleaning agent usage. For commercial complexes with multiple retail and entertainment venues, it upholds high hygiene (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER
Conduct Research Top
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
Fabrication. Experimental devices were fabricated using standard soft. lithography techniques [45]. First, AZ 9260 (AZ Electronic. Materials, Somerville, NJ, USA) photoresist was spun onto a. clean /100S silicon substrate. The wafer was exposed to UV. light for 60 s through a mask patterned
-
Inductive Proximity Sensors for Special Applications
to function in extreme hot or cold. temperatures; the ability to withstand repeated physical impact with minimal damage; the necessity to be impervious. to food industry cleaning agents and high pressure wash-down procedures; and in some applications survive in an. aggressive welding environment.
More Information Top
-
Solid Waste Analysis and Minimization: A Systems Approach > INTERNATIONAL MANUFACTURING APPLICATIONS
Second prize went to Holger Jerzewski from Brunswick, who devised a method for treating blued piston rods with a solvent-free cold cleaning agent so that these rods can be used rather than going to scrap.
-
Industrial Organic Chemistry, 3rd, Completely Revised Edition
The main use of I,l,l-trichloroethane, after addition of stabilizers, is as a cold cleaning agent for metals and textiles.
Indicates content that may require registration and/or purchase.