Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Aervoe Industries Incorporated
Description: 93% Zinc-rich coating bonds to iron and steel, USDA Category 21 acceptable
- Coverage: 24 to 48 ft²
- Cure / Dry Temperature: 50 to 90 F
- Operating / Use Temperature: 150 F
- Chemistry: Acrylic / Latex, Metal / Metal Filled, Resin Base / Polymer Binder, Zinc
-
Supplier: Walter Surface Technologies
Description: ZINC-200™ is a high-performance, fast-drying corrosion protection spray specially formulated for ferrous metals. Provides the ultimate protection-even when surfaces get scratched. Features Actively fights rust & corrosion Dual-action protection (resin coat and galvanic action) 95% pure zinc Dull
- Features: Metal, Other, Steel
- Coating Material: Metal / Metal Filled, Zinc
- Industry: OEM / Industrial
- Type: Passivates
-
Supplier: Chase Products Co.
Description: Cold Galvanizing 95 is a complete zinc metal spray which rustproofs any metal surface with thorough protection that lasts for years. It is equivalent to a hot galvanizing treatment as it fuses and adheres to all metal surfaces, stopping corrosion immediately. Zinc used in this
- Operating / Use Temperature: 400 F
- Form: Aerosol
- Substrate: Aluminum, Metal, Steel
- Industry: Automotive, Machine Tools, Marine, OEM / Industrial
-
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers all Krylon products. If you are unable to locate a paint or coating you need, our sales department can custom source any needed materials for you directly.
- Features: Non-ferrous - Any Type
- Type: Zinc / Zinc Alloy (UNS Z)
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS Cold Galvanize rust inhibitor comes in gray. Designed to have heat-resistant properties based on the zinc formulation. This rust inhibitor meets the following standards: ASTM A 780, ASTM B 117.
- Features: Coating, Corrosion Inhibiting / Rust Preventive
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS Cold Galvanize rust inhibitor comes in gray. Designed to have rust-preventative properties. This rust inhibitor meets the following standards: ASTM A 780, ASTM B 117, NSN 8010-00-214-7241.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: R. S. Hughes Company, Inc.
Description: LPS BrightCoat Cold Galvanize corrosion & rush inhibitor comes in gray. Composition is based on zinc. This corrosion & rush inhibitor meets the following standards: ASTM A 780.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: Accuris
Description: PRELUBRICANT FOR COLD ROLLED AND GALVANIZED SHEET STEEL
-
Supplier: R. S. Hughes Company, Inc.
Description: Loctite SF 7693 corrosion inhibitor comes in gray and is packaged 15 oz per inner, 12 per case. Composition is based on epoxy. Formerly known as Loctite Cold Galvanizing Compound. This corrosion inhibitor meets the following standards: CFIA Approved.
- Form: Aerosol
- Features: Coating, Corrosion Inhibiting / Rust Preventive
- Dispensing Method: Sprayable
-
Supplier: Accuris
Description: BLANKWASHING FLUID AND LUBRICANT FOR COLD ROLLED AND GALVANIZED STEEL SHEETS
-
Supplier: Accuris
Description: DETERMINATION OF ZINC OR MANGANESE PHOSPHATE COATING WEIGHTS ON GALVANIZED & COLD ROLLED STEEL
-
Supplier: Accuris
Description: Standard Specification for Steel, Structural Tubing, Cold Formed, Welded, Carbon, Zinc-Coated (Galvanized) by the Hot-Dip Process
-
Supplier: ASTM International
Description: 1.1 This specification covers cold-formed electric resistance or electric induction welded carbon structural steel tubing in round, square, rectangular, or special shapes that are zinc-coated (galvanized) on the exterior surface only, in continuous coating lines by the hot-dip process. The
-
Supplier: ASTM International
Description: can be accelerated by galvanizing. Open-hearth, basic-oxygen, and electric-furnace steels shall be used for galvanizing. Other materials that can be galvanized include continuous cast slabs, steel or iron castings, and wrought iron. The material shall undergo cold working and
-
Supplier: ASTM International
Description: produced by the open-hearth, electric-furnace, or basic-oxygen process and the wire shall be cold drawn and coated with zinc. Joints may be made at any stage of processing prior to final cold drawing by the electric butt-weld or flash-welding process. Chemical analysis shall be
-
Supplier: ASTM International
Description: C. The base metal shall be steel produced by the open-hearth, electric-furnace, or basic-oxygen process. The wire shall be cold drawn and coated with zinc to produce the desired properties and the the slab zinc used for coating shall be high-grade or better. The steel shall conform to the
-
Supplier: RS Components, Ltd.
Description: ZG-90 cold zinc galvanizing bright finis
- Form: Aerosol
-
Supplier: Surventis Surface Treatment LLC
Description: Gardoclean 338 U is a strong alkaline cleaner for cold-rolled and galvanized steel, as well as aluminum and its alloys. Gardoclean 338 U is applied by spray.
- Type: Cleaner / Cleaning Agent
-
Supplier: Atkore International
Description: SINGLE TYPE STEEL MATERIAL HOT DIP GALVANIZED FINISH 20 FT 1-5/8 INCH 13/16 INCH SOLID CONFIGURATION 16 GAUGE THICKNESS COLD FORMED COLD ROLLED PROCESS 81 LB PER 100 FT WEIGHT 1 CHANNEL(S) 0.239 SQ INCH CROSS SECTION AREA POWER-STRUT. BRAND PS560 MODEL
-
Supplier: Atkore International
Description: BUS DUCT CONNECTION CLEVIS TYPE CARBON STEEL MATERIAL 3 25/32 INCH L X 1 7/8 INCH H SIZE HOT DIP GALVANIZED FINISH COLD FORMED PROCESS 73 LB PER 100 PIECES WEIGHT 2 HOLE(S) POWER-STRUT[R] BRAND
-
Supplier: CIMCOOL
Description: MILFORM® 64SST is a metal forming fluid designed for difficult stamping and drawing operations. It was specifically designed for stainless steel operations but also is an effective lubricant for cold rolled steels, most galvanized steels and some non-ferrous applications.
- Viscosity Index: 2,445
- Pour Point: -8 F
- Flash Point: 385 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Description: This NACE/IEEE joint standard provides general coating repair guidelines for in-service carbon steel and galvanized steel electric transmission structures coated with polyurethanes, moisture cure urethane (MCU), coal tar, epoxy, coal tar epoxy, and cold-applied tape systems including
-
Supplier: NACE International
Description: NACE/IEEE joint standard provides general coating repair guidelines for in-service carbon steel and galvanized steel electric transmission structures coated with polyurethanes, moisture cure urethane (MCU) coal tar, epoxy, coal tar epoxy, and cold-applied tape systems including petrolatum and
-
Description: This NACE/IEEE joint standard provides general coating repair guidelines for in-service carbon steel and galvanized steel electric transmission structures coated with polyurethanes, moisture cure urethane (MCU), coal tar, epoxy, coal tar epoxy, and cold-applied tape systems including
-
Supplier: AMICO
Description: Flattened expanded metal is formed by passing regular or raised expanded metal through a cold rolled reducing mill. In this process the overall thickness is reduced. The sheet is then sent through a leveler to maintain its flatness. A smooth, flat and level sheet is created. Metals commonly
- Strand Thickness: 0.029 to 0.119 inch
- Metal: Aluminum, Stainless Steel, Steel
- Features: Calendered / Flattened
-
Supplier: CCR Containers
Description: • Tank: stainless steel 304 2B cold rolled • Frame: galvanized steel (DIN 50975) • Manhole DN 400 with 6 swing bolts • 1 EPDM manhole gasket DN 400 • 1” safety valve • 1” vent with stainless steel plug • Bottom end with 3° gradient floor with central spheric • 2” ball drain valve with T.W.
- Application: Shipping
-
Supplier: Minerallac Company
Description: CORROSION TYPE ZINC RICH COLD GALVANIZING MATERIAL CAN CONTAINER TYPE 16 OZ CONTAINER SIZE S00740 MSDS NUMBER SPRAYON[R] BRAND APPLICABLE STANDARD MIL-P-26915D FINISH LOW GLOSS SHEEN VISCOSITY 48.5 PERCENT FLASH POINT LESS THAN 0 DEG F TEMPERATURE RESISTANCE 400 DEG F (CONSTANT), 600
- Function: Corrosion Inhibitor / VCI, Inhibitor
-
Supplier: C & C Lift Truck, Inc.
Description: Galvanized and Stainless Steel I-55 models. Galvanized model - designed for basic corrosion resistant and cold room applications. This model is widely used in meat processing plants, wineries, etc. Well suited for transporting goods in and out of freezers and coolers. Fork Length 48". Fork
- Cart / Truck Type: Pallet Truck / Pallet Jack
-
Supplier: Nelson Fastener Systems
Description: CHP studs are designed to weld through and secure blanket insulation to metal heating and air-conditioning ducts, ovens, tanks, boilers, and other hot or cold equipment. The studs are welded through the insulation for a one-step attachment. The insulation blanket may be fiberglass, rock wool,
- Length: 0.5 to 1.375 inch
- Finish: Galvanized
- Features: Other
- Shape: Round
-
Supplier: Surventis Surface Treatment LLC
Description: Gardobond X 4744/3 is a non-Cr, dried-in-place pretreatment. It is a liquid, single-component product, designed for application onto hot dip galvanized steel and cold rolled steel. It is also applicable to stainless steel, aluminum and Galvalume. It is an excellent base prior to coil coating
- Applications: Coatings / Paint
-
Supplier: Hubbell Lighting, Inc.
Description: 9-1/16 INCH NEW CONSTRUCTION INSTALLATION UL (CANADA AND US), UL, CUL APPROVAL COMMERCIAL, RESIDENTIAL, HOSPITAL, DAMP LOCATION, WET LOCATION APPLICATION ELECTRONIC BALLAST TYPE 1 LAMP(S) TRIPLE TUBE CFL, GX24Q-3 BASE, 4-PIN LAMP TYPE 26/32 W LAMP WATTAGE 22 GAUGE GALVANIZED COLD ROLLED STEEL
- Light Fixture Wattage: 26 to 32 watts
- Features: Ballast Included
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Application: Commercial, Residential, Scientific / Medical / Dental
-
Supplier: Hubbell Incorporated
Description: ONE DOOR TYPE COLD ROLLED STEEL MATERIAL ZINC GALVANIZED BODY, ELECTROSTATICALLY APPLIED POWDER COATED COVER FINISH ELECTRICAL IVORY COLOR 14.5 INCH 21 INCH 4.5 INCH UL APPROVAL WALL, FLUSH MOUNTING LOUVERED COVER TYPE 16 GAUGE BODY, 20 GAUGE COVER MATERIAL SPECIFICATION NOT INCLUDED BACK
- Length / Height: 21 inch
- Width/Diameter: 14.5 inch
- Depth: 4.5 inch
- Features: Other
-
Supplier: Juno Lighting Group
Description: UNIVERSAL ROUGH IN HOUSING TYPE 8 3/8 INCH UL, CUL APPROVAL DAMP LOCATION APPLICATION AR111 12 V 35 TO 50 W LAMP TYPE WHITE HEAVY GAUGE COLD ROLLED STEEL HOUSING, 16 GAUGE GALVANIZED STEEL FRAME HOUSING MATERIAL 120 V PRIMARY/12 V SECONDARY 75 VA AUTO TRANSFORMER TYPE 8 5/8 INCH X 7 5/8 INCH
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Features: Other
-
Supplier: Hubbell Lighting, Inc.
Description: SHALLOW HOUSING TYPE 5-1/2 INCH NEW CONSTRUCTION INSTALLATION UL, CSA APPROVAL DAMP LOCATION APPLICATION 22 GAUGE COLD ROLLED STEEL HOUSING MATERIAL INSULATED CEILING TYPE 6 INCH NOMINAL APERTURE SIZE ROUND APERTURE SHAPE PREWIRED, 18 GAUGE GALVANIZED STEEL JUNCTION BOX TYPE 6-3/4 INCH
- Fixture Type: Ceiling Fixtures, Recessed Lights
- Lamp Type: Incandescent
- Features: Other
-
Supplier: SAE International
Description: This SAE Recommended Practice defines various grades of continuously cast high-strength sheet steels and establishes mechanical property ranges. These sheet steels can be formed, welded, assembled and painted in automotive manufacturing processes. They can be specified as hot-rolled or
Find Suppliers by Category Top
Featured Products Top
-
and economical metal working process to form sheet or coil stock. Roll forming is a cold forming process. Slots, holes, miters and embossing can sometimes be included to eliminate costly, extra, secondary operations. Consistent shapes and uniform cross (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
16-gauge (~1.5 mm thick) strikes a balance between formability and strength. Cold rolled for tighter tolerances, better surface finish, and added strength from work hardening. Ideal for both structural and decorative applications (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
flexible liquidtight steel conduit designed specifically for extreme hot or cold environments. Core: heavy-gauge, hot-dipped galvanized steel for added durability Jacket: made of a rugged flame-retardant flexible PVC resistant to weathering, UV, oils, acids and many chemicals (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
robotic machine,TIG welding machine,cnc lathe,etc.these part manufactured by sheet metal parts,such as laser cutting,cnc blanking,bending,welding,and cold drawing flanging or cold forming process, Material (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
the cost, our process can be:stamping,laser cutting, pipe laser cutting, cnc bending, CO2 welding,TIG welding, laser beam welding,,cold and hot forming,hot forging, cnc precision machining for these assembling parts, we can source the component such as the spring, bearing (read more)
Browse Sheet Metal Fabrication Services Datasheets for Running Industry Co., Ltd -
Process: stamping, laser cutting, cnc bending, stamping die forming, CO2 welding, TIG welding, Laser beam welding, cold drawing the steel flat or steel bar, we will analysise and choose the suitable process for parts to save cost, always optimize the solution (read more)
Browse Welding and Fabrication Services Datasheets for Running Industry Co., Ltd -
Listed, Hot-Dipped Galvanized Steel Core Type LOR – Oil Resistant Non-UL Type CSA CSA Certified (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
. - Type ATLA: All Temperature - UL and CSA listed Description: A Liquidtight flexible steel conduit designed specifically for extreme hot or cold environments. Its flexible inner core is made from a spiral-wound strip of heavy gauge, hot-dipped galvanized (read more)
Browse Electrical Conduit Datasheets for Electri-Flex Company -
What is critical to the fit, form and function of your application? Roll Formed Angles Custom Roll Formed Angles are tmade from coils of aluminum, steel, brass, bronze and copper. Steel includes cold rolled, hot (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
performance in fencing systems. Crafted from galvanized steel for superior corrosion resistance and finished with a durable pre-painted coating, it stands up to the toughest outdoor conditions. Whether you're outfitting an agricultural fence, securing a hobby farm (read more)
Browse Metal Tubes Datasheets for MP Metal Products
Conduct Research Top
-
Mitsubishi Laser Doubles Last Year's Sales in Six Months
of CMMs, and now, four Mitsubishi Lasers. Employment has mushroomed to 60 people, split among three shifts, six days a week. Stamping mostly galvanized or AKDQ cold-rolled steel, the workers typically follow four steps in creating a prototype or production part for a customer, according to Westich:
More Information Top
-
The effect of electrochemical treatment on the mechanical properties of steel
Cold galvanizing in cyanide electrolytes reduces considerably the mechanical properties of [tool] steel U9 and [constructional] steel 30KhGSA due to hydrogen pickup during electrolysis [1, 2].
-
CR4 - Thread: Paint for Galvanized Metal to Stop Rust?
If appearance is important, you could start by looking at Rustoleum's cold galvanizing paint.
-
cold roll coil - offers from cold roll coil manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : galvanized coil, cold galvanized coil, galvanized steel coil, steel coil ] .
-
Galvanized Steel Coil - Galvanized Steel Coil Manufacturers, Suppliers
[ Related Keywords : galvanized coil, cold galvanized coil, galvanized steel coil, steel coil ] .
-
Chinese Steel Coil, Chinese Steel Coil Manufacturers
[ Related Keywords : galvanized coil, cold galvanized coil, galvanized steel coil, steel coil ] .
-
cold rolled steel coil - offers from cold rolled steel coil manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : galvanized coil, cold galvanized coil, galvanized steel coil, steel coil ] .
-
Metal-enriched spray paints for triple protection of on-site metals
The coatings delivered by Rocol Metal Enriched Paints, including cold galvanising spray and its Galva range, provide triple protection to metal surfaces which are prone to rusting, especially those in heavy industrial and marine environments, by combining enhanced water resistance with optimum …
-
CR4 - Thread: Protective Coating for a Galvanized Steel Building
For example, an etch primer cannot be used before a cold galvanizing coat ( this is a generalization ) as the residual etch will eat the zinc in the top coat.
-
Lubrication - Grainger Industrial Supply
• Cold Galvanizing Compound, 16 oz.
-
Grainger.com
• Cold Galvanizing Compound, Gray, 1 qt.
Indicates content that may require registration and/or purchase.