Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sharp Microelectronics of the Americas
Description: High resolution. High speed. Low power. It's the winning formula for your next camera module product solution. Choose from solutions that include 4K2K, HD, Full-HD and HDR modes, among others. View our product line-up below for a variety of optical formats and features to match your program's exact
- Pixel Size: 5 µm
- Optical Format: 1 inch, 2/3 inch
- Image Sensor Type: Color, Monochrome
-
Supplier: CMOSIS nv
Description: The CHR70M is a high resolution CMOS image sensor with 10000 by 7096 pixels. The image array consists of 3.1μm x 3.1μm pinned diode pixels which share a number of transistors (2 pixels sharing). The image sensor has 8 analog outputs, each running at 30MHz.
- Horizontal Pixels: 10,000
- Vertical Pixels: 7,096
- Pixel Size: 3.1 µm
- Maximum Frame Rate: 3 fps
-
Supplier: CMOSIS nv
Description: The CMV300 is a high speed CMOS image sensor with 640 by 480 pixels (1/3" optical format) developed for machine vision applications.The image array consists of 7.4μm x 7.4μm pipelined global shutter pixels allowing exposure during read out and CDS operation. The user can
- Horizontal Pixels: 640
- Vertical Pixels: 480
- Pixel Size: 7.4 µm
- Maximum Frame Rate: 480 fps
-
-
Supplier: CMOSIS nv
Description: The CMV8000 is a global shutter CMOS image sensor with 3360 by 2496 pixels in a 4/3“ optical format. The image array consists of 5.5 um by 5.5 um pipelined global shutter pixels, which allow exposure during read out while performing CDS operation reducing fixed pattern
- Horizontal Pixels: 3,360
- Vertical Pixels: 2,496
- Pixel Size: 5.5 µm
- Maximum Frame Rate: 104 fps
-
Supplier: CMOSIS nv
Description: needed for read- out and exposure of the image sensor while external exposure triggering remains possible. The CMV20000 is derived from a custom CMOS image sensor. This sensor is not for sale for traffic applications.
- Horizontal Pixels: 5,120
- Vertical Pixels: 3,840
- Pixel Size: 6.4 µm
- Maximum Frame Rate: 30 fps
-
Supplier: Toshiba America, Inc.
Description: A linear image sensor is a solid-state device that converts an optical image into an analog signal in a line-by-line fashion. There are two types of linear image sensors with distinct circuit configurations: CMOS image sensors and CCD
- Data Rate: 140 MHz
- Image Sensor Type: Color, Monochrome
-
Supplier: BAE Systems - Fairchild Imaging
Description: pixels. The sensor supports both Rolling Shutter and Global Shutter readout modes. The sensor has two ADC channels per row with one optimized for very low light levels and the other optimized for high light levels, allowing high dynamic range data collection in a single image.
- Horizontal Pixels: 1,920
- Vertical Pixels: 1,080
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: BAE Systems - Fairchild Imaging
Description: The Fairchild Imaging CIS2521F is a large format, ultra low-noise CMOS image sensor intended for scientific and industrial applications requiring high quality imaging under extremely low light conditions. The device features an array of 5 transistor (5T) pixels on a 6.5µm pitch
- Horizontal Pixels: 2,560
- Vertical Pixels: 2,160
- Pixel Size: 6.5 µm
- Maximum Frame Rate: 100 fps
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) hyperspectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Teledyne DALSA
Description: Teledyne DALSA is pleased to offer new and expanded VNIR (visible to near infrared) multispectral image sensor capability for remote sensing applications, such as environmental observation, defense and security and other earth observation applications. Capabilities Monolithic
- Horizontal Pixels: 12,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Teledyne DALSA
Description: possible image quality, DALSA is the definitive leader. Our customers use our exceptional image sensors for a wide range of earth observation and reconnaissance applications, including agriculture, cadastral mapping, cartography, forestry, land use/land cover mapping,
- Horizontal Pixels: 16,000
- Image Sensor Type: Color
- Array Type: Linear Array
-
Supplier: Acme Chip Technology Co., Limited
Description: COLOR CMOS 1080P HD IMAGE SENSOR
- Operating Temperature: 60 C
-
Supplier: Teledyne DALSA
Description: AxCIS™ is a fully integrated line scan imaging module which combines sensors, lenses, and lights all-in-one. This Contact Image Sensor (CIS) is easy-to-use and offers a lower system cost for many demanding machine vision applications as well as superior signal-to-noise ratio and
- Horizontal Resolution: 14,304 to 28,608 lines
- Width / Diameter: 2.9527575 inch
- Height: 3.93701 inch
- Length: 17.22048174 to 32.96852174 inch
-
Description: SENSOR IMAGE COLOR CMOS 48-LCC
- Operating Temperature: -40 to 158 F
- Imaging Technology: CMOS
- Features: Other
- Camera Function: Video
-
Supplier: ODG (Origin Data Global)
Description: SENSOR IMAGE COLOR CMOS 84-LCC
- Sensor Technology: Optical Linear Encoder
-
Supplier: SPIE - Education
Description: This course will describe the imaging capabilities of visible sensors and illustrate their use with examples as varied as satellite imaging and commercial color scanning applications. The methodology for configuring and specifying a visible imaging system will be described, including
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: On-site / In Plant
- Features: Specialty / Other
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: (cd/m 2), luminous intensity (cd), contrast Colorimetric quantities -- Color coordinates (x,y), color coordinates (u',v'), tristimulus values (X, Y, Z), dominant wavelength (nm), color saturation, correlated color temperature CCT (K) Camera data Sensor Sony
- Operating Temperature: 50 to 104 F
- Instrument Type: Handheld, Portable
-
Supplier: Sentech America
Description: No STC-MCS510U3V Image Sensor 2/3” 5.1M Progressive Color CMOS(Sony: IMX250LQR-C) Shutter Type Global Shutter Active Picture Element 2048 (H) x 2048 (V) Cell Size 3.45 (H) x 3.45 (V) µm
- Maximum Frame Rate: 37.6 to 75.7 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.574804 inch
-
Supplier: Sentech America
Description: No STC-MCS322U3V Image Sensor 1/1.8” 3.2M Progressive Color CMOS(Sony: IMX252LQR-C) Shutter Type Global Shutter Active Picture Element 2048 (H) x 1536 (V) Cell Size 3.45 (H) x 3.45 (V) µm
- Maximum Frame Rate: 121 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.574804 inch
-
Supplier: Sentech America
Description: speed and power have never been easier to use. Imaging Model No STC-SCS241POE Image Sensor 1/1.2" 2.35 MP Color CMOS (SONY: IMX174) Active Picture Element 1920 (H) x 1200 (V) Cell Size 5.86 (H) x 5.86 (V) μm Function Scanning System Progressive Scanning Mode Full Scanning
- Maximum Frame Rate: 45 fps
- Width / Diameter: 1.3779535 inch
- Height: 1.3779535 inch
- Length: 2.10236334 inch
-
Supplier: Banner Engineering Corp.
Description: Uses the Color Match tool to inspect for specific colors Combines all P4 OMNI Gray Scale tools: Locate, Geometric Find and Count, Edge, Object, Blob, Average Gray Scale and Measure Features models with optional Bar Code Reader Captures images using a 752 x 480 pixel color
- Horizontal Resolution: 752 lines
- Operating Temperature: 32 to 122 F
- Inspection Functions: Bar / Matrix Code, Edge Detection, Object Detection, Object Measurement
- Lens Mount: C-Mount
-
Supplier: Hamamatsu Photonics Europe
Description: RGB color image sensor The S13488 is a CMOS linear image sensor that is sensitive to red (630 nm), green (540 nm), and blue (460 nm). Filters are attached to the pixels in the following order: R, G, and B.
- Horizontal Pixels: 2,048
- Pixel Size: 42 µm
- Image Sensor Type: Color
-
Supplier: Fiberscope.net by MEDIT
Description: The ImagePRO USB 3.0 borescope video camera is an exceptionally compact device with a new 1/25” interline color Sony CMOS sensor capable of capturing high quality QSXGA resolution images. This low-light sensitive camera cheap provides with 8-bit output and 2592 (H) x 1944
- Horizontal Resolution: 640 to 2,592 lines
- Maximum Frame Rate: 14 to 126 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
-
Supplier: Sentech America
Description: interface, speed and power have never been easier to use. Imaging Model No STC-MCS241U3V Image Sensor 1/1.2" 2.35 MP Color CMOS (SONY: IMX174) Active Picture Element 1920 (H) x 1200 (V) Cell Size 5.86 (H) x 5.86 (V) μm Function Scanning System Progressive Shutter Type
- Maximum Frame Rate: 165 fps
- Width / Diameter: 1.1023628 inch
- Height: 1.1023628 inch
- Length: 1.574804 inch
-
Supplier: Mirion Technologies
Description: image processing into an enhanced video experience showing measurement information overlaid onto a live video image. Take a moment to look at the High Temperature applications below, and decide which product line best fits your application. If you need help, please reach out to us
- Horizontal Resolution: 450 lines
- Operating Temperature: 32 to 140 F
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
-
Supplier: PixeLINK
Description: Details The PL-B776 is a high performance 3 mega pixel color camera designed for a broad range of industrial imaging applications. This camera is based on the Micron CMOS rolling shutter progressive scan sensor with a 1/2” optical format. Factory calibrated Digital Pixel
- Horizontal Resolution: 2,048 lines
- Maximum Frame Rate: 12 fps
- Width / Diameter: 4.0157502 inch
- Height: 1.968505 inch
-
Supplier: Toshiba Imaging Systems Division
Description: fluorescing agents. While the IK-HD5 is not an approved IEC60601 medical device, its imaging capabilities are well-suited as a component of surgical microscopy, endoscopy, IR inspection and defense imaging systems. Image Sensor 3-CMOS, 1/2.9 inch, 2.1MP progressive Output
- Lens Mount: C-Mount
- Imaging Technology: CMOS, Digital
- Monochrome / Color: Color
- Shutter Control: Electronic Shutter, External Trigger Input
-
Supplier: Rochester Electronics
Description: NOIX4SE5000B - Image Sensor Color CMOS 2592H x 2048V 5.3MP 163-LGA Tray
-
Supplier: e-con Systems™ Inc
Description: with minimal CPU usage GStreamer based sample application for preview & encoding RoHS compliant * 100cm cable will be available on special request. Sensor:1/3.2" Optical format CMOS Image sensor Focus Type:Fixed focus Resolution:13.0 MP Pixel Size:1.1 µm x1.1 µm
- Horizontal Resolution: 4,208 lines
- Maximum Frame Rate: 30 fps
- Operating Temperature: -4 to 140 F
- Vertical Resolution: 3,120 lines
-
Supplier: Photron
Description: High performance CMOS sensor technology providing 3,600 fps operation at 1,024 x 1,024 pixel resolution and frame rates up to 500,000 fps at reduced resolution To complement the existing range of Photron high-performance high-speed imaging products, the FASTCAM SA4 delivers a fully
- Horizontal Resolution: 128 to 1,024 lines
- Maximum Frame Rate: 500,000 fps
- Shutter Speed: 0.016699999999999982 to 0.0000009999999999996 seconds
- Width / Diameter: 6.02 inch
-
Supplier: Evident Scientific
Description: using our camera software and has seamless support and upgradeability with our industrial microscopes. Cost-Effective Brightfield Imaging The camera enables you to capture brightfield images with the detail needed for routine imaging, inspection, and documentation. 3.5-megapixel CMOS
- Grade: Benchtop
- Remote Interface: Computer Interface
- Features: Digital Display, Other
- Application: Semiconductor Inspection
-
Supplier: DigiKey
Description: - CMOS Imaging, Color (RGB) Sensor Evaluation Board
- Features: Other
- Ports: RS232/RS422/RS485
-
Supplier: Teledyne FLIR IIS
Description: The award-winning Oryx 10GigE camera family allows systems designers to take advantage of the latest sensors by supporting transfer speeds of up to 10 Gbit/s enabling capture of 4K resolution, 12-bit images at over 60 FPS. Oryx features include IEEE1588 clock synchronization and full
- Horizontal Resolution: 1,536 lines
- Maximum Frame Rate: 216 fps
- Quantum Efficiency: 59 %
- Width / Diameter: 2.362206 inch
Find Suppliers by Category Top
Featured Products Top
-
integrated line scan imaging modules are now available in color. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications including battery and print inspection (read more)
Browse CMOS Cameras Datasheets for Teledyne DALSA -
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA -
to expand test coverage or increase throughput, ProMetric I delivers the required performance for highly accurate color and luminance measurements in an automated manufacturing environment. High-Resolution, Scientific-Grade Image Sensors Each ProMetric I Imaging (read more)
Browse Color Meters and Appearance Instruments Datasheets for Radiant Vision Systems -
Hamamatsu Photonics has released its latest InGaAs area image sensors, models G16561 to G16564-0909T, designed for industrial infrared imaging. These sensors are meticulously engineered to meet the rigorous demands of sectors such as agri-photonics, plastic sorting, and food safety spectroscopy (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
Hamamatsu Photonics unveils the G1682x series, an advanced, non-cooled InGaAs linear image sensor specifically engineered for near-infrared applications. With its compact design and high-performance capabilities, the G1682x series is poised to transform the field of multichannel (read more)
Browse Uncategorized Products Datasheets for Hamamatsu Photonics Europe -
. They can detect even the smallest defects or foreign objects, ensuring battery integrity. The high-resolution imaging captures minute details, crucial for identifying tiny, potentially compromising defects. SICK's programmable Sensor Integration Devices process data in real-time, allowing (read more)
Browse Machine Vision Systems Datasheets for SICK -
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK -
and fluorescent lamps. It is most commonly used in restaurants, museums, studios, and theaters for accurate light measurements. Its high-resolution CMOS sensor captures and displays the spectral power distribution of current and future generation light sources including LEDs, HID, Halogen, and (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
-edge reliable technology with excellent image quality performance. It sets a new standard for back-illuminated sensor cameras. Designed to excel in every lab, here are the ORCA-Halo’s key features: Back-Illuminated Sensor: Achieving (read more)
Browse CMOS Cameras Datasheets for Hamamatsu Photonics Europe
Conduct Research Top
-
Sony (R) Pregius IMX264 Monochrome/Color USB 3.0 Cameras
e-con Systems presents a remarkable camera series powered by Sony Pregius IMX264 sensor technology. The Sony Pregius IMX264 stands out as a cutting-edge CMOS image sensor known for its ability to capture crystal clear images and versatile applicability across industries.
More Information Top
-
Page 21. Semiconductor parts with 962 in root number
Color CMOS Image Sensor VGA 30 FPS .
-
Single-chip color imaging for UHDTV camera
with a 33M-pixel CMOS image sensor
Finally, a pick-up system for single-chip imaging with a 33M-pixel color CMOS image sensor was measured.
-
Checkered White-RGB Color LOFIC CMOS image sensor
Abstract – We succeeded in developing a checkered White-RGB color CMOS image sensor based on a lateral overflow integration capacitor (LOFIC) architecture.
-
Page 4. Semiconductor parts with 655 in root number
VGA Color CMOS Image Sensor Module .
-
Page 4. Semiconductor parts with 627 in root number
Color CMOS Image Sensor VGA 30 FPS .
-
Color mixing improvement of CMOS image sensor with air-gap-guard ring in deep-submicrometer CMOS technology
Optical performances of a color CMOS image sensor with conventional and AGGR structures were studied in 0.18- m CMOS image sensor technology.
-
Stereo vision system for moving object detecting and locating based on CMOS image sensor and DSP chip
Here, a new stereo vision platform is designed with TMS320C6416 DSK board integrated with two CMOS color image sensors for detecting and locating moving objects.
-
ICM532B datasheet - CIF color CMOS image sensor with USB output : Datasheets for Electronic Components and Semiconductors
CIF color CMOS image sensor with USB output .
-
lm9627 datasheet : Datasheets for Electronic Components and Semiconductors
Color CMOS Image Sensor VGA 30 FPS .
-
Decoupling photo collection efficiency and color crosstalk from the quantum efficiency spectrum for the CMOS image sensor pixel development
[7] G. Agranov, V. Berezin, and R. H. Tsai, "Crosstalk and microlens study in a color CMOS image sensor ," IEEE Trans.
Indicates content that may require registration and/or purchase.