-
Supplier: SAE International
Description: An experimental analysis is carried out to investigate several heat transfer characteristics during the engine cycle, in the combustion chamber and exhaust manifold walls of a direct injection (DI), air-cooled, diesel engine. For this purpose, a novel experimental installation has been
-
Supplier: SAE International
Description: ignition" by hot spot or by deposit of the combustion chamber. In this paper a method for optical measurement of piston temperature during the fired and unfired operation of an internal combustion engine has been developed. An optical access to the combustion
-
Supplier: SAE International
Description: variation in the valve timing, causing a different amount of residual gas to be left in the combustion chamber, might lead to deviations in the pre-defined combustion phasing. As a result either fuel consumption or emissions could deteriorate. After analyzing the potential
-
-
Supplier: Higher Power Supplies, Inc.
Description: USA, and delivered ready to operate. FEATURES: • Rugged powder coated steel roll cage frame with lifting hook and pneumatic tires. • Super efficent schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • 9 gallon poly diesel fuel tank with
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
- Power: 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: and delivered ready to operate. FEATURES: • Rugged powder coated steel roll cage frame with lifting hook and pneumatic tires. • Super efficent schedule 80 coil with one-piece molded insulation combustion chamber • Stainless steel coil wrap • General Pump • 9 gallon poly diesel fuel
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: SAE International
Description: each test. Using a pre-chamber pressure sensor, the flow interaction between the main-chamber and prechamber is also explored for different conditions. Combustion visualization using a high speed color camera gives further insight into the turbulent jet ignition
-
Supplier: Caterpillar Oil & Gas
Description: of combustion by-products - Site-specific oil change interval Over 80 Years of Engine Manufacturing Experience Ownership of these manufacturing processes enables Caterpillar to produce high quality, dependable products. - Cast engine blocks, heads, cylinder liners, and flywheel housings -
- Horse Power: 385 to 520 HP
- RPM: 2,100 rpm
- Displacement: 12.454158654210135 liters
- Length: 47.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: installation kit (connectors, pins, sockets) Literature Mandatory Options Flywheel housing or rear PTO Throttle position sensor Primary filter/water separator C11 ACERT™ (Dry Manifold) Optional Equipment Air Compressor Expansion chamber Governors Fittings Air Inlet System Air cleaners
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: strategy Automatic altitude compensation Power compensation for fuel temperature Programmable low and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control)
- Horse Power: 575 to 800 HP
- Displacement: 18.025755946883088 liters
- Length: 54.7 inch
- Width: 36.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: and high idle and TEL Electronic diagnostics and fault logging Engine monitoring and protection system (speed, temperature, pressure) J1939 Broadcast (diagnostic, engine status, and control) Cooling System Thermostats and housing — outlet vertical Jacket water pump — gear-driven, centrifugal,
- Horse Power: 440 to 595 HP
- Displacement: 15.207183198825009 liters
- Length: 54.2 inch
- Width: 36.5 inch
-
Supplier: Pressure-Pro
Description: Rugged powder coated steel roll cage frame w/ lifting hook & pneumatic tires Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber Stainless steel coil wrap 8 gallon poly diesel fuel tank w/ fuel filter Commercial/Industrial grade motors Reliable Beckett
- Water Jet Pressure: 2,000 psi
- Water Flow: 300 GPH
- Power: 7.5 HP
- Power Source: Electric Motor
-
Supplier: Pressure-Pro
Description: Rugged powder coated steel roll cage frame w/ lifting hook & pneumatic tires Super efficient schedule 80 coil w/ one-piece molded insulation combustion chamber Stainless steel coil wrap 8 gallon poly diesel fuel tank w/ fuel filter Commercial/Industrial grade engines Reliable Beckett
- Water Jet Pressure: 3,200 psi
- Water Flow: 240 GPH
-
Supplier: Heat Wagon
Description: Runs on #1, #2 diesel, kerosene, JP-8, or Jet A fuel Simple easy to use control panel built with tough flameproof plastic Safety features include: overheat limit, pressure switch and flame out sensor Double layered combustion chamber provides quiet operation and low
- Heater Type: Air Heater, Space Heater
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
-
Supplier: Mi-T-M Corporation
Description: panel with thermostat plug, reset push button and safety air pressure switch · High pressure fuel pump · Vacuum sensor helps prevent heater lock out · Heated fuel filter for more reliable starts in subzero temperatures Functions on: Kerosene or No. 1 and No. 2 fuel oil.
- Maximum Air Flow: 557 to 2,650 SCFM
- Heating Capacity: 26.9652 to 87.93 kW
- Fuel / Energy Source: Diesel / Fuel Oil / Gasoline / Kerosene
- Features: Forced Air Heater, Space Heater
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: at exactly the right times during combustion cycle. This process provides precise control over a range of combustion variables, which can be regulated to produce higher performance with fewer emissions. Fuel is delivered at high pressure to each combustion chamber
- Operating Weight: 34,381 lbs
- Travel Speed: 6.2 miles/hr
- Type: Track Loader
-
Supplier: Vaisala
Description: (-94 ... +356 °F) • Vapor and pressure proof construction • Probe and sensor warming functions minimize condensation on probe • Sensor purge provides superior chemical resistance • Plug & play compatible with Indigo™ series of transmitters • Modbus RTU over RS-485 •
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 176 F
- Technology: Capacitive
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: actuated electronic unit injection system, involves a high degree of precision. Precisely shaping the combustion cycle lowers combustion chamber temperatures, generating fewer emissions and optimizing fuel combustion. The system senses operating conditions and regulates
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: actuated electronic unit injection system, involves a high degree of precision. Precisely shaping the combustion cycle lowers combustion chamber temperatures, generating fewer emissions and optimizing fuel combustion. The system senses operating conditions and regulates
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: actuated electronic unit injection system, involves a high degree of precision. Precisely shaping the combustion cycle lowers combustion chamber temperatures, generating fewer emissions and optimizing fuel combustion. The system senses operating conditions and regulates
- Features: Other
-
Supplier: Shanghai Optics
Description: suits your needs. Sapphire Windows in Extreme Temperature Environments Sapphire’s maximum temperature rating of almost 2000 ° C makes it ideal for lamp shields, high temperature combustion chambers, furnace systems, and gas processing. A supported sapphire window remains at peak
- Window Material: Sapphire
-
Supplier: Sonel Test
Description: percentage results for the corresponding current values, the meter allows the measurement of very small currents in the range of 500 μA, useful during service works, e.g. in tests of real-time clock support systems or in the maintenance of flame sensors in combustion chambers,
- Features: Other
-
Supplier: ifm efector inc.
Description: Manometer display, pressure switch and transmitter in one unit Excellent readability also over a long distance Rotatable display with LED indication for flexible visualisation Programmable switching output and scalable analog output Robust stainless steel housing for use in harsh industrial
- Working Pressure Range: -14.50377 to 362.6 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 158 F
- Switch Point Range: -14.50377 to 362.6 psi
-
Supplier: Angst+Pfister Sensors and Power
Description: port, dual port, barbedSupplier Angst+Pfister Sensors and Power
- Working Pressure Range: 0.01450377 to 101.52639 psi
- Accuracy: 2.2 ±% FS
- Operating Temperature: -4 to 185 F
- Measurement Type: Absolute, Differential, Gauge, Vacuum
-
Supplier: ifm efector inc.
Description: Reliable monitoring of the system pressure in pneumatics and in compressed air systems Very high overpressure and vacuum resistance Clearly visible TFT display Red/green display for clear identification of the acceptable range With programmable switching output and analog output Convenient
- Working Pressure Range: -14.50377 to 14.50377 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 32 to 140 F
- Switch Point Range: -14.50377 to 14.5 psi
-
Supplier: RS Components, Ltd.
Description: Norgren 0882400000000000 Pressure Sensor
- Working Pressure Range: 580.1508 to 6,091.5834 psi
- Vacuum Range: 315,119.5983599998 torr
- Operating Temperature: 185 F
- Measurement Type: Gauge, Vacuum
-
Supplier: RS Components, Ltd.
Description: Pressure Sensors
- Working Pressure Range: 0 to 87.02262 psi
- Vacuum Range: 4,501.708547999998 torr
- Measurement Type: Absolute, Gauge, Vacuum
- Features: Other
-
Supplier: United Electric Controls Company
Description: The J21K Series is simple to install and operate for alarm, safety and emergency shutdown applications requiring a higher switch sensitivity. It monitors the difference between two system pressures or vacuum using sealed, opposing bellows sensors. As an electromechanical switch, it can
- Vacuum Range: -1.9999999999996345 to 5,414.341719999998 torr
- Operating Temperature: -40 to 160 F
- Measurement Type: Differential, Vacuum
- Features: Double Throw, Single Pole
-
Supplier: TE Connectivity
Description: Pressure Range : 3X Other Non-Linearity (PCT) : ±.1 Options : Vent Tube Packaging Features Media Isolated Pressure Sensor Package : O-Ring Mount, Threaded Process Fittings Product Type Features Media Isolated Pressure Sensor Style : Vacuum Gage Media Isolated
- Working Pressure Range: 500 psi
- Operating Temperature: -40 to 257 F
- Measurement Type: Gauge, Vacuum
- Device Category: Sensor
-
Supplier: DigiKey
Description: Pressure Sensor 15PSI (103.42kPa) Vented Gauge 0 mV ~ 100 mV Cylinder
- Working Pressure Range: 15 psi
- Accuracy: 0.1 ±% FS
- Operating Temperature: -40 to 257 F
- Signal Output: Analog Voltage
-
Supplier: SICK
Description: SICK offers a portfolio of electronic pressure measurement transmitters and switches that can be adapted to individual customer requirements because of intelligent and varied configuration options. Typically, all SICK devices feature the use of high-quality materials, rugged properties, and
- Working Pressure Range: 0 to 8,702.262 psi
- Measurement Type: Absolute, Compound, Gauge
- Features: Electro-mechanical
- Media: Gas, Liquid
-
Supplier: Festo Corporation
Description: Five pressure measuring ranges Measurement of relative or differential pressure or two independent pressure inputs Switching output 2x PNP or 2x NPN Numerical and graphical pressure gauge Mounting: via H-rail, via wall/surface bracket, front panel mounting, with
- Working Pressure Range: -14.50377 psi
- Operating Temperature: 32 to 122 F
- Signal Output: Analog Current, Switch / Alarm
- Measurement Type: Differential, Vacuum
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa~0 & 0~20kpa~35bar. Design of flat diaphragm. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
-
Supplier: United Electric Controls Company
Description: The 54 Series offers OEMs and light industrial users a cost-effective, reliable switch for alarm and shutdown applications. It is simple to install and operate and complies with North American approvals as well as CE Low Voltage (LVD) and Pressure Equipment Directives (PED) for Europe. OEMs
- Vacuum Range: -1.9999999999996345 to 311,049.44799999986 torr
- Operating Temperature: -40 to 160 F
- Features: Double Throw, Single Pole, Temperature Output
- Media: Gas
-
Supplier: Endress + Hauser – Sensors & Components
Description: The Ceracore capacitive ceramic sensor guarantees high performance, reliable and safe pressure measurement. The sensor is found in millions of Endress+Hauser pressure instruments and customer-specific applications for OEM customers. The new Ceracore sensor offers
- Working Pressure Range: 1.5 to 600 psi
- Operating Temperature: -4 to 176 F
- Measurement Type: Absolute, Gauge, Vacuum
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: XJCSENSOR Technology Co., Ltd.
Description: Range:-100kpa-0 & 20kpa-35bar. Hygienic design, complying with CIP-SIP cleaning requirements. Multiple Process connection optional. Multiple output signals optional. Multiple electrical connections. Superior long term stability, strong antiinterference ability.
- Working Pressure Range: -14.5036839357197 to 507.63195 psi
- Accuracy: 0.25 to 0.5 ±% FS
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage, HART® Protocol
Find Suppliers by Category Top
Featured Products Top
-
. Uneven Temperature Distribution: Biomass boilers may experience uneven temperature distribution within the combustion chamber or heat exchange surfaces due to fuel bridging, uneven fuel distribution, or combustion inefficiencies. Temperature sensors must be strategically placed to (read more)
Browse Thermal Imagers Datasheets for LAND -
results. ? Safety Protection: Must include over-temperature protection, over-pressure protection, and water shortage protection to prevent hazards caused by equipment malfunction. 3. Chamber Material and Sealing Must Meet Standards (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
A pressure regulator is a valve that controls the pressure of a fluid to a desired value, using negative feedback from the controlled pressure. Regulators are used for gases and liquids, and can be an integral device with a pressure setting, a restrictor and a sensor all in the one body, or (read more)
Browse Pressure Regulators Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
-click startup of pre-set test programs, real-time data curve display and historical data export (CSV/Excel/PDF). The chamber is built with a full set of intelligent safety protection functions: over-temperature alarm, vacuum abnormal warning, power failure memory, automatic pressure relief and (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
ESPEC North America Inc | Qualmark Products and Services
HAST - Highly Accelerated Stress Test Chambers
HAST (Highly Accelerated Stress Test) chambers reduce the time it takes to complete humidity testing for semiconductors. By elevating temperatures above 100°C and increasing the pressure, simulation of normal humidity tests can be made while maintaining the same failure mechanisms. Tests can (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
(DAQ): A critical subsystem that collects data from hundreds or thousands of sensors (thermocouples, RTDs, strain gauges, pressure transducers) on the test article and chamber. It monitors performance and provides the evidence for test success. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
Explosion-Proof Pressure and Temperature Switches Heavy industrial processes rely on 120 Series pressure and temperature switches to protect equipment and personnel while preserving process uptime. The 120 Series is simple to install in hazardous location areas and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
) High Pressure Ruggedized Feedthrough (PL) High Density Wire Feedthrough (HD) Feedthroughs without factory-installed lead wires include: Multiple probe or wire seal fitting Compression seal fittings for vibration sensors, humidity (read more)
Browse Feedthroughs Datasheets for Conax Technologies -
sensors - Absolute sensors (PSIA) measure pressure relative to a sealed chamber at a perfect vacuum, which remains unchanged regardless of ambient pressure conditions. PSIA sensors are used where vacuum, or both vacuum and positive pressure measurements are needed in an application (read more)
Browse Pressure Sensors Datasheets for Heilind Electronics, Inc. -
with the AGC-100 Controller The IMG-500 was specifically designed for operation with the AGC-100 Gauge Controller. 1. Install the gauge on the vacuum chamber. 2. Connect the IMG-500 sensor cable to the AGC-100. 3. Power the (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products
Conduct Research Top
-
Dynamic ICP (R) Pressure Sensors for Detection of Combustion Instability and High Intensity Acoustics in Rocket Motor Research
Rocket motor combustion instability is caused by pressure fluctuations and acoustic resonances in the combustion chamber, which may reduce engine performance, induce structural vibration, and possibly lead to catastrophic failure by a break-down of the thermal insulating boundary layer