-
Supplier: UL Standards & Engagement
Description: 1.1 This Standard covers requirements for Audio/Video, Information and Communication Technology Equipment Cabinet, Enclosure and Rack Systems. For the purpose of this Standard cabinet, enclosure and rack systems are all referred to as “enclosure systems.” 1.2 Enclosure
-
Supplier: Accuris
Description: OUTLINE OF INVESTIGATION FOR AUDIO/VIDEO, INFORMATION AND COMMUNICATION TECHNOLOGY EQUIPMENT CABINET, ENCLOSURE AND RACK SYSTEMS
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 19” Rack Mount Enclosure with 4 extruded aluminum frames. Flat and rugged design rack mounting aluminum case with handles. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A wide
- Length / Height: 44 to 177 inch
- Width/Diameter: 430 inch
- Depth: 160 to 500 inch
- Material: Aluminum
-
-
Supplier: UL Standards & Engagement
Description: Audio/video, information and communication technology equipment - Part 1: Safety requirements UL 62368-1 This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology,
-
Supplier: UL Standards & Engagement
Description: Audio/video, information and communication technology equipment - Part 1: Safety requirements UL 62368-1 This part of IEC 62368 is applicable to the safety of electrical and electronic equipment within the field of audio, video, information and communication technology,
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 19” rack mount enclosure with detachable panels. The inner surface is unfinished, allowing the enclosure to be conductive. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A large selection
- Length / Height: 88 to 177 inch
- Width/Diameter: 430 inch
- Depth: 160 to 500 inch
- Material: Aluminum
-
Supplier: L-com, Inc.
Description: 11-gauge steel rails support virtually all types of communication equipment. This rack is available in two different depths and various heights. Drop ship this rack directly to your next jobsite. Features 19" wall mount frame for telecom and data equipment
- Number of Ports: 30
-
Supplier: L-com, Inc.
Description: 11-gauge steel rails support virtually all types of communication equipment. This rack is available in two different depths and various heights. Drop ship this rack directly to your next jobsite. Features 19" wall mount frame for telecom and data equipment
- Number of Ports: 30
-
Supplier: L-com, Inc.
Description: 11-gauge steel rails support virtually all types of communication equipment. This rack is available in two different depths and various heights. Drop ship this rack directly to your next jobsite. Features 19" wall mount frame for telecom and data equipment
- Number of Ports: 15
-
Supplier: L-com, Inc.
Description: 11-gauge steel rails support virtually all types of communication equipment. This rack is available in two different depths and various heights. Drop ship this rack directly to your next jobsite. Features 19" wall mount frame for telecom and data equipment
- Number of Ports: 15
-
Supplier: nVent Electric
Description: Net Series Cabinets are an economical solution for contractors, small computer rooms, schools or smaller networks that require a general-purpose cabinet to house servers and communication equipment. Multiple sizes, adjustable rack angles and accessories give Net Series Cabinets
-
Supplier: EIC Solutions, Inc.
Description: transporting communication, encryption, surveillance and other electronic gear, the cases feature a built-in thermoelectric air conditioner designed to provide the cooling needed to protect sensitive electronic components from damaging heat, dust, moisture and corrosion. Features 19”
- Features: Rack Case
-
Supplier: Hammond Manufacturing Company Inc.
Description: first company in Canada to manufacture a line of 2-post racks and a narrow cabinet to support the growing broadcast and communications industries. The explosive demand for electrical products of all kinds during the 1950's and 1960's created many opportunities for new products and
-
Supplier: EIC Solutions, Inc.
Description: Rack-Case with 3U to 12U internal shock isolated rack frame (19”, 24”, 29” or 34” depth) Rotomolded polyethylene construction Built-in 200, 400, 800, 1500 or 2500 BTU thermoelectric air conditioners Extremely reliable solid state construction with long life span Maintenance free design
- Features: Rack Case
-
Supplier: GL Communications, Inc.
Description: backhaul networks no matter what type of media, bandwidth, or signalling is over the network. Our products are portable, hand-held, or compact rack-based equipment and deployed successfully by customers world-wide to monitor and troubleshoot satcom networks.
- Frequency: 2 to 15 GHz
- Certifications and Approvals: Other
-
Supplier: EIC Solutions, Inc.
Description: electronic components from damaging heat, dust, moisture and corrosion. Features 19” Rack-Case with 3U to 20U internal shock isolated rack frame (20”, 24”, or 30” depth) TSC (high-grade reinforced polypropylene) construction (fiberglass and FRP also available) Molded inserts to
- Features: Rack Case
-
Supplier: Cytec Corporation
Description: The RJ Series of computer controlled switching systems are engineered for both analog and digital communications applications. A modular design was used with interchangeable control modules, switch modules, and display modules, that plug directly into the prewired chassis. This allows systems
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: SMC International
Description: The EMU-100 is a completely electronic unit. The following gives more details of this testing unit: Complete computer control with its corresponding software and communication board, RS-485. The program has the possibility to control up to 20 units at the same time. The unit generates a
- Testing Current Range: 1.6 to 98 amps
- Test Variable: AC
- Options & Features: Application Software, Auto-Ranging, Computer Interface
- Display Type: Digital
-
Supplier: Weidmuller
Description: Weidmüller Industrial Ethernet components are the perfect link the data communication between Ethernet enabled devices in industrial automation. By supporting various topologies and protocols, they can be used in many industrial applications. As a complete provider of industrial network
- Length / Height: 7.00000378 inch
- Width/Diameter: 18.9370181 inch
- Depth: 7.96850824 inch
- Rack Height: 4 U
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: 19” Rack Mount Enclosure with 4 extruded aluminum frames. Flat and rugged design rack mounting aluminum case with handles. Suitable for use as audio/visual equipment, communication equipment, rack mount computers, measuring instruments and more. A wide
- Length / Height: 44 to 177 inch
- Width/Diameter: 430 inch
- Depth: 160 to 500 inch
- Material: Aluminum
-
Supplier: AR RF/Microwave Instrumentation
Description: The Model AA1000 is a rack mount unit supplying DC power, communication, and RF routing to either the AA18G26 or AA26G40 field generating systems. The unit is supplied with 2m and 4m power and RF cables, as well, as bulkhead feedthroughs for both cable types. Other lengths are
- Type: DC Power Supply
- Form Factor: Rack Mount
-
Supplier: ValueTronics International, Inc.
Description: The N4906A is a communication analyzer from Agilent. A communication analyzer is a superior type of electronic test equipment for physical layer, circuit, and new technology testing. Anyone in the business of testing data networks can use a communication analyzer for the
-
Supplier: TelephoneStuff.com
Description: ICC’s rack mounted surge protected power strip provides excellent protection against damage to expensive hightech communications equipment, utilizing only a single rack space (1 RMS). An internal circuit breaker and integrated line noise attenuation circuitry protect
- Voltage: 115 VAC
- Protection: Circuit Breaker, EMI / RFI Protection
- Unit Type: Rack Mount
- Certifications: UL
-
Supplier: Cytec Corporation
Description: The RS Series computer controlled switching systems are designed to switch multi-wire groups of signal up to 25 wires. These systems are typically used for signals such as parallel TTL, RS232, RS422, WAN or modems, but can also be used for any group of analog or digital signals having a bandpass up
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: SEC America, LLC
Description: Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment
- DC Output Voltage: 13.8 volts
- DC Output Current: 100 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: non-condensing Ventilation If units are installed in a closed rack, the rack must be ventilated to ensure proper cooling of the units. Ventilation rate must be: At least 1.0 cubic meter per minute (35 cubic feet per minute) per NSG 9000 unit. Ventilation rate must be at least 2.2
-
Supplier: nVent Electric
Description: The PROLINE CONNECTEK Network Communication/Patch Cabinets feature two vertical cable managers in the front of the cabinet and two rear cable managers for maximum cable routing and support. Cabinets are available in two widths to accommodate high-density cables, patch cords and networking
-
Supplier: CSA Group
Description: with a RATED VOLTAGE not exceeding 600 V. This Standard does not include requirements for performance or functional characteristics of equipment. NOTE 1: Examples of equipment within the scope of this standard are given in Annex A. NOTE 2: A RATED VOLTAGE of 600 V is considered to
-
Supplier: SEC America, LLC
Description: Receivers Communications Transceivers Security Systems & CCTV Systems Battery Charging Industrial Controls & Test Equipment
- DC Output Voltage: 13.8 volts
- DC Output Current: 80 amps
- AC Input Voltage: 115 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: 4-Post Open Frame Racks combine the mounting security of a cabinet with the accessibility of a rack. Used in communication data center and telecommunication room applications, these adjustabledepth racks support deeper, heavier network equipment and can be ganged
-
Supplier: TelephoneStuff.com
Description: SmartPro Rack/Tower UPS System features Intelligent, line interactive UPS protects server, networking and telecommunications equipment from blackouts, voltage fluctuations and surges in a compact rackmount housing. Completely self-contained UPS system occupies only 3 rack spaces
- Technology: Line-Interactive
-
Supplier: TOP-electronics USA
Description: W&T 58334, Com-Server Highspeed 19" rack mount, 4x serial ports Interfaces: 4x RS232/422/485 selectable 1x Ethernet 10/100BaseT Autosensing alternate hardware configuration 20mA/TTY version (extra charge) Management and connectivity: Remote configuration Startup using W&Tility (three clicks
- Network Equipment: Modem
-
Supplier: Allied Electronics, Inc.
Description: True on-line systems protect against blackouts, brownouts, spikes and line noise. Hot-swappable batteries assure 100% uptime. USB and/or DB9 communication ports work with FREE included PowerAlert Software to provide automatic, unattended shutdown and complete power network management. Tripp
-
Supplier: Visual Sound, Inc.
Description: Tripp Lite Power Protection Tripp Lite's SMART500RT1U intelligent, line interactive rack/tower uninterruptible power supply prevents data loss, downtime and equipment damage due to power outages, voltage fluctuations and transient surges. Requires only one rack space (1U) in a 2
- Protection: Lightning
Find Suppliers by Category Top
Featured Products Top
-
METCASE has created a new 19” mini-rack version of its advanced TECHNOMET table-top instrument enclosures. The new TECHNOMET cases are designed for mounting standard 19” subracks, chassis and front panels. Applications will include test and measurement equipment, networking (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs. (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
S.I. Tech Signal Distribution Systems are Rack Mount versions of existing stand alone Bit-Drivers®. A wide selection of network cards are available to support various communication needs. Click here to see our wide selection of options (read more)
Browse Network Equipment Datasheets for S.I. Tech, Inc. -
table top applications Cases supplied fully assembled Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
.5), USB (2.0), RS-232/RS-485 and Isolated Analog (5V/10V), several optional digital communication interfaces (IEEE, EtherCAT or Modbus-TCP) and an optional Isolated Analog 4-20mA (IS420) Interface. Output power levels cover 30kW, 45kW, 60kW and 90kW in a 23U Rack System (read more)
Browse Programmable Power Supplies Datasheets for TDK-Lambda Europe GmbH -
CDA driver, 1/4″ SWG Operation interface 7″ color touch screen/buttons Optional *Weight Scale *Panel heating *Excess Flow Switch *Ethernet communication module *CGA Guarder (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
Amphenol Sine Systems’ PRM Series™ (Panel Rack Mount) Connectors, available in 2 position, both in Plugs and Receptacles, are a quick-connect power connector solution for use in panel rack mount network aplications. Our quick-connect design enables denser installations, faster deployments and upgrades.
(read more)
Browse Electrical Connectors Datasheets for Amphenol Communications Solutions -
. Electronics designers specify it for applications including networking, communications, sound and studio systems, laboratory instrumentation and industrial control. Each aluminum enclosure features an anodised 19” front panel with modern ergonomic handles for easy removal from the rack (read more)
Browse Rack Enclosures Datasheets for METCASE -
components for electrical continuity Two standard colors black or light gray Cases supplied fully assembled Can be supplied fully customized to order. Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
) recessed in bezel for locating keypads or labels Internal guide rails for PCBs and chassis plates Accessory internal mounting plates Cases supplied fully assembled Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE
More Information Top
-
de Havilland Canada DHC-7/DHC-8 airborne reconnaissance low variants
Elsewhere within the platform's mission area, the forward section of the O-5A's main cabin housed a communications equipment rack and at least one observer's seat.
-
IEEE Recommended Practice for Seismic Design of Substations - Redline
They are as follows: a) Flexible anchorage details of communication equipment racks .
-
Saab 2000 airborne early warning and control variant
The five person operator console is located to starboard with four folding seats to port while the auxiliary fuel/electronic equipment area incorporates (from front to back) two fuel tanks, an ERIEYE equipment rack and two communications equipment racks to starboard, together with …
-
McGraw-Hill's National Electrical Code® 2014 Grounding and Earthing Handbook > GROUNDING QUESTIONS AND ANSWERS
The Question: Why is it that communication equipment ( racks , cabinets) must have a ground bus bar separate from the one for electrical equipment [panel boards, power distribution unit (PDU)], when, EIA-J-STD-607-A standard in 5.2.6.1 states …
-
TMRS-05 provides gateway to improved Slovak SAR capabilities
The vehicle has been modified internally to incorporate a communication equipment rack and an electrical power system rack, the antenna system being mounted on the roof along with a rack for additional stowage, plus power and communication connector boxes.
Indicates content that may require registration and/or purchase.