-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: HAWE North America Inc.
Description: These ready for connection hydraulic power packs are intended for intermittent operation (S 3) and used to supply pressurized fluid to consumers with low fluid demand, such as for jigs or machine tools or general machine building. The power pack consists of a housing (tank) with
- Operating Pressure: 2,175.5655 to 10,152.639 psi
- Flow: 0.2376 to 1.9272 GPM
- Total Power: 1.4742424233931 HP
- Reservoir Capacity: 0.924602 gallons
-
Supplier: Continental Hydraulics
Description: Low Profile Units LOW PROFILE HYDRAULIC POWER UNITS 10 to 30 Gallons Capacity These power units are designed for use in locations where space is at a premium, or where the power of a NFPA/JIC-Style unit is needed in a smaller, less expensive
- Operating Pressure: 3,000 psi
- Flow: 11 GPM
- Total Power: 10 HP
- Reservoir Capacity: 10 to 30 gallons
-
-
Supplier: Dalton Hydraulic Cylinders
Description: Compact hydraulic power units for vehicle lift applications. Available with poly or steel tanks.
- Operating Pressure: 1,500 psi
- Flow: 0.9 to 3.1 GPM
- Reservoir Capacity: 0.8125 to 3.5 gallons
- Power Source: Electric Motor
-
Description: Reliable and compact, Parker H-Pak Hydraulic Power Units increase productivity and help maintain trouble-free performance. Utilizing proven Parker connectors, this fixed-displacement power option provides industrial applications with leak-free operation, reduced
- Operating Pressure: 3,002.28039 psi
- Flow: 0.9 to 9.6 GPM
- Total Power: 20 HP
- Unit Weight: 340 lbs
-
Description: Parker V-Pak Hydraulic Units are engineered with proven Parker connector technology to provide high-quality, variable displacement power for industrial applications. They help ensure superior performance and increase lifespan with reliable leak protection, improved diagnostics
- Operating Pressure: 3,002.28039 psi
- Flow: 2 to 15.6 GPM
- Unit Weight: 360 lbs
- Power Source: Electric Motor
-
Supplier: HAWE North America Inc.
Description: created by directly mounting various combinations of connection blocks and valve banks to the hydraulic power pack. These hydraulic power packs are used for machine tools (lathes and milling machines), jigs or general machine applications, making a commonly used external
- Operating Pressure: 1,595.4147 to 10,152.639 psi
- Flow: 0.54912 to 7.6032 GPM
- Total Power: 2.9484848467862 HP
- Reservoir Capacity: 0.4755096 to 1.452946 gallons
-
Supplier: MFP Automation Engineering
Description: Parker offers hydraulic power units for industrial, mobile and aerospace applications. Standard, compact and custom power units are available from Parker. Hydraulic power units consisting of pumps, reservoirs, relief valves, filters,
- Pump Type: Hydraulic Pumps
-
Supplier: jbj Techniques Limited
Description: These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 380 kW (510 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load capability. Designed For: Direct engine
- Application: Industrial
-
Supplier: Safran Helicopter Engines
Description: The Saphir 20 Auxiliary Power Unit has been designed to meet the on-board power requirements of the Super Puma multi-role helicopter. With its excellent compactness-weight-power ratio, the Saphir 20 makes the aircraft totally self-sufficient for starting and ground
-
Supplier: SC Hydraulic Engineering Corporation
Description: This S10320 Series system packages an AB-2 or AB-4 compact air booster, air filter/regulator with lockout and gauge, shut off valve and pressure gauge, and 200 cubic inch receiver. All the components are plumbed as a turnkey system and mounted on a steel powder-coated frame. Just connect a
- Operating Pressure: 600 psi
- Reservoir Capacity: 2.5 gallons
- Cooling Method: None
- Features: Overpressure Protection
-
Supplier: HAWE North America Inc.
Description: These compact power packs are intended, for intermittent or load/no load operation at stationary applications. Two pumps can be installed so that dual stage drives e.g. for presses or dual circuit systems can be easily accomplished. Tank size and drive power can be selected
- Operating Pressure: 261.06786 to 10,152.639 psi
- Flow: 0.23232 to 13.11552 GPM
- Total Power: 0.737121211696551 HP
- Reservoir Capacity: 3.434236 gallons
-
Supplier: Eckel Manufacturing Company, Inc.
Description: Eckel's power units are designed to provide maximum power output from a compact and rugged design. Electric or diesel powered units are available to provide reliable power (65 GPM and 2,500 psi) to tubing tongs and other applications. Hydraulic
-
Supplier: Jergens, Inc.
Description: Jergens Air Powered Hydraulic Pumps are used as a power source to activate hydraulic clamps. Shop air is introduced into the filter/regulator and converted to hydraulic pressure. The 'shoebox' pump is a low cost, compact unit used on smaller hydraulic
- Maximum Discharge Flow: 0.21645 GPM
- Maximum Discharge Pressure: 6,000 psi
- Power Source: Air / Pneumatic
- Pump Type: Booster Pumps, Hydraulic Pumps
-
Supplier: Precision Machinery Systems Inc.
Description: electrical power cord. Despite its compact size, the unit has sufficient power to produce compaction ratios as high as 10 to 1 to fill a 6.84 cu. ft. trash bag with 50-200 lbs. of compacted trash. Ram stroke and hydraulic pressure are both adjustable to control
- Operating Force: 3.925 tons
- Equipment Type: Compactor
- Material Condition: Dry
- Applications: Scrap / Solid Waste
-
Supplier: Harmony Enterprises, Inc.
Description: than 25,000 pounds of packing force, the POWER PACKER compacts waste tightly. Your waste hauler stops far less often, and as a result, you save money. The POWER PACKER liquid-tight design means that bothwet anddry waste can be compacted and held for disposal in a truly neat and
- Operating Force: 12.725 tons
- Applications: Cans / Bottles, Food Products, Recycling
- Equipment Type: Compactor
-
Supplier: SP Industries, Inc.
Description: eight cubic yards adapts this compactor to best suit your needs. Built to last for years and give you up to 3 to 1 compaction, this compactor comes standard with a hopper, mounted hydraulic power unit, photo eye start system and wired at the specific voltage you choose. Quality
- Equipment Type: Compactor
-
Supplier: Carr Lane Manufacturing Co.
Description: Low-cost hydraulic power source that requires only a shop-air connection to operate. This compact, portable unit weighs only 14 lbs. Only 75-psi air pressure is required to provide 7500-psi hydraulic pressure. Suitable for smaller clamping fixtures and assembly
- Operating Pressure: 4,000 to 7,500 psi
- Flow: 0 to 0.21645 GPM
- Reservoir Capacity: 0.151515 to 0.64935 gallons
- Unit Weight: 14 lbs
-
Supplier: Texas Hydraulics, Inc. (THI)
Description: Our Integrated Cylinders have a complete, self-contained hydraulic linear actuator with a high force output. The closed reservoir eliminates dirt and water damage, extending the life of the cylinder. Compact Unit Complete, self-contained hydraulic linear actuator High
- Stroke: 0 to 470 inch
- Operating Pressure: 200 to 3,500 psi
- Bore Size: 1 to 16 inch
- Shaft Diameter: 0.38 to 10 inch
-
Supplier: HORIBA Instruments, Inc.
Description: DT type Hydraulic dynamometers are available with a large variety of power ranges. The standard range extends from 700 kW up to 4,500 kW. Due to their robust construction, compact assembly and the use of high quality materials, these dynamometers deliver their high running
- Maximum Power Absorption: 6,030.99173206269 HP
- Torque Capacity: 23,008.8495575221 to 442,477.876106195 In-lbs
- Maximum Rotary Speed: 2,700 to 7,500 rpm
- Application: Aircraft / Aerospace, Automotive, Industrial
-
Supplier: OMEGA Engineering, Inc.
Description: portable hydraulic testers and dynamometers. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine-pump combinations. Makes all flow, pressure, temperature and power measurements simultaneously from one point, in either
- Pipe Diameter: 0.75 to 1.5 inch
- Media Temperature Range: 302 F
- Liquid Volumetric Flow Rate: 1 to 84.744 GPM
- Operating Pressure: 6,000 psi
-
Supplier: Lift Products, Inc.
Description: When floor space is limited, the Max-Compact Tilt table is the answer. This tilt table will complete it's tilt cycle within the space of it's 22.5" to 34.5" x 48" base frame. The Max-Compact hydraulic tilt table is available in 2,000 to 6,000 lbs. capacities with a 45° angle of
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 2.112 to 97.68 GPM
- Maximum Discharge Pressure: 101.52639 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: jbj Techniques Limited
Description: Versatility, power, compactness and low running costs are the main characteristics of vane pumps from jbj Techniques. All the components subject to wear are contained in a cartridge unit that can be easily removed for inspection and/or replacement without disconnecting the pump from
- Maximum Discharge Flow: 12.381599999999999 to 60.72 GPM
- Maximum Discharge Pressure: 2,538.15975 to 3,045.7917 psi
- Media Temperature: 14 to 158 F
- Pump Type: Hydraulic Pumps, Positive Displacement Pumps, Rotary Vane Pumps
-
Supplier: Lift Products, Inc.
Description: finished Lifetime self-lubricating, antifriction bearings Internal high-pressure gear pump Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Adj. tilt limit switch
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: engine responsiveness, self-diagnostics, controlling emissions, and fuel economy. Fuel System The C18 uses a mechanically actuated electrically controlled unit injection (MEUI) system. The MEUI system combines high-pressure injection and electronic control in a single compact
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: responsiveness, self-diagnostics, controlling emissions, and fuel economy. Fuel System The C15 uses a mechanically actuated electrically controlled unit injection (MEUI) system. The MEUI system combines high- pressure injection and electronic control in a single compact unit.
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: Bosch Rexroth Corporation
Description: Standard power packs with fixed displacement output are available for quick delivery of compact, competitively priced, quiet, and high quality units designed for industrial hydraulics applications. Key features: 0.5 thru 20 hp motors standard TEFC Pressure: Up to 3,000
- Operating Pressure: 3,000 psi
- Flow: 0.4 to 31 GPM
- Total Power: 0.5 to 50 HP
- Reservoir Capacity: 2.5 to 100 gallons
-
Supplier: HydraCheck Inc.
Description: one compact unit is perfect for testing hydraulic pumps without removing them from service. The RFIK mechanical hydraulic tester offers the perfect solution for troubleshooting and servicing hydraulic systems on agricultural and other mobile machinery. The kit
- Media Temperature Range: 68 to 176 F
- Operating Pressure: 6,000 psi
- Operating Temperature: 14 to 122 F
- Features: Liquid
-
Supplier: Kaydon Filtration Corporation
Description: and lube oil systems, supporting flows up to 20 gpm and pressures up to 1,200 psig. Its compact and rugged design is deal for mobile equipment, small hydraulic power units, and lube systems where larger assemblies aren't practical. It offers a more robust and durable
- Maximum Liquid Flow: 10 to 30 GPM
- Housing Material: Aluminum, Steel, Steel - Stainless
- Features: Other
-
Supplier: Unidex, Inc.
Description: For effortless lifting and unobstructed reach, AO Series manipulators provide strong lifting and positioning power in compact, easy-to-operate units. Running quietly and trouble-free on shop air and a self-contained oil supply, AO Series manipulators are provided with low and
- Capacity: 200 lbs
- Stroke: 60 inch
- Length: 16 inch
- Width: 16 inch
-
Supplier: HydraCheck Inc.
Description: The all digital PFM8 Series combines a compact, lightweight hydraulic tester and a dynamometer in one unit. Designed for fast diagnostic troubleshooting of all types of hydraulic systems and components, including engine pump combinations. These testers make all flow,
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: 365C has the capability to start at -32 degree C (-25.6 degree F). Hydraulics Cat hydraulics deliver power and precise control to keep material moving. PPPC Hydraulics Load sensing, Proportional Priority Pressure Compensation (PPPC) system, with Caterpillar-developed
- Operating Weight: 145,430 lbs
- Travel Speed: 2.6 miles/hr
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: actuated electrically controlled unit injection (MEUI) system. The MEUI system combines high-pressure injection and electronic control in a single compact unit. The electronic unit injector is an integral part of the C18 fuel system. Computerized electronic control
- Operating Weight: 187,360 lbs
- Travel Speed: 2.8000000000000003 miles/hr
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
Hydraulic power unit Truck limiter hydraulic (read more)
Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Power your machine’s hydraulic functions with the new EP2800Q Series 2 HPU. This HPU (Hydraulic Power Unit) is compatible with McElroy Acrobat™ 355/400, 450/500, and 560/630 fusion machines that utilize the QuikFit™ carriage. (read more)
Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
then dumping it. They safely accomplish the function of lifting & dumping in one compact unit. Applications for these units include grinders and other processing equipment with high in-feed locations. High reach dumpers can eliminate the need for long power conveyors and/or mezzanines serviced by (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
FTR-L1 series compact, high-current relays ensure proper power management in AI servers, UPS applications, and automatic transfer switches servers via 2-coil latching, 1a+1b contact configuration and 4.5 mm contact gap. (read more)
Browse Electromechanical Relays Datasheets for FCL Components America -
load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be (read more)
Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
IIB T4(X) Our hydraulic hoists can be deployed as an alternative to air driven units in all places where hydraulic lines, central hydraulic systems or hydraulic aggregates are existent. Features: (read more)
Browse Datasheets for J.D. Neuhaus -
• 200 foot per minute down speeds (when the customer observed it, he asked us to slow it down) • Multi-lift synchronization on a single power unit • “Intrinsically Safe” wiring as a low cost alternative to some explosion proof applications • Customer (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
» Control functions and integration requirements. jbj Techniques supplies AC and DC hydraulic power units, including modular systems and custom arrangements. (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
compact unit, seamlessly integrating with the UTC-274 to provide comprehensive USB-C power testing solutions. Supporting the latest USB Power Delivery 3.1 standards including both Standard Power Range (SPR) and Extended Power Range (EPR) protocols, the unit can function as either a PD source or (read more)
Browse Automated Test Equipment Datasheets for Unigraf
More Information Top
-
Autonomous decentralized manufacturing system using high-speed network with inductive transmission of data and power
2) Hydraulic Power Unit: The second device developed is a compact hydraulic power unit .
-
power unit - offers from power unit manufacturers, suppliers, exporters & wholesalers
power unit, small hydraulic power unit, compact hydraulic power unit , standard, special unit or complete industrial ...
-
Practical study on wireless transmission of power and information for autonomous decentralized manufacturing system
The other device developed in this connection is a compact hydraulic power unit shown in Fig. 1(b).
-
Innovation in Materials Science and Emerging Technology
The compact hydraulic power unit has been developed in this study.
-
Mobile Case Studies in Success (.pdf)
5HP Marine Hydraulic Power Unit Problem:Maritime Dynamics needed a compact hydraulic power unit and control valve system that could withstand the rigors of the sea and be easily serviced anywhere in the world.
-
Other Hydraulic Tools Manufacturers, Other Hydraulic Tools Product Catalogs Directory
Micro-hydraulic power unit, small hydraulic power unit, compact hydraulic power unit , standard, special unit...
-
Car Lifts Manufacturers, Car Lifts Product Catalogs Directory
Compact /Mini Hydraulic Power Unit for Car Lift .
-
Journal of Jet Propulsion > Advertisment
Eastern hydraulic power units are extremely compact and provide ex- tremely accurate control under severe operating conditions in servos and similar applications.
-
Journal of Jet Propulsion > Advertisment
Eastern hydraulic power units are extremely compact and provide ex- tremely accurate control under severe operating conditions in servos and similar applications.
-
Journal of Jet Propulsion > Advertisement
Eastern hydraulic power units are extremely compact and provide ex- tremely accurate control under severe operating conditions in servos and similar applications.
Indicates content that may require registration and/or purchase.