-
Supplier: Techcon
Description: The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable fluid flow and precise control of prespray,
- Maximum Operating Frequency: 400 (Cycles/Min)
- Media Viscosity: 1 to 5,000 cps
- Operating Frequency: 400 (Cycles/Min)
- Material Feed: Batch (Syringe)
-
Supplier: Nordson EFD
Description: (Sterilize-In-Place) processes. Features Easy to clean or sterilize n place FDA-compliant wetted parts Low-maintenance design Positive shutoff, no seals Compatible Fluids Saline solutions Stent coatings Silicone oils Solvents The complete system includes the 784S-SS spray valve,
- Application: Adhesive / Silicone, Coatings / Paint
- Material Feed: Continuous Feed
- Dispensing Application: Round Spray
- Number of Components: Single Component Dispensing
-
Supplier: Techcon
Description: The Microshot Spray Valve - TS5540-MS is designed to spray low to medium viscosity fluids through disposable dispensing tips. This innovative design enables the valve to produce uniform spray patterns ranging from 0.180”- 0.60” (4.6mm – 15 mm) in diameter. The TS5540-MS
- Media Viscosity: 1 to 5,000 cps
- Material Feed: Batch (Syringe)
- Valve Dispensing Technology: Spray Valve
-
-
Supplier: Techcon
Description: Precision Spray Valve - TS5540-028F. The Spray Valves are designed for precise spray applications of low viscosity materials. An external stroke control makes it easy for the operator to fine-tune fluid flow. Total control of the spray cycle is provided by adjustable
- Media Viscosity: 1 to 5,000 cps
- Material Feed: Batch (Syringe)
- Dispensing Application: Flat Spray
- Valve Dispensing Technology: Spray Valve
-
Supplier: Carlisle
Description: LEL External Mix Chop Gun LEL technology offers maximum resin transfer via lower velocity spray. The Binks LEL external mix guns are MACT-compliant and are appropriate for use in environments where solvent flushing is undesirable. The Binks LEL gun’s legendary ease of use, comfort and
- Options / Components: Applicator / Gun
- Equipment Type: Component / Sub-system
- Features: Fiber Chopper / Composites Spray-up, Spray / Atomization (Wet Coating)
- Mounting: Handheld
-
Supplier: Sames North American Corporation
Description: DESCRIPTION · Excellent Airmix® finish quality · High transfer efficiency - up to 86% (HVLP compliant) · Designed to access recessed areas of parts Performance · Large tip selection with dedicated X-tra Fine Finish tips for water-based material with wide choice of flow rates and fan width
- Air / Supply Pressure: 87 psi
- Air Flow Consumption: 2.8 to 4.2 SCFM
- Air Supply Pressure: 87 psi
- Air Flow / Gas Consumption: 2.8 to 4.2 SCFM
-
Supplier: Sames North American Corporation
Description: savings up to 10-15% Interchangeable PTFE (Rulon) or GT packing cartridges; tungsten carbide seats for extended service life Compatible with Airmix® Fine Finish, Xtra Fine Finish and Asymmetrical spray tips; HVLP-compliant aircaps available Body material: aluminium. Wetted parts: PTFE
- Air / Supply Pressure: 87.02262 psi
- Air Supply Pressure: 87.02262 psi
- Fluid / Output Pressure: 3,480.9048 psi
- Spray Technology: Air Spray (Air Atomized)
-
Description: Industrial, commercial, and institutional buildings Suitable for use in USDA inspected facilities Acceptable for use direct to metal or over acrylic or alkyd primers. Acceptable for interior use Part of a system that conforms to AWWA D102-03 Outside Coating System #3. Acceptable for
- Wet / Applied Thickness: 0.0045 to 0.009 inch
- Cure / Dry Temperature: 50 to 110 F
- Operating / Use Temperature: 40 to 155 F
- Chemistry: Acrylic / Latex, Resin Base / Polymer Binder
-
Supplier: Stoelting Cleaning Equipment
Description: Compact conveyorized cleaning system for small parts, with continuous, one-at-a-time, parts cleaning at the point of manufacture. Ideal for cleaning small parts such as screw machine products, stampings, and bearings. Standard Features Available in 6" and 12" belt widths. Stainless steel
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Machine Mounting: Benchtop / Pedestal
- Part Loading: Conveyor
- Operation: General Cleaning / Surface Prep
-
Supplier: Stoelting Cleaning Equipment
Description: for quick availability CE compliant Stainless steel construction Exclusive spray tube design for unsurpassed cleaning Adjustable air knives for unsurpassed drying Rugged, long-lasting washer
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Part Loading: Conveyor, Return-to-Operator
- Operation: Critical / Pharmaceutical Cleaning, General Cleaning / Surface Prep
- Machine Mounting: Floor / Skid
-
Description: EPO-FLEX achieves flexibility without the use of plasticizers or other additives which can separate or migrate as the system ages. This means that the product remains flexible and continues to function for many years. Fiberglass scrim may be incorporated into the system to add tensile
- Operating / Use Temperature: 60 to 90 F
- Dispensing Method: Brush / Roll-on, Sprayable
- Features: Chemical / Oil Resistant, Coating, Other, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Wood
-
Supplier: Kontek Ecology Systems Inc.
Description: complete with sludge thickening conical bottom and internal spray wash-down halo. Bulk waste storage tank complete with level control system, solution transfer pump, and flow monitoring/control system. Optional Kontek "Smart-Logic" PLC/HMI interface control system
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: The Intrepid offers fast, validatable tank rinsing with the 80% less water than the standard spray ball at the SAME pressure. This type of cleaning (fast and thorough without the use of chemicals) is ideal for cleaning light liquids and powders. A 500 gallon tank that once took 10 minutes at
- Temperature: 250 F
- Spray Pressure: 10 to 80 psi
- Flow Rate: 5 to 25 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: Walter Surface Technologies
Description: corrosion inhibitors Low Energy Surfactant Technology cleans at lower temperatures Biodegradable MATERIALS Plastic Stainless steel Steel APPLICATIONS Automated and semi-automated hot parts washers, cleaning tunnels, ultrasonic baths, turntable washers, spray cabinets, and agitated tanks
- Temperature (As Used): 113 to 194 F
- Type: Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Strong / Corrosive Alkaline (12.5 to 14 pH)
- Features: Biodegradable, Carbon Removal, Foam Free / Low Foaming, Other, VOC Compliant
- Full Strength Use: Full Strength (Undiluted) Use
-
Supplier: Sanchem, Inc.
Description: is a RoHS compliant chromate free seal aluminum, zinc and magnesium. This final seal will help you achieve maximum corrosion resistance and paint adhesion on corrosion susceptible alloys such as 2024 aluminum and 380-cast aluminum. For shop/field repairs, you will get the same performance
- Features: Other, Specialty / Other
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: install and operate sensor system, that verifies whether the Gamajet machine is providing the expected impact in the precise 360-degree global indexing pattern. This low voltage electronic sensor is designed specifically for sanitary environments and proves perfect for all sanitary industries
- Machine Type: Aqueous Cleaning, Spray Washers
- Operation: Container / Bottle Cleaning, General Cleaning / Surface Prep
- Source: Electric
- Machine Mounting: Floor / Skid
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: additional grease or oil. In addition, all materials are FDA compliant and the machine is completely self-draining and self-cleaning. Compact in size the Gamajet VI offers the same patented Gamajet technology, whilefitting through a 3” sanitary fitting. Although small in clearance, this
- Temperature: 0 to 200 F
- Spray Pressure: 10 to 700 psi
- Flow Rate: 5 to 40 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Supplier: Gamajet, part of the Alfa Laval Group
Description: Gamajet impingement cleaning pattern, scouring 100% of the tank, every time. The PowerFLEX is designed to be self flushing and self draining. All components are made from FDA compliant materials, making this robust machine ideal for a variety of portable and permanent applications.
- Temperature: 0 to 200 F
- Spray Pressure: 30 to 500 psi
- Flow Rate: 20 to 120 GPM
- Machine Type: Aqueous Cleaning, Spray Washers
-
Description: TANK CLAD HS is a VOC compliant, 80% solids epoxy coating formulated as an interior lining for pipes and tanks containing potable water, fresh water, salt water, and other commodities. May also be used as part of a system for tank exteriors. RECOMMENDED USAGE Lining system for
- Features: Liner / Lining System, Other
- Industry / Application: Pipes / Piping, Vessels (Tanks / Reactors), Water / Wastewater
- Function: Secondary Containment, Waterproofing
- Liner Materials: Specialty Cement
-
Supplier: Rosenberg USA
Description: M41-A0: 2GDSu35 133x190R (133-mm diameter impeller / 115-Volt) – Salt Spray, 3-Speed, single phase, ErP 2015 compliant
- Air Flow Rate: 313 SCFM
- Maximum Diameter (Fan or Blower Wheel): 5.2362233 inch
- Applications / Use: Air Handling Units / HVAC
- Environment: Clean Air / Gas
-
Supplier: Stoelting Cleaning Equipment
Description: Small industrial rotating basket below submergence parts washer. Compact design, economical for small shops; modular construction for flexibility. Standard Features Below submergence spray with rotating fixture for clenaing small parts. Ultrasonics capability for cleaning tough blind holes.
- Temperature: 140 to 250 F
- Wash Tank Capacity: 120 gallons
- Internal Length: 18 inch
- Internal Width: 12 inch
-
Supplier: Alconox, Inc.
Description: Low foaming, heavy duty alkaline detergent for use in labware washers, parts washers, power-spray systems, and ultrasonic cleaning systems. Concentrated. highly emulsifying and penetrating formula is free rinsing, and leaves no interfering residues. Protects interior working
- Concentration (As Used, by Volume): 0.5 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable, Contains Phosphate, Foam Free / Low Foaming, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Electrical / Electronics, Laboratory / Labware
-
Supplier: EXAIR
Description: This FDA-compliant, clog-resistant nozzle is ideal for Clean-In-Place systems, handles particles up to 1/4", and efficiently cleans tanks at low pressure with high flow. Designed for compact openings, the HC is offered with threaded or secure clip-on connections. Large orifices create
- Maximum Flow: 2,196 to 2,394 GPH
- Application: Cleaning / Blowoff
- Features: Other
- Media: Water
-
Supplier: NewAge Performance Products | NAPP
Description: REACH and RoHS compliant PTFE is free of BPA, phthalates and latex Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint Spray Systems Pure Water & Fluid
- Outside Diameter / Size: 0.25 inch
- Maximum Inside Diameter / Size: 0.1875 inch
- Wall Thickness: 0.031 inch
- Pressure Rating: 130 psi
-
Supplier: NewAge Performance Products | NAPP
Description: REACH and RoHS compliant Free of conflict minerals Ultra-high-purity grades available for the semiconductor industry Adhesives & Hot Glue Delivery Chemical Transfer Corrosives Cryogenics Deionized Water Transfer Food & Beverage Processing Industrial Laboratory Uses Lighting Covers Paint
- Outside Diameter / Size: 0.5 inch
- Maximum Inside Diameter / Size: 0.375 inch
- Wall Thickness: 0.062 inch
- Pressure Rating: 230 psi
-
Supplier: TMP Pro Distribution
Description: humidity, salt spray and dust; IEC 60529 IP-X3 splash rating Agency Rating: Listed UL1480, UL2043 safe for use in air handling spaces; Transformer is Listed UL1876; Compliant BS/EN 60849 safety standards Connectors: Ceramic block or 4-pin Euro terminals in fire protective sub-chamber
- Application: Music / Audio Systems
-
Supplier: Alconox, Inc.
Description: Nonionic, low foaming cleaner for use in labware washers, parts washers, power-spray systems, manual and ultrasonic cleaning. Corrosion inhibited formula recommended for glassware, metals, plastic, ceramic, porcelain, rubber and fiberglass. Free rinsing for reliable results and no
- Concentration (As Used, by Volume): 0.5 %
- Type: Alkaline Cleaner (11 to 12.5 pH), Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable, Contains Phosphate, Foam Free / Low Foaming, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Pressure Washers Direct
Description: Adjustable Pressure Regulator •Allows you to change the water pressure to suit the job 5 Pro-Style Spray Tips •Predefined spray patterns for precise control •Detergent Injection System •Adds cleaning solutions to the water stream •Makes cleaning even faster and easier
- Water Jet Pressure: 3,800 psi
- Machine Mounting: Cart / Hand Truck
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: Patten CAT
Description: even in congested work areas. Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter. Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected. Load control system
- Horsepower: 575 HP
- Features: Other
-
Supplier: Alconox, Inc.
Description: Low foaming, phosphate-free, concentrated, liquid cleaner and metal brightener for high peformance removal of metal oxides, scales, salts and inorganic residues in labware washers, parts washers, power-spray systems and manual and ultrasonic cleaning. Corrosion inhibited and free
- Concentration (As Used, by Volume): 2 %
- Type: Acid Cleaner / Mild Acid (2 to 5.5 pH), Aqueous / Water-based, Cleaner / Cleaning Agent, Degreaser, Detergent / Surfactant, Surface Treatment
- Features: Biodegradable, Foam Free / Low Foaming, VOC Compliant
- Industry Applications: Biotech (Pharmaceutical / Medical), Critical Cleaning / Cleanroom (Residue Free), Laboratory / Labware
-
Supplier: Patten CAT
Description: even in congested work areas. Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter. Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected. Load control system
- Horsepower: 575 HP
- Features: Other
-
Supplier: Patten CAT
Description: even in congested work areas. Optimum weight-to-horsepower balance for delivering maximum available horsepower to the cutter. Computerized Monitoring System (CMS) monitors machine performance and provides three levels of warning if abnormal operation is detected. Load control system
- Horsepower: 225 HP
- Features: Other
-
Supplier: NewAge Performance Products | NAPP
Description: visual flow characteristics Lightweight (compared to rubber hose) yet tough and abrasion resistant REACH compliant Chemical Transfer Conduit Coolant Lines Environmental Suit Air Feed Floor Cleaning Equipment Food & Beverage Lines Material Handling Shop Air Supply Spray Systems
- Inside Diameter: 0.625 inch
- Outside Diameter: 0.906 inch
- Working Pressure: 100 psi
- Media: Air, Chemicals, Coolant / Refrigerant, Water
-
Description: blooming limits the use of conventional zinc rich coatings Acceptable for use with cathodic protection with select topcoats Conforms to AWWA D102 Inside Coating System #3 (ICS-3), Inside Coating System #5 (ICS-5), Outside Coating System #2 (OCS-2), Outside Coating System
- Wet / Applied Thickness: 0.0045 to 0.0068 inch
- Cure / Dry Temperature: 40 to 100 F
- Operating / Use Temperature: 20 to 120 F
- Dispensing Method: Brush / Roll-on, Sprayable
-
Supplier: Kuriyama of America, Inc.
Description: Ideal for in-plant applications requiring color coding of hose supply lines. Transfer of air, water and mild water-soluble chemicals. Outdoor applications requiring a low temperature hose. General air supply line for pneumatic tools and paint spray systems. Low pressure spray
- Inside Diameter: 0.75 inch
- Outside Diameter: 1.125 inch
- Working Pressure: 100 to 250 psi
- Temperature Range: 150 F
Find Suppliers by Category Top
Featured Products Top
-
safety, stay compliant and keep operations running. Read the full article here (read more)
Browse Continuous Emissions Monitoring Systems (CEMS) Datasheets for CO2Meter.com -
Hottinger Bru?el & Kjær (HBK)’s aerospace customer was faced with this challenge during development of a completely new, FAA-compliant scheduled maintenance program for its novel eVTOL aircraft, adapting traditional aviation safety standards (MSG (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Hottinger Brüel & Kjær A/S -
Highly accurate with an unmatched measurement speed, the new generation Ruler3000 3D cameras will be the number one choice for machine vision system integrators and industrial applications. Being powered by the unique 3D CMOS sensor from SICK tailored for superior image processing, their (read more)
Browse Machine Vision Systems Datasheets for SICK -
medical, dental, and industrial X-ray flat panel detectors (FPDs). Compared with competing approaches, the off-the-shelf iPORT NTx-Deca significantly reduces design time and cost by providing a vision standards-compliant, integrated solution that ensures interoperability in multi (read more)
Browse Machine Vision Systems Datasheets for Pleora Technologies Inc. -
Dataforth MAQ®20 Modules Receive UL Certificate of Compliance for Use in Hazardous Locations Dataforth Corporation’s MAQ®20 Data Acquisition System has received the UL Certificate of (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
Highly accurate and with an unmatched measurement speed, the next generation Ranger3 streaming cameras can be configured for a wider range of needs. Powered by our unique 3D sensor tailored for demanding vision applications, Ranger3 will serve as a key component in inspection systems worldwide (read more)
Browse Machine Vision Systems Datasheets for SICK -
— keeps your project moving. Compared to traditional fabrication, our systems are designed, built, and installed faster, with minimal downtime to your operations. Safe, Compliant, and Custom-Built Every installation is engineered with safety and compliance in mind, whether you’re (read more)
Browse Aluminum Framing Systems Datasheets for Faztek, LLC -
The Airmix® Xcite®+ Light manual spray gun focuses on lightness, simplicity and maneuverability. For maximum benefits, this spray gun is available in two versions: 120 and 240 bar (1740 & 3480 psi) THE LIGHTEST AIRMIX® MANUAL SPRAY (read more)
Browse Spray Guns and Applicators Datasheets for Sames North American Corporation -
resistance. EXAIR No Drip atomizing nozzles are available with 1/8 NPT, 1/4 NPT and 1/2 NPT connections and in a variety of sizes and shapes to meet your needs. All models come with our 5 year Built to Last Warranty and are CE compliant. No Drip internal mix 360 degree hollow circular pattern spray nozzles ship from stock. https://exair.co/57-ndintmix360 (read more)
Browse Fluid Dispensing Equipment Datasheets for EXAIR -
EXAIR’s Atomizing Spray Nozzles create a fine liquid mist perfect for washing, coating, cooling, dust control and more. These nozzles offer an assortment of flow rates and patterns including flat fan, round and hollow cone patterns and are highly effective with a wide range of (read more)
Browse Sprayers and Spray Coating Equipment Datasheets for EXAIR
Conduct Research Top
-
PUR-GARD TM FDA Compliant Seals
Garlock's PUR-GARD TM FDA compliant seals for food and beverage processing plants ensure contamination protection from daily wash downs, high-pressure spray, and dust particulate. The unique Cam-Lock O-ring groove design includes a 316 stainless steel stator and rotor and FKM O-rings
-
Interphex Booth Previews
Training in Fluid Bed Systems spring seminar, April 20 to 21, 2004, presenting the principles of fluidization, airflow entrainment, spray rates and nozzle configurations. Each principle is discussed in theory and demonstrated in ACT's laboratory. molded silicone fittings are supplied as assemblies
-
Interphex 2006 Preview: The Best of the Phex
By Paul Thomas, Managing Editor Tablet Coater and Process Control The GCSmart Tablet Coater incorporates a fully perforated drum, Fischer baffle system for improved mixing, proprietary anti-bearding spray nozzle, WIP cleaning and Glatt s new SmartScoop discharge system. The new EcoView Controls