Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Gast Group
Description: Gast tank assemblies improve your application’s cycle time by instantly providing air on demand. Tank assemblies can easily be integrated with your existing Gast products to provide a steady flow of air without pulsations.
- Material: Steel
- Volume Capacity: 2 to 60 gallons
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: 144” in diameter. Efficient Line Production On site Powder Coating Central Geographic Location Major support for Compressed Air OEMs Multiple stocking locations for standard air receivers (USA & Canada) Precision Laser Cutting
- Diameter: 14 inch
- Pressure Rating: 200 psi
- Volume Capacity: 20 gallons
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: manufacturing custom products up to 144” in diameter. Efficient Line Production On site Powder Coating Central Geographic Location Major support for Compressed Air OEMs Multiple stocking locations for standard air receivers (USA & Canada
- Diameter: 30 inch
- Pressure Rating: 200 psi
- Volume Capacity: 120 gallons
-
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: up to 144” in diameter. Efficient Line Production On site Powder Coating Central Geographic Location Major support for Compressed Air OEMs Multiple stocking locations for standard air receivers (USA & Canada) Precision Laser
- Diameter: 30 inch
- Pressure Rating: 200 psi
- Volume Capacity: 240 gallons
-
Supplier: Samuel Pressure Vessel Group (SPVG)
Description: products up to 144” in diameter. Efficient Line Production On site Powder Coating Central Geographic Location Major support for Compressed Air OEMs Multiple stocking locations for standard air receivers (USA & Canada) Precision Laser
- Diameter: 60 inch
- Pressure Rating: 150 psi
- Volume Capacity: 2000 gallons
-
Supplier: Sullair Corporation
Description: The Sullair zero-loss drains do not release valuable compressed air. They have zero air loss, and they save you money. (Models include Ultra, Maxi, and Mini.) Sullair’s compact zero air loss drains are the perfect complement to Sullair filters, water separators, and small
- Drain Type: Condensate Drain
-
Supplier: Kaeser Compressors, Inc.
Description: Arrangement: vertical or horizontal Volume: 30 to 8000 gallons Special sizes available on request Air receivers are essential to every compressed air system: They act as a buffer and provide storage for short periods of high demand. Receivers reduce
- Volume Capacity: 30 to 8000 gallons
-
Supplier: Accessorie Air Compressor Systems
Description: Kaeser's AirCenters match the Sigma Profile rotary screw compressors with a high-efficiency refrigerated dryer, an appropriately sized receiver, and filtration to provide the level of air quality you require.
- Horse Power: 30 HP
-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 36.9 SCFM
- Horse Power: 10 HP
- Lubrication Style: Lubricated
-
Supplier: South-Tek Systems, LLC
Description: Compressed air flow output of 14 SCFM to 36.9 SCFM at 125 PSI Oil lubricated accumulator tank Aftercooler, magnetic starter, low oil monitor Vibration isolator pads Pneumatic auto-drain off of the air receiver tank
- Discharge / Operating Pressure: 125 psi
- Flow Capacity: 14 SCFM
- Horse Power: 3 HP
- Lubrication Style: Lubricated
-
Supplier: Mile-X Equipment, Inc.
Description: extent of the original manufacturer's warranty to Champion. The extended five-year warranty will apply to ASME receivers in they are installed on rubber vibration isolator pads.
-
Supplier: Titus Company (The)
Description: ASME vertical industrial air storage tanks. Used to store compressed air for power systems.
- Material: Steel
- Volume Capacity: 10 to 7500 gallons
-
Supplier: Titus Company (The)
Description: ASME Horizontal Industrial Air Storage Tanks. Used to store compressed air. All Penway Air Receivers come with a primer coating on the outside surface. Special external and internal coatings are available on request.
- Material: Steel
- Volume Capacity: 3 to 7500 gallons
-
Supplier: EXAIR
Description: Some applications require an intermittent demand for a high volume of compressed air. This can cause fluctuations in pressure and volume throughout the compressed air system with some points being “starved” for compressed air. EXAIR’s new Model 9500-60 60
- Material: Steel
- Pressure Rating: 200 psi
- Volume Capacity: 60 gallons
-
Supplier: Eaton
Description: Designed for installation inside receivers, steam drums, and other vessels, Eaton internal gas liquid separators remove 99% of particles and liquid droplets 10 microns or larger from air, gas, or steam. Eaton internal gas liquid separators use centrifugal motion to force the entrained
- Bowl Material: Steel - Stainless, Other Material
- Filter Size Rating: 10 microns
- Filter Type: General Purpose
- Port Specification: 3/4" NPT, 1" NPT, 2" NPT, Other
-
Supplier: Mile-X Equipment, Inc.
Description: 13 HP, Twin 4 Gal. Tanks, KOHLER Engine Champion is the leader in manufacturing dependable compressed air systems. Champion offers a complete line of engine driven compressor packages to meet any application. With an engine driven package there is no need to worry about electrical
-
Supplier: F.C. Kingston Inc.
Description: Kingston Discharge Unloader Valve The Kingston Model 621 Discharge Unloader Valve will divert the total output of the air compressor to the atmosphere, while the check valve prevents back flow from the air receiver. With the compressor producing air at just above
- Media: Air, Compressed Air
-
Supplier: F.C. Kingston Inc.
Description: Kingston Automatic Drain Valve Kingston Model 620 Automatic Drain Valve automatically removes the condensates that collect in the tank, thereby extending the life of the air receiver and downstream air equipment. It is designed for use on all compressors with an unloader port.
- Media: Air, Compressed Air
-
Supplier: Air Compressors Direct
Description: •Engine-mounted throttle and choke controls •Fuel shut-off valve and electronic ignition •Automatic low oil shutdown protects engine from failure Automatic Un-loader Valve •Releases compressed air when the tank is at full capacity Large 50-Gallon Truck
- Features: Multistage Compressor, 2 Stage
- Flow Capacity: 17 to 17.9 SCFM
- Horse Power: 11 HP
-
Supplier: Scientific Dust Collectors
Description: performance of this unique cleaning system is the scientific design of the cleaning nozzle. This patented technology provides even more induced cleaning air into the filter media than any other system now available. Special nozzle designs also allow for SDC’s collectors to operate
- Process: Dry
-
Supplier: BelAire
Description: THE QUIET COMPRESSED AIR SYSTEM Ideal for automotive repair and body shops, the BelAire line of rotary screw compressors are built to provide reliable and efficient compressed air in a compact design. BelAire rotary screw compressors allow for 100% duty in a extremely
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 128 to 150 psi
- Horse Power: 5 to 15 HP
- Mounting Options: Tank Mounted
-
Supplier: Central Air Compressor Co.
Description: Available in 2 to 3.5 HP. For small business, residence or any compressed air need, the RCP Single Stage Compressor offers high volume, can operate on low amperage 208-230V or 115V* single phase power (*Portable Units), and are mounted on rugged receiver tanks to improve the
- Horse Power: 2 to 3.5 HP
- Mounting Options: Portable, Tank Mounted
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: Tank Size 60 Gallons Power 12.35 CFM @ 90 PSI Single-Stage Stationary Air Compressor •High volume for any compressed air need •Mounted on rugged receiver tank to improve air flow consistency
- Flow Capacity: 12.35 to 14.55 SCFM
- Horse Power: 3.5 HP
- Power Source: AC Single Phase
-
Supplier: Air Compressors Direct
Description: volume for any compressed air need •Mounted on rugged receiver tank to improve air flow consistency Durable And Reliable •Solid cast iron cylinder; belt drive •Fully enclosed belt guard and polyester powder-coated tank •One year factory warranty
- Flow Capacity: 7.1 to 8.31 SCFM
- Horse Power: 2 HP
- Power Source: AC Single Phase
-
Supplier: SC Hydraulic Engineering Corporation
Description: diameter hydraulic plunger to provide a pressure ratio. The pressure ratio determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage,
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 6125 psi
- Maximum Discharge Flow: 0.4545 GPM
- Power Source: Air / Pneumatic, Manual
-
Supplier: SC Hydraulic Engineering Corporation
Description: diameter hydraulic plunger to provide a pressure ratio. The pressure ratio determines the maximum outlet pressure. SC compact liquid pumps cycle automatically. When compressed air is first applied to the pump, it will cycle at its maximum speed producing maximum flow. At this stage,
- Housing Material: Stainless Steel
- Maximum Discharge Pressure: 19500 to 24375 psi
- Power Source: Air / Pneumatic, Manual
-
Supplier: ALMiG USA Corporation
Description: and receiver in a compact, high performance plant. The minimum space requirement and extremely low noise level enable these machines to be installed directly where you need the compressed air. This means that your company safes major investments in expensive compressed
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 100 to 190 psi
- Flow Capacity: 48 to 59 SCFM
- Horse Power: 15 HP
-
Supplier: ALMiG USA Corporation
Description: and receiver in a compact, high performance plant. The minimum space requirement and extremely low noise level enable these machines to be installed directly where you need the compressed air. This means that your company safes major investments in expensive compressed
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 189 psi
- Flow Capacity: 95 SCFM
- Horse Power: 29.48 HP
-
Supplier: ALMiG USA Corporation
Description: on a base frame to be used as a free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the
- Compressor Technology: Reciprocating Piston
- Features: Multistage Compressor, 2 Stage
- Mounting Options: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: ALMiG USA Corporation
Description: on a base frame to be used as a free-standing compressed air plant with various vertical or horizontal receivers (also linked up to refrigerant dryers) With or without sound-absorber box). This modular system and the graduated power output facilitate the economical use of the
- Compressor Technology: Reciprocating Piston
- Features: Multistage Compressor, 2 Stage
- Mounting Options: Skid / Base Plate Mounted, Tank Mounted
-
Supplier: Titus Company (The)
Description: The Enterprize II is an electronic no-loss drain that's compatible with most receivers, aftercoolers, filters and dryers. This unit seamlessly integrates technologically advanced electronic level sensing that discharges the collected condensate while retaining all the compressed
- Connection Size: 0.2500 to 0.5000 inch
- Drain Type: Condensate Drain
-
Supplier: Coperion K-Tron
Description: large filter cartridge with 50-square feet of spunbond polyester media. It is automatically cleaned with bursts of compressed air, 60 degree hopper with 10-inch gravity discharge gate with white Neoprene seal, Band clamps for quick body section separation, 3-inch tangential inlet with
- Application / Operation: Conveyor Feeding
- Bulk Container Type: Bin
- Equipment Type: Loading Spout
- Flow Control: Weighing / Gravimetric
-
Supplier: BelAire
Description: GREAT PERFORMANCE AND VALUE For small business, residence or any compressed air need, the BelAire Single Stage Compressor offers high volume, can operate on low amperage single phase power, and are mounted on rugged receiver tanks to improve the consistency of your air
- Compressor Technology: Reciprocating Piston
- Discharge / Operating Pressure: 135 psi
- Horse Power: 2 to 3.5 HP
- Mounting Options: Portable
-
Supplier: Kaeser Compressors, Inc.
Description: solution: Compressor, refrigerated dryer, and air receiver tank in one quiet, air compressor package. Protection from corrosion damage: Thanks to the integrated refrigerated dryer, the system delivers high air quality and protects your equipment from corrosion damage
- Compressor Technology: Rotary Screw
- Discharge / Operating Pressure: 80 to 217 psi
- Flow Capacity: 9 to 90 SCFM
- Horse Power: 3 to 20 HP
-
Supplier: Coperion K-Tron
Description: the PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per
- Bulk Container Type: Bin
- Equipment Type: Loading Spout
- Flow Control: Weighing / Gravimetric
- Gravimetric Capacity: 0.0361 t/hr
-
Supplier: Coperion K-Tron
Description: the PLC Central Controller without tools. In addition, low-voltage wiring generally does not require an electrician or conduit, allowing for a less expensive electrical installation. 80 to 100 PSI dry compressed air required for the main air control valve, Maximum volume per
- Bulk Container Type: Bin
- Equipment Type: Loading Spout
- Flow Control: Weighing / Gravimetric
- Gravimetric Capacity: 0.0361 t/hr
-
Description: ISO/TS 22595-2:2008 applies to compressor units for dental air and specifies quality requirements for dental air, fittings, pipe lines and valves in the plant area, used to source compressed air for the dental units, dental instruments and technical dental lab equipment.
-
Supplier: Godiva, Ltd.
Description: The PTO-MiniCAFS is a compressed air foam system comprising three major components - air compressor, foam proportioner and mixing manifold. The components are located according to vehicle manufacturers requirements. The system will make compressed air foam when
- Application: Foaming / Gasketing
- Dispense Rate: 450 L/min
- Type: Dispense Only
-
Supplier: JORC Industrial LLC
Description: operates a direct cylinder valve, discharging the condensate automatically from your system. There is no unnecessary compressed air lost during this process. The POD-TD meets the demand of virtually every application regardless of the condensate flow, covering compessed air
- Body Material: Other
- Connection Size: 0.5000 inch
- Drain Type: Condensate Drain
- Strainer Shape: Round
-
Supplier: Bratney Companies
Description: F300: A complete solution with built-in filterbags and fan. The cleaning of filters takes place automatically by means of compressed air from the air receiver.The dust from the filter will hereby follow the material during loading. Applied for loading products with
- Applications: Abrasives, Fine Powders
- Collector Filter Cleaning: Automatic Shaking (Vibrating)
- Features: Continuous Duty
- Process: Dry
-
Supplier: CSA Group
Description: ISO/TS 22595-2:2008 applies to compressor units for dental air and specifies quality requirements for dental air, fittings, pipe lines and valves in the plant area, used to source compressed air for the dental units, dental instruments and technical dental lab equipment.
-
Supplier: King Engineering Corporation
Description: offered in hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver. 788 D/P Purge Control is a more basic differential pressure regulator and
-
Supplier: King Engineering Corporation
Description: offered in hybrid versions combined with an air flow control for pneumatic sensors or downpipe (bubbler) systems. These units allow for direct 4-20 mA output from the tank with power provided by the receiver. LiquiSeal D/P purge control is a fully integrated air purge regulator
-
Supplier: Titus Company (The)
Description: This external pneumatic-operated condensate drain offers another electric-free option for your compressed air process. It's incredibly versatile and provides compatibility with filters, receivers, dryers and aftercoolers. The unit's small footprint enables it to fit in tight
- Connection Size: 0.5000 inch
- Drain Type: Condensate Drain
-
Supplier: Godiva, Ltd.
Description: Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 3010 or 4010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor, FoamLogix
- Maximum Discharge Pressure: 58 to 145 psi
- Type Of Pump: Fire Service Pumps
-
Supplier: Godiva, Ltd.
Description: Prima Series vehicle pump with CAFS - a unit driven directly from the pump pto for compressed air foam fire fighting. Prima P1 or P2, 2010 or 3010, aluminium or bronze models can be used. CAFS unit is a compact package attached to pump rear, comprising a compressor, FoamLogix
- Maximum Discharge Pressure: 58 to 145 psi
- Maximum Discharge Flow: 18.48 GPM
- Type Of Pump: Fire Service Pumps
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco MFP14 automatic pump is a displacement receiver operated by steam or compressed air. It is generally used to lift liquids such as condensate to a higher level. Subject to the conditions being suitable, the pump can also be used to directly drain closed vessels
- Discharge Size: 1.97 inch
- Housing Material: Cast Iron
- Maximum Discharge Pressure: 232 psi
-
Supplier: DynaQuip Controls
Description: drained manually or with equipment, to gain the maximum operation of the system. Excessive condensation leads to premature failure of tools and high maintenance or replacement cost. For compressed air, the DRAINMASTER can be used on receivers, dryers, tanks, and drop legs. Other
- Actuation: Electric
- Media Temperature: -15 to 300 F
- Metals: Brass / Bronze
- Valve Size: 0.5000 to 1 inch
Find Suppliers by Category Top
Featured Products Top
-
compressed gas. Detecting and repairing one leak of an expensive gas can save more than the price of the leak detection kit kit. Repairing one compressed air leak can save $250-$18,500 per year. Detect ultrasound created by corona discharge, tracking, and arcing from a safe distance, with (read more)
Browse Datasheets for Wilcoxon Sensing Technologies -
compressed air through a very small and precise laser-drilled hole in the transmitter and receiver heads. The PassiveSeal system provides an additional layer of protection, automatically shielding the optics from contamination in the event of air supply failure. It uses a simple pneumatic installation (read more)
Browse Tool Presetters Datasheets for Renishaw
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
(pH and total dissolved solids), flow and temperature. Clean and replace filters and heat exchangers per manufacturer s specifications. (see also the Leak Reduction section below). Specify pressure regulators that close when failing. Check all applications requiring compressed air for excessive
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations Part I: Motors, Drives and Compressed Air Systems
Operational Excellence & Lean Six Sigma Use air receivers near high demand areas to provide a supply buffer to meet short-term demand spikes that can exceed normal compressor capacity. In this way, the number of required on-line compressors may be reduced. Replace single-stage compressors
-
Draining a Pressure Vessel - A No Brainer?
There are lots of liquid collection points in a compressed air treatment system. Moisture separators. Coalescing filters. Wet receiver tanks. Dryers. All of these must be drained. It seems like an easy task, right? It should be a no brainer. After all, how could draining a tank take any thought
More Information Top
-
Experimental evaluation of the performance of solar receivers for compressed air
Design of compressed air receivers .
-
Power Circuit Breaker Theory and Design
All of these contain a compressed air receiver (a), a nozzle (b) open to an unrestricted low pressure region and a fast acting valve (c), which for the purpose of these representations is assumed to open instantaneously and without any restrictions to …
-
States > Arizona > State > Regulations > Title 11 - Mines > [AZ R11-1] 01 - State Mine Inspector
Compressed air receivers -- safety devices .