-
Supplier: Titebond
Description: the surface. Titebond Concrete Repair dries quickly to a textured gray color that blends well with the surrounding surfaces. It provides a weather-resistant seal that helps prevent water and ice damage. In addition, Titebond Concrete Repair is ready to use, extrudes easily and
- Viscosity: 550,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: R. S. Hughes Company, Inc.
Description: Devcon white asphalt & concrete sealant with a 7 day cure time. This asphalt & concrete sealant is water-resistant. Perfect for sealing applications.
- Features: Leveling / Filling Compound
-
Supplier: R. S. Hughes Company, Inc.
Description: White Lightning black asphalt & concrete sealant with a 48 hr cure time. This asphalt & concrete sealant is water-resistant. Minimum to maximum operating temperatures are -80 F to +450 F.
- Use Temperature: -80 to 450 F
- Features: Leveling / Filling Compound
-
-
Supplier: ASTM International
Description: This specification covers four types of joint and crack sealants of the hot applied type intended for use in sealing joints and cracks in Portland cement concrete and asphaltic concrete pavements. However, this specification does not address the properties required of
-
Supplier: ASTM International
Description: 1.1 This specification covers the recommended design requirements and manufacturing practices for monolithic or sectional precast concrete water and wastewater structures with the exception of concrete pipe, box culverts, utility structures, septic tanks, grease interceptor
-
Supplier: Acoustical Solutions, Inc.
Description: water and will not re-emulsify after drying. Cleanup is simple using soap and water and its quick drying properties can help you avoid washouts. The Elastomeric Sealant is offered in both a 5 gallon bucket and a 29oz. tube.
- Industry: Building / Construction
- Features: Caulk / Grout, Flame Retardant (e.g. UL 94 Rated), Flexible / Dampening, Gap Filling Sealant / FIP Gasket, Other, UL Approved
- Substrate Compatibility: Concrete / Masonry, Dissimilar Substrates, Metal, Paper / Paperboard
- Type / Form: Grease / Paste
-
Supplier: ASTM International
Description: This specification covers an elastomeric-type one component, hot-applied concrete joint sealant, resistant to weathering, for use in sealing joints and cracks in Portland cement concrete highway and airfield pavements. The sealants shall undergo tests, and shall conform
-
Supplier: ASTM International
Description: This specification covers joint and crack sealants of the hot applied, jet fuel resistant type intended for use in sealing joints and cracks in Portland cement concrete in areas that are subject to fuel spillage. Three types of joint sealants are presented: type I - joint
-
Supplier: ADSIL Inc.
Description: Seals and mitigates water vapor transmission on concrete floors
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 55 F
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: Titebond
Description: designed. GREENchoice Acoustical Sound Sealant remains permanently flexible and adheres firmly to wood or metal studs, concrete, gypsum board, and most other types of building substrates. Its unique formulation is non-drying, non-hardening, non-staining and non-migrating. The
- Viscosity: 170,000 cP
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Mallard Creek Polymers, Inc.
Description: Rovene® 403 is suggested as a polymer modifier for hydraulic cementitious mixtures for repair, base coats for EIFS, decorative overlays, and tile grouts or mortars. Addition of 5 to 15% (d/d Portland cement) improves flexibility, strength and water resistance. Markets Utilized In Construction
- Viscosity: 100 cps
- Material Type: Acrylics
- Application: Sealants
-
Supplier: Sauereisen, Inc.
Description: Sauereisen InstaPlug No. F-180 is a rapid setting, hydraulic water plug for sealing active water leaks, filling small voids and special anchoring applications. Typical industry applications are: eliminating water leakage in below grade concrete and masonry structures,
- Use Temperature: 40 to 85 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Chemical System: Ceramic / Inorganic Cement
-
Description: General Polymers 3477 EPOXY WATER EMULSION PRIMER/ SEALER is an economical sealer for concrete that will outperform water-based acrylic or acrylic/urethane sealers (chemical resistance and wear). Its low viscosity allows 3477 to flow smoothly, making it easy to spread. 3477 is
- Wet / Applied Thickness: 0.002 to 0.0045 inch
- Features: Chemical / Oil Resistant, Coating, Other, Wear Resistant (Abrasion / Erosion)
- Substrate: Concrete / Masonry, Wood
- Chemistry: Epoxy, Resin Base / Polymer Binder
-
Description: RECOMMENDED USAGE Used to seal concrete or other floor systems where a satin, low gloss finish is desired.
- Features: Chemical / Oil Resistant, Coating, Other
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
- Form: Liquid, Water Based
-
Description: RECOMMENDED USAGE Used to seal terrazzo, concrete or other floor systems where a gloss finish is desired.
- Industry: Automotive
- Features: Chemical / Oil Resistant, Coating, Other, Weather / UV Resistant
- Substrate: Concrete / Masonry
- Location / Orientation: Floor
-
Supplier: ADSIL Inc.
Description: Ideal for maximum chemical resistance, water resistant
- Coverage: 350 to 600 ft²
- Wet / Applied Thickness: 0.001 to 0.0015 inch
- Cure / Dry Temperature: 50 F
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: Techsil Limited
Description: an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance . TB 5211 is stable against sunlight, ozone, water , temperature change etc. and maintains permanent
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance .TB 5211E is stable against sunlight, ozone, water , temperature change etc. and maintains
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Techsil Limited
Description: offers an excellent adhesive strength to glass, metals, wood, plastics, UPVC, concrete, ceramics etc. It also has excellent weather-proof characteristics and maintains constant performance. TB 5211C is stable against sunlight, ozone, water , temperature change etc. and maintains
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Aervoe Industries Incorporated
Description: Ideal for grass and turf surfaces, will not crack tennis court sealant
- Cure / Dry Temperature: 50 to 80 F
- Form: Aerosol
- Coating Material: Alkyd / Oil Based, Resin Base / Polymer Binder, Water Based
- Substrate: Asphalt, Concrete / Masonry
-
Supplier: Fosroc Limited
Description: Dekguard CP is a single component weather resistant impregnation and glaze, based on acrylic copolymer and siloxane. Dekguard CP combines an unique ability to protect against attacks by water, carbon dioxide (CO2) and other chemicals, with an ability to allow water vapour to escape
- Features: Coating
- Location / Orientation: Floor
- Type: Sealer / Surface Sealant
-
Supplier: Polyguard Products, Inc.
Description: Poly Wall® Home Stretch™ Water Based Liquid Adhesive is specifically formulated to provide excellent adhesion with all the Poly Wall® waterproofing and flashing membranes under many kinds of surface conditions. Home Stretch™ Water Based Liquid Adhesive is an integral part of Poly-Wall®
- Use Temperature: 40 to 120 F
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction, OEM / Industrial
- Substrate Compatibility: Concrete / Masonry, Rubber / Elastomer, Wood / Wood Product
-
Supplier: Fosroc Limited
Description: barrier, thus inhibiting the passage of water and waterbourne contaminants. A thin surface film is produced which consolidates and stabilises porous substances. Nitobond AR may be used where chloride resistance is of secondary importance to carbonation resistance.
- Features: Coating
- Location / Orientation: Floor
- Type: Sealer / Surface Sealant
-
Supplier: KOSTER American Corporation
Description: joints, concrete, and soil. Depending on the amount of water added, a highly elastic, waterproof, foam-hydro-gel is formed.
- Features: Caulk / Grout
-
Supplier: Acoustical Solutions, Inc.
Description: Acoustical Caulk is a non-flammable, latex based sealant specially designed for the reduction of sound transmission and drafts in all types of wall systems. Acoustical Caulk remains flexible and adheres firmly to wood, metal studs, concrete, gypsum board and most other building
- Use Temperature: -5 to 170 F
- Industry: Building / Construction
- Features: Caulk / Grout, Flexible / Dampening, Other, Specialty / Other, UL Approved, Water Based / Latex Dispersion
- Substrate Compatibility: Concrete / Masonry, Dissimilar Substrates, Metal, Paper / Paperboard, Wood / Wood Product
-
Description: deteriorated concrete walls and ceilings RECOMMENDED USAGE For use over prepared masonry surfaces in: Dairies Bottling Plants Mining Industry Tunnels Chemical Plants Paper Mills Hospitals Jails Schools Power Plants Equipment Foundations Water and Sewage Treatment Facilities Industrial
- Use Temperature: 55 to 95 F
- Chemical System: Acrylic / Polyacrylate
- Substrate Compatibility: Concrete / Masonry
- Features: Flame Retardant (e.g. UL 94 Rated), Gap Filling Sealant / FIP Gasket, Leveling / Filling Compound, Other, Solvent Based (Volatile Organic), Water Based / Latex Dispersion
-
Supplier: Sauereisen, Inc.
Description: Sauereisen H2OPruf No. F-190 is a two component material for use on concrete or masonry structures to prevent water seepage through the substrate. Application of the waterproofing kit is by masonry brush or mechanical spray equipment. No. F-190 withstands both positive and negative
- Use Temperature: 40 to 85 F
- Cure / Technology: Air Setting / Film Drying, Two Component System
- Chemical System: Ceramic / Inorganic Cement
- Substrate Compatibility: Concrete / Masonry
-
Supplier: Saint-Gobain Tape Solutions
Description: Norseal V760 is a closed-cell PVC foam sealant with a pressure-sensitive adhesive on one side. Applications: Bus/truck sealing Water tank sealing Concrete forms Door frame assemblies Roof sealing for parapets Duct seals Appliance seals Export container seals Die-cut gaskets
- Thickness: 0.06299216 to 0.25196864 inch
- Operating Temperature: -14.8 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Polyvinyl Chloride (PVC)
-
Supplier: KOSTER American Corporation
Description: Fast curing cementitious sealing slurry with excellent resistance to aggressive ground water and high water pressure. Used in combination with KOSTER KD 2 Blitz Powder and KOSTER KD 3 Sealer for the negative side waterproofing of mineral surfaces such as internal basement
- Type: Base Coat, Sealer / Surface Sealant
-
Supplier: Minerallac Company
Description: FIRE-RATED GYPSUM WALLBOARD PARTITIONS, CONCRETE WALLS/FLOORS, WOOD FLOORS/CONCRETE OR CORRUGATED STEEL DECK FLOOR/CEILING ASSEMBLY APPLICATION TUBE CONTAINER TYPE 10.5 OZ CONTAINER CAPACITY SPECIFIC GRAVITY 1.25 BASE CONTENT WATER BOILING POINT 212 DEG F PACKAGING QUANTITY 24
- Features: Caulk / Grout
-
Supplier: GAF
Description: makes this product ideal for flashing details and a variety of roofing and waterproofing repairs, such as moving joints and roof penetrations. Contains a special additive that actually displaces water from wet surfaces to create a tight seal. Water resistant – a special additive that
- Cure / Technology: Air Setting / Film Drying, Single Component System
- Industry: Building / Construction
- Substrate Compatibility: Concrete / Masonry
- Features: Flexible / Dampening, UL Approved
-
Supplier: Ellsworth Adhesives
Description: Eclectic Amazing GOOP Adhesive Clear is an all purpose, toluene based adhesive that is used for bonding, sealing, and repairing plastics, metal, rubber, leather, brick, porcelain, glass, vinyl, and wood. It is flexible, versatile, and resistant to vibrations, water, dilute bases and acids.
- Viscosity: 100,000 cP
- Tensile Strength (Break): 3,800 psi
- Dielectric Strength: 400.00000000000006 kV/in
- Substrate Compatibility: Concrete / Masonry, Metal, Plastic, Rubber / Elastomer
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Aguapoxy No. 28 is a three component, water cleanable, general purpose epoxy grout for bonding chemical resistant masonry units. The No. 28, combined with brick or tile, offers rapid installation and clean up with potable water. The water cleanable feature of Aguapoxy
- Tensile Strength (Break): 1,365 psi
- Industry: Building / Construction, Medical / Food (Sanitary / FDA)
- Features: Caulk / Grout
- Substrate Compatibility: Concrete / Masonry
-
Supplier: Master Bond, Inc.
Description: adhesive/sealant is an electrical insulator. Color of part A tan, part B amber. Master Bond EP21TP-2 adhesive/sealant is widely used in the electronic, electrical, computer, construction, metalworking, appliance, automotive and chemical industries. The cured adhesive fully meets the
- Viscosity: 5,000 to 6,000 cP
- Use Temperature: -100 to 300 F
- Thermal Conductivity: 0.288 to 0.432 W/m-K
- Coeff. of Thermal Expansion (CTE): 39 to 50 µin/in-F
-
Supplier: Sauereisen, Inc.
Description: concrete, voids, expansion joints and pipe intrusions. Applied by injection, the grout is commonly specified to repair concrete walls, ceilings and floors. It is also recommended for use in tunnels, manholes, sewer lines, tanks, dikes, and dams. Sauereisen No. F-370 has excellent
- Viscosity: 500 cP
- Use Temperature: 40 to 175 F
- Tensile Strength (Break): 15.6 psi
- Elongation: 9.8 %
Find Suppliers by Category Top
More Information Top
-
States > Washington > State > Proposed Regulations > 2006 Documents > September 2, 2006 > [2006 WA Proposed wa-20060902-0022-0001837] WAC 173-160 & 162 - Propo...
(c) Concrete sealants consist of clean, hard and durable aggregate with not less than five sacks (ninety-four pounds per sack) of portland cement per cubic yard of concrete sealant and water .
-
States > Washington > State > Proposed Regulations > 2008 Documents > October 13, 2008 > [2008 WA Proposed wa-20081013-0025-0001918] WAC 173-160 - Proposed Rul...
(c) Concrete sealants consist of clean, hard and durable aggregate with not less than five sacks (ninety-four pounds per sack) of portland cement per cubic yard of concrete sealant and water .
-
States > Texas > State > Register > 2003 > [TexReg 2003-0725is] 07/25/2003
GULF STATES ASPHALT COMPANY, L.P. which operates a facil- ity which manufactures paving and roofing asphalt, concrete sealants , and water proofing and protective coatings, has applied for a renewal of TPDES Permit No. 01058, which authorizes the discharge of util- ity…
-
rigid thread sealant needed? - Self Help Forums
Concrete /Stone Water Sealant .
-
rigid thread sealant needed? - Self Help Forums
Concrete /Stone Water Sealant .
-
Testing of Household Products and Materials for Emission of Toluene Diisocyanate
The polyurethane (PU) products included carpet padding, furniture cushions, sheet foam, varnishes, and sealants, as well as a commercially‐applied water sealant product for concrete that contained up to 4 percent TDI by weight.
-
Testing of household products and materials for emission of toluene diisocyanate.
The polyurethane (PU) products included carpet padding, furniture cushions, sheet foam, varnishes, and sealants, as well as a commercially-applied water sealant product for concrete that contained up to 4 percent TDI by weight.
-
Evaluating Methods for Water Vapor Transmission of Moisture Vapor Suppression Coatings on Concrete
KEYWORDS: coatings, epoxies, permeance, concrete , water vapor, sealants , films .
-
Corrosion News
Causes and mechanisms of deterioration Concrete transport mechanisms Life-cycle assessments Durability modelling and prediction Durability in normal and aggressive envir- onments New and more durable types of concrete Deterioration prevention - water sealants , cement based coatings, and others Case studies .
-
CR4 - Thread: Underground Inflatable Structures
Obviously this method will be too much effort we will have to stick to good old steel reinforced concrete and a water proof sealant .
Indicates content that may require registration and/or purchase.