-
Supplier: Spirax-Sarco
Description: The Spirax Sarco condensate recovery units are designed to handle hot condensate, which is commonly returned for use as boiler feedwater. They can handle quantities up to 34 000 kg / h at 98 ° C with pump delivery heads up to 30 - 35 metres. A unit comprises three
- System: Heat Energy Recovery
- Application: Industrial
-
Supplier: Spirax-Sarco
Description: The Spirax Sarco series of SPM condensate recovery units are designed to handle hot condensate, which is commonly returned for use as boiler feedwater. The standard SPM series can handle quantities up to 2 000 kg / h at 98 ° C with pump delivery heads up to 30 meters. For
- System: Heat Energy Recovery
- Application: Industrial
-
Supplier: Accuris
Description: Condensate Harvesting from Large Dedicated Outside Air-Handling Units with Heat Recovery
-
-
Supplier: Cleaver-Brooks
Description: Simplex & Duplex Units Carbon & Stainless Steel Tanks Standard Unit factory wired for 1/60/230v operation 3 Phase operation also available Optional Control Panel Available Pump is immersion style for top pull out design Standard Tank sizes are: 10, 15, 25, 35 Gallon—Larger and custom
- Pump Type: Condensate Pumps
-
Supplier: Cleaver-Brooks
Description: separate liquid streams without cross-contamination Tube core assemblies are individually removable and made from 316 stainless steel tube with aluminum fins (Al-Fuse) 316 stainless steel exhaust gas bypass, interior shell, condensate drain, and transition connections Hinged, stainless
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: Whatever the size or shape of your room, there is a Mitsubishi Electric PKFY wall mounted unit that is just right for you. PKFY units mount high on the wall and blend beautifully into any space. Perfect for hotels, assisted living facilities, offices, residences, and other applications
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: HVACQuick.com
Description: mounting flange and hanging bracket system - 2 Direct Drive, TEFC, premium efficient blower motors - Fully insulated case - Large cores for high efficiency - No condensate pan or drain required - 10-year industry best core warranty, 2-year warranty on balance of unit
-
Supplier: Armstrong International
Description: Effective recovery and return of hot condensate are essential to overall plant efficiency and conservation of energy. Large amounts of condensate provide the best opportunities to save energy. The Armstrong PT-516 High Capacity Pump Trap is the low-maintenance, non-electric
- Maximum Discharge Pressure: 150 psi
- Discharge Size: 2 to 4 inch
- Power Source: Air / Pneumatic, Steam
- Pump Type: Condensate Pumps
-
Supplier: Linde North America, Inc.
Description: system and is delivered pre-assembled and pre-tested. The units comply with all relevant EU directives (including LVD 73/23/EEG, 93/68/EEG, EMC 89/336/EEG, 92/31/EEG, 93/68/EEG, PED 97/23/EC). Flexible design CIRRUS VEC modules are suited to both batch and continuous processing applications.
-
Supplier: Linde North America, Inc.
Description: system and is delivered pre-assembled and pre-tested. The units comply with all relevant EU directives (including LVD 73/23/EEG, 93/68/EEG, EMC 89/336/EEG, 92/31/EEG, 93/68/EEG, PED 97/23/EC). Flexible design CIRRUS VEC modules are suited to both batch and continuous processing applications.
-
Supplier: Linde North America, Inc.
Description: system and is delivered pre-assembled and pre-tested. The units comply with all relevant EU directives (including LVD 73/23/EEG, 93/68/EEG, EMC 89/336/EEG, 92/31/EEG, 93/68/EEG, PED 97/23/EC). Flexible design CIRRUS VEC modules are suited to both batch and continuous processing applications.
-
Supplier: Kontek Ecology Systems Inc.
Description: eliminate downtime & cleaning Horizontal air discharge to prevent condensate from draining back into the evaporator Total accessibility Maximum attainable evaporation rates up to 75 gallons/hour at 150°F/unit
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Integrated Electronic Zero Loss drain for efficient removal of condensate Reduced condensate meaning less pipe corrosion and particulate carry-over Simple maintenance All in one design - Reduced footprint - Compact design compressor can be placed closer to point of use - Improved
- Discharge / Operating Pressure: 73 to 188 psi
- Flow Capacity: 37 to 212 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Chicago Pneumatic and Pneumatech
Description: Benefits (Integrated Dryer and Coalescing Filter) New oversized dryer installed in the cold part of the unit to ensure maximum amount of moisture removal Integrated coalescing filter (0.01 micron) Integrated Electronic Zero Loss drain for efficient removal of condensate Reduced
- Discharge / Operating Pressure: 100 to 175 psi
- Flow Capacity: 164 to 213 SCFM
- Horse Power: 50 HP
- Power Source: AC Three Phase
-
Supplier: Peerless Boilers
Description: modern technology such as an outdoor reset control with an additional outdoor temperature sensor and is cascade capable for operation of up to 16 units as a single module. The control board also has built-in technology for domestic hot water priority and an energy saving heat recovery
- Heat Output (Capacity): 45,999.99999999999 BTU/hr
- Fuel Type / Heat Source: Gas (Natural / Propane)
- Type: Hot Water
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with maintenance
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with maintenance
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with maintenance
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with maintenance
Condensate Pumps
(188 Companies)
Distillation Equipment and Solvent Recovery Systems
(170 Companies)
Condensers
(219 Companies)
Ion Exchange Equipment
(424 Companies)
Evaporators
(303 Companies)