-
Supplier: Ellsworth Adhesives
Description: Henkel Loctite 3873 Thermally Conductive Acrylic Adhesive is a one component, high strength, adhesive that is used for bonding heat generating devices. It offers high viscosity, high modulus, and is self-shimming. It is typically used with Activator 7387™ to increase cure
- Thermal Conductivity: 1.25 W/m-K
- Tensile Strength (Break): 1,400 psi
- Elongation: 3.2 %
- Dielectric Strength: 599.9480000000012 kV/in
-
Supplier: Adhesive Applications
Description: ACT20 is an unsupported solvent acrylic transfer PSA that conducts electricity anisotropically through the adhesive thickness. This adhesive system offers good quick stick and shear properties with extremely low electrical resistance. Z-axis conductivity Conformable and flexible
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 4.0625 lbs/in
- Temperature Resistance: -40 to 121.11111111111111 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 100 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks or heat spreaders instead of using screws, clips, or adhesives. It has a high bond strength and is thermally conductive. 11 in x 12 in,
- Adhesive: Acrylic
-
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 100 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks or heat spreaders instead of using screws, clips, or adhesives. It has a high bond strength and is thermally conductive. 11 in x 12 in,
- Adhesive: Acrylic
-
Supplier: Ellsworth Adhesives
Description: Bergquist Bond-Ply 100 is a double-sided, acrylic adhesive tape on a fiberglass reinforced carrier. It is used for mounting heat sinks or heat spreaders instead of using screws, clips, or adhesives. It has a high bond strength and is thermally conductive. 11 in x 12 in,
- Adhesive: Acrylic
-
Supplier: Henkel Corporation - Industrial
Description: optimized in three dimensions. Thermal impedance 0.52°C-in2/W (@50 psi) High bond strength to a variety of surfaces Double-sided, pressure sensitive adhesive tape High performance, thermally conductive acrylic adhesive Can be used instead of heat-cure adhesive,
- Use Temperature: 22 to 248 F
- Thermal Conductivity: 0.8 W/m-K
- Features: Acrylic / Polyacrylate
- Cure / Technology: Contact / Pressure Sensitive (PSA)
-
Acrylic Adhesives and Acrylate Adhesives - Electrically Non-Conductive Adhesives -- LOCTITE DSP 3803Supplier: Henkel Corporation - Industrial
Description: LOCTITE DSP 3803, Acrylic, Display material, Optical lamination, Single Component, UV Curable Adhesive LOCTITE® DSP 3803 is a single component UV curable adhesive, specifically designed for PSA lamination process. LOCTITE DSP 3803 is a medium viscosity yet high performance
- Viscosity: 7,500 cP
- Features: Acrylic / Polyacrylate
- Industry: Optical Grade / Material
- Cure / Technology: Single Component System, UV / Radiation Cured (also EB, Light)
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60650 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing and has a transparent acrylic adhesive. This self-wound aluminum foil tape is commonly used for joining and sealing thermal insulation ducts and pipes, heat reflection, repairs on trailers
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.1375 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: 3M 1181 tape consists of a 1-ounce deadsoft copper foil backing and a unique electrically conductive pressure-sensitive acrylic adhesive.
- Thickness: 0.0026000000000000003 inches
- Peel Strength / Adhesion: 2.1875 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60672 is a 4.9 mil. total, robust aluminum foil tape with a liner based on a 3 mil aluminum foil backing and has a transparent acrylic adhesive. This aluminum foil tape with a white paper liner is commonly used for joining and sealing thermal insulation ducts and pipes, heat
- Thickness: 0.0049 inches
- Peel Strength / Adhesion: 5.6875 lbs/in
- Features: Specialty / Other
-
Supplier: Budnick Converting, Inc.
Description: tesa® 60652 is a 3.5 mil. total, robust aluminum foil tape based on a 2 mil aluminum foil backing with a white release paper liner and has a transparent acrylic adhesive. This aluminum foil tape with a white release paper liner is commonly used for joining and sealing thermal
- Thickness: 0.0035 inches
- Peel Strength / Adhesion: 5.1375 lbs/in
- Features: Specialty / Other
-
Supplier: Newark, An Avnet Company
Description: THERMALLY CONDUCTIVE TAPE; Adhesive Type:Pressure Sensitive Acrylic Adhesive; Tape Backing Material:PET (Polyester) Film; Tape Colour:White; Total Tape Thickness:15 mil (0.4 mm); Roll Length - Imperial:36yard; Length:36yard RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 3M™ 1182 Tape consists of a 1-ounce deadsoft copper foil backing that is coated on both sides with a unique electrically conductive pressure sensitive acrylic adhesive. Deadsoft 1-Ounce Copper Foil Backing Conductive Acrylic Adhesive on Both Sides Supplied
-
Supplier: Allied Electronics, Inc.
Description: 3M 1170 Tape is typically used for applications requiring excellent electrical conductivity from the application substrate through the adhesive to the foil backing. Common uses include grounding and EMI shielding in equipment, components, shielded rooms, etc.
-
Supplier: Allied Electronics, Inc.
Description: 3M™ Fabric Tape CN-3190 consists of anti-corrosion polyester rip-stop fabric and unique electrically conductive pressure-sensitive acrylic adhesive. 3M™ CN-3190 is used in applications typically served by metal foil shielding tapes such as grounding and EMI shielding equipment,
-
Supplier: ThreeBond International, Inc.
Description: Electrically Conductive Resins These Electrically conductive resin can connect multiple electrical contacts simultaneously and make it possible to create an electrical connection in materials that cannot be soldered. They are electro-conductive resins made up of synthetic resin
- Viscosity: 1,000 cP
- Features: Acrylic / Polyacrylate, Electrically Conductive Compound (Adhesive, Grease)
- Cure / Technology: Anaerobic
- Industry: Automotive, Electronics
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Thermally Conductive Transfer Tape is a white adhesive film made of special high-performance acrylic pressure-sensitive adhesive, and then covered with a release film. It has the characteristics of high thermal conductivity, high insulation, excellent flexibility,
- Thickness: 0.015748031496062992 inches
- Temperature Resistance: 80 C
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives
- Viscosity: 300,000 to 2,000,000 cP
- Use Temperature: -65 to 300 F
- Thermal Conductivity: 0.76 W/m-K
- Coeff. of Thermal Expansion (CTE): 0.0003833333333333333 µin/in-F
-
Supplier: TE Connectivity
Description: Dimensions Product Length : 20 M [65.61 FT ] Product Width : 12.7 MM [787.402 INCH ] Product Type Features Adhesive Type : Electrically Conductive Acrylic Usage Conditions Operating Temperature Range : -20 - 150 DEGC [-4 - 122 DEGF ]
-
Supplier: Hi-Tech Seals, Inc.
Description: HERNON® offers a complete line of structural acrylic adhesives. These systems are two-part, no mix, and reactive adhesives. Each acrylic adhesive has two components: the adhesive base or resin, and the Activator. Structural acrylic adhesives
- Applied Thickness / Gap Fill: 0.03 inch
- Viscosity: 60,000 cP
- Use Temperature: -60 to 250 F
- Thermal Conductivity: 0.1 W/m-K
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Adhesive aluminum foil tape for grounding and shielding of enclosures. Conductive adhesive layer maintains conductivity. UL510 (FR) certified products. 【Usage】 Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room.
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Thickness: 0.001968503937007874 inches
- Adhesive: Acrylic
- Features: EMI / RFI Shielding, Electrically Conductive, Single-Sided Adhesive
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR C665 is manufactured from electrically deposited copper foil backing with acrylic adhesive. The copper foil and adhesive of C665 are both electrically conductive and the release liner aids in die cutting and is easy to apply. Applications: Shielding applications
- Thickness: 0.0035039370078740156 inches
- Temperature Resistance: -40 C
- Adhesive: Acrylic
- Features: Electrically Conductive, Single-Sided Adhesive
-
Supplier: Richardson RFPD
Description: ADHESIVE, ACRYLIC, SYRINGE, 25ML
- Features: Thermal / Heat Conductive
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY AT910 is a thermally conductive, UL94 V-0 thermally conductive tape. With a fiberglass reinforced layer and a thermal conductivity of 1.0 W/m*K, this product offers excellent performance and durability for the most demanding of applications. AT910 can be supplied in either a
- Thickness: 0.005905511811023622 to 0.00984251968503937 inches
- Temperature Resistance: -60 to 120 C
- Backing: Acrylic / Acrylate, Plastic / Polymer
-
Supplier: Takachi Electronics Enclosure Co., Ltd.
Description: Flexible copper tape. Conductive adhesive layer maintains conductivity. Copper tape can be soldered onto a metal foil. UL510 (FR) certified products. Usage Grounding and shielding for enclosures. Grounding and shielding for cable harnesses or connectors. EMI shielded room. Can be used
- Width: 0.31496062992125984 to 1.968503937007874 inches
- Thickness: 0.0013779527559055118 inches
- Adhesive: Acrylic
- Features: EMI / RFI Shielding, Electrically Conductive, Single-Sided Adhesive
-
Supplier: Dontech Incorporated
Description: Dontech manufactures a variety of transparent conductive coatings for EMI shielding, optical scanners, and transparent heater applications. Transparent conductive oxides such as indium tin oxide (ITO) and metals such as aluminum, gold or silver are deposited via DC or AC magnetron
- Features: EMI / RFI Shielding
-
Supplier: Boyd
Description: identify what PSA or adhesive is best for an application, like mating substrate polymer type, surface contact, dwell time or potential environmental exposures. The success or failure of an adhesive is much more dynamic than simply the strength of the adhesive. Boyd is an
- Adhesive: Acrylic, Epoxy, Rubber, Silicone, Transfer
- Backing: Acrylic / Acrylate, Plastic / Polymer
- Features: Double-Sided Adhesive
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M 5574 conductive pad comes in a 600 mm width, 20 m length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive pad is
- Width: 23.62204724409449 inches
- Thickness: 0.03937007874015748 inches
- Dielectric Strength: 13,000,000 V/m
- Adhesive: Acrylic
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Kapton 9703 conductive tape comes in a 4 in width, 36 yd length, uses an acrylic adhesive and is packaged 2 rolls per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive
- Width: 4 inches
- Thickness: 0.002 inches
- Adhesive: Acrylic
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Kapton 9705 conductive tape comes in a 24 in width, 108 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive
- Width: 24 inches
- Thickness: 0.002 inches
- Adhesive: Acrylic
- Type: Electrical
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Kapton 9703 conductive tape comes in a 12 in width, 36 yd length, uses an acrylic adhesive and is packaged 1 roll per case. Many tape products can have either conductive or insulating properties which are used across a variety of applications. This conductive
- Width: 12 inches
- Thickness: 0.002 inches
- Adhesive: Acrylic
- Type: Electrical
-
Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TR3 is a unique thermally conductive pressure-sensitive acrylic transfer adhesive. The adhesive is supplied with one release liner. This material provides an easy method for adding an adhesive layer to gap filler silicone materials and thermally
- Thickness: 0.00300000162 inch
- Operating Temperature: -20.2 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Silicone Rubber
-
Supplier: DigiKey
Description: THERMALLY CONDUCTIVE ACRYLIC INT
-
Supplier: Maxi Adhesive Products, Inc.
Description: Electrically conductive unsupported acrylic adhesive transfer film. Exhibits high shear strength, high tack and good chemical resistance.
- Width: 1 inches
- Thickness: 0.002 inches
- Peel Strength / Adhesion: 2.5 lbs/in
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
from 3M. Introducing a new portfolio offering of electrically conductive fabric tapes using an innovative conductive polyolefin adhesive and conductive particle matrix for enhanced performance: 3M™ Electrically Conductive Tape 5113 Series. Using 3M’s well-known acrylic (read more)
Browse Cable and Electrical Tapes Datasheets for Heilind Electronics, Inc. -
with an acrylic-based adhesive system. The 3M™ Electrically Conductive Double-Sided Tape 9793KT Series uses a nickel/copper-coated conductive foam carrier for applications requiring mechanical compliance and cushioning; the 3M™ Electrically Conductive Double-Sided Tape 9793KW Series (read more)
Browse Double Sided and Transfer Tapes Datasheets for Heilind Electronics, Inc. -
Vacuum bagging tapes Charge collection tapes Wind energy blade components Thermal conductive tapes (read more)
Browse Converting Services Datasheets for Quantaflex Printed Electronics Inc. -
. The Converting Experts The acrylic transfer tape was chosen because it is a very thin low tack adhesive (very similar to a Post-It Note). Its properties allowed us to laminate to their material and make it repositionable. The acrylic adhesive did not prevent the heat (read more)
Browse Specialty Tapes Datasheets for Budnick Converting, Inc.
More Information Top
-
Simplified module assembly using back-contact crystalline-silicon solar cells
The acrylic conductive adhesives are quite attractive; they meet our cost goals, can be precoated on the Cu strips, and are believed to be more compatible with the encapsulation materials and processes than the other interconnect options.
-
conductive shielding gasket gy694,China conductive shielding gasket gy694 Manufacturers, Suppliers - ECOL
Conductive acrylic adhesive 4.
-
Simplified module assembly using back-contact crystalline-silicon solar cells
The acrylic conductive adhesives are quite attractive; they meet our cost goals, can be precoated on the Cu strips, and are believed to be more compatible with the encapsulation materials and processes than the other interconnect options.
-
Back‐contact solar cells: a review
Acrylic conductive adhesives meet the cost goals, but although they have been used in applications with similar reliability requirements as photo- voltaic modules, their reliability has yet to be demonstrated in a process compatible with module manufactur- ing.
-
3M - 1181 1/2X18 - ESD & Prototyping - Tapes - Allied Electronics
Conductive Acrylic Adhesive .
-
Sell polyimide tape
Conductive acrylic adhesive Supplied on a removable liner for easy handling and diecuttin Aluminium tape is typically used f...
-
Capacitive monitoring of bio and neuro signals
They used a square sheet of conductive fabric with conductive acrylic adhesive (3M, 2191FR) as the electrode.
-
Whole body traveling wave magnetic resonance imaging at high field strength: Homogeneity, efficiency, and energy deposition as compared with traditional excita...
The patch antenna was con- structed on an acrylic slab and all copper surfaces were fashioned from copper tape (3M EMI Copper Foil Shield- ing Tape 1181, Conductive Acrylic Adhesive ).
-
Wire bonding as a cell interconnection technique for polycrystalline silicon thin‐film solar cells on glass
The tabbing material used in this work is aluminium foil (Advance Tapes, model AT502-50), which is coated on one side with a pressure sensitive, non- conductive acrylic adhesive .
-
Analysis of resistivity data obtained from cone penetrometer in contaminated soil layers
The resistivity of electrolyte solutions placed within the soil box was found increase by less than 0.7% when all inop- erative electrodes were covered by non- conductive acrylic adhesive .
Indicates content that may require registration and/or purchase.