Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 979 EC is a RTV-1 amine cure silicone rubber that cures on contact with moisture in the air. Special features Low volume resistivity Thixotropic paste Solvated Excellent adhesion to many substrates Application SEMICOSIL® 979 EC is an electrically conductive adhesive
- Tensile Strength (Break): 200 psi
- Elongation: 200 %
- Features: Electrically Conductive Compound (Adhesive, Grease), Grease / Paste, Room Temp. Cure / Vulcanizing, Rubber Based / Elastomeric, Silicone
- Industry: Electronics
-
Supplier: CHT USA Inc.
Description: CHT’s AS1803 is a white, non-corrosive, neutral cure 1-part RTV silicone adhesive sealant. This product will not corrode copper or its alloys and is designed for use with electronic components. It is part of CHT's range of Acetone cure products which are all solvent free. It features a
- Viscosity: 350,000 cP
- Use Temperature: -58 to 428 F
- Thermal Conductivity: 1.55 W/m-K
- Tensile Strength (Break): 406.1031502001516 psi
-
Supplier: CHT USA Inc.
Description: CHT's AS1707 is a 1-part, alkoxy cured, thermally conductive, low volatile, RTV silicone adhesive paste. AS1707 is formulated to meet the requirements for use as a space grade adhesive. AS1707 has low thermal outgassing properties and a wide operational temperature range.
- Use Temperature: -85 to 446 F
- Thermal Conductivity: 3.3 W/m-K
- Tensile Strength (Break): 263.96704763009853 psi
- Elongation: 11 %
-
-
Supplier: Allied Electronics, Inc.
Description: Offering higher performance qualities over conventional RTV silicones. MG Chemicals sealants will bond to many clean surfaces without the aid of primers. Many of these one-part RTV silicone adhesive sealants are suitable for assembly applications. Can be dispensed manually or
-
Supplier: Protavic America, Inc.
Description: PTS-46313 is a one-component silicone encapsulant designed for encapsulation by casting of completed circuit boards, hybrid circuits, and power supplies, where flexibility, reparability, thermal conductivity, and high temperature resistance are required. Possible applications include
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -67 to 392 F
- Thermal Conductivity: 1.3 W/m-K
- Coeff. of Thermal Expansion (CTE): 111.11111111111111 µin/in-F
-
Description: Mainly used in IC chip bonding. The sticking time is extremely short, and there will be no tailing or wire drawing problems. The bonding work can be completed with the smallest dose of adhesive, which greatly saves production costs and waste. It is suitable for automatic adhesive
- Features: Electrically Conductive, Epoxy (EP), Silicone, Specialty / Other
- Industry: Semiconductors / IC Packaging
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.5 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE SI 5421, Silicone, Bonding or Gasketing, Flexible, Formed-in-place, Electrically Conductive Adhesive LOCTITE® SI 5421 is used for automotive sensor bonding and gasketing of EMI/RF shielded enclosures. It cures to make a flexible, formed-in-place, electrically
- Thermal Conductivity: 0.81 W/m-K
- Features: Room Temp. Cure / Vulcanizing, Silicone
- Cure / Technology: Single Component System
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 12-2, Silicone, General Assembly LOCTITE® ABLESTIK 12-2 adhesive is the lower viscosity version of ABLETHERM 12-1 adhesive. It is designed for bonding applications which require high thermal conductivity and reworkability. Thermally conductive Reworkable
- Substrate Compatibility: Metal
- Features: Silicone, Thermal / Heat Conductive
- Cure / Technology: Single Component System
-
Supplier: Saint-Gobain Tape Solutions
Description: ThermaCool TR3 is a unique thermally conductive pressure-sensitive acrylic transfer adhesive. The adhesive is supplied with one release liner. This material provides an easy method for adding an adhesive layer to gap filler silicone materials and thermally
- Thickness: 0.00300000162 inch
- Operating Temperature: -20.2 F
- Features: Adhesive Backed, Color Options
- Material: Foam, Silicone Rubber
-
Supplier: Epoxies Etc...
Description: 50-1225 is a low viscosity, room temperature curing, RTV silicone potting and encapsulating compound. When cured, this material forms a soft, highly flexible, flame retardant, and thermally conductive package.
- Viscosity: 32,000 cP
- Use Temperature: -85 to 410 F
- Thermal Conductivity: 1.7307348 W/m-K
- Tensile Strength (Break): 850 psi
-
Supplier: Techsil Limited
Description: Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primer less adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for
- Features: Electrically Conductive, Rubber Based / Elastomeric, Silicone
-
Supplier: Accuris
Description: ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC
-
Supplier: Henkel Corporation - Industrial
Description: BERGQUIST TGR 1500A, High Performance, Value Compound for High-End Computer Processors BERGQUIST® TGR 1500A is a high performance, thermally conductive compound intended for use as a thermal interface material between a high end computer processor and a heat sink. Other high watt density
- Use Temperature: 302 F
- Thermal Conductivity: 1.5 W/m-K
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Techsil Limited
Description: Momentive CRTV5120 is a high performance, semi-conductive silicone adhesive. This one-part RTV offers fast cure and a resistivity of 200 - 800 ohm-cm. CRTV5120 offers a primerless adhesion to many metals, plastics and glass. This product is ideal for gaskets & seals for
- Features: Electrically Conductive, Rubber Based / Elastomeric, Silicone
- Industry: Electronics
-
Supplier: Techsil Limited
Description: Momentive TSE322 is a heat curable silicone adhesive sealant which will bond to many substrates without the need for a primer and cures rapidly at elevated temperatures. Product Benefits Easy to use, one-component material Fast cure at elevated temperature Offers self-adhesion
- Features: Electrical Insulation / Dielectric, Rubber Based / Elastomeric, Silicone, Thermal / Heat Conductive
- Industry: Electronics
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Thermally conductive silicone pad is a kind of thermally conductive medium, which is used to reduce the contact thermal resistance between the surface of the heat source and the contact surface of the heat dissipation device. It is specially produced for the design scheme of
- Thickness: 0.011811023622047244 to 0.47244094488188976 inches
- Temperature Resistance: -40 to 200 C
- Features: Anti-static / ESD Control, Dielectric / Insulating, Electrical, Electrically Conductive, Other
- Backing: Plastic / Polymer
-
Supplier: Budnick Converting, Inc.
Description: SCT20 is a 2 mil double linered electrically conductive silicone transfer tape that is designed for demanding electronics, aerospace, medical, and high-temperature applications. The unique silicone pressure-sensitive adhesive (PSA) conducts electricity anisotropically
- Peel Strength / Adhesion: 2 lbs/in
- Adhesive: Transfer
-
Supplier: Accuris
Description: ADHESIVE, ONE COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC STRENGTH
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY’s TIM12/TIM14 is a one-part silicon-based thermally conductive adhesive that can be cured at room temperature or high temperature. It not only produces low stress, low thermal resistance, low viscosity, and good adhesion to components, but also maintains insulating properties.
- Viscosity: 150,000 cP
- Use Temperature: -58 to 356 F
- Thermal Conductivity: 2 W/m-K
- Features: Die Bonding Adhesive / Compound, Gel, Grease / Paste, Room Temp. Cure / Vulcanizing, Silicone, Specialty / Other, Thermal / Heat Conductive
-
Supplier: Henkel Corporation - Electronics
Description: (Known as Ablestik ICP-4298 ) LOCTITE ABLESTIK ICP 4298 is a one-component, silicone based, electrically conductive adhesive. It is specially designed for applications where both high flexibility and excellent conductivity are required. It is engineered to maintain its
- Industry: Electronics
-
Supplier: Accuris
Description: ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC STRENGTH
-
Supplier: Techsil Limited
Description: Momentive TIA350R is a one-component, heat curable silicone adhesive designed for thermally conductive applications. This grade cures quickly upon exposure to heat and adheres well to a wide variety of substrates. Recommended for use as a thermal interface material between dies
- Use Temperature: -40 to 200 F
- Industry: Electronics
- Features: Rubber Based / Elastomeric, Silicone, Thermal / Heat Conductive
-
Supplier: Wacker Chemical Corp.
Description: SEMICOSIL® 975 TC is a 1-part thermally conductive paste that is curing into self-adhesive gap filling silicone. The thermal paste is able to efficiently fill finest gaps of heat generating and ablating substrates and thus helps to minimize contact resistance. Thermal
- Viscosity: 140,000 to 520,000 cP
- Thermal Conductivity: 4.2 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.333333333333334 µin/in-F
- Tensile Strength (Break): 435.110518071591 psi
-
Supplier: Ellsworth Adhesives
Description: Bergquist Liqui-Bond SA 1800 is a one component, thermally conductive silicone adhesive that is used for structural bonding applications that are exposed to extreme environments. It offers high thermal conductivity and low viscosity for ease of stenciling or screening. 1 gal
- Viscosity: 125,000 cP
- Thermal Conductivity: 1.8 W/m-K
- Dielectric Strength: 250.00000000000003 kV/in
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: Bergquist Liqui-Bond SA 2000 is a one component, thermally conductive silicone adhesive that is used for structural bonding applications that are exposed to extreme environments. It cures at elevated temperatures and has excellent mechanical and chemical stability. 5 gal Pail.
- Viscosity: 200,000 cP
- Thermal Conductivity: 2 W/m-K
- Dielectric Strength: 250.00000000000003 kV/in
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: Bergquist Liqui-Bond SA 2000 is a one component, thermally conductive silicone adhesive that is used for structural bonding applications that are exposed to extreme environments. It cures at elevated temperatures and has excellent mechanical and chemical stability. 600 cc
- Viscosity: 200,000 cP
- Thermal Conductivity: 2 W/m-K
- Dielectric Strength: 250.00000000000003 kV/in
- Features: Silicone, Thermal / Heat Conductive
-
Description: The SHEEN's TIV800 Series RTV Thermal Conductive Adhesive are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, available in options ranging from 1.0 to 2.0 W/m·K. ◆ High bonding performance. ◆ Good stability, long-term high temperature
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 1.2 W/m-K
- Industry: Electronics
- Features: Silicone, Thermal / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: Bergquist Liqui-Bond SA 1800 is a one component, thermally conductive silicone adhesive that is used for structural bonding applications that are exposed to extreme environments. It offers high thermal conductivity and low viscosity for ease of stenciling or screening. 600 cc
- Viscosity: 125,000 cP
- Thermal Conductivity: 1.8 W/m-K
- Dielectric Strength: 250.00000000000003 kV/in
- Features: Silicone, Thermal / Heat Conductive
-
Description: The SHEEN's SF Series Silicone Thermal Pads are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.5 to 15.0 W/m·K. ◆ Available in various thicknesses from 0.3 to 10.0 mm. ◆ Highly compressible, soft, reducing assembly
- Use Temperature: -58 to 392 F
- Thermal Conductivity: 5 W/m-K
- Tensile Strength (Break): 4.35110518071591 psi
- Elongation: 30 %
-
Supplier: Chemence Inc.
Description: KSC1202 is a high performance, high viscosity thermally conductive gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1202 is supplied as a two part, 1:1 mix ratio silicone that when mixed
- Viscosity: 150,000 cP
- Features: Die Bonding Adhesive / Compound, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Plastic
-
Supplier: Gelest, Inc.
Description: Safety Packaging Under Nitrogen
- Features: Other, Silicone
-
Description: The SHEEN's AF Series Silicone-free Thermal Pads (Non-silicone Thermal Pads) are renowned for their distinctive characteristics, which include: ◆ Good thermal conductivity, with options ranging from 1.0 to 8.0 W/m·K. ◆ Available in various thicknesses from 0.5 to 5.0 mm. ◆ Free from
- Use Temperature: -40 to 257 F
- Thermal Conductivity: 3 W/m-K
- Tensile Strength (Break): 7.977026164645835 psi
- Elongation: 70 %
-
Supplier: Chemence Inc.
Description: KSC1802 is a low viscosity, high performance, thermally conductive, liquid gap filling material. It is formulated to develop a soft, 'form in place' elastomer ideal for coupling hot PC board components to heat sinks. KSC1802 is supplied as a two part, 1:1 mix ratio silicone that when
- Viscosity: 11,000 to 14,000 cP
- Features: Die Bonding Adhesive / Compound, Gap Filling Sealant / FIP Gasket, Grease / Paste, Silicone
- Industry: Electronics
- Substrate Compatibility: Metal, Plastic
Find Suppliers by Category Top
Featured Products Top
-
Heat cured 1-part silicone adhesives cure in minutes reducing production time and improving output. Using platinum catalysts, they do not produce any harmful by-products, which make them suitable for a wide range of applications including electronics. 1-part - no need for (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
Silicone Adhesives – Unique Silicone adhesives are chosen for their ability to remain flexible across a very wide range of temperatures and operating conditions and their resistance to moisture and many (read more)
Browse Elastomers and Rubber Compounds Datasheets for CHT USA Inc. -
. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD (read more)
Browse Datasheets for CHT USA Inc. -
, making it suitable for various sizes and shapes of Bluetooth speakers, and it features self-adhesiveness, eliminating the need for additional surface adhesives and simplifying the assembly process. More importantly, SHEEN thermal conductive silicone sheets have high compressibility and (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants & adhesives. Applications Automotive vehicle lighting Signage and displays for sports and advertising Back lighting for LCD (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants (read more)
Browse Datasheets for CHT USA Inc. -
applications? Silicones have become widely used by LED design engineers to provide improved light performance, environmental protection and extended product life. CHT has several product groups to choose from including optically clear encapsulants & thermally conductive encapsulants (read more)
Browse Industrial Adhesives Datasheets for CHT USA Inc. -
Adhesive Sealants The benefits of having a thermally conductive adhesive mean you can permanently bond your component to some form of heat sink and eliminate the need for additional mechanical fastening systems. It will also prevent the possibility of movement and air (read more)
Browse Silicone Adhesives and Sealants Datasheets for CHT USA Inc. -
MasterSil 151TC is an addition cured silicone offering both flexibility and high temperature resistance. It has very fine particles of a thermally conductive filler that allows it to be applied in sections as thin as 10-15 microns. MasterSil 151TC fits well in applications involving sensitive optical and electronic components where optimum heat dissipation is critical. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Master Bond, Inc. -
of robots demand enhanced heat dissipation, protection, and operational stability. Thermal conductive potting adhesives, which combine thermal conductivity, electrical insulation, and structural encapsulation, have become an indispensable thermal management solution in modules such as robotic (read more)
Browse Silicone Adhesives and Sealants Datasheets for Dongguan Sheen Electronic Technology Co., Ltd.
Conduct Research Top
-
Electrically Conductive Adhesives
to electronics manufacturing. ECAs are typically composed of an epoxy resin but can also be made of UV cure and silicone adhesives. To overcome the high resistivity of these compounds, the adhesive is loaded with upward of 80 percent conductive materials. These adhesives can be applied in any number of usual
-
Silver Filled, Electrically Conductive Adhesives
In the realm of electrically conductive epoxies and silicone, there is nothing like silver. Not only does silver have very high electrical conductivity, it also retains its low resistance over many years, even decades. This is much more desirable than other metals that are highly conductive
-
Failure Analysis of Die Bond Adhesion Failures Caused by Silicone Contamination
This paper presents a case history of a failure analysis performed on a die bond adhesion failures. Silicone contamination caused intermittent adhesive failures at the die back metallization/conductive epoxy interface. The source of the silicone contamination was identified as the adhesive film
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Metal
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
Best Non Conductive One Component Epoxy Adhesive Glue For Automotive Plastic to Meta
Design engineers have the privilege to choose from a flurry of options when it comes to joining plastic to metal. Some of the options are easy to apply than others. Silicone, advanced epoxy, UV cure adhesive solutions, and cyanoacrylate are some of the best options engineers use in this regard
-
What is Electronic Glue?
Electronic adhesive, also known as electronic adhesive or conductive adhesive, is a specialized adhesive designed for electronic applications, used for bonding, sealing, potting, coating, structural bonding, co coating, and SMT mounting of electronic and electrical components. Its formula can bond
-
Case Study - Repositionable Thermal Interface
Our customer, an EMI shielding manufacturer, was producing a conductive, semi-cured silicone at their local location. They reached out to Budnick in hopes of finding a solution for a new application. The customer's new thermal interface material required a repositionable adhesive that would
More Information Top
-
Electrical Conductive Adhesives with Nanotechnologies
L. C. Montemayor, “Electrically Conductive Silicone Adhesive ,” Proceedings of SMTA International Conference, Sept. 2002.
-
Performance of different types of time domain reflectometry probes for water content measurement in partially saturated rocks
The second is to propose two designs for surface probes in rocks (a conductive silicone adhesive applied as a strip and an aluminum foil tape) and compare the Ka-q relationships obtained with these probes against those obtained with the more commonly …
-
http://etd.auburn.edu/bitstream/handle/10415/1624/Yuquan%20%20disseration%200409%20final.pdf?sequence=1
the heat spreader, a non-thermally conductive silicone adhesive was dispensed and co- .
-
Conductive Adhesives: Alternative to High Temperature Solders and The Future
Ag- silicone conductive adhesive .
-
Electronic Materials and Processes Handbook, Third Edition > Adhesives, Underfills, and Coatings in Electronics Assemblies
For example, on video touch screens, silicone conductive adhesives are used to bond wire.
-
Silicone Thermal Interface Materials for Under-Hood Electronics
When cured, thermally conductive silicone adhesives convert to a strong, yet flexible elastomer.
-
Silicone Thermal Interface Materials For Automotive Electronics
When cured, thermally conductive silicone adhesives convert to a strong, yet flexible elastomer.
-
The Carnegie Planet Finder Spectrograph: a status report
A thermally conductive silicone adhesive is then dispensed along each side of the tubing to increase the thermal coupling between the tube and the plate.
-
MOUND LABORATORY PROGRESS REPORT FOR OCTOBER, 1963
The tensile strength for three conductive silicone adhesives Was below the strength of comparable poly- urethane adhesives.
Indicates content that may require registration and/or purchase.