Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: RS Components, Ltd.
Description: Extech EC500 Conductivity Meter
- Conductivity / Dissolved Solids Range: 19,990 µS/cm
- Features and Functionality: Battery Powered
- Features: Conductivity / Dissolved Solids
- Form Factor: Hand Held
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Conductivity Meter PCE-PWT 10 pocket size conductivity tester / for ultrapure water / smallest measuring range 20µS/cm / salinity measurement / temperature compensation up to 60 °C The conductivity meter PCE-PWT 10 is a good solution for anyone who wants to check
- Conductivity / Dissolved Solids Range: 0 to 20,000 µS/cm
- Features and Functionality: Battery Powered
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- Conductivity / Dissolved Solids Range: 0 to 10,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
-
Supplier: Myron L Company
Description: The choice of hemodialysis professionals for over 30 years, these compact instruments have been designed specifically to test dialysate solutions. By measuring electrical conductivity, they will quickly determine if dialysate concentrations are correct. To use these hand-held
- Conductivity / Dissolved Solids Range: 11,000 to 15,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: OMEGA Engineering, Inc.
Description: The CDB31 is supplied in a compact case made of ABS and splash proof panels in polycarbonate, allowing them to be used at chemically aggressive environment. The case is ergonomically designed to allow a perfect angle for the user to operate the instrument. Designed with the latest in circuit
- Conductivity / Dissolved Solids Range: 0.01 to 200,000 µS/cm
- Conductivity Accuracy: 0.05 ±% Full Scale
- Resistivity Range: 0.05 kohm-cm
- Resistivity Accuracy: 0.05 ±% Full Scale
-
Supplier: Centurion NDT
Description: The FM-140XL meter is useful for sorting a wide variety of non-ferrous metals and alloys, as well as for measuring changes in physical properties reflecting conductivity. Such changes include hardening, annealing, variations in alloy, heat treating corrosion and /or aging. The FM-140Xl
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Myron L Company
Description: proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality,
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Resistivity Range: 2,000 to 30,000 kohm-cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH221and CDH222 are ideal for quality control, agricultural industry, water conditioning, beverage, fish hatcheries, laboratory, universities and many other Industrial applications. These microprocessor based digital meters are rugged, portable units which are able to recognize and
- Conductivity / Dissolved Solids Range: 200 to 20,000 µS/cm
- Conductivity Accuracy: 3 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: Myron L Company
Description: millimhos/conductivity (salinity) and soil pH. FERTILIZER SOLUTIONS Regular testing of conductivity insures that fertilizer solutions will contain the optimum level of salinity for maximum plant health and growth. If a fertilizer injection system is used, it can be easily checked with
- Conductivity / Dissolved Solids Range: 0 to 5,000 µS/cm
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: Precision Measurement Engineering, Inc.
Description: The Model 125MicroScale Conductivity and Temperature Instrument is designed to measure the electrical conductivity and temperature of solutions containing conductive ions. This instrument provides two analog voltage outputs, one linearly proportional to the solution
- Conductivity / Dissolved Solids Range: 500,000,000,000 to 800,000,000,000,000 µS/cm
- Process Media Temperature: 32 to 104 F
- Operating Temperature: 32 to 104 F
- Electrical Output: Analog Voltage Output
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-37 portable conductivity meter provides excellent cost-effective performance in a field unit that measures ionized materials in solution. Housed in a rugged, high density polyethylene protective case, the CDH-37 includes a break-resistant probe with an internal thermistor for
- Conductivity / Dissolved Solids Range: 0 to 20,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Display Type: Analog Meter
- Features and Functionality: Battery Powered, Temperature Compensation
-
Supplier: OMEGA Engineering, Inc.
Description: The model CDH-280 conductivity meter is a basic, simple-to-operate instrument with four user-selectable ranges. It features automatic temperature compensation, a fixed 2%/°C temperature coefficient and a rugged splashproof enclosure. The CDH-280-KIT is a complete kit including a
- Conductivity / Dissolved Solids Range: 0 to 199,900 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Features and Functionality: Battery Powered, Temperature Compensation
- Features: Conductivity / Dissolved Solids
-
Supplier: Traceable® Products
Description: Two displays simultaneously show conductivity readings and temperature measurements. Measures conductivity in three ranges: 0.1 to 199.9 microsiemens (micromhos) (0.1 microsiemen resolution), 0.001 to 1.999 millisiemens (millimhos) (0.001 millisiemen resolution), and 0.01 to 19.99
- Conductivity / Dissolved Solids Range: 0 to 199.9 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Process Media Temperature: 32 to 140 F
- Operating Temperature: 32 to 140 F
-
Supplier: REED-Direct
Description: RS232 interface and data hold Min/Max, recall and auto shut off Included accessories: conductivity/ TDS probe and hard carrying case SPECIFICATIONS: Conductivity Range: 2 ms; 20 ms TDS Range: 2,000 ppm, 20,000 ppm Temperature Range: 32 to 140°F/0 to 60°C
- Features: Conductivity / Dissolved Solids
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: Hand Held
-
Supplier: M.A.E. Apparecchiature Elettroniche srl
Description: automatically by the instrument and lasts few seconds. Numeric and graphic data is stored on SD memory and then elaborated with dedicated CTLAB software supplied together with instrument.
- Operating Temperature: -4 to 176 F
- Features and Functionality: Battery Powered
- User Controls: Digital Front Panel
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Fischer Technology, Inc.
Description: SIGMASCOPE SMP350 is a compact handheld device for determining the electrical conductivity of non-ferrous metals such as aluminum or copper. The measured conductivity further enables you to draw conclusions about the hardness and strength of heat-treated materials. Evidence of heat
- Measuring Range: 5,000,000 to 650,000,000 mS/cm
- Features: Conductivity / Resistivity Instrument, Material Condition Tester
- Instrument Technology: Eddy Current / Electromagnetic
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: Cole-Parmer
Description: Meter measures temperature, salinity, and conductivity. It runs a self-diagnostic test sequence every time you turn it on to ensure smooth operation. The instrument uses forced-current measurement technology, and other features include direct-reading digital display adjustable
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: Meter measures temperature, salinity, and conductivity. It runs a self-diagnostic test sequence every time you turn it on to ensure smooth operation. The instrument uses forced-current measurement technology, and other features include direct-reading digital display adjustable
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: REED-Direct
Description: Compact pen style for true portability Carbon rod electrode Temperature measurement, °C/°F Automatic pressure compensation Data hold, Record (max., min.) IP-67 rated water resistant housing External calibration buttons 4 x 1.5V AAA batteries
- Features: Conductivity / Dissolved Solids
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: Hand Held
-
Supplier: Cole-Parmer
Description: Meter measures temperature, salinity, TDS, conductivity, and resistance and exceeds USP 24 specifications. Resistance ratio technology (RRT) compares the resistance of the sample to a calibrated resistor within the meter for unmatched accuracy. Store up to 100 points; RS-232
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Cole-Parmer
Description: Meter measures temperature, salinity, TDS, conductivity, and resistance and exceeds USP 24 specifications. Resistance ratio technology (RRT) compares the resistance of the sample to a calibrated resistor within the meter for unmatched accuracy. Store up to 100 points; RS-232
- Form Factor: Lab / Benchtop
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Display Type: Video Display
-
Supplier: Linseis Inc.
Description: The Linseis Transient Hot Bridge - Thermal Conductivity Meter enables thermal conductivity, thermal diffusivity and specific heat measurements on various sample geometries and materials. This Linseis measuring instrument provides the three material properties
- Temperature Range: -150 to 200 C
- Remote Interface: Application Software Included, Computer Interface
- Thermal Analyzer Type: Thermal Conductivity Analyzer
-
Supplier: InspectorTools
Description: WT-60 Conductivity / TDS Water Quality Meter Keep the costs and risks of maintaining water quality, distribution and waste under control with this easy to use, one touch water management tester. Allows facility managers to take control of monitoring regulatory compliance and
-
Supplier: InspectorTools
Description: Combination rugged flat surface pH electrode with autoranging high accuracy Conductivity cell Measures 5 parameters including Conductivity, TDS, Salinity, pH, and Temperature using one electrode 9 units of measure: pH, µS/cm, mS/cm, ppm, ppt, mg/L, g/L, °C, °F Analog bargraph indicates
-
Supplier: Real Tech, Inc.
Description: Real Tech’s Conductivity sensor measurement is based on the use of 4 electrodes (2 graphic and 2 platinum). An alternating current of constant voltage is established between the graphic pair of electrodes. The voltage measured between these electrodes is a function of resistance, and
- Operating Temperature: 32 to 122 F
- Features: Conductivity / Dissolved Solids
-
Supplier: InspectorTools
Description: Kit includes: EC500, 84µS, 1413µS, 12880µS calibration standards, pH buffer pouches (1 each of 4, 7, 10pH plus rinse solution), weighted base, 3 sample cups with caps, and case
-
Supplier: Hanna Instruments, Inc.
Description: No Description Provided
- Conductivity / Dissolved Solids Range: 0 to 19,999 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Features and Functionality: Battery Powered, Temperature Compensation
-
Description: The WEC/WDEC410 Series Single and Dual Input Electrodeless Conductivity Controllers measure conductivity of a solution via an encapsulated, non-contacting sensor to control replenishment pumps and alarms. They may be installed in a variety of very harsh chemical control applications,
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 3 ±% Full Scale
- Operating Temperature: 32 to 122 F
- Electrical Output: Analog Current Output, Switch / Alarm Relay Output
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors. Features
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors. Features
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
Find Suppliers by Category Top
Featured Products Top
-
their instruments to our facility. Our onsite dewpoint meter calibration and service engineer will conduct dewpoint calibrations and repairs at your business premises, professionally and with as little downtime as possible. Onsite dewpoint meter service calibrations can be carried out for all (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
The CR-410 Chroma Meter is built to measure the color of samples with texture, uneven surface conditions, or a lot of color variation. Through standard or customized evaluation formulas, this reliable colorimeter is used to average the color of a sample or batch with variation (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
recognised standards of quality and calibration, we are committed to providing the highest quality products and services. At Shaw Moisture Meters, we advise an annual service and calibration of your dewpoint equipment. However, the calibration interval will depend on the instrument type and (read more)
Browse Instrument Calibration Services Datasheets for Shaw Moisture Meters -
The CL-70F CRI Illuminance Meter is an entry-level solution for the measurement and evaluation of the illuminance, color temperature, and color rendering index (CRI) of various illumination sources such as LEDs (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
plant life. Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
MCRT®79800V Ultra Precise, Dual Range, torque sensors accurately measure low running and high load torques without the cost and inconvenience of swapping conventional sensors. Moreover, they will safely and accurately measure normal torques when large transients are present, avoiding the necessity of oversizing a conventional torquemeter at the cost of measurement accuracy.
Th...
(read more)
Browse Datasheets for S. Himmelstein & Company -
comes to protecting worksites and workers, this is a number one priority for any business," said Travis Lenander, CEO at CO2Meter. "With CO2Meter's market leading experience in the gas detection industry, we know we can give operators peace of mind in knowing that systems like the CM (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
Companies and institutions can use air quality data to enhance employee well-being, reduce sick days, and boost productivity. Poor air quality has been shown to reduce concentration and increase fatigue. With CO2Meter’s fixed IAQ systems, businesses can monitor conditions in real time, receive alerts, and optimize HVAC settings; improving overall building performance and occupant satisfaction. (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
CO2Meter releases new PRO-10 Portable CO2 Safety Detector designed for real-time monitoring and personnel protection in industries like food and beverage, dry ice, indoor agriculture, and scientific research. Learn about its key features, including a 72-hour rechargeable battery, OSHA-compliant alarms, and rugged durability for harsh environmental conditions. (read more)
Browse Gas Instruments Datasheets for CO2Meter.com -
The vibration analyzer is ideal for maintenance workers to quickly check vibrating parts, machines and systems. This vibration meter shows the vibration acceleration, vibration velocity and vibration displacement directly on the display. You can use the device to quickly and (read more)
Browse Vibration Measurement Instruments and Vibration Analyzers Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Conductivity Temperature Correction (.pdf)
Temperature correction procedure for Denver Instrument conductivity meters.
-
Circuit Board Cleanliness Testing
Contamination of circuit boards can bring about severe degradation of insulation resistance and dielectric strength. This application bulletin explains how a simple "on line" test for the relative measurement of ionic contamination using a conductivity meter has been developed to determine
-
Medium Purity Condensate Monitoring
with a standard conductivity meter. In the case of large boilers, such as those used to generate electricity, the allowable level of solids is in the low parts-per-million range. The conductivity caused by the dissolved solids is often masked by the larger conductivities of water treatment chemicals
-
A Microfluidic System for Biological Particle Enrichment Using Contactless Dielectrophoresis
of the buffer was. 130 mS/cm and was measured with a Mettler-Toledo SevenGo. pro conductivity meter (Mettler-Toledo, Inc., Columbus,. OH) to ensure that its conductivity was 130 ms/cm. These cells were observed to be spherical, with a diameter. of w13 mm when in suspension. Carboxylate-modified polystyrene
-
MSilica Nanoparticles Treated by Cold Atmospheric-Pressure Plasmas Improve the Dielectric Performance of Organic-Inorganic Nanocomposites
. diameter beads that were carboxylate-modified polystyrene. microspheres (Invitrogen Molecular Probes, Eugene, OR,. USA) suspended in deionized water. The electrical conductivity. of the deionized water was determined using a MettlerToledo. SevenGo Pro conductivity meter (Mettler-Toledo,. Columbus, OH
-
Bromide Analysis in Water
The following analysis is valid for bromide levels as low as 0.5 ppm. Check the deionized water used in reagent preparation. The specific conductivity should be no greater than 2.0 uSCM-1 (5 Mohms). Sample solutions should be free of iodide and sulfide ions. Equipment: Meter: pH/Millivolt meter
-
The Challenges of Measuring Flare Gas
for this associated gas from day 1. This of course requires a flow meter calibrated to measure the flow rate of the flare gas. Virtually all current flow measurement technology requires a known composition for calibration. This presents a "chicken or egg" problem, since the composition may not be known
More Information Top
-
Poly(aspartic‐acid) derivatives as polymeric micelle drug delivery systems
The conductivity was measured at 25°C using a model DDS-11 conductivity meter ( Instrument Factory, Shanghai, China).
-
Study on Design and Characteristics of a New Type 2F Anaerobic Reactor
2F anaerobic reactor, prominent metering pump, low- speed centrifuge, pH instrument, conductivity meter instrument (CLIE33), u.s. online P33AINN type ORP analyzer, UV-2102 PCS-type UV-Vis spectrophotometer, reactive Brilliant(Red K-2BP), experimental analysis drugs, nutrients, etc.
-
Using an APK-051 analyzer in a chemical engineering monitoring system
The first group of indicators characterizes galloping deviations from normal water chemistry, and it should be pointed out that only χ, χH, and pH can be measured using automatic industry-grade instruments ( conduc- tivity meters and pH meters) with good reliability and …
-
Cr(VI) and Conductivity as Indicators of Surface Water Pollution from Ferrochrome Production in South Africa: Four Case Studies
The detection limit for this analytical setup was 1 lg/L.[14] 15 mL of each of the untreated 100 mL samples were used to determine the conductivity with a Hanna Instruments conductivity meter (HI 255 meter with HI 76310 electrode).
-
The transport of fine particulate organic matter in vegetated chalk streams
Conductivity readings, measured in situ using conductivity meters (HANNA Instruments Conductivity Meter , Model HI8733), were taken at the upstream and downstream end of each sample reach every 15 s for 12 min.
-
Temperature Effects on the Molecular Dynamics of Modified Nafion® Membranes Incorporating Ionic Liquids' Cations: A 1 H NMRD Study
… percentage of H+ in Nafion® exchanged by IL cations with respect to the maximum IEC was followed through conduc- tivity measurements of the solution which contains the IL cat- ions and the membrane, using a Schott Instruments conduc- tivity meter (model 960).
-
EFFECT OF COMBINED UNDERWATER PROCESSING AND MILD PRECUT HEAT TREATMENT ON THE SENSORY QUALITY AND STORAGE OF FRESH‐CUT CANTALOUPE MELON
Con- ductivity reading was taken at both 1-h and 24-h time intervals for each sample using a Hanna Instruments conductivity meter (Hanna Instruments, Woon- socket, RI).
-
Correlation between CMC and chromatographic index: simple and effective evaluation of the hydrophobic/hydrophilic balance of bile acids
Conductimetric measurements were made on a OPTO-LAB (Modena, Italy) XS Instruments conductivity meter (model Cond 510) at room temperature.
-
Temperature‐dependent reversible transition of poly(dCdG) · poly(DcdG) in ethanolic and methanolic solutions
Conductivity measurements of the samples using a Yellow Springs Instruments conductivity meter and comparing to a standard curve gave [NaCl] between 1 4 x 10-4M.
Indicates content that may require registration and/or purchase.