Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Analytical Technology, Inc.
Description: monitor comes with concentration/temperature tables for sodium hydroxide, potassium hydroxide, hydrochloric acid, nitric acid, and sulfuric acid. A user configurable table is also available for entering data points for a custom concentration curve. The ATI Model Q45CT toroidal
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Newark, An Avnet Company
Description: CONDUCTIVITY MONITOR
-
Supplier: Analytical Technology, Inc.
Description: ATIs Model Q40CT Blind Toroidal Conductivity system is designed for online monitoring of chemically aggressive process solutions. This blind, analog version is ideally suited for applications where reliable instrumentation is critical and economy of installation is essential. The sensor
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
-
Supplier: Analytical Technology, Inc.
Description: Conductivity Monitor provides the reliable and accurate low-level measurements required for such high purity water systems. Monitors provide large, easyto-read LCD displays with a second display line for indication of temperature or other operational information. And for those
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Supplier: Analytical Technology, Inc.
Description: concentration range. In this case, a simple 2-electrode sensor is limited by its cell constant, which means it cannot measure the process accurately. ATI’s Q45C4 4-Electrode Conductivity Monitor is the answer for monitoring almost any water-based process. Drinking water, plating bath
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
-
Description: The WBL400 Boiler Controllers and WCM400 Condensate Monitors represent the latest in technological and innovative advancements from Walchem. All of the standard features you’d expect in conventional boiler controllers/condensate monitors are included, plus optional simple-to-use
- Number of Inputs: 2 inputs
- Number of Control Outputs: 5 outputs
- Control Signal: Current Loop, Switch / Relay Output
- Interface: Digital Front Panel
-
Supplier: Myron L Company
Description: CONTROLSTIK II (conductivity sensor) is set at a tolerable contamination level and submerged in the tank. Water cannot flow into the tank until drag-in from rinsed parts causes the contamination level in the tank to rise above the pre-set point. The CONTROLSTIK II (sensor) then signals the
- Maximum Diameter / Width: 7.75 inch
- Maximum Length: 7.25 inch
- Mounting Options: Hand Held (Dip) or Portable
-
Supplier: HM Digital, Inc.
Description: the push of a button, the unit displays a green or red light, indicating good water quality or service required, respectively. Tests for TDS or conductivity levels. Eight programmable set points (by dip switch). Bright LED lights. Simple to use. Factory Calibrated to 100 ppm NaCl.
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic
- Conductivity Range: 0 to 200 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Maximum Diameter / Width: 4.8 inch
- Maximum Length: 6 inch
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Electrical Output: Analog Voltage Output
-
Supplier: Myron L Company
Description: BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic
- Conductivity / Dissolved Solids Range: 0 to 200,000 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Operating Temperature: 32 to 140 F
- Display Type: Analog Meter
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors. Features
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: SWAN Analytical USA, INC.
Description: The portable AMI INSPECTOR is a complete on-line monitoring system mounted on a small panel with supporting stand and a rechargeable battery for stand-alone operation, designed as an inspection equipment for quality assurance of online, conductivity process monitors. Features
- Conductivity / Dissolved Solids Range: 0.055 to 1,000 µS/cm
- Conductivity Accuracy: 1 ±% Full Scale
- Control Relays: 2
- Process Media Temperature: -22 to 266 F
-
Supplier: Alfa Laval Inc.
Description: Ideal for use in the brewery, food and beverage, and biopharm industries. Alfa Laval Conductivity Transmitters provide accurate and reliable measurement of a process liquid’s ability to carry electrical currents. Touch screen, easy to use The conductivity transmitter features an
- Conductivity / Dissolved Solids Range: 50 to 1,000 µS/cm
- Conductivity Accuracy: 1 to 1.5 ±% Full Scale
- Operating Temperature: -22 to 176 F
- Display Type: Digital Display
-
Supplier: Burkert Fluid Control Systems
Description: Bürkert’s inductive conductivity meter Type 8228 is designed for usage under harsh conditions in many industrial processes for measuring in concentrated liquids like acids, caustics or salt-solutions over a wide measuring range. Applications like cooling water monitoring (i.e. dilution
- Conductivity / Dissolved Solids Range: 0 to 2,000 µS/cm
- Process Media Temperature: 5 to 266 F
- Operating Temperature: 14 to 140 F
- Electrical Output: Analog Current Output
-
Supplier: Traceable® Products
Description: Two displays simultaneously show conductivity readings and temperature measurements. Measures conductivity in three ranges: 0.1 to 199.9 microsiemens (micromhos) (0.1 microsiemen resolution), 0.001 to 1.999 millisiemens (millimhos) (0.001 millisiemen resolution), and 0.01 to 19.99
- Conductivity / Dissolved Solids Range: 0 to 199.9 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Process Media Temperature: 32 to 140 F
- Operating Temperature: 32 to 140 F
-
Supplier: OTT Hydromet
Description: The HYDROLAB conductivity sensor uses four graphite electrodes in an open cell design to provide extremely accurate and reliable data with very low maintenance. The sensor is used to measure specific conductance, salinity, total dissolved solids (TDS), and resistivity. (accessory cannot be
- Conductivity / Dissolved Solids Range: 0 to 100,000 µS/cm
- Water Quality Parameters: Measures Conductivity / Dissolved Solids
- Features: Other
-
Supplier: HORIBA Instruments, Inc.
Description: Can measures conductivity of low concentration. Its dual calculation circuits and software, combined with carbon sensors, enable measurements ranging without switching. The HE-960LC can be used as a process concentration meter, and also to monitor changes in the concentration of
- Conductivity / Dissolved Solids Range: 0 to 10,000 µS/cm
- Display Type: Digital Display
- User Controls: Digital Front Panel
- Form Factor: In-Situ / Field
-
Supplier: Hach
Description: These enhanced performance sensors are manufactured to exacting tolerances using high quality, rugged materials for demanding applications including ultra-pure water, clean-in-place (CIP), and boiler/condensate monitoring. The sensors measure from theoretically pure water (0.057 µS/cm or 18.2 MΩ)
- Conductivity Range: 0 to 200,000 MicroSiemens/cm
- Electrode Accuracy: 2 (+/- % FS)
- Response Time: 30 seconds
- Maximum Diameter / Width: 0.5 to 0.75 inch
-
Supplier: Hach
Description: accuracy. The sensors measure from theoretically pure water (0.057 µS/cm or 18.2 MΩ) up to 200,000 µS/cm. Hach's sc Digital Controllers accept multiple digital sensor inputs, and can be user-set to measure conductivity, resistivity, TDS, salinity, or one of six calculated measurements.
- Conductivity Range: 0 to 200,000 MicroSiemens/cm
- Electrode Accuracy: 2 (+/- % FS)
- Response Time: 30 seconds
- Maximum Diameter / Width: 0.5 to 0.75 inch
-
Supplier: OMEGA Engineering, Inc.
Description: The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe
- Conductivity / Dissolved Solids Range: 0 to 9,990 µS/cm
- Conductivity Accuracy: 2 ±% Full Scale
- Water Quality Parameters: Conductivity / Dissolved Solids
- Display Type: Digital Display
-
Description: Optimal for applications with a conductivity measuring range from 1 μS/cm to 15 μS/cm (typical cell constant of 0.2 cm -1) Ideal for lower conductivitiy measurement applications, e.g. coolant or pure water monitoring
- Conductivity Range: 1 MicroSiemens/cm
- Operating Temperature: -22 to 212 F
-
Supplier: Clark Solutions
Description: The FYA600-Series sensors are ideal for monitoring the amount of gases in the ambient environment. The measurement of these critical gases is useful for monitoring air quality, particularly in environmental chambers and incubators in which the development of organisms is critical. Standard sensor
- Conductivity Range: 0.01 to 5 MicroSiemens/cm
- Electrode Accuracy: 1 (+/- % FS)
- Operating Temperature: 23 to 158 F
- Cell Constant (k): 1
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Reliable, Accurate Corrosion Monitoring The DCC1000e is a degassed cation conductivity system that provides ASTM D4519-compliant conductivity measurements for cycle chemistry monitoring. It ensures water purity with precise detection of corrosive contaminants. Faster Plant Start-up
- Conductivity Range: 0.02 to 5,000 MicroSiemens/cm
- Electrode Accuracy: 3 (+/- % FS)
- Operating Temperature: 41 to 122 F
- Operating Pressure: 4.351131 to 58.01508 psi
-
Description: Optimal for applications with a conductivity measuring range from 2 mS/cm to 20 mS/cm (typical cell constant of 0.66 cm -1) This double-sided element is ideal for medium conductivitiy measurement applications, e.g. dialysite monitoring, water quality measurement, and biological and chemical
- Conductivity Range: 2 MicroSiemens/cm
- Operating Temperature: -22 to 212 F
-
Supplier: OMEGA Engineering, Inc.
Description: The CDCN442 toroidal conductivity system isdesigned for online monitoring of chemically aggressive process solutions, water applications that coat or foul traditional sensors, and plating bath operations in which high current densities are present. The sensor consists of 2 metallic ribbon
- Conductivity / Dissolved Solids Range: 10,000 to 1,000,000 µS/cm
- Resistivity Range: 10,000 kohm-cm
- Control Relays: 2
- Process Media Temperature: 32 to 266 F
-
Supplier: Automation24, Inc.
Description: The Smartec CLD18 inductive conductivity sensor combines a signal conditioner and sensor and is suitable, for example, for concentration control in CIP processes, product monitoring, or phase separation. The measurement is performed within a measuring range of 200 µS/cm to 1,000 mS/cm with a
-
Supplier: ABB Measurement & Analytics
Description: low conductivity measurement — 4-electrode sensors for wide range conductivity applications and slurries — Toroidal conductivity for corrosive and heavy coating applications Through-the-glass programming (TTG) configuration Hazardous area approved — IS/NI and Exd Communications
- Conductivity / Dissolved Solids Range: 0 to 2,000,000 µS/cm
- Conductivity Accuracy: 0.001 to 1 ±% Full Scale
- Operating Temperature: -4 to 140 F
- Electrical Output: Analog Current Output
-
Supplier: Automation24, Inc.
Description: The Memosens CLS21E conductive conductivity sensor from Endress+Hauser is used for precise conductivity measurement of water, surface water and waste water and is used in desalination plants, water treatment and water monitoring, among other applications. The measurement is performed
- Operating Temperature: -328 to 140 F
-
Supplier: Automation24, Inc.
Description: The Memosens CLS15E hygienic conductive conductivity sensor from Endress+Hauser is used for precise conductivity measurement of pure and ultrapure water and is used, for example, in the monitoring of ion exchangers, distillation or chip cleaning. The measurement is carried out by means
- Operating Temperature: -4 to 248 F
-
Supplier: HORIBA Instruments, Inc.
Description: Can measures conductivity of high concentration. Its dual calculation circuits and software, combined with carbon sensors, enable measurements ranging without switching. The HE-960HC can be used as a process concentration meter, and also to monitor changes in the concentration of
- Conductivity / Dissolved Solids Range: 0 to 1,000,000 µS/cm
- Operating Temperature: 23 to 113 F
- Display Type: Digital Display
- User Controls: Digital Front Panel
-
Supplier: HM Digital, Inc.
Description: wish to compare the PC-100 with the PSC-150. The PC-100 has been discontinued. It has been replaced by the PSC-150. FEATURES Monitors and controls conductivity levels for high output commercial systems. Large, bright L.E.D. display. An alarm will sound if the EC level rises above the
-
Supplier: Mettler-Toledo Technologies GmbH
Description: For medium and high conductivity measurements. The InPro 7250ST electrodeless sensor made of PEEK is highly resistant to aggressive chemicals and may be used for most routine applications. Main fields of application are in the chemical industry (CPI) as well as monitoring industrial
- Conductivity Range: 0 to 2,000,000 MicroSiemens/cm
- Electrode Accuracy: 0.5 (+/- % FS)
- Operating Temperature: -4 to 212 F
- Operating Pressure: 116.03016 psi
-
Description: Commodity conductivity sensor with four-electrode measurement for various conductivity measurement applications. Measuring range from 100 μS/cm to 100 mS/cm (typical cell constant of 0.66 cm-1) Without an additional temperature sensor, this low-cost version of the LFS1505 is suitable
- Conductivity Range: 100 MicroSiemens/cm
- Operating Temperature: -22 to 212 F
-
Supplier: Accuris
Description: Standard Test Method for On-Line Monitoring of Total Carbon, Inorganic Carbon in Water by Ultraviolet, Persulfate Oxidation, and Membrane Conductivity Detection
Find Suppliers by Category Top
Featured Products Top
-
The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
website for more information. The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by "field proven" electronics, including automatic DC offset (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
Myron L 750 II Monitor/Controllers are affordable, reliable, easy to operate, and easy to maintain. Available in a wide selection of ranges, applications include water and wastewater treatment, power plants, paper (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
The unique circuitry of our 750 Series II Resistivity Monitor/controllers guarantee accurate and reliable measurements. Drift free performance is assured by "field proven" electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature (read more)
Browse Conductivity and Resistivity Meters Datasheets for Myron L Company -
dialysate by the measurement device. Comprehensive Water Quality Analysis for Hemodialysis The D-6 also measures parameters critical in water quality monitoring and control at every stage of hemodialysis water treatment. Test Conductivity, Resistivity, TDS, pH, ORP, Free (read more)
Browse Conductivity Electrodes Datasheets for Myron L Company -
standard conductivity sensor is an ideal low-cost solution for handheld instruments in medical technology that require single-use sensors, such as for autoclaving, and its wide range of applications extends from water treatment and quality monitoring to fuel cell applications to descaling prevention (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
The product features of the smartGAS thermal conductivity gas detector modules are: Low noise, sensitive (low detection limits) Compact, robust, corrosion resistant (read more)
Browse Gas Sensors Datasheets for Electro Optical Components, Inc. -
900 Series Monitor/Controllers do the job of multiple monitors and controllers. They are affordable, reliable, low-maintenance, easy to operate, and easy to configure with pluggable terminal blocks and an intuitive interface. Monitor 7 critical water quality parameters (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
/4 DIN) user-intuitive instrument. Configuration is simple with easy-to-follow on-screen prompts. Monitor 7 critical water quality parameters simultaneously from easily configured inputs: 2 Conductivity/Resistivity/TDS/Salinity; 1 pre-amplified pH/ORP; 1 BNC p (read more)
Browse Laboratory Controllers Datasheets for Myron L Company -
L® conductivity instruments and monitor/ controllers are calibrated to read in ppm/442, ppm/ NaCI, or microsiemens. All three values are listed on our Standard Solutions. The relationship among these standards can be seen in the table and graphs that follow. 442 Natural (read more)
Browse Analytical and Chemical Standards Datasheets for Myron L Company
Conduct Research Top
-
Improved Conductivity Analysis in Desalination Process
to increase dramatically, and one of the key measurements critical in desalination is conductivity. Drinking water desalination plants, both thermal (evaporative) and membrane (reverse osmosis), make extensive use of conductivity to monitor how completely dissolved ionic solids. are being removed from
-
Influence of Temperature on Electrical Conductivity of Diluted Aqueous Solutions
As conductivity is temperature dependent, all values reported in the major cycle chemistry guidelines are specified for a standard temperature of 25 °C. For this reason, most current conductivity monitors have an integrated temperature sensor and offer algorithms to convert measured values
-
Monitoring Steam Purity in Power Plants Part 1: Using Conductivity
process analyzers for continuously monitoring contamination levels. This Application Note discusses the use of conductivity in steam purity monitoring. Part 2 discusses the measurement of individual contaminants.
-
Conductivity Measurement: Critical for Clean-In-Place Systems
processing run or campaign. Conductivity analysis can help confirm those processes. Since the various cleaning solutions are more conductive than the water used for flushing, conductivity measurement is a logical way to monitor the cleaning steps and the final rinse. This article will review
- Conductivity System Ensures Accurate Monitoring in Accordance with Regulations
-
Medium Purity Condensate Monitoring
that have been added to protect the boiler. In a case like this, the Larson Lane Condensate Monitor Model CH16D is used to separate the conductivity caused by the dissolved solids from the conductivity caused by the water treatment chemicals.
-
Using the KD2 Pro and KD2 to Measure Thermal Conductivity of Fluids (.pdf)
The KD2 and KD2 Pro use the transient heated needle to measure thermal properties of solid and fluid media. With this technique, a 30 second heat pulse is applied to a needle, and the temperature response with time is monitored either at the heated needle or at an adjacent needle. The nature
-
Introduction to Eddy Current Testing
conductivity and monitor the effects of heat treatment, and to determine the thickness of nonconductive coatings over conductive substrates. Both field portable and fixed system instruments are available to meet a wide variety of test needs.
More Information Top
-
https://www.gelifesciences.com/gehcls_images/GELS/Related Content/Files/1366817416782/litdoc29035184_20130424234912.pdf
552.3.12 Conductivity monitor ........................................................................................................................
-
Modeling and Control of Dialysis Systems
Ultrafiltration and dialysate concentration profiles (sodium modeling) are controlled by very sensitive fluid balancing system and conductivity monitors .
-
Evaluation and monitoring plan for consolidation tanks: Gunite and Associated Tanks Operable Unit, Waste Area Grouping 1, Oak Ridge National Laboratory, Oak Ri...
The recommended monitoring plan will utilize the dry well conductivity monitoring method as the primary release detectiontool duringthe CERCLAactivities.
-
Replacement of Renal Function by Dialysis
As can be shown it is less than the risk of a normal life accident: In a typical dialysis machine production of dialysis fluid is performed by a mixing system that is monitofed by an independent conductivity monitor .
-
Moderator Chemistry Program
fled for the conductivity monitors .
-
The Gunite and Associated Tanks Remediation Project Tank Waste Retrieval Performance and Lessons Learned, vol. 2 [of 2]
Conductivity monitoring method CPM .
-
Pacific Northwest National Laboratory 300 area facility liquid effluent monitoring: 1994 and 1995 field tests
To detect events that include organic chemicals, continuous monitoring for organic carbon could be adopted to complement pH and conductivity monitoring .
-
Modelling and Control of Dialysis Systems
Air in the dialysate can impair flow in the dialyzer and cause the malfunctioning of blood leak and conductivity monitors .
Indicates content that may require registration and/or purchase.