Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Foundry machinery Safety requirements for ladles, pouring equipment, centrifugal casting machines, continuous and semi continuous casting machines
-
Supplier: Accuris
Description: Foundry machinery - Safety requirements for ladles, pouring equipment, centrifugal casting machines, continuous and semi continuous casting machines
-
Supplier: Accuris
Description: Safety of machinery - Safety requirements for machinery and equipment for continuous casting of steel
-
-
Supplier: Accuris
Description: Safety of machinery \x96 Safety requirements for machinery and equipment for continuous casting of steel
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High chrome cast iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Raymond Machinery Co., Ltd.
Description: Material: Carbon Steel; Alloy Steel; Stainless Steel; Manganese Steel; Tool Steel; Heat Resistant Steel; Gray Iron; Ductile Iron; High Chrome Cast Iron; White Iron; Malleable Cast Iron Cast Process: Precision Casting; Silica sol Casting; Lost Foam Casting; Sand Casting;
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: Inductotherm Group
Description: SCADA Stainless steel melt chambers for continuous high vacuum operation Robust delta seals on main chamber sealing flanges • Water cooled articulating mold chamber isolation valve (Vertical Units Only) • Custom engineered and designed equipment specifically for individual user’s
- Application: Foundry / Melting
- Features: Industrial
- Atmosphere: Vacuum
-
Supplier: JTEKT North America, Inc.
Description: backup roll of multi high rolling mill High-performance Product Series For Steel Production/Rolling Equipment Bearing for supporting the roll of continuous casting machine A self-aligning bearing is used as a roll support bearing of the continuous casting machine
- Type: Cylindrical
-
Supplier: AENOR
Description: Foundry machinery - Safety requirements for ladles, pouring equipment, centrifugal casting machines, continuous and semi continuous casting machines
-
Supplier: AENOR
Description: Foundry machinery - Safety requirements for ladles, pouring equipment, centrifugal casting machines, continuous and semi continous casting machines
-
Supplier: AENOR
Description: Safety of machinery - Safety requirements for machinery and equipment for continuous casting of steel
-
Supplier: AENOR
Description: Safety of machinery - Safety requirements for machinery and equipment for continuous casting of steel (Endorsed by Asociación Española de Normalización in April of 2022.)
-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL: Bearings, Worm Wheels, Gears, Bearings
- UNS Number: 90,700
- AISI / AA / CDA Grade: 907
- CDA Grade: 907
- UNS C Number: 90,700
-
Supplier: CoorsTek
Description: CoorsTek innovative engineering has enabled the replacement of tool steel guides and draw-out (pinch) rollers. The use of CeraSurf zirconias and other ceramic materials have eliminated sources of ferrous inclusions in copper continuous casting equipment. Most copper rod
- Type: Guide Roller
- Features: Other
- Application: Process Equipment / Converting
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: MOUETTE uses modern, fully automated Molds Processing Equipment and Injection Molding Equipment to manufacture precision molds, quality plastic products and components. Our systems are based on ISO9001:2015 standards. World Class Capabilities Comprehensive Tooling, Injection Molding
- Additional Services: Casting and Molding (Rapid Tooling), Design Assistance
- Features: East Asia / Pacific Only
-
Supplier: Summit Corporation of America
Description: Summit Corporation employs the most modern electroplating techniques and equipment to guarantee your components are electroplated to MIL, ASTM specifications... the first time. Plating Process Technologies available include... Continuous Coil Stock Plating -
- Industry Served: Aerospace, Automotive, Castings / Cast Metal, Chemical / Material Processing, Electronics, Marine, Medical / Healthcare, Military Specification, OEM / Industrial, Process Equipment, Steel / Metal Mills
- Material / Substrate: Aluminum, Composites, Copper / Copper Alloys, Metal, Nickel / Nickel Alloys, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Plating Processes: Brass Plating, Chrome Plating - Hard, Copper Plating, Electroless, Gold Plating, Nickel Plating - Hard, Silver Plating, Tin Plating, Zinc Plating
- Additional Services: Electropolishing, Pickling / Chemical Deburring
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: This rotating joint is specifically designed for core equipment in continuous process industries: Paper Industry: Dryer cylinders, calender rolls. Steel & Metal Processing: Cooling rolls in continuous casting, roll neck cooling in rolling mills. Rubber & Plastics:
- Configuration: Drum Type
-
Supplier: Ameridrives Couplings
Description: applications where equipment is not subjected to frequent disconnecting of drive components. Typical applications include auxiliary equipment such as pinch rolls, tension bridles, continuous casting equipment, plastic and rubber calenders, rotary side guides, paper
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: MOUETTE uses modern, fully automated Molds Processing Equipment and Injection Molding Equipment to manufacture precision molds, quality plastic products and components. Our systems are based on ISO9001:2015 standards. World Class Capabilities Comprehensive Tooling, Injection Molding
- Industry / Application: Automotive, Consumer / Retail, Electronics / Semiconductors, Industrial / Commercial, Medical / Health Care
- Additional Services: Design / Development
- Features: East Asia / Pacific Only
- Capabilities: Machining, Mold Making, Molding, Plastic Fabrication, Tool and Die Manufacturing
-
Supplier: MOUETTE PLASTIC MOLD CO., LTD
Description: MOUETTE uses modern, fully automated Molds Processing Equipment and Injection Molding Equipment to manufacture precision molds, quality plastic products and components. Our systems are based on ISO9001:2015 standards. World Class Capabilities Comprehensive Tooling, Injection Molding
- Industry: Automotive, Consumer, Electrical / Electronics, Medical, Packaging
- Supplier Capability: Design Assistance, High Volume Production (Long Runs), Insert Molding / Overmolding, Low Volume Production (Short Runs), Machining, Prototype / Market Entry Molding, Tool / Mold Making
- Features: East Asia / Pacific Only
- Molding Type: Thermoplastic Injection Molding, Thermoset Injection Molding
-
Supplier: Timken Company (The)
Description: complex castings, which reduces machining costs. When castings are preferred, bore alignment is less critical if spherical thrust bearings are specified. “E” styles utilize enhanced bearing geometry allowing for higher dynamic load ratings and improved lubrication characteristics.
- Bore: 4.330711 to 24.803163 inch
- Type: Spherical Roller Thrust
-
Supplier: M&P Manufacturing USA, Inc.
Description: ability tooffer a complete compliment of secondary operations, finishes and mechanicalassembly, M&P is your one-stop vendor for machined parts. In-processinspection and strict process and qualitycontrols assure 100% good productevery time. Our customers range frommedical equipment to heavy
- Materials: Aluminum, Brass, Bronze, Cast Iron, Composites, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Lapping / Polishing, Painting / Powder Coating, Welding
- Additional Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Operation: CNC Machining, Centerless Grinding, Double-disc Grinding, Drilling, Electrode EDM, ID / Internal Grinding, Jig Grinding, Milling, OD / External Grinding, Screw Machining, Surface Grinding, Swiss Machining, Turning, Wire EDM
-
Supplier: CMH Manufacturing Co.
Description: equipment such as the casting catcher and other accessory equipment. Each automatic unit is wired for 3 phase, 240 or 480 VAC, 60Hz., and with a built-in control voltage transformer where applicable. Other power voltages are available on request. The control console, with all
- Operating Pressure: 1,000 to 1,500 psi
- Flow: 6 to 34 GPM
- Total Power: 5 to 25 HP
- Reservoir Capacity: 42 to 70 gallons
-
Supplier: National Bronze & Metals Inc.
Description: C90500 Tin Bronze "SAE 62"" ASTM B187, ASTM B152, SAE 62 Typical Uses for C90500 Tin Bronze "SAE 62": BUILDERS HARDWARE: Clamps BUILDING: Heavy Construction Equipment ELECTRICAL: Connectors FASTENERS: Nuts INDUSTRIAL: Pump Bodies, Valves, Gears, Piston Rings, Pump Impellers, Bushings,
- UNS Number: 90,500
- AISI / AA / CDA Grade: 905
- CDA Grade: 905
- UNS C Number: 90,500
-
Supplier: LAND
Description: high-resolution thermal image with real-time, continuous, high-accuracy temperature readings. It utilises the latest wide dynamic range imaging technology, providing the highest available temperature reading accuracy over the entire wide temperature range, for accurate, continuous
- Measurement Range: 600 to 2,000 C
- Accuracy: 1 ±% Full Scale
- Maximum Frame Rate: 7.5 frames per second
- Horizontal: 640 lines
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: machinery, steel continuous casting machines, and paper-machine calender stacks. In 2015, the Ingiant product line was expanded to include steam joints and siphon systems for paper-machine dryer cans. More recently, they added a full range of electrical slip rings used for the purpose
-
Supplier: Materion Corporation
Description: Materion Brush Performance Alloys’ UNS C18000 is a low cost copper nickel silicon chromium alloy with high electrical and thermal conductivity possessing good strength and hardness. Typical applications include resistance welding equipment and injection mold and blow mold cores and cavities.
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock, Strip
- Features: Cast (Continuous, Centrifugal, etc.), Leaded / Free Machining, Non-ferrous - Any Type
- Nonferrous: Copper, Brass or Bronze Alloy (UNS C), Nickel / Nickel Alloy (UNS N)
- Applications: Electrical / HV Parts, Wear Parts / Tooling
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: design that incorporated balanced mechanical seals. That innovative design began the growth of the company. Rotating union applications include air clutches, gearboxes, machine-tool spindles, textile equipment, rubber and plastic manufacturing machinery, steel continuous casting
-
Supplier: National Bronze & Metals Inc.
Description: C95500 Nickel Aluminum Bronze "9D" ASTM B505 Typical Uses for C95500 Nickel Aluminum Bronze "9D": BUILDERS HARDWARE: Window Hardware CONSUMER: Piano Keys, Musical Instruments ELECTRICAL: Electrical Hardware FASTENERS: Stuffing Box Nuts INDUSTRIAL: Pickling Equipment, Valve Guides, Piston
- UNS Number: 95,500
- AISI / AA / CDA Grade: 955
- Overall Width / OD: 1 to 9 inch
- Overall Thickness: 1 to 9 inch
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: of one lot can vary between 500m² - 4000m². Master roll The evaporation casting process is a continuous process. Samples of the membrane are checked for quality aspects while the manufacturing process is still running. For this reason one lot is composed of a certain number of master
- Pore Size: 0.45 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: size is defined by the total membrane produced out of one of our mix tanks. The size of one lot can vary between 500m² - 4000m². Master roll The evaporation casting process is a continuous process. Samples of the membrane are checked for quality aspects while the manufacturing process
- Pore Size: 0.22 µm
- Filter Medium Material: Cellulose - Nitrate
- Configuration: Filter Element Only
- Sample Type: Liquid
Find Suppliers by Category Top
Featured Products Top
-
not available with more traditional measurement and DAQ systems. Examples include reactor monitoring, continuous casting monitoring, process monitorig of material curing, thermoplastic welding, and thermal analysis of batteries, fuel cells and power electronics. (read more)
Browse Nondestructive Testing (NDT) Equipment Datasheets for Luna Innovations -
you need a one-off casting or a production run, we can accommodate any quantity, from less than one pound to continuous pours of over 150,000 pounds. Mars Metal Custom Lead Castings We have done art castings using the (read more)
Browse Metal Castings and Cast Stock Datasheets for MarsMetal -
Casting Materials To increase the lifetime of a motor the stator can be protected with casting materials against electrical, mechanical, thermal (read more)
Browse Casting Resins Datasheets for ELANTAS North America LLC -
. The diverse and specialized production facility at Mars Metal can produce lead castings from less than 1 lb. to over 150,000 lbs. in a single continuous pour. We offer worldwide shipping services that efficiently expedite our products to every corner of the globe. We are proud to be a (read more)
Browse Metal Casting Services Datasheets for MarsMetal -
• For melt capacities of 15-200 kg Consarc offers a two-chamber horizontal or vertical design for semi continuous operation. • Facilities for equiax, directional solidification (DS) and single crystal (SC) castings are available in this size range. • The two (read more)
Browse Datasheets for Inductotherm Group -
sets can comprise two, three or five rings. Protection for Industrial Components Laminar seal rings help restrict the ingress of solid particles into protected assemblies. Applications include rolling mills, continuous casting equipment, rotary table bearings and (read more)
Browse Retaining Rings and Snap Rings Datasheets for Zhejiang Lisheng Spring Co., Ltd. -
Heavy Processing: Rolling mill drives and continuous casting equipment High-Speed Machinery: Compressors and pumps operating above (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
manufacturing, textile machinery, rubber & plastic machinery, steel continuous casting, papermaking industry, cranes and lifting equipment. Typical Equipment Applications Automotive slip rings, industrial cable reel slip rings, micro through?hole slip rings (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
In particular, their application in core components such as continuous casting nozzles, which control the flow of high-temperature melt, brings benefits such as improved production stability, reduced accident rates, and improved product quality. Below are some product examples: 1 (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
The Envirco cleanroom ceiling solution, a 2” Gasket Seal Grid Cleanroom Ceiling System, is fabricated using superior materials to provide a structural grid system and to include zinc alloy die-castings. The building block of a cleanroom ceiling grid system is the connection and suspension (read more)
Browse Air Filters (industrial) Datasheets for Envirco
Conduct Research Top
-
Boron Nitride Break Rings for Continuous Casting
Continuous casting is one of the most common metal manufacturing technologies. The liquid metal flows from a tundish into the mold, in which the strand shell is formed. The metal strand is then taken off continuously or intermittently, at a speed and solidification rate appropriate
-
Nozzles and Cooling Solutions for Continuous Casting of Steel
The demand for improved. product quality and increased. productivity has focused. attention on the need for more. efficient systems of spray. cooling during continuous. casting. Nozzle characteristics. must be investigated and. test procedures developed. to measure cooling patterns. and heat
-
User Benefits of Modern Air Mist Nozzle & Secondary Cooling System Technology
The demand for improved proudct quality and increased productivity has focussed attention on the need for more efficient systems of spray cooling during continuous casting.
-
Environmental Safety of Using Bronze Bushings
applications. SAE 660 cast bronze sleeve bearings are machined from continuous cast bronze providing a consistent composition throughout the bearing. The continuous casting process eliminates the chance for porosity and other flaws found in similar casting methods.
-
Application of Flow Forming in Ceramic Substrate
Due to the advantages of simple equipment, continuous operation, high production efficiency and uniform body performance, tape casting has become an important method for preparing large-area, ultra-thin ceramic substrates.
-
Booklet available: Temperature Control By Means of Fluid Media
in die-casting to assure quality and increase productivity; The influence of temperature control on continuous processing machines; The use of temperature control units in a coating line; Injection molding of powder materials; The use of temperature control units in chemical laboratories; the use
-
Plastic Extrusion vs. Injection Molding
The molten die-casting method is the basis of the injection molding process. The injection-molding unit consists of two elements: the clamping unit, and the injection unit. Unlike extrusion, injection molding forms three-dimensional shapes. Joseph Brahman patented the first hydraulic press in 1795
-
Importance of Hardness Testing
for Hardness Testing. How to Perform Hardness Testing for an Adhesive. To test an adhesive, prepare a cured sample. For a two component system, first mix parts A and B of the material, apply it as a casting, and cure it, preferably in an oven for an accelerated cure. One part systems (either heat
More Information Top
-
Practical approach to continuous casting of copper alloys and precious metals A
Chapter 3 describes the range of continuous casting equipment available from suppliers.
-
Advanced Steels
With the purpose of component adjusting, electromagnetic agitation, dynamic soft reduction at the end of the solidifi- cation, Pangang established new refining and continuous casting equipments such as ladle furnace, RH vacuum treatment and 6-machine, 6-strand bloom caster to improve …
-
Continuous casting of metal hollow profiles with low plasticity under the condition of complex physical fields constrained
Modifying the horizontal continuous casting equipment and mould so that the electromagnetic fields, ultrasonic field, and gravity field involved the temperature field above the superimposed and let it also involved in forming the hollow shell of the constraints, then not only in …
-
Control system of the continuous casting process for cracks removal
Figure 6 Structure of spatial network Figure 7 Design of the hierarchical organization of the automatic production process control for the continuous casting equipment .
-
Materials Engineering for Advanced Technologies (ICMEAT 2012)
The schematic diagram of the semi- continuous casting equipment is shown in Fig. 1.
-
Phenolic Resins: A Century of Progress
The molten steel is then moved with a ladle to continuous casting equipment , where it is formed into its prescribed shape.
-
Simulation system for logistics in steelmaking process based on Flexsim
The other equipments include three continuous casting equipment racks, three swing platforms, three middle wraps, fifteen ladles, eleven tracks, eight trolleys, two cranes, ten buffers, six generators and three receivers.
-
Encyclopedia of Lubricants and Lubrication
Continuous casting equipment is preferably lubricated with calcium complex and mineral oil-based polyurea greases in Europe, with alu- minum complex and polyurea greases in the USA, and with polyurea greases alone in Japan.
Indicates content that may require registration and/or purchase.