Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ContiTech AG
Description: Sliding belt conveyors are used when materials are removed on the carrying side in a sliding motion, e.g. over a steel, plastic, or wooden bed. Sliding belt conveyors are particularly wearresistant thanks to a special bottom ply in the tension member. The belts
- Application: General Purpose
-
Supplier: Accuris
Description: Continuous mechanical handling equipment for loose bulk materials - Troughed belt conveyors (other than portable conveyors) - Belts
-
Supplier: Accuris
Description: Continuous mechanical handling equipment for loose bulk materials - Troughed belt conveyors (other than portable conveyors) - Belt pulleys
-
-
Description: Specifies the belt width and belt edge clearance for troughed belt conveyors (non portable).
-
Supplier: CSA Group
Description: Specifies the belt width and belt edge clearance for troughed belt conveyors (non portable).
-
Description: Specifies the diameters, length and manufacture of the belt pulleys for troughed belt conveyors (others than portable conveyors).
-
Supplier: CSA Group
Description: Specifies the diameters, length and manufacture of the belt pulleys for troughed belt conveyors (others than portable conveyors).
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 1X Series Sizes & Measurements Flat Belt End Drive, or Flat Belt Mid Drive End Drive – 1″ (25 mm) Diameter Drive Pulley Mid Drive – 1.25″ (32 mm) Diameter Center Drive Pulley 0.625″ (16 mm) Diameter Idler Pulleys 0.31″ (8 mm) Diameter nose bar option for one or both ends
- Maximum Load: 14.994 lbs
- Speed: 68.89763779527563 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: ContiTech AG
Description: tunneling industry with a lifting height up to 800 m in one flight. First choice for continuous conveying Pocketlift® technology is giving mining engineers and operators the opportunity for a continuous mass flow over several hundred meters lift height, providing additional benefits,
- Belt Width: 19.68505 to 39.3701 inch
- Application: Elevator, Inclined Conveying, Mining / Quarrying
-
Supplier: Accuris
Description: Continuous mechanical handling equipment for loose bulk materials - Troughed belt conveyors (other than portable conveyors) - Idlers
-
Supplier: Harper International Corporation
Description: Harper’s mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at temperatures up to 2000°C. Our experience
- Process Temperature: 2,000 C
- Configuration: Belt, Continuous / Conveying
- Heat Source: Combustion, Electric / Resistance, RF / Microwave / Dielectric
- Application: Firing / Sintering
-
Supplier: ContiTech AG
Description: FLEXOWELL®-conveyor systems. Materials can be carried over 500 m (1,640') in vertical lift with capacities from 1m³/h up to 6,000 t/h. FLEXOWELL®-conveyor belts are supplied in standard black rubber quality of high abrasion resistance. In addition, other qualities such as heat
- Belt Width: 125.98432 inch
- Application: Mining / Quarrying
- Features: Other / Custom
-
Supplier: Kase Industries, Inc.
Description: Elevating material from one level to another-loading trucks, soil carts, etc. Will take discharge from soil mixer, soil feeder, continuous mixing systems, etc. Load skirt with holes for attaching hopper Roller and slider bed construction Manual motor starter switch Ideal for stockpiling media
- Speed: 110 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Accuris
Description: Continuous mechanical handling equipment - Light duty belt conveyors for loose bulk materials
-
Supplier: CSA Group
Description: Lays down the main dimensions of belts, idlers and pulleys used for the various types of light duty belt conveyors for loose bulk materials. Does not apply to either portable and mobile conveyors, or mining conveyors.
-
Description: Lays down the main dimensions of belts, idlers and pulleys used for the various types of light duty belt conveyors for loose bulk materials. Does not apply to either portable and mobile conveyors, or mining conveyors.
-
Supplier: CSA Group
Description: Specifies the dimensions of idlers and their arrangement and clearance for the above mentioned types of handling equipment with three idlers.
-
Description: Describes safety techniques for guarding the dangerous nip points of belt conveyors which occur between the belt and its pulleys or idlers. Supplements the various International Standards dealing with safety of continuous mechanical handling equipment.
-
Supplier: Nutec Bickley, Inc.
Description: Nutec Bickley provides custom continuous ovens and furnaces to match customer production and process requirements. We review the individual product and process application, to determine the best choice of conveyor (mesh belt, cross slats, chain strands, flat wire, etc.) and the
-
Supplier: DME Company
Description: Versatile and easy to maneuver, these conveyors are built to stand up to long term, continuous manufacturing use.
- Speed: 20 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: DME Company
Description: belt with 1" cleats provides positive motion of parts, even in angles as steep as 45º. Frames, rails and rollers are constructed of anodized, extruded aluminum. Height and angle adjustments are easy to make and require no tools. Versatile and easy to maneuver, these conveyors are built
- Speed: 20 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Pyott-Boone Model 942A/943A Continuous Belt Fire Monitor monitors a single conveyor belt for rise in temperature. The Model 942A/943A uses the 012-0029-002 or 012-0031-002 Heat Detection Sensor Cable Assemblies to detect a fire. It is not necessary to maintain cable
-
Supplier: DME Company
Description: This lightweight, incline conveyor was specifically designed to convey parts from under molding machines below 300 tons clamping force. Versatile and easy to maneuver, these conveyors are built to stand up to long term, continuous, manufacturing use.
- Speed: 20 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Integrated motor inside conveyor creates clean sides and maximizes belt coverage General Specifications Flat Belt End Drive, Mid Drive, and iDrive models available Loads up to 68 kg (150 lbs) Belt speeds up to 122 m/min (400 ft/min) Belt widths: 203 mm to 914 mm (8
- Maximum Load: 150 lbs
- Speed: 400 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Precision Automation Co., Inc.
Description: Precision Automation® offers automated solutions for your material handling needs, from individual conveyors to integrated systems. We are a distributor for several major conveyor manufacturers, which allows us to select the proper equipment to meet your requirements. We can provide an
- Conveyor Type: Belt Conveyor, Chain Conveyor, Overhead Conveyor, Pallet / Puck Conveyor, Power and Free Conveyor, Roller Conveyor, Table Top Conveyor, Vertical Continuous Conveyor, Vertical Reciprocating Conveyor
-
Supplier: DME Company
Description: This horizontal to incline conveyor is an excellent way to transfer parts from under an injection molding machine to a container, box-filling system, work station or another conveyor. Frames, rails and rollers are constructed of anodized, extruded aluminum. Versatile and easy to
- Speed: 15 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Ryson International, Inc.
Description: The Multiple Entry Spirals allow loads to enter the spirals from several different elevations and work best when loads are fairly uniform in size and weight. A new high speed induction conveyor provides controlled spiral entry. The conveyor belts are individually adjustable to
- Conveyor Type: Chain Conveyor, Slat Conveyor, Vertical Continuous Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Proceco Ltd.
Description: cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.
- Temperature: 140 F
- Wash Tank Capacity: 160 gallons
- Internal Width: 12 inch
- Internal Depth / Height: 12 inch
-
Supplier: Proceco Ltd.
Description: cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.
- Temperature: 140 F
- Wash Tank Capacity: 200 gallons
- Internal Width: 24 inch
- Internal Depth / Height: 16 inch
-
Supplier: Proceco Ltd.
Description: cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.
- Temperature: 140 F
- Wash Tank Capacity: 180 gallons
- Internal Width: 18 inch
- Internal Depth / Height: 12 inch
-
Supplier: Proceco Ltd.
Description: cold air blow-off. Capacities range up to 25 pounds per square foot. A selection of option is available such as indexing conveyor, drying oven, and cleaning solution filtration to customize your belt conveyor parts washer to meet your specific application needs.
- Temperature: 140 F
- Wash Tank Capacity: 240 gallons
- Internal Width: 36 inch
- Internal Depth / Height: 24 inch
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of AquaPruf Conveyor: Tool-less disassembly. Cleaning prep in under a minute, complete disassembly in less than 3 minutes Optional frame cut-outs and belt lifters for continuous access to inside of the conveyor Tip-up tails allow for quick release of belt
- Speed: 327.99999999999994 ft/min
- Features and Options: Sanitary
-
Supplier: Wisconsin Oven Corporation
Description: as well as multi-tier conveyor ovens. We can also design an oven to accommodate your existing conveyor. Please contact us if you have a special requirement. Conveyor Belt Types Our ovens utilize many types of conveyor belts, such as flat wire belts,
- Temperature Range: 120 to 1,400 F
- Atmosphere: Air / Oxidizing
- Application: Baking, Curing, Drying, Heat Treating, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane
-
Supplier: Advanced Poly-Packaging, Inc.
Description: to package a wide assortment of parts (kit packages) inexpensively: hardware kits, appliance kits, bike kits, toy assembly kits, and craft kits directly into poly bags, cartons or other containers. "V" Tracking Belt Alignment: Guarantees perfect tracking with no alignment and few tension
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: guideline is provided specifically for effective cleaning of the Dorner product. Conveyors Available as AquaPruf Ultimate: Straight Modular Flat Belt Straight Modular Cleated Belt Positive Belt End Drive LPZ (Z-Frame Modular Cleated Belt Benefits of AquaPruf
- Features and Options: Cleated, Sanitary
Find Suppliers by Category Top
Featured Products Top
-
Includes lower carry belts and an interfaced variable-speed conveyor (6" wide × 5' long) with fully adjustable stainless steel guide rails. Adjustable-height sealing assembly with floor stand, crank handle, and (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
Harper's mesh belt conveyor furnaces and kilns are designed for the continuous processing of parts as well as advanced materials such as granular, powder, or particulate aggregates in high purity and specialty atmosphere environments at (read more)
Browse Furnaces (industrial) Datasheets for Harper International Corporation -
Low-dielectric materials or materials with limited reflectivity Mounted over piled material in flat storage warehouses Over conveyors, belts to prevent overloading or detect when belts are running empty Measure levels within the equipment, such as (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
offers a broad range of motor?gearbox combinations to fit everything from compact belts to heavy?duty roller and sortation systems, ensuring reliable, continuous operation in demanding environments. Learn More. (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
plastic chain belt technology, these systems navigate tight turns, inclines, and declines in a single continuous run. Low-profile frame designs fit into spaces where conventional conveyors cannot operate, enabling integration in the most challenging facility layouts. Connecting (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
controller. APPLICATIONS Type I Horizontal Flows: Fed by Belt Conveyors, Vibratory Conveyors, etc. Plastic Pellets Cereal Wood Shavings Wood Chips or Chunks Tobacco Leaf/Stems (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
Lower Carry Belts and interfaced Variable Speed Conveyor, 6” wide x 5’ long, with fully adjustable stainless steel Guide Rails. Adjustable height Sealing Assembly Floor Stand with crank handle is now standard. This continuous band sealer will seal Polyethylene, Polypropylene (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
measuring bulk solids continuously in a process. The Type II Meter works well for feed systems that allow product to move in a vertical direction, such as screw conveyors, rotary valves and slide gates. The enclosure is great for containing dusty products and for minimizing contamination to the (read more)
Browse Solids Flow Meters Datasheets for Eastern Instruments -
& Conveyors: Maintain precise tension in belt drives operating over 16 hours/day with minimal wear. · Agricultural Machinery: Resist corrosion and abrasive dust in harvesters and tractors with extended service intervals. · Robotic (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd.
Conduct Research Top
-
What Is The Industrial Internet Of Things?
. A Few Examples Of The Industrial Internet Of Things. Manufacturing supply chain. Sensors embedded directly in an assembly line's conveyor belts transmit reports about the health of the equipment and operations. As a result, factory managers can monitor the equipment and proactively detect service issues
More Information Top
-
Proceedings of the 12th International Symposium Continuous Surface Mining - Aachen 2014
By switching over from discontinuous conveyor technology to continuous conveyor belt technology, it is possible to achieve considerable gains in efficiency, an improvement in the CO2 footprint, and improved process reliability.
-
Underground conveyor system between two coal mines in the Czech Republic / Untertägige Förderverbindung zwischen zwei Steinkohlebergwerken in Tschechien
The advan- tages for the operator were the combination of several short systems into one continuous conveyor belt system, the use of smaller sizes for pulleys, transmission and mo- tors with increased centre distances, the use of belts with – Steigerung der…
-
Food Drying Science and Technology
Thus, a continuous conveyor belt dryer can be zoned in such a manner that the energy input into the material being dried varies along its length.
-
Advances in Microwave and Radio Frequency Processing
Schematic view of a continuous conveyor belt microwave tunnel, adapted from [5] .
-
Simulation methods for conveyor belt based on virtual prototyping
According to the method, an assembly of discrete segments can replace the original continuous conveyor belt .
-
Dust Explosion and Fire Prevention Handbook: A Guide to Good Industry Practices
Ignition occurs most frequently in the bucket elevator—a continuous conveyor belt .
-
Origins and biomechanical evolution of teeth in echinoids and their relatives
A major advance in biomechanical design came therefore with the evolution of a continuous conveyor belt production of tooth plates or their antecedent mouth spines.
-
Fundamentals of Food Process Engineering
The system (Fig. 12.12) consists of a long cylinder with a continuous conveyor belt traversing the diameter the whole length of the cylinder.
-
On the freshwater forcing and transport of the Atlantic thermohaline circulation
For a continuous conveyor belt loop through the Atlantic, however, only one of the two can be true: it is either driven by evaporation or inhibited by freshwater in- put.
-
Sprocket driven conveyor belt link and conveyor belt assembly.
A conveyor belt link that can form a substantially flat, continuous conveyor belt surface when coupled with multiple, identical conveyor belt links.
Indicates content that may require registration and/or purchase.