-
Supplier: Allen-Bradley / Rockwell Automation
Description: VPC Continuous Duty Servo Motor, 400V AC, 300mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, 9 Winding, 1000 RPM Rated Speed, 23 bit Single-turn, 12 bit Multi-turn, and 12 bit Secondary Channel SIL2 Pl(d) Safety Rated High Resolution Encoder, Keyed Shaft,
- Shaft Speed: 1,000 rpm
-
Supplier: Air Compressors Direct
Description: voltage drops to protect motor Air Filter •High-flow, long-life filter with serviceable element Added Features •Heavy-Duty 10' of #4 AWG power cables •High-Flow swedish steel valves
- Discharge / Operating Pressure: 200 psi
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 5 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power N/A Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 4000 100% Duty Cycle Pump •Great for continued, extreme, & construction use •Rated at 100%
- Horse Power: 2 HP
- Power Source: DC
-
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The GB90 Series (90ZYT-170-24-76) Brushed DC Geared Motor is a 24V DC geared motor designed for applications requiring higher output speed with moderate torque delivery. Featuring a 90mm motor diameter and extended 170mm body length, the motor operates under
- Other Output Power: 0.3069104681427458 HP
- Continuous Current: 12.5 amps
- Continuous Torque: 353.98230088495575 In-lbs
- Gearbox Ratio: 76 : 1
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, MOTOR,PERMANENT MAGNET DC MOTOR, 1/2HP, 1800RPM, 18LB IN, CONTINUOUS DUTY, 48C FRAME, 90V DC, 4.7AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DC PERMANENT MAGNET GEARMOTOR, DIE CAST ZINC GEARBOX, REVERSIBLE, CONTINUOUS DUTY, 12 V, 10 IN-LB TORQUE, 50 RPM, 1.2 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allen-Bradley / Rockwell Automation
Description: VPC Continuous Duty Servo Motor, 400V AC, 300mm Bolt Circle Frame Size, 3 (Three) Magnet Stacks, 9 Winding, 1000 RPM Rated Speed, 23 bit Single-turn, 12 bit Multi-turn, and 12 bit Secondary Channel SIL2 Pl(d) Safety Rated High Resolution Encoder, Keyless Shaft,
- Shaft Speed: 1,000 rpm
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: Allegro MicroSystems Inc.
Description: V sensorless FOC BLDC fan driver I2C telemetry, Power Loss Brake Features & Benefits Code-Free FOC: Fully integrated sensorless Field-Oriented Control-no firmware development required. Failsafe Power Fan: Automatically triggers 100% duty cycle on comms loss for continuous thermal
- Supply Voltage (DC): 30 volts
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
- Configuration: IC / PCB-Mounted
-
Supplier: Bodine Electric Company
Description: ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
- Rated Power: 43.89093769531794 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 0.5 amps
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Heavy-duty DEWALT®-built motor provides long life under continuous heavy use conditions 0-2,100 rpm/0-3,000 ipm for fast application speed Durable all-metal gear case and transmission provide jobsite-ready durability 160 ft-lbs of max torque provides power to
-
Supplier: Bodine Electric Company
Description: Rated for continuous operation in 40° ambient with no additional heat sink. Drives Bodine 130V Permanent Magnet DC Motors. Drives 90V "SCR duty" and 130V "PWM duty" permanent magnet DC motors made by other manufacturers.
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: ElectroCraft
Description: architecture to provide software selectable control mode operation. Compatible with Brushless motors, PMDC Brush motors, and Stepper motors (Open-Loop and Closed-Loop) from 12 to 80 VDC and up to 12A continuous, 30A peak current. Modes of operation include speed
- Number of Axes / Motors: 1
- Maximum Output Voltage: 12 to 80 volts
- Rated Power: 2,400 watts
- Continuous Output Current: 12 amps
-
Supplier: ElectroCraft
Description: Hansen offers an inexpensive, 1.4" diameter DC brush motor on our 2" diameter spur gearbox. This motor is offered in voltages up to 24 volts DC along with several optional features. 4 ratios are offered, 12:1, 48:1, 192:1 and 768:1. The 2" gearbox motor life
- Other DC Voltage: 24 VDC
- Continuous Current: 1.5 amps
- Continuous Torque: 31.25 In-lbs
- Gearbox Ratio: 768 : 1
-
Supplier: Mile-X Equipment, Inc.
Description: rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous opeartion in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes continuous in 1 hour, or 1 minute on, 4
-
Supplier: Mile-X Equipment, Inc.
Description: 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous opeartion in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes
-
Supplier: Mile-X Equipment, Inc.
Description: 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous operation in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes
-
Supplier: Mile-X Equipment, Inc.
Description: 3 phase models 15% duty cycle rating = 9 minutes continuous operation in 1 hour, or 1 minute on, 7 minutes off 25% duty cycle rating = 12 minutes continuous opeartion in 1 hour, or 1 minute on, 4 minutes off 30% duty cycle rating = 18 minutes
-
Supplier: ElectroCraft
Description: ElectroCraft's MPW52 integrates a 14-pole Brushless DC motor with a heavy-duty, single-stage planetary gearbox mounted inside the hub of an aluminum wheel with polyurethane tread. Designed for mobile platform traction systems with optional encoder feedback to support positioning
- Torque Constant: 72.9 to 153.5 in-oz/amp
- Other Output Power: 0.1005165288677115 to 0.19165151504110325 HP
- Continuous Current: 2.5 to 8.4 amps
- Continuous Torque: 23 to 39.8 In-lbs
-
Supplier: ValueTronics International, Inc.
Description: electronic loads are designed for a wide variety of dc power conversion products including; DC power sources, battery chargers, server power supplies, dc-dc converters, batteries and many others. The high power rating, parallel and synchronization capabilities, and the
- Load Bank Type: DC, Programmable
-
Supplier: CSA Group
Description: standard also applies to manual controllers. 1.1.2 AC motor-starters AC motor-starters intended to start and accelerate motors to normal speed, to ensure continuous operation of motors, to switch off the supply from the motor and to provide means for the
-
Supplier: Tripp Lite by Eaton
Description: battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 750 watts of continuous 120V AC power from any 12V DC battery or automotive DC source.
- DC Input Voltage: 12 volts
- DC Input Current: 73 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Tripp Lite by Eaton
Description: battery transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 1250 watts of continuous 120V AC power from any 12V DC battery or automotive DC source.
- DC Input Voltage: 12 volts
- DC Input Current: 127 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Cole-Parmer
Description: that provides a long, maintenance-free service life. The totally enclosed non-ventilated motor is rated for continuous duty. Overload protection automatically shuts off the mixer if maximum torque is exceeded
an LED light signals overload conditions. The through-shaft - Motor Speed: 12 to 1,800 rpm
- Motor Power: 0.2 HP
-
Supplier: Cole-Parmer
Description: that provides a long, maintenance-free service life. The totally enclosed non-ventilated motor is rated for continuous duty. Overload protection automatically shuts off the mixer if maximum torque is exceeded
an LED light signals overload conditions. The through-shaft - Motor Speed: 12 to 1,800 rpm
- Motor Power: 0.2 HP
-
Supplier: Tripp Lite by Eaton
Description: transfer and integrated charging system serves as an extended run UPS, a standalone power source or an automotive inverter suitable for rugged work site applications. Supplies up to 2000W of continuous 120V AC power from any 12V DC battery or automotive DC source. OverPower
- DC Input Voltage: 12 volts
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
- Output Frequency: 0.00006 MHz
-
Supplier: Tripp Lite by Eaton
Description: automatic line-to-battery transfer and integrated battery charger Supplies a 120V AC output from a 120V AC line power source or 12V DC battery source 2000 watts continuous AC output in inverter mode, 3600 watts continuous AC output in AC line power mode Automatic Transfer 16.6
- DC Input Voltage: 12 volts
- DC Input Current: 190 amps
- Input Frequency: 60 Hz
- AC Output Voltage: 120 volts
-
Supplier: Advanced Poly-Packaging, Inc.
Description: housekeeping. Specifications: • Construction: Heavy gauge, welded steel construction • Air dry enable • Load height: 30” to 32” • Discharge height: 51” • Discharge chute: standard 15 degrees • Motor Drive: DC controller with Integrated Limit Switch activation • Drive: HP variable speed
- Conveyor Type: Vertical Continuous Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: details Indexing Capable: Up to 30 indexes per minute Duty Cycle: Continuous rated Built-In / fixed acceleration and deceleration Multiple Control Models V-guided belts for maintenance free belt tracking Maintenance free sealed bearings Grease filled sealed for life planetary gear
- Maximum Load: 52 to 120 lbs
- Conveyor Type: Belt Conveyor
-
Supplier: Indelac Controls, Inc.
Description: all of our products, are 100% American made. Specifications Torque: ASC6 600 In-Lb (67 Nm) Cycle Time: 12 sec. / 90° (all voltages) Duty Cycle: 25% 115 Vac (standard) 15 min continuous (optional) MAX CYCLES: 300 per hour CLUTCH: Electro-Mechanical (standard) ENCLOSURE: NEMA 4
- Actuator Torque: 600 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 12 seconds
-
Supplier: Spectral Dynamics, Inc.
Description: structure design is state-of-the-art, providing increased reliability and unsurpassed performance. Our proprietary armature structure has been re-designed to optimize its rigidity and force transmissibility. Designed for continuous duty and ideal for research & development, production,
- Peak Sinusoidal Force: 5,292 lbs
- Frequency Range: 3,000 Hz
- Displacement: 2.0078751 inch
- Peak Acceleration: 100 g
Find Suppliers by Category Top
Featured Products Top
-
The 3X Motion PG63 brushed DC gear motor integrates a planetary gearbox to deliver high torque output, stable performance, and long service life in demanding environments. It is well suited for applications requiring durability, efficiency, and environmental (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd -
Reduces backlash and maintains stable performance under continuous operation Flexible Customization for Engineering Needs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company -
? Duty Cycle: Will the motor run continuously or intermittently? Noise Level: Do you need a quiet motor? Budget: What is your budget for the motor? (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
Product Summary The 3X Motion 28-Series Brushless DC Motor provides a wide power range and stable operating performance, making it ideal for reliable, continuous-duty applications (read more)
Browse Brushless Motors Datasheets for 3X Motion Technologies Co., Ltd -
The YHD G4415 Single-Shaft DC Motor offers a reliable, high-speed direct drive solution that eliminates the need for gearboxes, enabling speeds up to 6000 RPM with (read more)
Browse DC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
features smooth speed control with a wide continuous duty speed range up to 40,000 rpm. The 2057 motors feature low vibration to reduce user fatigue, and low audible noise, which is ideal for long periods of use especially in sensitive medical and dental patient environments. The small brushless (read more)
Browse DC Servomotors Datasheets for FAULHABER MICROMO -
This compact DC gear motor is designed to provide stable and efficient power transmission in precision-driven systems. With multiple gearbox options and flexible voltage configurations, it supports reliable operation across a wide range of applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
The 110 Series Brushless DC Motor from 3X Motion is engineered for solar trackers, delivering high performance in new energy applications. With a wide (read more)
Browse DC Motors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
New Products
Tuthill's new Model 9241 magnetically coupled gear pump is powered by a 12 -volt DC motor for continuous duty to 5 amps.
-
Conversion of a Golf car into a Hybrid Fuel Cell Li-ion Battery Vehicle and Validation of the Vehicle Model for the 2006 GEM eL Golf car Using PSAT
Heavy duty DC motor with continuous 5 hp rating and 12 hp peak during .
-
Pump System
The 12 and 24 DC pump system features continuous duty tubing pump, motor with replaceable brushes, and seven pump head options .
-
http://www.lincolnindustrial.com/Catalogs/Uploaded/Catalog_87/DEF_2pgr_8.pdf
• High-wattage motor works harder with less effort • 110 V AC or 12 V DC stainless steel rotary vane pump, small, compact • Self priming, continuous duty , 0.5 hp, 3,450 r/min • 8 gallon/min flow rate, 29 psi …
-
Drum Pump Motors - Drum and Barrel Pumps - Grainger Industrial Supply
• Cordless Drum Pump Motor, DC Rechargeable Motor , Splashproof Enclosure, 1/8 HP, Input Watts 150, Nameplate RPM 8000-12,000, Voltage 12 V, Service Factor 1, Thermal Protection Yes, Continuous Duty , Average Brush Life (Hr.) 200, Overall Length (In.) 5-3/8, Length …
-
FINISH THOMPSON products - Grainger Industrial Supply
• Cordless Drum Pump Motor, DC Rechargeable Motor , Splashproof Enclosure, 1/8 HP, Input Watts 150, Nameplate RPM 8000-12,000, Voltage 12 V, Service Factor 1, Thermal Protection Yes, Continuous Duty , Average Brush Life (Hr.) 200, Overall Length (In.) 5-3/8, Length …
-
FINISH THOMPSON products - Grainger Industrial Supply
• Cordless Drum Pump Motor, DC Rechargeable Motor , Splashproof Enclosure, 1/8 HP, Input Watts 150, Nameplate RPM 8000-12,000, Voltage 12 V, Service Factor 1, Thermal Protection Yes, Continuous Duty , Average Brush Life (Hr.) 200, Overall Length (In.) 5-3/8, Length …
-
Why all Exlar SLM Motors Have a 50 C Degree
… 6] R. Welch, “ Continuous , Dynamic, and Intermittent Thermal Operation in Electric Motors ” (http://www.smma … … 7] Electro-Craft Corp., DC Motors Speed Controls Servo … … & B. Patel, “ Duty Cycle Characteristics for DC … … IEEE/IAS Conference, Oct. 9- 12 , 1972, Philadelphia PA [9 …
-
http://etd.auburn.edu/bitstream/handle/10415/1348/Kolla_Pradeep_0.pdf?sequence=1
12 Volts DC Permanent Magnet, Reversible motor with Continuous Duty .
Indicates content that may require registration and/or purchase.