-
Supplier: OTTO Controls
Description: The LPL indicator light series offers an excellent means of indicating the activity of a circuit by providing a visual on/off indication of process conditions. The LPL series is ideally suited as part of a panel-mounted indicator for control panels,
- Voltage Rating: 14.5 volts
- Lamp Type: LED Lamps
-
Supplier: OTTO Controls
Description: Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting
- Lamp Type: LED Lamps
-
Supplier: CSA Group
Description: Specifies the colours of indicator lights for installations on board of ships and on control panels and instruments. Does not apply to colours for navigation lamps.
-
-
Description: Specifies the colours of indicator lights for installations on board of ships and on control panels and instruments. Does not apply to colours for navigation lamps.
-
Supplier: WATTCO
Description: 2 Position Selector Switch "Off-On" - Red light "Heater On" Indicator - Junction Terminals for RTDs Specifications: There are a number of inputs in controllers. The type of the control process will always determine the type of input of sensor that is involved. The common input
- Current: 400 amps
- Audible Alarm Type: Audible Alarm
- Agency Approvals: CSA Mark, UL Listed
- Display Type: Digital Display, Lights
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Panel Mount Indicators / Switch Indicators Pushbutton-Illuminat Industrial Controls
- Lamp Type: LED Lamps
-
Supplier: Pepperl+Fuchs SE
Description: LED indicator, blue - 12 ... 250 V AC Ex de and Ex tb certified Full equipment certified Polyamide housing for panel mount Installation in Zone 1, Zone 2, Zone 21 and Zone 22 Cable Gland M20 integrated in protective cover Degree of protection IP66
-
Supplier: Thermon, Inc
Description: supplied with magnetic contactor, HRC fusing, fused 120V control transformer, high limit controls, control circuit, ON/OFF switch, control ON light, high limit indicator light, high limit push-to-reset, terminals for connection of temperature
- Supply Voltage: AC Voltage
- Secondary Applications: Industrial
- Display Type: No Display
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: instrument panels, control panels, aircraft cockpit controls — anywhere where a cool-to-the-touch, vibration-proof light source is required. The 657 Series features high-output white LEDs that provide 3500 fL of “cool white” light in a 110 degree
-
Supplier: Allied Electronics, Inc.
Description: complete indicator. Features Pushbuttons for High to Intermediate Operation Frequency Rocker Switches for Less Frequent Operations Lighted Indicators to Complement the Switches Single Level Termination for Ease of Wiring Easy to Relamp from the Front of the Panel without Tools
-
Supplier: Schmersal Inc.
Description: Hooded area for hand pushbuttons prevents bypassing with weights. Stand and wall mounting possible Ergonomic operation. IP65 rated ingress protection. Operating panel can be customized with additional command devices and indicator lights. Safe Solutions for your Industry.
-
Supplier: Allied Electronics, Inc.
Description: Snap In Panel Mounting Type, Pushbutton The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components. You must order a button, below, to create
-
Supplier: Radwell International
Description: CONTROL PANEL DISPLAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure slender shock-proof enclosure to be fitted to commercial-off-the-shelf aluminium profiles to be installed at an ergonomic favourable position large range of Illuminated pushbuttons, Selector switches, LED indicator lights, Key-operated selector switches and
- Number of Normally Open Contacts: 2
- Number of Normally Closed Contacts: 0
- Maximum Current: 2 amps
- Maximum AC Voltage: 24 volts
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure slender shock-proof enclosure to be fitted to commercial-off-the-shelf aluminium profiles to be installed at an ergonomic favourable position large range of Illuminated pushbuttons, Selector switches, LED indicator lights, Key-operated selector switches and
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 2 amps
- Maximum AC Voltage: 24 volts
-
Supplier: Schmersal Inc.
Description: Thermoplastic enclosure slender shock-proof enclosure to be fitted to commercial-off-the-shelf aluminium profiles to be installed at an ergonomic favourable position large range of Illuminated pushbuttons, Selector switches, LED indicator lights, Key-operated selector switches and
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1
- Maximum Current: 2 amps
- Maximum AC Voltage: 24 volts
-
Supplier: Allied Electronics, Inc.
Description: Snap In Panel Mounting Type, Pushbutton The AML Series is designed to achieve a balance between human factors and appearance. Operator height, bezel size, and the compatibility of square and rectangular shapes blend with other panel components. You must order a button, below, to create
-
Supplier: RAFI GmbH & Co. KG
Description: There are nine different actuators and indicators in this control series. You can choose between a round, square, or flush-fitting square collar shape, which seamlessly aligns the actuating elements in a row. The mounting hole diameter for RAFIX 16 is a standard 16.2 mm. As design
- Width or Diameter: 24.95 mm
- Height: 26.35 mm
- Voltage Rating: 300 volts
- Current Rating: 6 amps
-
Supplier: Dover Flexo Electronics, Inc.
Description: machine or press frame, the TrueView Tension Indicator is available in a compact, steel, full enclosure (E) or in an open Panel Mount (P) version for mounting into a cutout on an OEM operator panel or cabinet. External connections are by means of a closed terminal strip header
- Control Signal: Analog Voltage, Current Loop
- Type: DC Voltage Input
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Standards and Compliance: Other
-
Supplier: OMEGA Engineering, Inc.
Description: Power Light • Output Indicator Lights • Two 7A Controlled Outputs with Standard 120V Power Output Receptical • Fuses for Controller, Output 1 and 2 Provided • For Indoor Use
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Interface: Digital Front Panel, Ethernet / Networkable
- Standards and Compliance: Other
-
Supplier: Rees, Inc.
Description: These lights are generally found on machine control panels as circuit / function indicators. Replacement lamps and lenses can be found in the accessories, section, on pages 56 and 59, for 30.5mm devices. NOTE: Except where noted Lenses are NOT included with the pilot
- Voltage Rating: 6.3 volts
- Current Rating: 0.15 amps
-
Supplier: Radwell International
Description: DC MOTOR CONTROL SYSTEM MODULE, SERVO DRIVE, HI POWER, 4 LIGHT INDICATORS, HEAVY CASING, TEST RUN BUTTON, PANEL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Glenro Inc.
Description: Proven Performance Controls Fast or Slow Response Heaters Compact, Wall-Mount Design Underwriter Approved Manual/Automatic Control Saves Energy, Promotes Product Uniformity & Process Repeatability CS2000 Standard Specifications Number of Control Zones: 1, 2 or 3 NEMA 12
- Number of Zones (if applicable): 1 to 3 zones
- Interface: Digital Front Panel, Knobs / Switches / Meter
- Temperature: Heating Control
- Form Factor: Panel / Chassis Mount
-
Supplier: OMEGA Engineering, Inc.
Description: The D7D Monolithic Series indicating lights provide a cost effective range for 22.5 mm signal control devices. Constructed from high quality industrial grade thermoplastic, these pilot lights feature a unique one piece body that incorporates both the front and rear panel
- Voltage Rating: 24 to 240 volts
- Current Rating: 0.05 to 0.22 amps
- Lamp Power: 0.095 to 2.86 watts
- Rated Average Life: 100,000 hours
-
Supplier: R. STAHL, Inc.
Description: explosion-protected device suitable for the installation in enclosure walls or covers of electric devices, switch panels or control desks. The versions 8013/..2 are incomplete, explosion-protected devices suitable for the installation in enclosures of the protection type "Increased
- Voltage Rating: 12 to 254 volts
- Current Rating: 0.014 amps
- Lamp Power: 0.6 watts
- Voltage type AC: AC
-
Supplier: OMEGA Engineering, Inc.
Description: scaled to fit a user-selected display span. CONTROL OUTPUT OPTIONS Additional outputs can be provided by a horizontal upper board. Available options include single-setpoint control with one 10 A relay, dualsetpoint control with two 10 A relays, 4 to 20 mA proportional
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Form Factor: DIN Rail
- Interface: Digital Front Panel
-
Supplier: Premier Lighting & Production Company
Description: System includes: 1x Light Copilot III controller 2x LC-4SP, 4-Ch. Power Packs (15A per pack) 1x 25 ft. connector cable 1x 10 ft. connector cable LIGHT COPILOT III SPECIFICATIONS: 16 channel analog chase controller Control panel has two 8-channel zones Fog Machine trigger
-
Description: Available in 24 Vdc and 120 Vac Capable of producing 75-77 dBA at 10 ft (85-87 dBA at 1 m) Indoor use only Type 4X, IP66 enclosure CSA Certified UL Listed Features Model PMLST allows for a single steady light effect, while model PMLMP offers three different light effects (steady,
- Width or Diameter: 40.894 mm
- Height: 82.804 mm
- Voltage Rating: 48 to 240 volts
- Current Rating: 0.02 amps
-
Supplier: Mettler-Toledo Technologies GmbH
Description: control - Internal digital I/O controls vehicle traffic for up to two scales concurrently, meaning no other external programming controls are required Internal target/ setpoint I/O controls - Direct material transfer controls incorporate the vehicle filling process
- Width: 8.661422 inch
- Height: 12.598432 inch
- Depth: 4.1338605 inch
- Display: Digital Display
-
Supplier: Laurel Electronics LLC
Description: relay output board with 2 or 4 relays can add remote alarm or control capability. The relays can be 8A contact relays or opto-(isolated) 120 mA AC/DC solid state relays. The relays can respond to the transmitted values or to any of 8 serially transmitted control characters. The
- Number of Digits: 6
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: BINDER Inc.
Description: to 1 program with 20 sections Integrated week program timer with real-time function Adjustable ramp function via program editor Digital temperature setting with an accuracy of a tenth of a degree Adjustable fan speed Elapsed time indicator Independent adjustable temperature safety device
- Chamber Capacity: 24.7 cubic feet
- Features: Built-in Alarms, Interior Lights
- User Interface: Digital Front Panel
- Display Type: Digital Numerical Display
-
Supplier: Sentry Air Systems, Inc.
Description: Product Features: Control panel: LED light control, fan speed control, runtime digital display, and UVC sterilization cycle controls/countdown/alarm. Includes: anti-static vinyl curtains, LED light, and UVC Lights Optional: removable spill
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Description: status indicator lights feature an opaque lens that diffuses the LED light source to achieve a uniform appearance. This is ideal when a visual signal is needed in close proximity, such as work cells or HMI panels. Multicolor status indicator lights feature a
- Lamp / Bulb Power: 300 watts
- Supply Voltage: AC Voltage
- Color: Blue
- Features: Other, Outdoor Rated / Weatherproof
-
Supplier: Sentry Air Systems, Inc.
Description: Product Features: Control panel: LED light control, fan speed control, runtime digital display, and UVC sterilization cycle controls/countdown/alarm. Includes: anti-static vinyl curtains, LED light, and UVC Lights Optional: removable spill
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
-
Supplier: Sentry Air Systems, Inc.
Description: Product Features: Control panel: LED light control, fan speed control, runtime digital display, and UVC sterilization cycle controls/countdown/alarm. Includes: anti-static vinyl curtains, LED light, and UVC Lights Optional: removable spill
- Required Airflow: 350 SCFM
- Fume Hood Type: Cleanroom
Find Suppliers by Category Top
Featured Products Top
-
Sealed to IP68S, the K3P series of panel plugs with LED indicator lights provides reliable visual feedback to control operators. The K3P panel plugs and OTTO's K3 rocker switches share the same panel cutout size and snap-in front panel mounting method. This allows you to create a uniform (read more)
Browse Pilot Lights and Indicator Lights Datasheets for OTTO Controls -
. Two base models are available: an E-Stop button installed in position 1 (NH), with the remaining three operator positions customizable (LT); all four operator positions customizable (LT); The LT positions on the control panel can be field (read more)
Browse Pushbutton Switches Datasheets for Schmersal Inc. -
experience, select the BMRX-300—the only model with a built-in LED indicator light. The bright LED changes from green to red when the paddle stops turning, signaling a full or empty bin. Plus, the BMRX-300 has true fail-safe operation, digital (read more)
Browse Level Sensors Datasheets for BinMaster, Inc. -
Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with (read more)
Browse Thermostats Datasheets for Altech Corp. -
When operators work in low-light conditions, every control should be easy to locate, identify, and actuate. Illuminated pushbuttons help improve operator awareness by providing clear visual indication exactly where it's needed—whether (read more)
Browse Pushbutton Switches Datasheets for OTTO Controls -
Control Panel, there’s no need for third-party motor starters or VFDs as it provides a comprehensive, turnkey solution for your blower system, without the hassle. Constructed of 304 Stainless Steel to withstand rigorous cleaning processes, the Control Panel features visual indicators to (read more)
Browse Control Panels Datasheets for Paxton Products, an ITW company -
engineered to fine tolerances. Diecast metal front and rear bezels fit flush in the case body – the new SL model’s front bezel is inclined at 18 degrees for a perfect viewing angle of the controls, displays etc. Extruded snap-on trims at front and rear cover all the front panel and case (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
, product managers and inventors to develop new profiles, or adapt common shapes for new uses. Parts are made to order and controlled according to ISO 9001:2015 expectations. Nothing is stocked. Production lots are traceable and custom packaging is possible (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
displays, panel PCs and HMI enclosures weighing up to 100 lbs (45 kg). The range offers advanced technical features but at an attractive price point. Applications include smart factory automation, modern machine control systems, robotics, process automation, medical/laboratory technology and information (read more)
Browse Operator Interface Mounts and Arms Datasheets for Rolec Enclosures Inc. -
OKW’s advanced STAR-KNOBS for menu-driven electronics are now available in flush-fitting and surface-mount versions. These ergonomic collet knobs fit rotary potentiometers or rotary pulse generators with round shaft ends (DIN 41591). They are ideal for measuring and control (read more)
Browse Knobs (industrial) Datasheets for OKW Enclosures, Inc.
More Information Top
-
LOADING, SHIPPING AND TESTING PROCEDURES FOR TASK 2 ISOTOPIC POWERED THERMOELECTRIC GENERATOR. Preliminary Technical Manual
Red control panel indicator light will indicate LOW condition, (See figure 9,) d.
-
Nuclear Energy
The PORV did not close properly, but the control panel indicator light displayed the status of the control power to the valve (namely that it was supposedly closed), not the actual status of the valve (namely that it was open).
-
Energy Systems With Emergency Facilities Controlled By Computer
transferssignalsfor the control panel indicator lights and instruments from the remote switchgear-room and transfersthe control sig- nal given by the push-buttons of the control panel to the switchgear room In both cases the cabling costs could be reduced sig- nificantly.
-
States > Minnesota > State > Regulations > Health‚ Department of > [MNR 4732] 4732 - Ionizing Radiation
All x-ray control console panel indicator lights must be operational.
Indicates content that may require registration and/or purchase.