Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Zurn Industries LLC
Description: Control Thermostat - Dual Sensing Air / Floor Features And Benefits Programmable or non-prog, 10 to 30 V(ac/dc) thermostat that includes Installer and User Access levels Applications include 1 Stage or 2 Stage Heat with or without Fan, and 1 Stage Heat/Cool with Fan QH521 is
- Thermostat Type: Digital
-
Supplier: Distech Controls, Inc.
Description: 2 digital inputs, I remote room sensor, relative humidity sensor
- Temperature Set Point Range: -40 to 122 F
- Voltage: 30 volts
- Thermostat Type: Digital
- Features: Programmable
-
Supplier: Thermon, Inc
Description: The Caloritech™ Fenwal Snap-Disc Control Panel Thermostat is designed specifically to control low wattage SS or SD type Caloritech™ strip heaters, which are commonly used to heat control panels to prevent build-up of damaging internal moisture in low temperatures.
- Thermostat Type: Mechanical
-
-
Supplier: Honeywell International, Inc.
Description: IMMERSION TYPE STAINLESS STEEL MATERIAL
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-200)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-102)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-900)
- Valve Type: Mixing Valves
-
Supplier: Symmons Industries, Inc.
Description: Symmons TempControl® Thermostatic Mixing Valve (Replaces 5-400)
- Valve Type: Mixing Valves
-
Supplier: PressureParts.Com
Description: Thermostat control , HEAVY DUTY
-
Supplier: BI-TORQ® Valve Automation
Description: Description The M-5000TS is a Thermostatically Controlled Bronze Mixing Unit that lets you combine steam and cold water to produce hot water efficiently without the safety concerns normally associated with steam use. The unit is equipped with several important safety features allowing for a maximum
- Operating Pressure: 50 to 150 psi
- Media Temperature Range: 100 to 200 F
- Outlet Connection: 0.75 inch
- Valve Type: Ball Valve, Check Valve, Mixing Valve
-
Supplier: PressureParts.Com
Description: Thermostat control with 20 ft cord , for light party
-
Supplier: Johnson Controls, Inc.
Description: in commercial, industrial, and municipal HVAC environments. The WT-4000 Series Room Thermostats are ideally suited for energy-saving, pneumatic-to-DDC building upgrades. Designed for non-invasive replacement of existing manual pneumatic thermostats, the WT-4000 Series Room
- Temperature Set Point Range: 32 to 99 F
- Thermostat Type: Digital
- Features: Multiple Zones, WiFi
-
Supplier: Thermon, Inc
Description: when heat is required to approximately 30% when the thermostat is satisfied. This unit is typically used to control building temperature for spot and space heating applications
- Media: Gas / Air
- Temperature: Heating Control
- Interface: Knobs / Switches / Meter
- Control: Limit / Set Point Control
-
Supplier: Accuris
Description: VALVES, TEMPERATURE REGULATING (THERMOSTATICALLY CONTROLLED)
-
Supplier: Accuris
Description: VALVES, TEMPERATURE-REGULATING (THERMOSTATICALLY CONTROLLED)
-
Supplier: Lovibond® Tintometer®
Description: The CFC-free thermostatically controlled incubators from Lovibond are designed to ensure continous temperature control in a wide range of applications, such as: 20 °C BOD determination 4 °C storage of waste water sample 25 °C enzyme activity (TTC-test) 37 °C colony count
- Chamber Capacity: 4.767478731425088 cubic feet
- Temperature Range: 2.000000000000001 to 40 C
- Temperature Control Accuracy: 1 (+/- C)
- Jacket Type: Air Jacket
-
Supplier: Radwell International
Description: THERMOSTAT, COOLING CONTROL. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Belden Inc.
Description: Thermostat & Control Cable, Plenum-CMP, 2-18 AWG stranded tinned copper pairs with foam FEP insulation, Individually Beldfoil® shielded and Flamarrest® jacket
- Number of Conductors: 4 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 18 AWG
-
Supplier: Emerson Climate Technologies
Description: Top Rated Wi-Fi Thermostat with Homeowners Emerson Sensi™ Wi-Fi Programmable Thermostat provides control of home comfort – anytime, anywhere from a smartphone, tablet or PC. The free Sensi app connects the Sensi thermostat to a home Wi-Fi router. 5-year limited warranty
- Thermostat Type: Digital
- Features: Multiple Zones, Programmable, WiFi
-
Supplier: Newark, An Avnet Company
Description: THERMOSTAT, NTC, RELAY, 230VAC; Thermocouple Type:NTC; Operating Temperature Max:50°C; Operating Temperature Min:0°C; Temperature Accuracy ±:-; Output Voltage Max:250VAC; Output Voltage Min:-; Product Range:EDT1411-NTC Series; RoHS Compliant: Yes
-
Supplier: Belden Inc.
Description: Thermostat & Control Cable, Riser-CMR, 1-18 AWG stranded tinned copper pair with foam polyolefin insulation, Beldfoil® shield, PVC jacket
- Number of Conductors: 2 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: -20 to 75 C
- North American (AWG): 18 AWG
-
Supplier: Vulcan Electric Co.
Description: Vulcan Bulb and Capillary Thermostats provide a convenient method for direct temperature sensing. The control switching can be remotely located away from the sensing bulb process environment. These thermostats are an excellent choice for use with many of Vulcan's Bushing,
- Temperature Set Point Range: 0 to 550 F
- Switch Type: Gas - Actuated / Vapor - Tension
- Thermostat Type: Mechanical
-
Supplier: Accuris
Description: VALVES, RADIATOR, HEATING, AUTOMATIC THERMOSTATICALLY CONTROLLED (SELF-CONTAINED)
-
Supplier: Ralston Metal Products Limited
Description: The Dual Thermostat houses two separate thermostats, allowing the independent control of heating and cooling. Both thermostats offe wide adjustmentranges and are colour coded for easy function recognition. Features • Wide adjustment range • Compact design • Easy to
- Temperature Set Point Range: 0 to 140 F
- Voltage: 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Zurn Industries LLC
Description: Non-Electric Thermostatic Head Features And Benefits Non-electric thermostatic head for zone valves Used in radiant heating systems For adjustable automatic temperature control of zone valves (QHSVZ33 QHSVZ44 QHSZV55 QHSZV66 QHAZV33 QHDV5)
- Thermostat Type: Digital
-
Supplier: OMEGA Engineering, Inc.
Description: The ZR011 houses two separate thermostats, allowing the independent control of heating and cooling or other equipment. Both thermostats offer wide adjustment ranges and are color coded for easy function recognition.
- Temperature Set Point Range: 32 to 140 F
- Voltage: 250 volts
- Temperature Hysteresis: 12.6 F
- Switch Type: Bi-Metal
-
Supplier: RS Components, Ltd.
Description: INVENSYS CLIMATE CONTROLS 24002
- Temperature Set Point Range: 50 F
-
Supplier: VAST STOCK CO., LIMITED
Description: Thermostats Open 170, Close 130F Brd Mnt LimitControl
-
Supplier: Trane Company
Description: This is not just a thermostat. It’s an energy command center. Trane ComfortLink™ II is an easy-to-use, programmable control that gives you remote access, live weather and more, all on a beautiful color touch-screen display. 7” interactive touch-screen Live weather forecasts
- Thermostat Type: Digital
-
Supplier: Johnson Controls, Inc.
Description: hp, 6 A non-inductive) applications. Thermostats are available with or without fan speed control or built-in thermometers. Various system switch combinations are available, including fan speed selection. Typical applications for the T46 include the control of fan coil units,
- Temperature Set Point Range: 40 to 90 F
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Ralston Metal Products Limited
Description: FOR TEMPERATURE CONTROL IN ENCLOSURES Features • Fixed set-points • Compact design • Easy to install • DIN rail mountable • Lightweight • Available with °F or °C scale • Colour coded modules
- Temperature Set Point Range: 0 to 140 F
- Voltage: 120 to 250 volts
- Switch Type: Bi-Metal
- Thermostat Type: Mechanical
-
Supplier: Newark, An Avnet Company
Description: THERMOSTAT 47-75 DEGREE F, PLASTIC COVER
-
Supplier: DigiKey
Description: IN-LINE THERMOSTAT, HEAT CONTROL
-
Supplier: Emerson Climate Technologies
Description: Replaces Hundreds of White-Rodgers and Competitive Models. Enclosed Snap Action Contacts for Reliable, Economical and Environmentally Friendly Control FEATURES • Mercury free snap-action contacts with dust cover. • Resistant to vibration. • Mounts to wall or junction box. • Built in bimetal
- Thermostat Type: Mechanical
Find Suppliers by Category Top
Featured Products Top
-
Altech offers practical accessories for managing visibility, temperature, and airflow inside control panels and enclosures. The lineup includes LED panel lights, mechanical thermostats, and quick-mount panel filters. LED panel lights with (read more)
Browse Thermostats Datasheets for Altech Corp. -
The 7T Series comprises a range of thermo-hygrostats and thermostats which ensure performance of components and instrumentation in control panels and enclosures, and can prolong product life. Features include (according to Type): Small, compact, 17.5mm wide Wide temperature setting range 35mm rail (EN 60715) mount (read more)
Browse Thermostats Datasheets for Finder S.p.A. con unico socio -
KTS 111 The mechanical NO thermostat closes when the temperature rises and is used to control filter fans, heat exchangers, cooling devices or (read more)
Browse Thermostats Datasheets for STEGO -
DCT 010 Electronic thermostat with integrated switch module for controlling DC devices in enclosures and switch cabinets. Switches all common loads in enclosure applications: Heating, fans, signal transmitters, etc. Normally open versions (NO (read more)
Browse Thermostats Datasheets for STEGO -
Electronic thermostat DCT 010 Electronic thermostat with integrated (read more)
Browse Thermostats Datasheets for STEGO -
ThermOmegaTech® offers self-actuating, thermostatic valves for applications where temperature control is critical. These valves provide precise and reliable temperature control for navy shipyards, FMTVs, Howitzer, airplanes, F-16 aircraft, spacecraft and more (read more)
Browse Control Valves Datasheets for ThermOmegaTech® -
around the globe. Our products represent the most versatile line of miniaturized thermal controls available. These reliable thermostats and thermal controls are used in appliances, battery packs, heated devices, lighting and a wide range of applications where space is tight and reliability is important (read more)
Browse Thermal Cutoffs and Thermal Fuses Datasheets for Portage Electric Products, Inc. -
The popular PEPI Model A & AA creep-action thermostats are designed for use on low-current, 120 VAC loads. The crimp connections allow fast, easy terminations. Model A has same end terminations, while the Model AA has opposite end terminations. For full details, visit: http://pepiusa.info/a-aa/ (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
The PEPI Model B is a creep action thermostat with a shunted type bimetal design. This lowers the current sensitivity and reduces the cycle rate of this device. This device has a higher contact rating making it well suited for motors, transformers, and appliance applications. (read more)
Browse Thermal Switches and Thermal Protectors Datasheets for Portage Electric Products, Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Thermostatic Valves vs. Solenoid Valves
Thermostatic valves modulate open or closed in proportion to fluid temperature without the need for an external temperature transducer and external power, whereas solenoid valves require a temperature sensor, amplifier, control electronics, and DC Power to operate.
-
What The Nest Learning Thermostat and Critical Link Have in Common
For those who aren't familiar with the Nest, it's a "Learning Thermostat" which you don't need to program to schedule when our HVAC clicks on and off. It learns your habits - when you get home from work and turn up the heat or turn on the AC, what temperatures you set and when, and programs itself
-
Application #1: Instrument Enclosure Thermostatic Temperature Control
Instruments/analyzers installed out-of-doors are exposed to adverse conditions and are customarily enclosed in insulated boxes to protect them from physical and weather damage. Many installations require a certain inside temperature be maintained to prevent freezing, control viscosity
-
Building & Construction Case Study: DIGITAL THERMOSTAT-BASED HEAT TRACE SYSTEM ENSURES COOLING TOWER INTEGRITY
The cooling towers of a Virginia medical facilities HVAC system required an upgrade to ensure freeze protection. If the pipes froze, and, potentially burst, the entire facility was at risk of shut-down. The existing systems water lines were controlled by a mechanical thermostat that provided basic
-
Simple Fan Control Solution
Ambient Temperature-Controlled Fan On/Off Switch - the TC620 logic output temperature sensor can work as a local thermostat, turning the cooling fan on and off when the ambient temperature levels exceeded threshold values. The programmable temperature threshold and hysteresis values make it easy
-
Design Considerations for Thermal Controls
thermostat or a high limit safety control? Do you need a device to open on temperature rise or close. on temperature rise? What will the operating temperature range be for your application? Each of these variables influences the materials. and components to be specified for your application. Evaluating
-
The Importance of Temperature Control in Hydraulic and Lube Oil Systems
Proper temperature control is necessary for maintaining appropriate fluid viscosity levels in hydraulic and lube oil systems - Implementing thermostatic temperature control valves will ensure optimal system performance, increase machine uptime, and reduce service and repair costs due to operation
-
Low-Cost Electric Range Control Using a Triac
at the factory. * They have poor simmer performance (control is not precise at low temperatures). * The accuracy of these devices is poor. * Mechanical components wear out over time. This application note will describe a low-cost microcontroller-based replacement for the mechanical thermostat which
-
Recording Closed-Loop Control System Cycles for HVAC Savings
As an example of the savings data loggers can identify, CAS DataLoggers recently supplied an Accsense Electrocorder data logger to monitor a customer's thermostatically oil-fired central heating system for their office building over a period of 6 months. After collecting the data, users graphed
-
IID-09- Winery Application
Thermostatically controlled valve to regulate cooling of 8,000 gallon fermentation tanks
-
Case Study - Production-Friendly Attachment
A major automation and control manufacturer needed of a solution to protect a thermostat face prior to installation. They were also seeking a solution to attach the cover of the thermostat to its base that was being hand applied by workers. In regards to attaching the cover, we die cut a high bond
-
Application Example - Custom Air/Water Heat Exchanger for Manufacturing Industry
We were approached by one of our customers to engineer an economical, integrated thermal management solution for their machines that use laser technology. The customer needed a solution that could integrate into their pre-existing water control system, didn't require control valves or thermostats
More Information Top
-
Thermostats Report - EMEA - 2013
The EMEA Market for Remote Access and Control Thermostats .....................................................58 .
-
Thermostats Report - American - 2013
The American Market for Remote Access and Control Thermostats ..............................................59 2.4.6 .
-
Thermostats Report - Asian - 2013
The Asian Market for Remote Access and Control Thermostats ......................................................59 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0311.pdf
Dehumidifier Fan Control Thermostat Controls Fan Equipment Controls Fan Thermostat Controls Fan Both .
Indicates content that may require registration and/or purchase.