Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Barksdale Control Products
Description: conditions. Barksdale height control valves feature proportional response and are available in both low flow and high flow configurations. These features combine to minimize air consumption without the use of inaccurate and failure prone time delay elements found in
- Pressure Rating: 130 psi
- Media Temperature: -40 to 150 F
- Features: Air, Aluminum, Control Valves
- Actuation: Mechanical Device
-
Supplier: Barksdale Control Products
Description: conditions. Barksdale height control valves feature proportional response and are available in both low flow and high flow configurations. These features combine to minimize air consumption without the use of inaccurate and failure prone time delay elements found in
- Pressure Rating: 130 psi
- Number of Ports/Ways: 4
- Media Temperature: -40 to 150 F
- Features: Air, Control Valves
-
Supplier: Barksdale Control Products
Description: conditions. The integral dump feature in the Barksdale 52341 valve brings the ability to quickly exhaust the air bags into one compact package eliminating components and installation labor. Barksdale height control valves feature proportional response and are available in
- Pressure Rating: 130 psi
- Number of Ports/Ways: 5
- Media Temperature: -40 to 150 F
- Features: Air, Aluminum, Control Valves
-
-
Supplier: Clippard
Description: The compact ES valve, like Clippard EV and ET valves, converts low voltage, low current signals into high pressure (0-105 psig) pneumatic outputs, utilizing a unique, patented, valving principle. Since there are no sliding parts, and complete poppet travel is only 0.007”, low power
- Valve Size: 0.19 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Power: 6 volts
-
Supplier: Xylem Applied Water Systems
Description: A 1/4" - 1/2" large port valve, specifally designed for actuator control. Stainless Steel Construction as Standard Designed for Actuator Control Larger Porting for High Kv Zero Pressure Rated Low power consumption version available Normally closed, Normally open, Mixing
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 290 psi
- Number of Ports/Ways: 2 to 3
- Flow (Cv): 0.61
-
Description: valve more vividly. Step 1. Open the needle valve and ball valve on the tubing, and slowly open the shut-off valve (gate valve) in front of the main valve. The medium in the tubing flows the needle valve, upper chamber, ball valve, and float
- Features: Air, Control Valves
- Valve Type: Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Festo Corporation
Description: NAMUR port pattern for solenoid valves to VDI/VDE 3845 Rotatable seal for 3/2- or 5/2-way valve Wide choice of EX solenoid systems Sturdy and powerful Extended temperature range Outstanding value for money All solenoid coils can be used on an armature tube The VSNC-...FN variant
- Pressure Rating: 21.755655 to 116.03016 psi
- Media Temperature: 140 to -4 F
- Features: Air, Aluminum, Compressed Air, Control Valves
- Actuation: Electric
-
Supplier: OMEGA Engineering, Inc.
Description: Immunity to the effects of vibration or mounting position, high tolerance to impure air, and low air consumption make this unit ideal for use in demanding applications. Typically these units are used for applications that require electronic pressure control of
- Output Pressure: 0 to 100 psi
- Maximum Air Volume: 20 SCFM
- Maximum Supply Pressure: 130 psi
- Operating Temperature: -40 to 158 F
-
Supplier: Festo Corporation
Description: Silent operation Very low power consumption High precision Integrated piezo technology Short switching times Mounting: Using through-holes, H-rail mounting
- Pressure Rating: 0 to 29.00754 psi
- Media Temperature: 122 to 41 F
- Features: Air, Compressed Air, Control Valves, Regulator (general)
- Actuation: Electric
-
Supplier: Festo Corporation
Description: Compact module with integrated control electronics Dynamic regulation with short response time Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Ideal for life sciences applications
- Pressure Rating: 0 to 36.259425 psi
- Media Temperature: 104 to 41 F
- Features: Air, Compressed Air, Control Valves, Gas
- Connection Description: Threaded
-
Supplier: Radwell International
Description: AIR CONTROL VALVE, 4-WAY/2-POSITION SOLENOID, 120 VAC, 1/4 IN PIPE SIZE, SOLENOID VALVE ACTUATOR W/SPRING RETURN, 0-150 PSI OPERATIONAL PRESSURE RANGE, 69 MAX CRM-VALVE, STACKABLE BODY STYLE, DIN ELECTRICAL CONNECIONS, 4.8 WATT POWER CONSUMPTION. FREE 2 YEAR
- Valve Type: Control Valves, Solenoid Valves
-
Supplier: Kelly Pneumatics, Inc.
Description: design ensuring virtually frictionless performance and longevity tested at over 100 million cycles. This valve differs from the High Flow Proportional Valve in that it uses a proportional valve and digital valve in parallel. This parallel valve design offers great
- Pressure Rating: 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 150 F
- Number of Positions: 2
-
Supplier: Kelly Pneumatics, Inc.
Description: Additionally, the High Flow Proportional Valve may include a built in amplifier board - the Valve Driver Board - which allows control via an analog input voltage. Electronic or Manual Control High Volume Outlet Flow Capability Onboard Voltage Amplifier Available Excellent
- Valve Size: 0.125 to 0.25 inch
- Pressure Rating: 25 to 100 psi
- Number of Ports/Ways: 2
- Media Temperature: 32 to 120 F
-
Supplier: IMI Norgren
Description: pumps and pneumatic components within an automation system. The valve control on the 92 Series vacuum pump plugs directly into the sub base for easy system control. The valve controlled vacuum pumps include an integral valve control for vacuum blowoff for
- Operating Temperature: -23 to 122 F
- Mounting: Benchtop
- Application: Food Processing, General Purpose / Industrial, Medical / Laboratory
- Stages: Single Stage
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatic Actuated Overflow Valve Recommended and utilized in plants that run in an overflow condition for long periods. A multifunction valve especially designed as an § Automatic overflow valve § Pressure limiting valve § Bypass valve Regulates large flow
- Features: Air, Control Valves, Gas, Water
-
Supplier: Barksdale Control Products
Description: The Atlas Valve, Series 52334, provides an array of functionality in addition to standard height control valve capabilities. Patent pending, Atlas valves are able to provide one of four additional functions for air suspension applications. With actuation of an
- Pressure Rating: 130 psi
- Number of Ports/Ways: 5
- Media Temperature: -40 to 150 F
- Features: Air, Aluminum, Control Valves
-
Supplier: Chemac Inc./Uraca/Uhde HPT/Gather/BHDT
Description: Pneumatically Operated Switch Valve Recommended for the quick shut-off of bypass or consumer lines. Allows multi-stage operation of several valves thus saving costly manifolds for distributing the water. Available versions: § With thread or lens connection § With position indicator
- Features: Air, Control Valves, Gas, Water
-
Description: Relief Valves Animation acv900 automatic control valve animation Quick Pressure Relief Valves Installation installation acv900 The emergency shut-off valve makes the system no need to set up a special fire-fighting separate water supply network, which greatly saves
- Features: Air, Control Valves
- Valve Type: Directional Valves, Float Valves, Pressure Relief Valves
-
Supplier: Gemu Valves
Description: switch gear cubicles or as a valve manifold near the pneumatic components to be controlled. Features Suitable for the control of pneumatic equipment such as valves, cylinders or motors Suitable for the control of commonly used inert compressed gases Normally closed ATEX
- Valve Size: 0.0393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Supplier: G.I.E. Inc.
Description: Together with higher air pressure capability provides greater flexibility in valve/actuator selection. Example, the No. 0 (smallest actuator) has more than double the stroke of its nearest competitor. Lower Air Consumption Because of unique design, air
- Valve Size: 0.5 to 8 inch
- Pressure Rating: 200 psi
- Number of Ports/Ways: 2
- Media Temperature: 340 F
-
Supplier: ControlAir LLC
Description: aspirator tube helps maintain downstream pressure by compensating for pressure droop during flow conditions. The balanced supply valve and rolling diaphragm design make this regulator almost impervious to fluctuating supply pressures. Soft supply and exhaust valves minimize air
- Valve Size: 0.25 to 0.75 inch
- Pressure Rating: 250 psi
- Media Temperature: -20 to 160 F
- Port Size: 0.25 to 0.75 inch
-
Supplier: First Sensor AG
Description: The VSO®- MI is a miniature proportional valve specifically designed for medical device manufacturers and incorporates thermal compensation to provide precise flow control and stability over a wide operating temperature range. The valve is oxygen service clean and has been
- Flow (Cv): 0.025 to 0.01
- Pressure Rating: 100 to 150 psi
- Number of Ports/Ways: 2
- Features: Air, Gas (general), Other
-
Supplier: ASCO
Description: The innovative, highly reliable, and proven T-seal technology design of ASCO's offshore 8361 series stainless steel pilot valves eliminates the dormancy or œsticking problems that can occur in control valves installed in the pneumatic logic panels that control monitoring
- Valve Size: 0.25 inch
- Pressure Rating: 36 to 130 psi
- Media Temperature: 149 F
- Number of Ports/Ways: 3
-
Supplier: Pneumadyne, Inc.
Description: saving power consumption. Fast response times allow for a momentary pulse to energize and de-energize the valves. The 15 mm valves need only 10 milliseconds to energize and 12 milliseconds to de-energize.
- Valve Size: 0.5905515 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: BI-TORQ® Valve Automation
Description: YT-2500 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Fail freeze function Near zero air consumption level HART comunication Auto calibration PD control 4 buttons for local
- Pneumatic Input Signal Range: 20.3051575100076 to 101.525787550038 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 176 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: BI-TORQ® Valve Automation
Description: YT-2550 Smart Valve Positioner accurately controls valve stroke, according to input signal of 4~20mA being delivered from controller. Fail freeze function Near zero air consumption level HART comunication Auto calibration PD control 4 buttons for local
- Pneumatic Input Signal Range: 20.3051575100076 to 101.525787550038 psi
- Milliampere Input Signal Range: 4 to 20 milliamps
- Operating Temperature: -22 to 176 F
- Pneumatic Actuation: Double Acting Positioner, Single Acting Positioner
-
Supplier: SAE International
Description: This valve train is a completely new approach to fully variable valve actuation (FVVA), which allows almost unlimited continuously variable control of intake and exhaust valve timing and duration without the use of a camshaft. This valve train replaces conventional
-
Supplier: IMI Life Science
Description: A high-flow 2/2 proportional valve offering >200 l/min at 2.4 bar. It provide long-lasting repeatability over hundreds of millions of cycles. Market-leading product, used by the large majority of respiratory devices. 2/2 NC pressure compensated proportional valve High flow, high
- Valve Size: 0.18110246 inch
- Pressure Rating: 0 to 101.52639 psi
- Number of Ports/Ways: 2
- Features: Air, Control Valves, Gas
-
Supplier: SAE International
Description: We propose a model of in-cylinder air mass and residual gas fraction of a turbocharged SI engine with Variable Valve Timing (VVT) actuators. VVT devices are used to produce internal exhaust gas recirculation at part load, providing beneficial effects in terms of fuel consumption
-
Supplier: Victaulic Co. of America
Description: quickly captures and suppresses dust.The Vic-Blast is specifically designed for Victaulic grooved-end couplings and valves to beused to control flow on both the air and water inlets.Features of the Vic-Blast:• Compact, economical design• Lightweight for easy handling• Provides
- Maximum Pressure: 90 psi
- Maximum Flow: 156 GPH
- Media: Air / Gases, Water
- Technology: Air Assist / Pneumatic
-
Supplier: Rogers Machinery Company, Inc.
Description: reduction in air compressor energy consumption. Eliminate purge air loss to align supply-side equipment with demand-side requirements to optimize your air system. Features Ambient air used for regeneration - no process gas lost to purge. Industrial Grade Process
- Drying Capacity: 600 SCFM
- Motor Power (Refrigerated Style): 4 HP
-
Supplier: Burkert Fluid Control Systems
Description: The Type 6518 is a servo-assisted 3/2-way valve and the Type 6519 is a 5/2 or 5/3-way valve. Together, they form a product line. The valves can be used individually or in blocks. The valves work without a continuous air consumption and are used for the
- Pressure Rating: 116.03016 psi
- Media Temperature: 14 to 122 F
- Number of Ports/Ways: 5
- Power: 24 volts
-
Supplier: TE Connectivity
Description: Pneumatic Connection : 1/4" NPT Operation/Application Air Consumption (Pressure @60psi) : 8.8l/min = 0.5N m3/h = 0.31 scfm = 18.6 scfh Air Outlet Capacity (Pressure@60psi) : 311/min = 17.7N m3/h = 11 scfm = 660 scfh Hysteresis +/ (PCTFS) : 1.5 Linearity : +/- 0.8% Full Scale
-
Supplier: S.I.T. INDEVA Inc
Description: Load handling systems Liftronic® Air: INDEVA featuring pneumatic lifting force and electronic control Latest generation industrial manipulators of the INDEVA family. They combine the strength of traditional pneumatic manipulators with the intelligence of the INDEVA. Their power for
- Type: Manipulator / Lifter
-
Supplier: SAE International
Description: and the intake valve control, to get the highest BSFC (Brake Specific Fuel Consumption) reduction. Moreover, a low throttling, while improving the fuel consumption, may also produce an increased gas-dynamic noise at the intake mouth. In highly "downsized" engines, the
Find Suppliers by Category Top
Featured Products Top
-
regulation with short response time Mass flow controller (MFC) Operating medium: air, oxygen, inert gases, nitrogen Minimal power consumption thanks to piezo technology Silent: ideal for mobile and patient-facing applications Direct fastening via thread Ideal for life sciences applications Sustainable operation due to efficient control (read more)
Browse Control Valves Datasheets for Festo Corporation -
applications and loads. These valves are most commonly paired with a Parker Sporlan Superheat Control, Subcool Control, Chiller Control or Interface Board (IB). Markets: • Air Conditioning • Refrigeration (read more)
Browse Control Valves Datasheets for Parker Sporlan Division -
Self-Operated Temperature Control Valve for Steam and Thermal Fluid Applications This self-operated temperature control valve offers a compact, energy (read more)
Browse Control Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
Engines used in aircraft are particularly demanding when it comes to controlling the fuel/air ratio. Fuel and air will only ignite within specific limits, and the window is even smaller if the engine needs to run with optimized performance and minimum specific consumption at all times (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Geeplus solenoids are also used in a variety of valve applications, where the solenoid’s plunger is used to control the flow of fluid or air. In the Geeplus Pinch Valve shown, when the solenoid is energized, the plunger retracts, closing the valve. When power to the solenoid is cut (read more)
Browse Pinch Valves Datasheets for GEEPLUS Inc. -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
corrosive media. Zero power consumption (air-operated) Excellent intrinsically safe valve substitute No heat build-up Compact, lightweight design Bidirectional (read more)
Browse Air Valves Datasheets for Clippard -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
The EcoFlow® mechanical seal water support valve is specifically designed for pumps with mechanical seals to monitor and control the seal flush water. This valve creates an optimal environment for the (read more)
Browse Water Valves Datasheets for ThermOmegaTech® -
From controlling jet air intakes to cooling electronics systems and managing hydraulic fluid temperature to airplane galley scald protection, ThermOmegaTech's thermostatic valves are MADE IN THE USA and trusted by NASA, Northop Grumman, Raytheon, Lockheed Martin and many premier aerospace (read more)
Browse Control Valves Datasheets for ThermOmegaTech®
Conduct Research Top
-
Wastewater treatment plant saves energy using linear electric actuators
Stable and precise air flow control in aeration tanks has helped a local wastewater treatment facility in Denmark reduce its aeration energy consumption. A series of LINAK (R) actuators now open and close the v-port knife gate valves, and that has proven very effective. More than 20,000 mÂ
More Information Top
-
The present state of automation in glass melting furnaces for flat glass production
… fuel line; 20) diaphragm for measuring fuel consumption in the first zone; 21) valve for controlling fuel consumption in the first zone; 22) diaphragm for measuring fuel consumption in the second zone; 23) valve for controlling air consumption at the burner in …
-
Pneumatic Drives
2003) Dynamic air consumption of control valves . measurement + control 36(8): 235–238 Crnojevic C, Roy G, Bettahar A, Florent P .
-
Development of Wearable Pneumatic Pressure Control Valve Using On/off Valve Considered with Less Air Consumption
Keywords: Small sized pressure control valve , Less air consumption , Multi port pressure control .
-
CR4 - Thread: Air Consumption Rate for Control and Shutdown Valves
How we can calculate the the air consumption rate for control valves and shutdown valves to help in determine the air compressor capacity?
-
CR4 - Thread: Measuring Air Consumption of Pneumatic Components
How to Measure the Air Consumption of Pnuematic Control Valve , or pnuematic Cylinder. is there any calculation.
-
Method of burning the molybdenite concentrates
After R and VN, the controlling valves (CV) are arranged; using these valves , the air consumption is controlled .
Indicates content that may require registration and/or purchase.