-
Supplier: Siemens Process Instrumentation
Description: Milltronics TASS is a compact, low-profile, wheel-driven return belt speed sensor, ideal for use on mobile crushers and in constricted spaces. Milltronics TASS speed sensor operates in conjunction with a conveyor belt scale, providing signals to an
-
Supplier: Siemens Process Instrumentation
Description: Milltronics RBSS is a high-resolution, wheel-driven return belt speed sensor which monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator (Milltronics BW500 or SIWAREX FTC). Easily installed close to the
-
Supplier: Siemens Process Instrumentation
Description: belt speed, flow rate and totalized weight. This low- to high-resolution speed sensor provides a frequency signal proportional to the shaft speed, enabling a range of speeds to be read accurately. The quadrature type shaft encoder prevents erroneous
-
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Sensor with Relay Features • Self-contained system with sensor and switch • Relay can be set for over-speed or under-speed • Housing is explosion proof and water resistant • 4-20 mA output directly proportional to shaft speed • Provides real-time
- Rotary Speed Range: 0.75 to 9,999 rpm
- Accuracy: 0.7 ±% Full Scale
- Operating Temperature: -40 to 149 F
- Output: Current
-
Supplier: ATS Automation
Description: enabling on-pallet assembly without the need for transfer devices. Extremely clean and quiet The ATS SuperTrak conveyor’s carrier roller design significantly reduces the risk of contamination common with conventional belt- and chain-type conveyors. This makes the ATS SuperTrak
- Maximum Load: 2.2 to 6.6 lbs
- Speed: 492.1259842519685 ft/min
- Conveyor Type: Slat Conveyor
-
Supplier: Advanced Poly-Packaging, Inc.
Description: With the UF-5000 you can, set the production speeds for guaranteed packaging results, or set the pace rate for operators. Package faster, easier and safer. You can also feed multiple compartments continually without interruption. No waiting for bags to be blown open or sealed. The UF-5000
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Meridian Scale
Description: Summary: Fast and Efficent. In-Motion Check Weighing. Belt Speeds up to 120 FPM. Enter and Exit Sensors. Anti-Static Polyester Fabric Belt. 1/2 HP 3-Phase Motor.
- Type: Conveyor Scale
-
Supplier: Dorner Manufacturing Corp.
Description: ERT150 Pallet Conveyor System Benefits of Edge Roller Technology (ERT) 150 Conveyor Our precision edge roller pallet and tray handling conveyors provide efficient, non-contact zoning for small & light-load assembly automation applications. They feature a clean, open roller
- Maximum Load: 35 lbs
- Speed: 120.99999999999999 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: QC Industries Conveyors
Description: Precision Indexing. High Speeds. Precision indexing tolerance to register a part to within ±.015" without sensors. High speeds up to 2000 fpm with ramp up/down capacity. Custom molded cleats to integrate perfectly with your part or application. Cleats are high frequency welded
- Speed: 2,000 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Supplier: FineTek
Description: reverse blackout and overload alarm output relay, 5A@250VAC with standard ED series speed monitor USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle
- Rotary Speed Range: 1 to 999 rpm
- Power Requirements: AC Powered
- Output: Current, Switched / Alarm
-
Supplier: International Thermal Systems LLC.
Description: offers the ability to handle high production rates. Loading product(s) into the Conveyor Oven can be manual or automated. Conveyance Systems Belt Conveyance Systems horizontally convey the parts through the oven on a conveyor belt. A Belt Style Conveyor
- Temperature Range: 1,200 F
- Atmosphere: Air / Oxidizing, Inert
- Application: Annealing, Curing, Drying, Preheating
- Heat Source: Combustion, Electric / Resistance, Natural Gas, Oil, Propane, Steam
-
Supplier: FineTek
Description: conveyor safety products the SRT activates two alarm outputs when misalignment is detected, an alarm notification output and safety shutdown output. 。SRT belt misalignment safety switch protects belt and personnel USE 。Conventional belt conveyors 。Underground,
-
Supplier: Pyott-Boone Electronics (PBE Group)
Description: The Model 455, uses two sensors to monitor the status of the main belt and the feeder belt. The sequence circuitry shuts down the feeder belt whenever the main belt is not running at 80% of calibrated speed. The slippage circuitry shuts down the feeder
-
Supplier: Electro-Sensors, Inc.
Description: on belt conveyors, and elevators. The DR1000 features precise setpoint capability over a broad range of speeds starting at 0.5 rpm, making it ideal for super slow speed applications. The DR1000 monitors shaft speeds, detecting shaft slowdown with a 6.6% hysteresis.
- Number of Relays: 1
- AC Voltage Rating: 115 volts
- Operating Temperature: -40 to 140 F
- Power Supply: AC, DC
-
Supplier: Siemens Process Instrumentation
Description: materials on a belt conveyor. To complete the weighing system, include a speed sensor to monitor conveyor belt speed for input to the integrator. On mobile crushing equipment, the TASS speed sensor is a compact, rugged speed
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: Electro-Sensors, Inc.
Description: Shaft Speed Switch Features • Internal sensor • SPDT relay output • 5-100 rpm (M100T), 100-5,000 rpm (M5000T) under-speed setting • Terminal block for easy wiring • 115, 230 VAC (50-60 Hz) and 12, 24 VDC power options • Works with Electro-Sensors magnetic pulser discs /
- Operating Range: 5 to 100 rpm
- Trip Point: 5 to 100 rpm
- Number of Relays: 1
- AC Voltage Rating: 115 to 230 volts
-
Supplier: Dorner Manufacturing Corp.
Description: depending on layout Options: Pallet sensor bracket sold separately 3 Position Lift and Locate sensor bracket sold separately Optional guarding package Pallet transfers over conveyor high side. 0.25″ (6 mm) change No guide cutting required Includes two (2) 24VDC Brushless drive
- Maximum Load: 70 lbs
- Speed: 20 to 67 ft/min
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: QMI Services
Description: flat (powered) conveyor belt, thus eliminating the need to breach a conveyor to “drop in” a cubing system. The 210-DS uses modular components allowing service to be simple, quick and inexpensive. It it capable of measuring on wider conveyors, at higher-speeds, and
-
Supplier: Massa Products Corporation
Description: m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with
- Measuring Range: 1 to 60 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: Massa Products Corporation
Description: m).Incorporating state-of-the-art dual-transducer ultrasonic technology and processing algorithms, all FlatPack Series Sensors provide precision measurement for factory automation, warehouse materials control, pipe and conveyor belt blockage, or tank level applications with
- Measuring Range: 4 to 156 inch
- Features: Analog Current, Analog Voltage
- Level Measurement Type: Continuous Level
- Media Type: Dry Material (Bulk Solids and Powders), Liquid
-
Supplier: FineTek
Description: shutdown USE 。Conventional belt conveyors 。Underground, cable supported belt conveyors 。Stacker/reclaimer conveyors 。Ship loading/unloading systems 。Tripper and shuttle conveyors 。Bucket elevator speed safety management 。Many others INDUSTRY
-
Supplier: QMI Services
Description: A new generation “above-the-belt” in-motion dimensioning system. CubiScan 210-SS The CubiScan® 210-SS is a new generation “above-the-belt” in-motion dimensioning system which can quickly be installed above existing flat (powered) conveyor belt, thus eliminating the need
-
Supplier: Belt Technologies, Inc.
Description: Belt Technologies has developed the TruTension™ Pulley, a proprietary and state-of-the-art product unique to the belt conveyor market that precisely measures belt tension on conveyor systems. Standard pulleys do not have any tension indicators. The TruTension™
- Length/Width: 6 to 36 inch
- Roll Diameter: 2 to 10 inch
- Application: Conveyor, Packaging, Printer / Copier
-
Supplier: Electro-Sensors, Inc.
Description: Hazard Monitoring System for Single-Leg or Conveyor Features Monitor 1 speed and 12 bearing and/or belt alignment sensors All sensor values and alarms are displayed on front panel Green, Yellow, Red LED's for each sensor to display alarms Direct interface to
-
Supplier: LAND
Description: speed and with a fast response. Every hot spot can be detected as all the coal surface is viewed. The scanner is capable of detecting even small hot objects on the conveyor, with its high-speed scanned detector. The scanner outputs the hottest temperature on the conveyor
- Temperature Range: 68 to 1,112 F
- Response Time: 5 to 10 milliseconds
- Operating Temperature: 41 to 140 F
- Features: Automatic Emissivity Adjustment
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: PCE-DT 65 is a digital handheld tachometer, or rotation meter, that can take both contact and non-contact measurements of rotation speed and linear speed. This handheld tachometer features an integrated laser and includes a mechanical attachment with contact probes, making it the ideal
- Rotational Speed Range: 2 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered, Counter / Totalizer
- Sensor Technology: Contact, Non Contact
-
Supplier: CiMa-Pak Corporation
Description: activated by two operators' buttons ■ Tunnel conveyor belt with adjustable speed controlled by Inverter ■ Included: - Casters for moving the machine within your operation - Feet for statically locating the machine - Emergency rod to stop production - Cooling fan at the tunnel
- Machine Type: Shrink Machines
-
Supplier: Eriez
Description: Electromagnetic Vibratory Feeder to provide even distribution of material across the width of the conveyor. Features: Powerful 6-inch Rare Earth Roll Magnetic Head Pulley High-strength Kevlar belt Heavy-duty frame structure Variable speed conveyor control Adjustable
- Equipment Type: Electrostatic Separator
- Applications: Metallurgical / Foundry
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: Digital rotation meter for both contact and non-contact measurement PCE-T236 is a digital handheld tachometer or rotation meter for both contact and non-contact measurement. This tachometer measures rotation speed as well as linear or surface speed, displaying units in rpm, m/min or
- Rotational Speed Range: 5 to 99,999 rpm
- Operating Temperature: 32 to 122 F
- Features: Battery Powered
- Sensor Technology: Contact, Non Contact
-
Supplier: Tri-Tronics Company, Inc.
Description: wheels ride directly on the conveyor belt or web eliminating any slippage problems typically encountered with shaft encoders. With its double wheel construction, the encoder is self-aligning when allowed to pivot freely from its integral arm. The encoder’s weight is sufficient to
- Sensor Technology: Optical Linear Encoder
-
Supplier: Laurel Electronics LLC
Description: horsepower by multiplying torque by RPM. Ratio can be used to compare flow rates in two channels, the RPM of rollers or gears, or the speed of moving machinery, such as conveyor belts. Ratio can also be applied to scaled totals to compare two batches to be mixed. In this
- Operating Temperature: -40 to 158 F
- Outputs: Current Loop (e.g., 4-20 mA), Ethernet, Voltage
- Form Factor: DIN Rail
- Excitation & Features: Voltage Excitation Supply
-
Supplier: Tri-Tronics Company, Inc.
Description: of the wheel is selectable by setting configuration switches. 12" or 30cm circumference measuring wheels ride directly on the conveyor belt or web eliminating any slippage problems typicaly encountered with shaft encoders. With its double wheel construction, the encoder is
-
Supplier: IBT Industrial Solutions
Description: start up the system and familiarize personnel with operation and maintenance procedures. Ongoing technical support is also available as necessary to ensure system performance and your peace of mind. Material Handling Engineering Services Standard Conveyor Systems: Gravity, Belt,
- Services: CAD / CAM Support, Equipment Design, On-site Support / Training, Systems Design / Integration
- Capabilities: Conveyors
- Features: Midwest US Only, North America, Southern US Only, United States Only
-
Supplier: FineTek
Description: shavings, dried food, fertilizer, powder, pigments, plastic granules. As installation places conveyor belts, screw conveyors, silos, funnels are particularly suitable. The In-Line moisture measurement is also possible in batch processes. At the measuring the relative
- Form Factor: Instrument
- Variables Measured: Moisture Content
- Application: Moisture in Bulk Solids / Powders
- Compensation: Temperature Compensated
Find Suppliers by Category Top
Featured Products Top
-
Hangzhou Chinabase Machinery Co., Ltd specializes in manufacturing all kinds of v belts, rubber timing belts (synchronous belts), auto timing belts, double-sided tooth synchronous belts, s step less speed change belts, multi-wedge belts, motorcycle V-belts, auto V-belts and (read more)
Browse Timing Belts (inch) Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Hangzhou Chinabase Machinery Co., Ltd is a group of factories, give customer one stop solution of power transmission and industrial products. We are in the position to supply wide range of products, including chains, sprockets, v-belt and v-belt pulleys, timing belt and timing belt pulleys (read more)
Browse Roller Chain Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
2200 Series low profile, high performance fabric and modular belt conveyors feature a high speed nose bar transfer option, a durable single piece frame design, universal T-slots, and a wide range of belting and guiding options (read more)
Browse Industrial Conveyors Datasheets for Dorner Manufacturing Corp. -
Efficient Power Transmission Solution for Mechanical Systems The SPA/1 V-belt pulley with taper bush 1210 is designed for reliable torque transmission and flexible (read more)
Browse V-Belt Pulleys Datasheets for Chengdu Leno Machinery Co., Ltd. -
Conveyors sit at the heart of warehouse and distribution operations—and downtime is costly. Parvalux helps OEMs build the next generation of conveyor systems with high?efficiency brushless DC motors (and robust AC options) paired with intelligent controllers and proven gearboxes to deliver precise (read more)
Browse Gearmotors Datasheets for parvalux by maxon -
Model VCBSDM-1/8TX 6x5 includes a bag top trimmer, vacuum scrap removal, and dual motor drive. Features: • USDA approved Vertical Rotary Band Sealing System with Lower Carry Synchronized Conveyor. • Supplied with Lower Carry Belts and interfaced Variable Speed (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Adjustable Speed V-Belt Pulleys (read more)
Browse V-Belt Pulleys Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
band sealing system with bag top trimmer and lower carry belt system is also available with a variable speed lower support conveyor. Models are available without a lower conveyor which can support products weighing one pound or more dependent on bag material. Trimming is done after sealing to ensure (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
safe condition before passing it on to the next stage of the process. A fire on a conveyor can damage the belt, whilst a fire on a train or ship can cause serious damage to the structure and could pose a risk to personnel on board. If possible, the fuel should be monitored using a sensor which can (read more)
Browse Datasheets for LAND
More Information Top
-
Advances in Mechatronics and Control Engineering
…of the system: SB1-automatic start and manual mode selection button, SB2-automatic start button, I3-second level conveyor motor speed sensor input, I4-first level conveyor motor speed sensor input, I5-network belt conveyor motor speed sensor input, SB3-manually start…
-
Speed Sensor Milltronics TASS - Sensor Systems - Siemens
The trailing arm speed sensor monitors conveyor belt speed, with the output signal transmitted by cable connection to the integrator.
-
Belt scale Milltronics MUS - Sensor Systems - Siemens
A speed sensor monitors conveyor belt speed for input to the integrator.
-
Belt scale Milltronics MSI - Sensor Systems - Siemens
A speed sensor monitors conveyor belt speed for input to the integrator.
-
Belt scale Milltronics MLC - Sensor Systems - Siemens
A speed sensor monitors conveyor belt speed for input to the integrator.
-
The high-speed identification and sorting of nonferrous scrap
system feeds plastic bottles that have been flattened or bailed on a high- speed wide conveyor belt across sensors .
-
A Flexible Industrial System For Automated Three-Dimensional Inspection
operation, a continuous layer of material was presented to the sensor at a conveyor belt speed of 80 feet /minute.
-
Modeling and safety verification of discrete/continuous processing systems
Here failure modes were introduced for the motors and zero speed sensors of the belt conveyors .
-
CR4 - Thread: Belt Conveyor Zero Speed Switch
I used to design belt conveyors , and zero speed sensors on the tail pulley shaft were the common method used for verifying proper operation.
-
Applied Mechanics, Mechatronics Automation & System Simulation
In order to avoid beating and slipping between speed sensor and the belt surface affecting locate precision, increase the spring preload on the mechanical construction, to ensure good contact of the speed sensor wheel and the conveyor belt .
Indicates content that may require registration and/or purchase.