Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The LCIC-WIM is a high speed, intelligent load cell interface card with USB/RS-232/RS-485 interfaces. Besides its basic mode, the board includes an integral Fill Mode supplying an independent filling control. The board is intelligent and powerful enough for OEM customers—it is ready to
- Analog Input Channels: 1 #
- Digital I/O Channels: 8 #
- Sampling Frequency: 52 kHz
- Resolution: 24 bits
-
Supplier: Transducer Techniques, LLC
Description: SBO SERIES CAPACITY RANGES: 50, 100, 200, 300, 500, 750, 1,000, 2,000, 3,000, 5,000 lb SB0 Series load cells are offered for tension or compression applications for precision weight and force measurements. Applications might include conveyor scales, check weighers, and counting
- Force / Load Rating: 50 lbs
- Operating Temperature: -65 to 200 F
- Output: Analog Voltage
- Force Measured: Compression, Tension
-
Supplier: Siemens Process Instrumentation
Description: R60 standards. The load cell material is stainless steal and meets IP66 and IP68 degrees of protection for harsh environments. WL280 RN load cells with a rated load up to 13t are also equipped with integral overload protection. Due to its low installation
- Force / Load Rating: 132.3 to 120,000 lbs
- Features: Sensor / Transducer
- Application: Weigh Scales
-
-
Supplier: Mettler-Toledo Technologies GmbH
Description: SWB505/SWC515 Multi-Purpose Weigh Modules
- Capacity: 11 to 220,000 lbs
- Width / Diameter: 4 to 6 inch
- Length: 4 to 6 inch
- Features: Compression, Conveyors / In-motion Weighing, Hoppers
-
Supplier: Stoelting Cleaning Equipment
Description: construction for long life. Automatic loading, cleaning and unloading. Small footprint (less than 9 sq. ft.) for work cell applications. Portable with forklift pockets and optional casters. CE compliant
- Machine Type: Aqueous Cleaning, Complete Machine / Turnkey System, Spray Washers
- Machine Mounting: Benchtop / Pedestal
- Part Loading: Conveyor
- Operation: General Cleaning / Surface Prep
-
Supplier: Forbo Siegling, LLC.
Description: When pushers and ploughs are used, the belt's laterally stiff design guarantees that it will lie flat and continue to run in a straight line reliably. The lateral loading and discharge of goods is achieved by using very smooth, wear-resistant surfaces. Lateral sorters (e.g. carrier cells), on
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Sealing Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Sealing Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: Siemens Process Instrumentation
Description: belt and travels over the belt scale, it exerts a force proportional to the material load through the suspended weighbridge to the load cells. WD600 reacts only to the vertical component of the applied force. The resulting movement in each load cell is sensed by
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Machine Type: Bagging Machines, Closing Machines, Counting Machines, Sealing Machines
- Industry: Food / Beverage, Garment, Industrial / General Use
-
Supplier: Siemens Process Instrumentation
Description: rate, total weight, belt load and belt speed of bulk solids materials on a belt conveyor. A speed sensor monitors conveyor belt speed for input to the integrator. When used in conjunction with the Milltronics BW500 integrator with PID controller, the MLC may also be used in the
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: ATS Automation
Description: reduction of assembly steps. Where synchronous platforms may require transfers into an additional cell to run a time-driven process such as welding or leak testing, OmniTrak™ simply changes the synchronization to process more or less parts at a time in the same cell. MODULARITY The
- Conveyor Type: Pallet / Puck Conveyor
-
Supplier: Siemens Process Instrumentation
Description: Milltronics MCS is a compact, rugged, modular, heavy-duty belt scale for use in mobile crushers and aggregate screening plants. Milltronics MCS provides continuous, in-line weighing at minimal cost. The stainless steel load cells ensure long-term, consistent, reliable measurement. The
- Type: Conveyor Scale, Weigh Module / Assembly
- Features: Conveyors / In-motion Weighing
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Design An extremely small, metal-free zone and highly efficient load cells enable simultaneous weighing and metal detection on a single conveyor. Meets MID Requirements The CM23 delivers high accuracy in line with MID requirements, providing quality assurance and reducing costly
- Capacity: 176.4 lbs
- Maximum Throughput: 200 parts per minute
- Type: Checkweigher, In-Motion, Conveyor Scale
- Display: Digital Display
-
Supplier: Flexicon Corporation
Description: Available with numerous performance options including roller conveyor, inflator, densification system and conveyor Flexicon's REAR-POST bulk bag filler with cantilevered fill head is offered with performance options including a roller conveyor; inflator to expand the bag prior
- Bulk Container Type: Bag
- Application / Operation: Filling
- Common Features: Integral Hopper / Bin
- Loader / Unloader: Loader / Filler
-
Supplier: Schmalz Inc.
Description: Wafer gripper for extremely fast and gentle handling of wafers and solar cells in the production processes Loading and unloading from stacks and conveyor belts Exact positioning during the visual inspection and position measurement allow for on-the-fly breakage detection during the
-
Supplier: Schmalz Inc.
Description: Wafer gripper for extremely fast and gentle handling of wafers and solar cells in the production processes Loading and unloading from stacks and conveyor belts Exact positioning during the visual inspection and position measurement allow for on-the-fly breakage detection during the
-
Supplier: Schmalz Inc.
Description: Wafer gripper for extremely fast and gentle handling of wafers and solar cells in the production processes Loading and unloading from stacks and conveyor belts Exact positioning during the visual inspection and position measurement allow for on-the-fly breakage detection during the
-
Supplier: Schmalz Inc.
Description: Wafer gripper for extremely fast and gentle handling of wafers and solar cells in the production processes Loading and unloading from stacks and conveyor belts Exact positioning during the visual inspection and position measurement allow for on-the-fly breakage detection during the
-
Supplier: BluePrint Automation, Inc.
Description: The full case enters the case scale, and is lifted from the in-feed conveyor to minimize erroneous errors to the load cell. When an over/under case is detected (cases are statically weighed to a preset tolerance, minimum is +/- 50 grams), the case scale simply rejects the case
- Packaging: Case
- Machine Type: Erecting Machines
-
Supplier: Renold Canada
Description: of a screw auger conveyor, feeder or rotary airlock for pneumatic conveying. Enhancements such as welded tubular frame construction, lift hoist and load cell batch are available including operator controls with PLC interfacing.
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Loader / Unloader: Unloader / Discharger
-
Supplier: AccuRate/Schenck AccuRate
Description: using only (4) bolts. Using (2) NTEP-approved single point load cells and the Schenck INTECONT MS Integrator, accuracies of +/- 1% of totalized weight are possible when used on a Schenck-approved conveyor. Fieldbus communications such as Ethernet are also available for use with
- Capacity: 66 to 660 lbs
- Width / Diameter: 18 to 60 inch
- Type: Conveyor Scale
- Display: Digital Display
-
Supplier: Spiroflow Systems, Inc.
Description: requirements. Where future production demands determine the need for additional operational features, a full range of options is available designed to meet particular system requirements. Features Dust-free Total Containment NTEP Certified Load Cells & Controllers Forklift Bag Removal
- Bulk Container Type: Bag
- Material Type: Chemicals / Fertilizers, Construction Materials / Cement, Food Processing, Sanitary / Pharmaceutical
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Filling
-
Supplier: Spiroflow Systems, Inc.
Description: continuous batch production. The T3 loss-in-weight bulk bag unloader incorporates all the proven features of our Universal T2 model, but the bag support dish is mounted on four load cells. This enables highly accurate weighing of your product as it is discharged from the bag. If
- Weight Capacity: 4,000 lbs
- Bulk Container Type: Bag
- Application / Operation: Conveyor Feeding, Metering, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing
-
Supplier: FLSmidth
Description: Key Benefits Smooth transport of bulk material at lowest possible conveying velocities High bulk material loads in comparison to other conveying systems Flexible and versatile for a wide range of applications The next level of pneumatic conveying technology: versatile and efficient We all
-
Supplier: Renold Plc.
Description: means of a screw auger conveyor, feeder or rotary airlock for pneumatic conveying. Enhancements such as welded tubular frame construction, lift hoist and load cell batch are available including operator controls with PLC interfacing. Download the application data sheet below or
- Bulk Container Type: Bag
- Material Characteristics: Dry / Free Flowing
- Application / Operation: Process / Bin Discharging
- Loader / Unloader: Unloader / Discharger
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Highest Accuracy Sophisticated EMFR load cells designed in Switzerland deliver accuracy from 0.01g, offering full compliance with Weights and Measures regulations. Diverse Product Handling Options A multitude of mechanical and software product handling options ensure smooth product
- Capacity: 22.05 lbs
- Maximum Throughput: 500 parts per minute
- Type: Checkweigher, In-Motion, Conveyor Scale
- Display: Digital Display
-
Supplier: Taylor Products / Smoot
Description: The Taylor VB Series is engineered to accurately fill boxes, small drums, pails and buckets. Features include 15 cubic foot product hopper, adjustable two speed vibratory feeder and roller scale base with electronic load cell. Unit is mounted on heavy duty support frame. Foot operated
- Machine Type: Filling / Packer Machines
-
Supplier: Associated Pacific Machine Corp.
Description: Pneumatic die rails under head for quick and easy die mounting Dual rack and gear drive for inboard and outboard clamping beam feeding system Gravity roller on inboard and outboard conveyor Stainless steel grid plate feeding device to help feed flimsy abrasive material across the cutting pad
- Capacity / Operating Force: 40 tons
- Daylight / Open Height: 8.267721 inch
- Operation: Blanking
- Frame & Head Type: Column (4 Post) / Straight-Side, Sliding Bed / Roll Frame
-
Supplier: Savant Automation, Inc.
Description: Savant Automation’s DC-25i AGV is a low profile, universal use, attachment-configured load transporter. Because it is modular, it can be provided with various attachments to adapt to load pick/drop & transport needs. Versatile Application: The DC-25i is ideal for demanding material
- Load Capacity: 25,000 lbs
- Travel Speed: 200 ft/min
- Load Transfer: Automatic, Manual
- Guidance Type: Inertially Guided
-
Supplier: Pexco
Description: Apply an added layer of protection to 1.9”-2.0” metal conveyor rollers with VinylGuard’s cushioning, shock-absorbing, rugged and abrasion-resistant coverings. Using heat shrink-to-fit technology, coverings are added quickly and easily. Enhance the performance and longevity of your metal
- Length: 600 inch
- Operating Temperature: -20 to 105 C
- Shrink Temperature: 100 C
- Features: Heat Shrink Tubing, Other, Single Wall
-
Supplier: Mettler-Toledo Technologies GmbH
Description: IND570dyn and IND9D57 Dynamic Weighing Controllers Legal-for-trade approved solutions for high speed dynamic weighing The IND570dyn and IND9D57 dynamic weighing controllers from METTLER TOLEDO can be used with a variety of METTLER TOLEDO scale conveyor systems, or other suitable scale
- Interface: Ethernet / Networkable
- Features: Other
- Type: Serial / Digital Input
-
Supplier: Cole-Parmer
Description: • Built for years of abuse
Doran steel bases are remarkably rugged • Sturdy, welded tube steel frame construction • Seven overload stops for load cell protection • heavy-duty 20"H column • Conveyor option includes steel rails with galvanized rollers To illustrate the - Capacity: 249.165 lbs
- Display: Digital Display
- Interface: Serial
-
Supplier: Cole-Parmer
Description: • Built for years of abuse
Doran steel bases are remarkably rugged • Sturdy, welded tube steel frame construction • Seven overload stops for load cell protection • heavy-duty 20"H column • Conveyor option includes steel rails with galvanized rollers To illustrate the - Capacity: 500.535 lbs
- Display: Digital Display
- Interface: Serial
Find Suppliers by Category Top
Featured Products Top
-
The force sensing load pins or bolts are another unique strain gage transducer developed by Strainsert (U.S Patent 3,695,096). It utilizes the internal strain gage process perfected and used by Strainsert since 1960 in our load pins, tension link load cells, load bolts and other load cells (read more)
Browse Force and Load Sensors Datasheets for Strainsert -
packaging and labeling, every millisecond counts. Modern operations demand continuous uptime, precise motion control, and high torque output in compact footprints. Whether managing bottling conveyors, high-speed labeling heads, or robotic palletizing cells, selecting the right gearboxes is essential (read more)
Browse Gearboxes and Gearheads Datasheets for DieQua Corporation -
/lower decks, utilized for towing strings of carts, and can integrate with other automated system processes. Application Versatility - The vehicle is ideal for transporting loads between work cells, from picking areas to shipping, receiving to storage, buffers (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
speed. Pressure measurement is therefore primarily used to monitor the fluid path and the condition of the pump. Protection against hose rupture and leakage If the back pressure increases due to blockages or closed valves, the load on the hose increases. Continuous (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
: What’s the desired Payload Capacity? This calculation should include the Robot, end of arm tooling, and process factors such as product being handled. What are your moment loading requirements? This calculation looks at the (read more)
Browse Robots Datasheets for Isotech, Inc. -
hold a machine guard in its closed position until the control system determines that access is safe. This function is especially valuable on machinery with hazardous motion that does not stop immediately after power is removed, such as rotating equipment, robotic cells, conveyors, machine tools, mixers (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.
Conduct Research Top
-
Load Cell Application - Bag Filling Machine
FUTEK load cell system can be used in an automated assembly-line bag filling application. As shown the upper conveyor loads parts into a hanging container. The container is connected to a load cell. The load cell monitors the weight of the container, once it reaches the preset weight the upper
-
Load Cell Application - Assembly line / Automation
Below is a common assembly line lineup. It is a conveyor based assembly line where a piece of sheet metal is traveling through several operations. The first step is the stamping / punching station in which the specified load is being monitored. When the tool gets dull, the load gets out of its
-
Take a Load Off with seepex Cake Pumps
Delware, OH, waste water treatment plant was looking for a solution to replace their conveyor system. Conveyors are costly and difficult to maintain. A seepex load cell controlled Progressive Cavity cake pump with a $1,500 per square foot mean capital cost savings was the solution.
-
Torque Sensor Application - Assembly Line / Automation
of roll signal and other required alarms. The torque signal can also be monitored via a control computer from a central location for required preventive maintenance and upkeep. Load Cell | Bending Beam Load Cell | Canister Load Cell | Column Load Cell | Compression Load Cell | Custom Load Cell | Donut
More Information Top
-
Sugarbeet Yield Monitoring for Site-Specific Farming Part II–Field Testing
mark for the torque sensor; at the 53-s mark for the scrub chain load cells; and at the 59-s mark for the outlet conveyor load cells .
-
FGD System Conversion
Fly ash is added to the mixer in direct proportion to the filter cake feed rate, which is detected by a belt conveyor load cell .
-
Authorized Limit Evaluation of Spent Granular Activated Carbon Used for Vapor-Phase Remediation at the Lawrence Livermore National Laboratory Livermore, Califo...
HRA WT-5020 Drum Conveyor ( load cell /Coriolis meter) WT-5073 Box Scale (north)(load cell/Coriolis meter) WT-5470 Shredder Feed (load cell/Coriolis meter) FE-5200 Waste Liquid Tanks 27/28 V-109 and V-110 (load cell/Coriolis meter) FE-5100 Direct burn …
-
CR4 - Thread: Weighing Indicator & Load Cell
Yes sure, there is conveyor and load cell is put on the conveyor's frame. we will control the conveyor (using PLC), when there is a raw material, conveyor stop(a few seconds), then weighging value is recorded to PC, after that conveyor …
-
Development of continuous weighing by multi-stage conveyor belt scale
This multi-stage conveyor belt scale consists of the belt conveyor with load cells and the photo- switches, and the control unit with a weight indicator and a mounting frame.
-
Measuring Mass Flow by Bounce Plate for Yield Mapping of Potatoes
There are reports about measuring mass flow in potato harvesters by X-ray with two wave lengths sources, by load cells in conveyors and by optical surveying with image analysis.
-
http://www.automation.siemens.com/salesmaterial-as/brochure/en/brochure_explosion_protection_en.pdf
Siemens offers a comprehensive product range for weighing technology, comprising: • Weighing electronics, SIMATIC-based or as stand-alone transmitters • Load cells • Conveyor belt scales • Weigh feeders • Bulk flowmeters Many products from this range have an Ex certificate …
-
Applying Sugar Cane Precision Agriculture in Brazil
The first yield measurement equipment, used in 2000 harvesting season, consisting of a weighing frame, load cells , conveyor speed sensor and data acquisition apparatus, was developed and tested both in the laboratory and the field.
-
ATME Review
An alternative is a load cell controlled conveyor .
-
Handbook of Electronic Weighing
… systems Batchweighing system, Specification Hardware controlled Microcomputer controlled Software controlled Testing principles - procedures Testing Battery powered electronic crane scale Beam flexure Belt conveyor weighing: Calculation of load on load cells Dog leg belt conveyor General principles Load cell application Long inclined belt …
Indicates content that may require registration and/or purchase.