-
Supplier: Redwood Plastics
Description: 50% the weight of cast steel Reduces noise Reduces power consumption Low coefficient of friction Easy to replace worn or damaged sections Easy to install Eliminates wear on conveyors •Available in 4″ & 5″ Heights •Sizes 16″ – 36″ •Bolted to Standard Long Link Chains •Extra strength due
- Function: Abrasion / Sliding Wear
- Features: Other, Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
- Industry / Application: Plastic
-
Supplier: Redwood Plastics
Description: Many materials age and wear quickly; bronze, brass, rubber and steel are not always the most optimal material for a given application which affects efficiency and production. Using Redco™ Plastic products such as Redco™ Polyurethane and Redco™ UHMW will improve performance with little initial
- Function: Abrasion / Sliding Wear
- Industry / Application: Plastic, Pulp & Paper
- Features: Polyethylene - HDPE / UHMW, Wear Plate / Strip / Part
-
Supplier: Span Tech LLC
Description: strip and center support rail provide long-wearing, silent operation Conveyor lengths up to 104 feet (31.7 meters) No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change Available in stainless steel or blue epoxy
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
-
Supplier: Span Tech LLC
Description: long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as you have with belt conveyors; the overall length does not change Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Span Tech LLC
Description: with WhisperTrax conveyors, as you have with belt conveyors Available in stainless steel or blue epoxy powder-coated steel for a long lasting finish Truly modular design and construction allow conveyor sections to be added, removed, or changed Minimum product size capability
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Cleated, Sanitary
-
Supplier: Columbia Steel Casting Co., Inc.
Description: best alloy choice. A layer of our high chromium carbide hardfacing can be applied to high wear areas of the manganese chain to increase wear life. Pattern capabilities In addition to our wide selection of existing drag chain patterns, we have a full service pattern shop that can make
-
Supplier: Span Tech LLC
Description: Two-piece drive and idler sprockets for ease of replacement without shaft removal Non-corroding stainless steel drive shaft, idler shaft, and fasteners SpanLon wear strip and center support rail provide long-wearing, silent operation No “take ups” with WhisperTrax conveyors, as
- Load Capacity: 50 lbs/ft
- Speed: 75 ft/min
- Conveyor Type: Chain Conveyor
- Features and Options: Sanitary
-
Supplier: Renold Canada
Description: Renold provides a broad selection of chains and components for the environmental industry. We manufacture 720 and 78 class chains and sprockets from steel, cast, plastic and stainless steel material. Fiberglass flights, laminated wood flights, UHMW wear strips, wear shoes, jaw
- Features: Attachment Chain, Conveyor Chain, Engineering Chain, Other Metal Material, Other Plastic Material
- Links: Offset Link / Sidebar, Straight Link / Sidebar
- Chain Types: Roller Chain
- Rollers: Rollers
-
Supplier: Dorner Manufacturing Corp.
Description: mounted in cast stainless steel housing for maximum performance in washdown environments Solid UHMW wear strips are easily lifted out of the frame without tools to minimize cleaning time. the tool-less tip up pulley allows conveyor end to be lifted easily for quick access to
- Speed: 233 ft/min
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer OEM products – simply send us a drawing or
- Thickness: 0.787402 to 1.4960638 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer OEM products – simply send us a drawing or
- Thickness: 1.1023628 to 3.149608 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer OEM products – simply send us a drawing or
- Thickness: 1.1023628 to 4.1338605 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: Hangzhou Chinabase Machinery Co., Ltd.
Description: Application: Guide for V-belts, round belts, flat belts, toothed belts, and synchronous belts. Function: They offer wear-reducing and maintenance-free operation for drives and conveyors & conveyor belt guides. In addition, we also offer OEM products – simply send us a drawing or
- Thickness: 1.1023628 to 3.149608 inch
- Function: Abrasion / Sliding Wear
- Industry / Application: Manufacturing / Machinery
-
Supplier: Crown Plastics Co., Inc.
Description: or EPDM with either a UHMW or HDPE bonding layer and a variety of pressure sensitive adhesives. Applications: Crown Plastics CEA is intended for use in a variety of automotive, material handling, appliance, and general industrial applications. • Window Weather Strip • Trunk and Door Weather
- Thickness: 0.001574804 to 0.004724412 inch
- Industry / Application: Automotive / Transportation, Plastic
- Function: Impact Protection
- Features: Polyethylene - HDPE / UHMW, Waterproofing, Wear Plate / Strip / Part
-
Supplier: U.S. Plastic Corporation
Description: This conveyor rail snap-on wear strip fits over conveyor bed or side rails 1/8" to 3/16" thick.
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Straight Modular Flat Belt Conveyors: General Specifications: Loads up to 1000 lbs (455 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 6″ (152 mm) to 48″ (1219 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) UHMW wear strip belt
- Maximum Load: 1,003.275 lbs
- Speed: 249.34383202099747 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Straight Modular Cleated Belt Conveyors: General Specifications: Loads up to 500 lbs (227 kg) Belt speeds up to 250 ft/min (76 m/min) Belt widths: 8″ (203 mm) to 24″ (610 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) UHMW wear strip belt
- Maximum Load: 500.535 lbs
- Speed: 249.34383202099747 ft/min
- Conveyor Type: Belt Conveyor
- Features and Options: Cleated
-
Supplier: Dorner Manufacturing Corp.
Description: Benefits of 3200 Series Curved Modular Flat Belt Conveyors: General Specifications: Loads up to 500 lbs (227 kg) Belt speeds up to 400 ft/min (122 m/min) Belt widths: 6″ (152 mm) to 36″ (914 mm) Conveyor lengths: 36″ (914 mm) to 999″ (25,375 mm) Curves available in 45°, 90°, and 180°
- Maximum Load: 500.535 lbs
- Speed: 250 ft/min
- Conveyor Type: Belt Conveyor
-
Supplier: QC Industries Conveyors
Description: Longer. Faster. Stronger. LOW PROFILE - only 3.03" high Industry standard 1" PITCH BELTS More than 100 BELT STYLES AVAILABLE to fit any application HIGH SPEEDS - up to 375 fpm HEAVY LOADS - up to 500 lbs. Lengths up to 30' Self Tracking Wear Strips and Center Support for INCREASED BELT
- Maximum Load: 500 lbs
- Speed: 375 ft/min
- Conveyor Type: Belt Conveyor, Low Profile Conveyor
-
Description: Strip, Foil, Wire, ASTM B-815, ASTM B-818 APPLICATIONS Agitators, blenders, bolts, dies, extruders, fan blades, filters, glass plungers, nozzles, pumps, rolls, screw conveyors, and valve parts DESCRIPTION ULTIMET® is a cobalt-based alloy with exceptional resistance to galling,
- UNS Number: 31,233
- Tensile Strength (UTS, Break): 138,000 psi
- Yield Strength (YS): 72,000 psi
- Elongation: 42 %
-
Supplier: MCA - Advanced Materials Division
Description: bearings, chain guides, chute liners, guide rails, transfer plates, and wear strips.
- Tensile Strength (Break): 5,800 psi
- Tensile Modulus: 101 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: United Performance Metals
Description: (roof drainage/door frames, etc.) Auto body trim and wheel covers Utensils and tablewear Conveyor parts
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.018 to 0.098 inch
- Tensile Strength (UTS, Break): 75,000 psi
-
Supplier: United Performance Metals
Description: of 301 Stainless Steel (AMS 5518) Aircraft structural parts Trailer bodies Architectural (roof drainage/door frames, etc.) Auto body trim and wheel covers Utensils and tablewear Conveyor parts
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.009 to 0.13 inch
- Tensile Strength (UTS, Break): 150,000 psi
-
Supplier: MCA - Advanced Materials Division
Description: favored solution for wear and outrigger pads, strips, rails, and guides, rollers, conveyors, chutes, hoppers, impact plates, and asphalt equipment components.
- Industry: Automotive
- Features: Other, Thermoplastic
- Chemical System: Polyethylene (PE)
-
Supplier: MCA - Advanced Materials Division
Description: favored solution for chain guides, sliding strips, rollers, single and multiple corner wear bends, and straight guides, and improve the sliding behavior of these parts at key touch points in conveyor systems. For high-precision applications, this is vital as longer productive
- Tensile Strength (Break): 5,900 psi
- Tensile Modulus: 56 ksi
- Use Temperature: 180 F
- Features: Other, Thermoplastic
-
Supplier: MCA - Advanced Materials Division
Description: a favored solution for wear and outrigger pads, strips, rails, and guides, rollers, conveyors, chutes, hoppers, impact plates, and asphalt equipment components.
- Tensile Strength (Break): 4,000 psi
- Tensile Modulus: 98 ksi
- Use Temperature: 180 F
- Industry: Automotive
-
Supplier: United Performance Metals
Description: strength of 125,000 PSI minimum, and a minimum yield strength of 75,000 PSI. Common Applications of 301 Stainless Steel Aircraft structural parts Trailer bodies Architectural (roof drainage/door frames, etc.) Auto body trim and wheel covers Utensils and tablewear Conveyor parts
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.015 to 0.13 inch
- Tensile Strength (UTS, Break): 125,000 psi
-
Supplier: United Performance Metals
Description: wheel covers Utensils and tablewear Conveyor parts
- Overall Width / OD: 0.25 to 48 inch
- Overall Length: 96 to 120 inch
- Overall Thickness: 0.006 to 0.066 inch
- Tensile Strength (UTS, Break): 185,000 psi
-
Supplier: LS Industries
Description: elevator Ammeter to monitor abrasive level. Cabinet is constructed from a manganese alloy steel for superior resistance to abrasive wear. Replaceable chrome liners in direct impact areas and rubber liners are placed in areas of deflected abrasive impact. The, 24" x 48", opening of the cabinet
- Power: 30 HP
- Part Loading: Belt / Roller Conveyor Loaded, Hand Loaded
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
-
Supplier: LS Industries
Description: All LS Industries’ blasters are built from the ground up with dependability in mind. LS blasters are built from rugged steel and alloy steel with welded construction. Replaceable “wear resistant” liner materials are strategically positioned inside the cabinet, to absorb the brunt of the
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Part Loading: Continuous Loaded / Fed, Overhead Monorail Conveyor Loaded
- Power Source: Electric Motor
-
Supplier: LS Industries
Description: We have LS Structural and Plate Blasters in the field providing complete 360° blast coverage for 48” beams and 96" plate steel. Features: Chrome lined in impact areas for maximum cabinet life. Six LS Turbo Shot™ wheels. Economical to operate wheel well is lined with replaceable wear plate
- Power: 20 HP
- Part Loading: Belt / Roller Conveyor Loaded, Continuous Loaded / Fed
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
-
Supplier: Komline
Description: The Komline-Wyssmont design includes flexible blades, made of stainless steel or Teflon® strips, to provide a tight fit. The blades are also adjustable and replaceable to compensate for wear. The unit is sturdily constructed with heavy duty components for long trouble free service. It
- Application / Operation: Conveyor Feeding, Process / Bin Discharging
- Material Characteristics: Dry / Free Flowing, Wet / Bridging
- Feeder Type: Star Feeder / Rotary Airlock
- Flow Control: Volumetric
-
Supplier: Total Plastics, Inc.
Description: 4101 has excellent resistance to typical cleaning chemicals such as chlorine and caustic solutions and has a very low moisture absorption rate, as much as 15 times less than nylon. Cams Bearings Scraper blades Food pistons Gears Valve bodies Wear strips Conveyor components
- Industry: Medical / Food (FDA, USDA)
- Form / Shape: Plate, Rod / Round Stock
-
Supplier: Pallmann Industries
Description: reduces all cuttable material to a particle size smaller than 50 mm or when necessary coarser. Material is normally fed by means of a belt conveyor or gripper. The highly wear-resistant knives of the two cutting drums grab the material to be size reduced and cut it, along the edges of
Find Suppliers by Category Top
More Information Top
-
Pobco plastics.
Varieties of plastic guide rails and conveyor wear strip profiles are also highlighted.
-
Grainger.com
○ Conveyor Wear Strip (2 .
-
ZCO20
… not the result of heat-treatment, plating, nitriding, or other methods used to produce a superficial hardness on metal parta Among its many applications are cutting knives and blades for many materials, apple-paring knives iu canneries and wear strips In conveyor .
-
Bottling line snarl-ups: their cause and cure.
Topics covered include: problems with transfer points; chain breakage; conveyor maintenance (special emphasis on lubrication and cleaning); introduction of sideflexing chains; chain materials (metals, thermoplastics); choice of wear strip materials; conveyor operation; and noise reduction.
-
ZSA169
… conveyor cars, scoop trays and lips for ore bridge buckets, woven wire screen, perforated plate and grizzly decks, screw conveyors and vibrating pan feeders for abrasive materials, magnetic separator and lifting magnet parts, wear strips for chain conveyors and draw benches, repair …
-
Encyclopedia of Plastics, Polymers, and Resins Volume 3
… the chemical, food and beverage, mining and metals pro- cessing, paper, and textile industires for processing equipment and materials handling systems components such as ball valve seats, bearings, gaskets, mixer paddles, bumper blocks, conveyor belt tracks, wear strips , vat linings, textile loom …
-
Ultra High Molecular Weight Polyethylene (UHMWPE)
Typical applications include liners for silos, hoppers, dump trucks, railcars, and chutes; conveyor troughs and flights; wear strips ; slide plates; and unlubricated bearings and bushings.
-
Handbook of Industrial Engineering: Technology and Operations Management 3rd Edition Complete Document
And because fixture bases get rough treatment, include replaceable wear strips where they contact the conveyor .
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
Most importantly, the use of stainless steel guiderails on neckring a air conveyor avoids the need to replace guiderail wear strips . Airflow.
-
Rules of Thumb in Engineering Practice
[Solid and screen bowl shear pins break]*: plugged discharge hopper/ conveyor blades bent or rough/ worn bowl strips /loose or broken trunion bolts/bowl inadequately washed/clearance too large for blade tip to bowl wall/ bowl inside rough/wrong size shear pin.
Indicates content that may require registration and/or purchase.