Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Saint-Gobain Surface Conditioning Group
Description: AmberCut™ 188A is a completely synthetic, water-soluble coolant formulated for the ID/OD chamfering of aluminum substrates. This unique formula contains very low levels of anion and cation contaminants such as chloride, fluoride, nitrate and sodium, making it compatible with pre-etch and
- Density / Specific Gravity (@15.6°C, 60°F): 1.05 specific gravity
- Type / Function: Coolant (Flood / Mist), Metal Working Fluid
- Features: Low / Non-foaming, Specialty, Synthetic / Semi-synthetic
- Composition / Chemistry: Specialty / Other, Water Soluble / Emulsion
-
Supplier: Hernon Manufacturing, Inc.
Description: components against leakage from air, water, coolants and oils. When used in preparation for plating or painting processes, the impregnation process also eliminates absorption of plating materials (like acids) or painting prep solvents that could otherwise later bleed out of pores causing
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Impregnating Resin, Specialty / Other
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: Xoxide
Description: Mother Theresa. Adam Before the Temptation. Uncut Cocaine. None of these compares to the purity you'll experience with PrimoChill Pure Extreme Coolant. The ultimate solution to any problems you may have experienced with your water cooling fluid, this incredible cooling formulation has
-
-
Supplier: Hernon Manufacturing, Inc.
Description: UV FOG (Form on Gasket) 68221 is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a Form-in-place gasket in oil and coolant systems. Typical applications include Engine covers, Oil pans and other fluid
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: Hernon Manufacturing, Inc.
Description: UV FOG (Form on Gasket) 41764A is an EB/UV curable product that provides excellent adhesion to shaft seals, oil seals, metals, glass, ceramics and plastics. Can be used as a Form-in-place gasket in oil and coolant systems. Typical applications include Engine covers, Oil pans and other fluid
- Gasket Type: Formed-in-Place (FIP)
-
Supplier: Hernon Manufacturing, Inc.
Description: unchanged. Typical applications include sealing or unitizing over-molded electrical components against leakage of air, water, coolants, oils and other fluids. As a good insulator, HPS 59801 may also be used to improve the dielectric strength across gaps between high voltage conductors.
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Military / Government (MIL-SPEC / GG), OEM / Industrial
- Features: Impregnating Resin, Specialty / Other
- Cure / Technology: Thermosetting / Crosslinking
-
Supplier: ASTM International
Description: 1.1 This test method covers the chemical analysis of engine coolant for denatonium benzoate (DNB) by high-performance liquid chromatography (HPLC). DNB is added to potentially render engine coolant unpalatable to animals and humans. This analytical method was designed for the analysis
-
Supplier: ASTM International
Description: 1.1 This test method covers the chemical analysis of engine coolant for denatonium benzoate (DNB) by high-performance liquid chromatography (HPLC). DNB is added to potentially render engine coolant unpalatable to animals and humans. This analytical method was designed for the analysis
-
Supplier: ASTM International
Description: 1.1 This test method covers the chemical analysis of engine coolant for chloride ion by high-performance ion chromatography (HPIC). Several other common anions found in engine coolant can be determined in one chromatographic analysis by this test method. 1.2 This test method is
-
Supplier: Sanborn Technologies
Description: Reduces coolant waste by separating and concentrating tramp oil Versatile Plant-wide Application Single system can serve: Single or multiple coolant formulations Single or multiple locations Process different fluids including any brand of coolant or oil Simple and
-
Supplier: Houghton International, Inc.
Description: Hocut® 769-D is a heavy-duty synthetic coolant for machining difficult ferrous metals. The product’s unique formulation resolves tacky residue issues common with many other synthetic products. The product is formulated with an extreme pressure additive package that provides excellent
- Type: Fluid / Oil
- Features: Lubricant, Metal Cutting, Specialty
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Surventis Surface Treatment LLC
Description: ADD 80 is a heavy duty, safe, organic dispersant designed to be fully compatible with water based and water dispersible metalworking fluid systems. ADD 80 is designed for cleaning out machine tool sumps, coolant supply lines and coolant recycling equipment. The unique
- Type / Function: Metal Working Fluid, Specialty / Other
-
Supplier: Surventis Surface Treatment LLC
Description: Draw Clean V is a special liquid formulation that provides the excellent lubricating and cooling action needed to lessen heat build-up between tool and workpiece in certain metalworking operations. It's successfully used for such operations as light metal forming of both painted and unpainted
- Function: Metal Forming
-
Supplier: Ellsworth Adhesives
Description: DuPont MOLYKOTE® P 74 Metal-Free Anti-Seize Paste is used for assembly and fitting of a wide variety of threaded connections. It offers low and constant coefficient of friction, nonmetallic formulation, and good corrosion protection. Also, with the metal-free formulation it avoids
-
Supplier: Houghton International, Inc.
Description: Hocut® Sym-C (System Cleaner) is a metal cleaner that effectively rinses deposits off machines, coolant sumps and coolant distribution systems. The formulation contains a good balance of organic detergents and surfactants that clean more effectively than standard machine tool
- Type: Cleaner / Cleaning Agent, Detergent / Surfactant
- Features: Other
-
Supplier: Surventis Surface Treatment LLC
Description: Gardoclean A 5365 is a heavy duty, safe, alkaline cleaner designed to be fully compatible with water-based and water-dispersible metalworking fluid systems. Gardoclean A 5365 is designed for cleaning out machine tool sumps, coolant supply lines and coolant recycling equipment. The
- Type: Cleaner / Cleaning Agent, Mild Alkaline Cleaner / Agent (8.5 to 11 pH)
-
Supplier: Houghton International, Inc.
Description: Drawsol™ 850 X2 is a heavy-duty straight oil drawing and stamping lube that maintains high viscosity under high loads. Its formulation provides improved washability and high lubricity for difficult deep draws. Its compounded blend of extreme-pressure agents, fatty lubricants, petroleum oil
- Features: EP (Extreme Pressure / Active), Lubricant, Metal Forming, Specialty
- Type: Fluid / Oil
- Industry Applications: Metal Working Fluid
- Composition / Chemistry: Straight Oil (Non-soluble)
-
Supplier: Houghton International, Inc.
Description: Houghto-Draw® WD 4814 drawing fluid is formulated for medium and fine multi-wire copper wire drawing and drawing rod. Its formulation allows multi-wire machines to operate at high speeds because of its high lubricity and good cleaning properties. It prevents oxidation on both copper wire and
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Cole-Parmer
Description: Formulation: C-544-A I.B.|Applications: Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.|Characteristics: Exceptional abrasion and tear resistance; excellent resistance to oils, grease
- Outside Diameter / Size: 0.7480319 inch
- Maximum Inside Diameter / Size: 0.50393728 inch
- Pressure Rating: 195 psi
- Temperature Range: -100 to 180 F
-
Supplier: Cole-Parmer
Description: Formulation: C-544-A I.B.|Applications: Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.|Characteristics: Exceptional abrasion and tear resistance; excellent resistance to oils, grease
- Outside Diameter / Size: 0.50000027 inch
- Maximum Inside Diameter / Size: 0.25196864 inch
- Pressure Rating: 275 psi
- Temperature Range: -100 to 180 F
-
Supplier: Cole-Parmer
Description: Formulation: C-544-A I.B.|Applications: Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.|Characteristics: Exceptional abrasion and tear resistance; excellent resistance to oils, grease
- Outside Diameter / Size: 1.0629927 inch
- Maximum Inside Diameter / Size: 0.75196891 inch
- Pressure Rating: 150 psi
- Temperature Range: -100 to 180 F
-
Supplier: Cole-Parmer
Description: Formulation: C-544-A I.B.|Applications: Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.|Characteristics: Exceptional abrasion and tear resistance; excellent resistance to oils, grease
- Outside Diameter / Size: 0.87401622 inch
- Maximum Inside Diameter / Size: 0.6299216 inch
- Pressure Rating: 175 psi
- Temperature Range: -100 to 180 F
-
Supplier: Blaser Swisslube Inc.
Description: Description Applications/Properties High performance mineral oil-based metalworking oils. Heavy duty versions available for deep hole drilling, broaching, stamping, etc. Available in a variety of performance formulations utilizing extreme pressure and/or polaric lubricity additives with or
- Type / Function: Metal Cutting Fluid, Metal Working Fluid
- Composition / Chemistry: Mineral Oil
- Features: Petroleum / Mineral Oil
-
Supplier: Sunnen Products Company
Description: LT9X can be used as a chlorine-free additive to boost performance or replace depleted additives in a wide variety of honing and cutting oils. (Mixing LT9X in a one-to-one ratio with mineral oil makes a formulation similar to MB-30 Honing Oil.) NOTE: Choose a mineral oil that is severely
- Type: Fluid / Oil
- Features: Grinding Fluid, Lubricant, Specialty / Other
- Industry Applications: Metal Working Fluid
-
Supplier: Hubbard-Hall Inc.
Description: Product Information DOWFROST HD heat transfer fluid is a formulation of 94.0 percent propylene glycol and a specially designed package of industrial corrosion inhibitors. The fluid is dyed bright yellow to aid in leak detection. Solutions in water provide freeze protection to below -50ºC
- Flash Point: 219 F
- Features: Biodegradable, Specialty, Synthetic / Semi-synthetic
- Type / Function: Circulating Coolant (Anti-freeze / Secondary Refrigerant), Heat Transfer Fluid
- Composition / Chemistry: Polyglycol / Water-Glycol
-
Supplier: Hubbard-Hall Inc.
Description: form insoluble ones. Therefore, the solidified salt is easily removed from the work in hot water. Chemicals incorporated into the formulation are technical grade to insure a high purity, high grade, trouble-free mixture. TYPICAL APPLICATIONS Drawing or tempering hardened steels Heat treatment
- Operating / Use Temperature: 380 to 1,100 F
- Pour Point: 325 F
- Function: Quenchant / Heat Treat
- Features: Specialty
-
Supplier: Mobil Industrial Lubricants
Description: performance under severe high- and low-temperature conditions. Proven performance for mining and quarrying equipment Mobil SHC Gear OH Series provides powerful protection in OHV wheel motor drives subject to severe duty cycles and extreme climates. Its advanced formulation offers proven
- Kinematic Viscosity (@ 40°C): 320 cSt
- Viscosity Index: 178
- Pour Point: -49 F
- Flash Point: 451.4 F
-
Supplier: SAE International
Description: temperature has to meet a minimum level for pre-ignition to take place. In this work a comprehensive list of parameters were identified that have a direct and crucial role in the onset of pre-ignition including liner wetting, injection targeting, stratification, mixture motion and oil
-
Supplier: Safety-Kleen Systems, Inc.
Description: No Description Provided
- Chemicals Processed: Alcohols, Biochemicals / APIs, Catalysts / Initiators, Chemical Agents / Additives, Cleaners / Surface Active Agents, Coolants / Refrigerants, Cosmetics / Soaps, Filler / Extenders, Inorganic Chemicals, Lubricants / Greases, Monomers & Intermediates, Oils & Fuels, Organic Chemicals, Pharmaceuticals
- Form: Bulk Solids / Granules, Liquids, Powders, Waste / Scrap
- Services Offered: Chemical Processing, Compounding, Formulation or Synthesis, Inspection & Analytical Testing, Material Processing, Process Optimization, Refining Services, Toll Processing Services, Training / Consulting
- Materials Processed: Metals / Elements
-
Supplier: NEI Corporation
Description: NEI Corporation has created a solid foundation in the emerging field of nanotechnology, driven by an experienced management team and group of world-class scientists, to build a strong manufacturing and R&D infrastructure. NEI specializes in bridging the gap between nanoscale science and our
- Capacity (Mass Basis): 2.205 to 1,102.5 lbs
- Capacity (Volume Basis): 0.1336805462721843 to 66.84027313609214 cubic feet
- Materials Processed: Adhesives / Sealants, Carbon / Graphite, Ceramics, Coatings / Paint, Elastomers / Rubber, Ferrous / Iron Based (Steel, Stainless), Glass, Metals / Elements, Non-ferrous, Textiles, Wood Products
- Form: Bulk Solids / Granules, Liquids, Nanomaterials, Powders, Waste / Scrap
-
Supplier: Sunnen Products Company
Description: formulations suited for every requirement. General Hone abrasives also produce close size control and accurate geometry at the same time. If your application requires automated parts loading/unloading, specialized fixtures, coolant filtration systems or any other custom engineered
- Width: 0.31102379 inch
- Length: 152.4 inch
- Grit Size: 36 to 600
- Abrasive / Stone: Aluminum Oxide, Silicon Carbide, Superabrasive - CBN, Superabrasive - Diamond
-
Supplier: Caterpillar Oil & Gas
Description: can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Fuel & Oil Requires Ultra Low Sulfur Diesel (ULSD) containing a maximum of 15 ppm sulfur, and new oil formulations to support the
- Horse Power: 755 to 800 HP
- RPM: 1,800 rpm
- Displacement: 18.0913041503263 liters
- Length: 60.2 inch
-
Supplier: Caterpillar Oil & Gas
Description: solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Fuel & Oil Requires Ultra Low Sulfur Diesel (ULSD) containing a maximum of 15 ppm sulfur, and new oil formulations to support the new technology. Designed to accommodate B20 biofuel.
- Horse Power: 300 to 350 HP
- RPM: 2,200 rpm
- Displacement: 9.299651363505594 liters
- Length: 45.3 inch
-
Supplier: Caterpillar Oil & Gas
Description: requires — can be custom designed and matched to create a one-of-a kind solution. Custom packages are globally supported and are covered by a one-year warranty after startup. Fuel & Oil Requires Ultra Low Sulfur Diesel (ULSD) containing a maximum of 15 ppm sulfur, and new oil formulations to
- Horse Power: 385 to 520 HP
- Displacement: 12.500042396620383 liters
- Length: 47.4 inch
- Width: 36.74 inch
Find Suppliers by Category Top
Featured Products Top
-
Our product line includes aerospace approved fluids that are suited for the industry's most difficult-to-machine metals, like titanium alloys, alloy steaels, and high temp nicke alloys. QualiChem offers coolants and straight oils designed specifically for the unique manufacturing (read more)
Browse Metalworking Lubricants, Coolants, and Fluids Datasheets for QualiChem, Inc. -
-organic corrosion inhibitors that are present in high concentrations in the glycol coolant, but not native to the oil formulation. Sodium, boron, potassium and silicon are commonly added to coolant for corrosion inhibition. Particle count - in addition to metal or ferrous wear (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
involvement throughout the life of the systems. The OEM guidance is critical because if there are any accidents, there has to be traceability to investigate the cause. Lubricant formulation is also something that has to be considered when dealing with aviation oil analysis. Aviation lubricants is unique in (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
will cause the oil to degrade rapidly, and in worst cases lead to severe wear and engine failure. Coolant Glycol based engine coolants are widely used. Cooling system corrosion, head gasket seal rupture, or cooling line fittings integrity loss all can lead to coolant (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
Conduct Research Top
-
PAO (polyalphaolefin)
PAO (polyalphaolefin) is a synthetic hydrocarbon oil used as a lubricant or coolant depending on its formulation.
-
Food Processing Plant Extends Service Interval Ten Times, Eliminates Varnish Buildup with Synthetic Compressor Oil
A U.S. food processing plant relies on a rotary screw compressor to provide. power for hand equipment throughout the plant. Mineral oils were originally. used as coolants. and lubricants with this equipment. Food-grade formulation. (H-1) mineral oils were only serviceable for 500 hours of operation
More Information Top
-
Inhibitors and Coolant Corrosivity
Several coolant formulations are described that give good aggregate protection without resort to phosphate or silicate.
-
Heavy Duty Diesel Engine Coolants: Technology Update
The special needs of heavy duty engines dictate that engine coolant formulations be developed and made available that are tailoredto these engines.
-
Silicate Stabilization Studies in Propylene Glycol
ABSTRACT: In most Noith American and many European coolant formulations , the corrosion inhibition of heat-rejecting aluminum surfaces is provided by alkali metal silicates.
-
Improved Aluminum Passivation for Heavy-Duty Coolants
Field reports, together with laboratory investigations, have confirmed that flux residues are partly soluble in coolant formulations and the findings indicate that the dissolved substances can interact with coolant additives, resulting in a loss of performance.
-
Comparison of Bench Test Methods to Evaluate Heavy Duty Coolant Thermal Stability
ASTM coolant specifications do not include coolants formulated from these sources of glycols, and their use as automotive antifreeze/coolant has been observed to be highly unsatisfactory in some cases.
-
Heavy-Duty Diesel Engine Cavitation Test
To verify the reproducibility of this test method between laboratories, Southwest Research Institute in- stalled an engine according to direction from John Deere personnel and conducted 250-h tests using known coolant formulations .
-
Evaluation of Engine Coolant Recycling Processes: Part 2
The primary objective of this study was to evaluate the performance of recycled coolants formulated to meet GM 1899M--an ethylene glycol based (concentrate) coolant performance specification for light- and medium-duty vehicles without aluminum (heat-rejecting) compo- nents.
-
Development of Glycerin (1,2,3-propanetriol)-based Antifreeze With Advanced Nitrite-Free Carboxylate Inhibitors for Light-, Medium-, and Heavy-Duty Engine Cool...
… prediluted (50 vol. %) Coolant concentrates adhering to this specification do not require any addition of supplemental coolant additive (SCA) until the first maintenance interval, when a maintenance dose of SCA may be required with some coolant formulations to con- tinue protection …
-
Investigation of the Effects of Mixtures of Dissimilar Engine Coolant Inhibitor Chemistries on Automotive Water Pump Durability
Nevertheless, consumer or installer mixing of dissimilar coolant formulations is common, because many coolant formulations are marketed for use in “All Makes, All Models” of vehicles and/or are labeled “Mixes with Any Color Antifreeze.” .
-
The Effects of Residual Controlled Atmospheric Brazing Flux on Engine Coolants
The presence of residual brazing flux in the heat exchangers, along with the high ratio of aluminum surface area to coolant volume within the internal tube surfaces, may affect the physical and chemical properties and corrosion protection of certain engine coolant formulations .
Indicates content that may require registration and/or purchase.