Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sanborn Technologies
Description: Coolant Purifier Model CP-2 Economical Automatic Coolant Recovery System The Model CP-2 is an economical centrifugal purification system that removes both tramp oil and fine solids from machine tool coolants. The heart of the CP-2 is the Mitsubishi SJ-700
-
Supplier: Sanborn Technologies
Description: Pioneer IFR Systems Integrated Fluid Recovery For Central Systems The Pioneer IFR system is designed for continuous or on-line purification of central coolant sumps. These systems utilize micro-processor controls and an automatic, self-discharging Mitsubishi
-
Supplier: Sanborn Technologies
Description: Patriot IFR Systems Integrated Fluid Recovery For Automated Batch Operations Patriot coolant recovery systems incorporate Sanborn Technologies' Integrated Fluid Recovery (IFR) technology for exceptional performance. A high speed 3-phase Mitsubishi disc
-
-
Supplier: Duratherm Extended Life Fluids
Description: including HVAC Systems, cold storage equipment, and vapor recovery systems – just to name a few. Environmental Intercool P-300 will readily biodegrade and will not concentrate in common water systems though massive contamination must be avoided. Rapid oxygen depletion
-
Supplier: SAE International
Description: of the coolant flow variation on evaporation system heat transfer power under different operating conditions. The mathematical model of the coolant vapor fraction, the flow and the oil temperature is obtained. The result shows that under different operating conditions, the
-
Supplier: SAE International
Description: applications. Two basic configurations (exhaust gas only; exhaust gas plus coolant) are selected from numerous illustrated Rankine cycle layouts for a detailed evaluation of heat recovery based on a four-cylinder internal combustion engine (ICE). Furthermore, the impact of different
-
Supplier: Eaton Hydraulics Group
Description: FLOCS Welcome to FLOCS®: Eaton’s Fast Lube Oil Change System. FLOCS rapidly evacuates and disposes waste engine oil and other hazardous fluids—including antifreeze or solvents—to speed up system maintenance. Featuring electric- or air-powered models (for when electricity is
-
Supplier: SAE International
Description: Nearly a third of the fuel energy is wasted through the exhaust of a vehicle. An efficient waste heat recovery process will undoubtedly lead to improved fuel efficiency and reduced greenhouse gas (GHG) emissions. Currently, there are multiple waste heat recovery technologies that are
-
Supplier: CECOR
Description: Collects dirty coolant/distributes clean coolant CECOR Combination Sump Sharks collect and transport contaminated coolant to batch system and delivers fresh coolant to refill the sump. Two separate tanks on a single chassis – the sump cleaner tank filters solids
-
Supplier: CECOR
Description: a dispenser, work in tandem with coolant recycler and coalescers in coolant recycling systems. Standard 1 cubic foot filter lifts out easily for emptying. Optional F23 Filter (2.3) is recommended for when coolant is heavily loaded with chips and swarf. Rectangular 8” x
-
Supplier: CECOR
Description: Collects dirty coolant/distributes clean coolant CECOR Combination Sump Sharks collect and transport contaminated coolant to batch system and delivers fresh coolant to refill the sump. Two separate tanks on a single chassis – the sump cleaner tank filters solids
-
Supplier: CECOR
Description: a dispenser, work in tandem with coolant recycler and coalescers in coolant recycling systems. Standard 1 cubic foot filter lifts out easily for emptying. Optional F23 Filter (2.3) is recommended for when coolant is heavily loaded with chips and swarf. Rectangular 8” x
-
Supplier: EXAIR
Description: failure or working with liquids associated with electric industrial vacuums. Deluxe models include a drum dolly, spill recovery kit and more tools. (drum not included, see Premium version if you need a drum)
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -2,214.4522588197224 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXAIR
Description: failure or working with liquids associated with electric industrial vacuums. Premium models include a drum dolly, spill recovery kit, more tools and a 55 gallon drum.
- Airflow: 53 to 65 SCFM
- Vacuum Pressure: -221.44522588197228 to -2,768.065323524653 in H2O vac
- Number of Inlets: 1 #
- Capacity: 55 gallons
-
Supplier: EXAIR
Description: EXAIR's compressed air operated High Lift Reversible Drum Vac System attaches quickly to any closed head 30, 55 or 110 gallon drum. Its high powered vacuum is able to lift liquids up to 15 feet and fill a 55 gallon drum in less than 85 seconds. With the simple turn of a knob, the same
- Airflow: 43 SCFM
- Vacuum Pressure: 179.99999999999997 in H2O vac
- Number of Inlets: 1 #
- Capacity: 30 to 110 gallons
-
Supplier: DME Company
Description: EXAIR's compressed air operated Reversible Drum Vac System attaches quickly to any closed head 30 or 55 gallon drum. Its high powered vacuum fills the drum in less than two minutes. With the simple turn of a knob, the same stainless steel pump quickly empties the drum. Coolant sumps
- Capacity: 30 to 55 gallons
- Applications: Coolant / Oil Mist, Metalworking Chips / Fluids, Spill Recovery
- Vacuum Type: Portable / Pedestrian Unit
- Media Vacuumed: Wet
-
Supplier: Cole-Parmer
Description: Formulation: C-544-A I.B.|Applications: Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.|Characteristics: Exceptional abrasion and tear resistance; excellent resistance to oils,
- Outside Diameter / Size: 0.50000027 inch
- Maximum Inside Diameter / Size: 0.25196864 inch
- Pressure Rating: 275 psi
- Temperature Range: -100 to 180 F
-
Supplier: Cole-Parmer
Description: Formulation: C-544-A I.B.|Applications: Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.|Characteristics: Exceptional abrasion and tear resistance; excellent resistance to oils,
- Outside Diameter / Size: 1.0629927 inch
- Maximum Inside Diameter / Size: 0.75196891 inch
- Pressure Rating: 150 psi
- Temperature Range: -100 to 180 F
-
Supplier: Cole-Parmer
Description: Formulation: C-544-A I.B.|Applications: Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.|Characteristics: Exceptional abrasion and tear resistance; excellent resistance to oils,
- Outside Diameter / Size: 0.87401622 inch
- Maximum Inside Diameter / Size: 0.6299216 inch
- Pressure Rating: 175 psi
- Temperature Range: -100 to 180 F
-
Supplier: Cole-Parmer
Description: Formulation: C-544-A I.B.|Applications: Abrasive and viscous slurry transfer, instrumentation control lines, food and cosmetic processing, and coolant recovery systems.|Characteristics: Exceptional abrasion and tear resistance; excellent resistance to oils,
- Outside Diameter / Size: 2.50000135 inch
- Maximum Inside Diameter / Size: 2.00000108 inch
- Pressure Rating: 70 psi
- Temperature Range: -100 to 180 F
-
Supplier: U.S. Plastic Corporation
Description: Fuel Tanks, Coolant Recovery, Oil Tanks, Washer Fluid and Specialty Fluids & Coolants for Unique Equipment. Our 2 gallon tank is currently produced in HDPE in both black and natural colors with UV protection in the same rugged construction as our other products. This tank, which
- Type: Fuel/Oil Tank
-
Supplier: Kontek Ecology Systems Inc.
Description: Kontek's BTS SERIES automatic batch treatment systems are designed to handle diverse complicated waste streams. All BTS SERIES systems are supplied complete with every component your treatment process will require. PLC controlled systems include a touch-screen operator
-
Supplier: SAE International
Description: thermal management, and PEEM cooling into a single liquid coolant-based system. This system has separate hot and cold fluid streams that are directed to the thermal components as required. The advantages include PEEM waste heat recovery to supplement cabin heating and
-
Supplier: Westerbeke Corporation
Description: underspeed, low oil pressure, high exhaust and high coolant temperature A.C. circuit breaker 50 amp battery charging alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45 degree water injected exhaust elbow Gear
- Wattage: 12,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: underspeed, low oil pressure, high exhaust and coolant temperature A.C. field breaker 60 amp battery charging alternator Power take-off interface "EZ-Bleed" fuel system Fresh water cooling and coolant recovery tank 45 degree water injected exhaust elbow Gear driven raw
- Wattage: 33,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: underspeed, low oil pressure, high exhaust and high coolant temperature A.C. circuit breaker 50 amp battery charging alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45 degree water injected exhaust elbow Gear
- Wattage: 7,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: underspeed, low oil pressure, high exhaust and high coolant temperature A.C. circuit breaker 50 amp battery charging alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45 degree water injected exhaust elbow Gear
- Wattage: 15,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Proceco Ltd.
Description: An Ideal Zero-Discharge Wastewater Reclamation System Reduce your wastewater hauling and disposal costs substantially while improving your process quality by extracting dissolved contaminants and recycling up to 98% of process water. The Proceco Éco-Smart mechanical vapor-recompression
-
Supplier: Caterpillar Oil & Gas
Description: engine control modules) Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Engine coolant water drains Exhaust System Dry, gas tight exhaust manifold Fuel System Distillate fuel (requires viscosity ranging
- Volt-Ampere: 3,084,000 to 3,634,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: engine control modules) Cooling System Gear-driven jacket water (JW) pump Gear-driven separate-circuit aftercooler/oil cooler (AC/OC) pump Engine coolant water drains Exhaust System Dry, gas tight exhaust manifold Fuel System Distillate fuel (requires viscosity ranging
- Volt-Ampere: 2,320,000 to 2,722,000 VA
- Applications: Industrial
- Portability: Permanent
Find Suppliers by Category Top
Featured Products Top
-
Premium Reversible Drum Vac System comes complete with a two-way pump assembly, shutoff valve, 10' (3m) static resistant hose, 20' (6m) compressed air hose, heavy duty tools, spill recovery kit, toolholder (most systems), drum dolly and 30, 55 or 110 gallon drum with lock ring and lid. https://exair.co/57-premdv (read more)
Browse Vacuum Cleaners Datasheets for EXAIR
Conduct Research Top
-
Improving Energy Efficiency in Pharmaceutical Manufacturing Operations
By Christina Galitsky, Sheng-chieh Chang, Ernst Worrell, and Eric Masanet, Berkeley National Laboratory, Environmental Energy Technologies Division Properly sized pipe diameters. Increasing diameters can reduce energy consumption to 3%. Heat recovery for water preheating. Up to 90%
More Information Top
-
HEAVY WATER ORGANIC COOLED REACTOR. 1000-Mwe NUCLEAR POWER PLANT PRELIMINARY CONCEPTUAL DESIGN. VOLUME II. PLANT DESCRIPTION
Coolant Recovery System .
-
HEAVY WATER ORGANIC COOLED REACTOR. Quarterly Technical Progress Report, July--September 1965.
Coolant Recovery System Design Data .
-
Motor Truck Engineering Handbook, Fourth Edition
Coolant Recovery System .
-
HEAVY WATER ORGANIC COOLED REACTOR. 1000-Mwe NUCLEAR POWER PLANT PRELIMINARY CONCEPTUAL DESIGN. VOLUME I. ECONOMIC ANALYSIS
In the coolant recovery system , the high boilers which are formed in the coolant are removed by distillation, and are converted to usable coolant by catalytic hydrocracking.
-
LLNL Waste Minimization Program Plan
Of the twenty-one machine tools in the machine shop areas, seven machines have coolant recovery systems , seven machines are not equipped with recovery systems, and seven do not require such systems.
Indicates content that may require registration and/or purchase.