Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: COPPER SHIM
-
Supplier: Daemar Inc.
Description: DMR Copper Shim Stock is a 110 alloy material in the annealed (soft) condition. Copper shim meets the following specifications; CDA-110, MIL-C12168, QQC- 576. Copper shim is available in thicknesses from .001" to .010" in standard packages 6" x 100" cans.
- Thickness: 0.001 to 0.01 inches
- Features: Other
- Type: Shim Stock
-
Supplier: Newark, An Avnet Company
Description: CAM PROD COPPER SHIM 25PK
-
-
Supplier: G.L. Huyett
Description: including; 1020 steel shims, 316 stainless steel, aluminium, copper and brass. We also carry laminated, extra thick wide, extra thick narrow, plastic, lengthening and shortening shims, as well as arbor and extra thick arbor shims.
- Thickness: 0.003937007874015748 to 0.4763779527559055 inches
- Inside Diameter: 0.1181103 to 6.692917 inch
- Outside Diameter: 0.2362206 to 7.87402 inch
- Shape: Ring
-
Supplier: G.L. Huyett
Description: including; 1020 steel shims, 316 stainless steel, aluminium, copper and brass. We also carry laminated, extra thick wide, extra thick narrow, plastic, lengthening and shortening shims, as well as arbor and extra thick arbor shims.
- Thickness: 0.001 to 0.125 inches
- Inside Diameter: 0.251 to 4.03 inch
- Outside Diameter: 0.375 to 4.49 inch
- Shape: Circular
-
Supplier: G.L. Huyett
Description: including; 1020 steel shims, 316 stainless steel, aluminium, copper and brass. We also carry laminated, extra thick wide, extra thick narrow, plastic, lengthening and shortening shims, as well as arbor and extra thick arbor shims.
- Thickness: 0.0005 to 0.09 inches
- Material: Brass, Plastic, Steel
- Type: Shim Stock
-
Supplier: Radwell International
Description: SHIM COPPER FOR PUMP 2-3/4IN. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Daemar Inc.
Description: DMR Brass Shim Stock is used where some stiffness is required and where corrosion problems exist. It has been cold rolled to a 1/2 hard temper with a tensile strength of appox. 62,000 PSI. Brass Shim Stock is 70% Copper & 30% Zinc. It has a Rockwell hardness of 30T 56/68. Brass
- Thickness: 0.008 inches
- Material: Brass
- Type: Shim Stock
-
Supplier: Accuris
Description: Aerospace; laminated shim of wrought copper alloy; dimensions, masses
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Industrial machinery: Multi turn wave springs with shim end are used in a wide range of industrial machinery and equipment, including pumps, motors, and other components that require reliable and consistent force. Features of multi turn wave springs with shim end Multi-turn wave
- Outer Diameter (OD): 1.1023628 inch
- Solid Height: 0.570079048 inch
- Spring Rate: 138.47106869714824 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Industrial machinery: Multi turn wave springs with shim end are used in a wide range of industrial machinery and equipment, including pumps, motors, and other components that require reliable and consistent force. Features of multi turn wave springs with shim end Multi-turn wave
- Outer Diameter (OD): 1.1023628 inch
- Solid Height: 0.570079048 inch
- Spring Rate: 40.99885662868142 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Industrial machinery: Multi turn wave springs with shim end are used in a wide range of industrial machinery and equipment, including pumps, motors, and other components that require reliable and consistent force. Features of multi turn wave springs with shim end Multi-turn wave
- Outer Diameter (OD): 1.1023628 inch
- Solid Height: 0.285039524 inch
- Spring Rate: 278.0270653552226 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: Industrial machinery: Multi turn wave springs with shim end are used in a wide range of industrial machinery and equipment, including pumps, motors, and other components that require reliable and consistent force. Features of multi turn wave springs with shim end Multi-turn wave
- Outer Diameter (OD): 1.1023628 inch
- Solid Height: 0.475197107 inch
- Spring Rate: 165.70847066355637 lbs/in
- Material: Alloy Steel (Music Wire), Copper Base Alloy, High Carbon Steel Wire, Stainless Steel
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Shaft Diameter: 0.125 inch
- Thickness: 0.01 inch
- Maximum Thrust Load: 35 lbs
- Material: Beryllium Copper
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Shaft Diameter: 0.197 inch
- Thickness: 0.015 inch
- Maximum Thrust Load: 85 lbs
- Material: Beryllium Copper
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Shaft Diameter: 0.156 inch
- Thickness: 0.01 inch
- Maximum Thrust Load: 55 lbs
- Material: Beryllium Copper
-
Description: assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items
- Shaft Diameter: 0.219 inch
- Thickness: 0.015 inch
- Maximum Thrust Load: 110 lbs
- Material: Beryllium Copper
-
Supplier: Galco Industrial Electronics
Description: COPPER SHIM 1.5in. X 2.50in.
-
Supplier: Trinity Brand Industries
Description: 260 Half Hard Brass Shim Sheets
- Overall Thickness: 0.025 inch
- Type: Copper, Brass or Bronze Alloy (UNS C)
- Features: Non-ferrous - Any Type
- Shape / Form: Semi-finished Shape / Mill Stock, Sheet
-
Supplier: G.L. Huyett
Description: including; 1020 steel shims, 316 stainless steel, aluminium, copper and brass. We also carry laminated, extra thick wide, extra thick narrow, plastic, lengthening and shortening shims, as well as arbor and extra thick arbor shims.
- Outside Diameter / Width: 1 to 3.25 inch
- Body Length / Working Height: 0.125 to 3 inch
- Inside Diameter: 0.625 to 2.5 inch
- Material: Aluminum, Brass, Metal, Stainless Steel, Steel
-
Supplier: Legrand
Description: to the fully assembled product. Heavy-duty brass male and female contacts provide a superior and consistent means of conductivity. Heavy-duty hex set screws allow greater termination torque. Copper wire provides quality strain relief. Copper shim bundles wire strands to reduce
- Current Rating: 400 amps
- Voltage Rating: 347/600 V
- Power Type: AC Power Connector
- Applications: Commercial, Industrial
-
Supplier: Legrand
Description: stability to the fully assembled product. Heavy-duty brass male and female contacts provide a superior and consistent means of conductivity. Heavy-duty hex set screws allow greater termination torque. Copper wire provides quality strain relief. Copper shim bundles wire strands
- Current Rating: 150 amps
- Voltage Rating: 347/600 V
- Power Type: AC Power Connector
- Applications: Commercial, Industrial
-
Supplier: Boker's, Inc.
Description: Boker's maintains over 29,000 stock tools for flat washers, spacers, and shims. You can choose from a wide variety of sizes, thicknesses and materials, including non-metallic. With outside diameters of 0.080" to 5.140" and a wide variety of inside diameters, you have millions of flat washer
- Inside Diameter: 0.724 inch
- Outside Diameter: 0.926 inch
- Thickness / Working Height: 0.015 to 0.03 inch
- Material: Aluminum, Brass, Copper, Copper Base Alloy / Bronze, Hardened Steel, Nickel Base Alloy, Spring Steel, Stainless Steel, Steel, Titanium
-
Supplier: Smalley
Description: the wave crests aligned. The need to use a key locating device, or to insert a shim between individual springs is not necessary. Because the spring is integrally formed, the wave peaks hold their configuration. As a replacement for helical compression springs, Crest-to-Crest springs can
- Inside Diameter: 1 inch
- Outside Diameter: 1.25 inch
- Thickness / Working Height: 0.019 inch
- Finish: Black Oxide, Zinc Plated
-
Supplier: Sandvik Coromant Co.
Description: applications Diameter range: 100–400 mm (3.937–12.402 inch) Tolerances Insert: ±13 μm (±520 μinch) Shim: ±10 μm (±400 μinch) Basic setting: ±5 μm (±200 μinch) A new T-Max 45, delivered from stock, has a maximum tolerance of 5+26=31 μm (0.200+1.040=1.240 μinch). In a cutter, in which one or
- Cutting Diameter: 3.937 to 12.402 inch
- Flute / Cutting Length: 0.252 inch
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
- Cutter Type: Face Mill, Roughing / Hogging
-
Supplier: Wichita Clutch
Description: AquaMaKKs Water Cooled Clutches and Brakes Air, hydraulic, or spring set actuated and water cooled design, featuring copper wear plates optimized for heavy-duty continuous slip tension applications. AquaMaKKs™ consist of a series of alternating friction discs and water jackets. Torque is
-
Supplier: Sandvik Coromant Co.
Description: options available 8 cutting edges Shim protection Application Profile milling roughing Face milling roughing Diameter range: 25-160 mm (1.000-10.000 inches) Insert size: 10-20 mm (0.375-0.750 inch)
- Cutting Diameter: 1 to 10 inch
- Flute / Cutting Length: 0.156 to 0.25 inch
- Number of Flutes / Cutting Edges: 8
- Cutting Application: Aluminum, Bronze / Brass / Copper, Hard / Hardened Metals, Stainless Steel, Steel, Titanium / Exotic Metals
-
Supplier: Vortec
Description: application Power/thrust levels ranging from 2 – 17 oz-force Air stream sizes at nozzle ranging from 3/16” to 1” Low noise levels, ranging from 65 to 80 dBA. Output thrust can be varied on all 901 units by changing or adding an internal shim. Larger shims give more blow off force.
- Fluid Compatibility: Air
- Technology Type: Pneumatic
Find Suppliers by Category Top
Featured Products Top
-
variety of materials including carbon steel, stainless steel, aluminum, brass and copper. Each shim material offers specific benefits for our customers' specific applications including corrosion resistance, wear resistance and more, making our shims ideal in (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
variety of materials including carbon steel, stainless steel, aluminum, brass and copper. Each shim material offers specific benefits for our customers' specific applications including corrosion resistance, wear resistance and more, making our shims ideal in (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
SPIROL is pleased to announce the release of their new Precision Metal Shims brochure that details the breadth of their product line, value-added services and quality certifications. SPIROL’s Shim product line includes: Specialty Shims, Thrust (read more)
Browse Shims and Shim Stock Datasheets for SPIROL -
and air consumption are easily varied by a simple turn of the outlet, unlike the other 901 models which require a shim change. The 909A can also be used as an experimental nozzle, when the required blow-off force is not known. It can also be easily disassembled for cleaning. Note (read more)
Browse Nozzles Datasheets for Vortec
Conduct Research Top
-
Brazing a copper pivot assembly [MEC]
A three-turn helical coil is used to heat the base of the assembly. The copper uprights and two braze shims are placed in the grooves in the base and black flux is applied...
-
Brazing a copper pivot assembly [IH]
A three-turn helical coil is used to heat the base of the assembly. The copper uprights and two braze shims are placed in the grooves in the base and black flux is applied...
-
Braze electrical contacts to brass and copper bus [MFPS]
A five turn split helical coil is used to heat the assembly. The parts are placed 90º to the coil between the top turn and second turn with braze shims and flux...
-
Braze electrical contacts to brass and copper bus [IH]
A five turn split helical coil is used to heat the assembly. The parts are placed 90º to the coil between the top turn and second turn with braze shims and flux...
More Information Top
-
Improved Techniques for the Fabrication of Frisch Collar CdZnTe Gamma Ray Spectrometers
thick) and a copper shim , which is then grounded to the cathode.
-
The design, construction and performance of the MICE target
During assembly six 25 µm copper shims are sandwiched between each pair of coils to facilitate heat conduction out of the coil stack.
-
http://dspace.mit.edu/bitstream/handle/1721.1/49333/86111240-MIT.pdf?sequence=2
The team then created the blaster-side contacts from strips of .001 in copper shim stock.
-
Parametric Study of Joint Height for a Medium-Voltage Planar Package
Fig. 7(b) describes the maximum stress in the solder layer with different thicknesses of copper shim .
-
Package Alternatives for Integrated Power Electronic Modules (IPEM) with Improved Voltage Rating
In Structure 3, as shown in Fig. 7 (b), a piece of copper shim is added to the top of the silicon, and the sum of the thickness of the silicon and the copper shim is the same as the thickness of …
-
The Sunyaev-Zel'dovich Array: Constraining a new pressure profile for
fitting SZE observations of galaxy clusters
The long copper shims (5), used to increase the thermal conductivity between the RF compo- nents and the cold head, were replaced with more flexible, nickel-plated, braided-copper straps.
-
Designer's Guide to Tungsten Carbide (.pdf)
a) Sandwich Braze – a sandwich braze consists of a copper shim between the carbide and steel parts to be assembled.
-
http://dspace.mit.edu/bitstream/handle/1721.1/85335/44011813-MIT.pdf?sequence=2
The thermal link consisted of a set of copper fingers cut from a sheet of 1 mil thick copper shim stock and glued to the plate with GE 7031 varnish, and a 21 inch long, 36 gauge copper wire affixed to the …
-
http://dspace.mit.edu/bitstream/handle/1721.1/61925/707344973-MIT.pdf?sequence=2
The plates were cut out of .010" thick copper shim stock using a 10,000 rpm mill and a 1mm diameter end mill.
-
Shock and release behaviour of sand
The rear plate contains a 10 mm diameter hole, fronted by a 25 µm thick copper shim , onto which the laser from a Photonic Doppler Velocimeter (PDV) is aimed.
Indicates content that may require registration and/or purchase.