Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Double Copper Coil Heat Exchanger Item No.: TY-F13 Material: copper Pressure: 15MPa Evaporation area: 0.3㎡ Power: 300W Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat
- Pressure Rating: 2,175.55259035796 psi
- Features: Copper, Other
- Application: Food Processing / Beverage, Water
- Type: Metal Tubing
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Heat Exchange Stainless Steel Coil Item No.: TY-F21 Material: Φ7 stainless steel φ6 copper tube Pressure: 15MPa Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger Custom
- Pressure Rating: 2,175.55259035796 psi
- Features: Copper, Other, Stainless Steel
- Application: Food Processing / Beverage, Water
- Type: Metal Tubing
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for seamless, internally enhanced copper tube, in straight lengths or coils, suitable for use in refrigeration and air-conditioning products or other heat exchangers. 1.2 The values stated in inch-pound units are the
-
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for welded, internally enhanced copper tube, in straight lengths or coils, suitable for use in refrigeration and air conditioning products or other heat exchangers. 1.2 UnitsThe values stated in inch-pound units are to
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper,
- Outside Diameter / Width: 0.032 to 1.5 inch
- Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
- Materials: Aluminum, Copper, Nickel Alloy, Stainless Steel
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Greenheck
Description: side plate flanges in galvanized, stainless steel, and copper materials. Steam Coils Standard steam and non-freeze steam distributing coils are available in 5/8-inch OD copper tubes, up to .049 thickness, one or two row coils with aluminum or copper fins.
- Primary Material: Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser), Steam
-
Supplier: Armstrong International
Description: Armstrong Duralite™ plate fin heating coils are available in Return-Header design in one- or two-row configurations and Return-Bend design in two or more rows. Liquid coils are made of 5/8" OD copper tube. Cooling coils can be built from two to 12 rows and with double,
- Primary Material: Aluminum, Copper, Stainless Steel, Steel
- Features: Other
- Technology: Plate
-
Supplier: Alfa Laval Inc.
Description: Fincoil L air conditioning coils are heating coils for ventilation and airconditioning plants. The internal heat transfer medium used in coil type L is water. In coil type LG, the medium is glycol or other solutions suitable for copper tubing. Special
- Maximum Working Pressure: 87.02262 to 478.62441 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper
- Application / Industry: HVAC
-
Supplier: Armstrong International
Description: Armstrong’s line of heavy-duty steam coils is designed and manufactured to provide what you want most—long life and efficient heat transfer.
- Maximum Working Pressure: 300 to 350 psi
- Temperature Range: 650 F
- Construction Features: ASME Certified
- Technology: Air-Cooled
-
Supplier: Armstrong International
Description: Liquids such as water, glycol solutions and high-temperature heat-transfer fluids are coming into wider use as heating media in coils. Some of the reasons for the popularity of water and glycol systems are: Heat-recovery systems are becoming more popular, and hot water or glycol
- Maximum Working Pressure: 300 to 350 psi
- Temperature Range: 650 F
- Construction Features: ASME Certified
- Technology: Air-Cooled
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Spiral Wine Cooled Coil Item No.: TY-F30 Material: copper Pressure:15MPa Dimensions: 200*200*30 Application: Wine,water Dispenser,water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger Custom
- Pressure Rating: 2,175.55259035796 psi
- Features: Copper, Other
- Application: Food Processing / Beverage, Water
- Type: Metal Tubing
-
Description: Monel 400 Strip, Coil, Foil, Wire, AMS 4544, QQN 2810D, ASTM B127 APPLICATIONS Marine engineering chemical equipment hydrocarbon processing valves pumps fittings fasteners heat exchangers flexible metal hose DESCRIPTION Monel® 400 is a ductile Nickel-Copper alloy with
- UNS Number: 4,400
- Tensile Strength (UTS, Break): 70,000 to 100,000 psi
- Yield Strength (YS): 28,000 to 90,000 psi
- Elongation: 2 to 35 %
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All
- Outside Diameter / Size: 0.062 to 8 inch
- Maximum Inside Diameter / Size: 0.042 to 6 inch
- Wall Thickness: 0.01 to 1 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: Thermocold Costruzioni Srl
Description: fins. • Copper/copper condensing coils. • Tinned copper/copper condensing coils.
-
Supplier: Thermocold Costruzioni Srl
Description: fins. • Copper/copper condensing coils. • Tinned copper/copper condensing coils.
-
Supplier: Thermocold Costruzioni Srl
Description: electric heater coil at two stages with safety thermostat. • 25 Kw electric heater coil at two stages with safety thermostat. • Hot water coil - 2 rows. • Batterie condensanti con alette in verniciatura. epossidica. • Epoxy coated condensing coils fins. • Finned
-
Supplier: Thermocold Costruzioni Srl
Description: ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. • Air side heat exchanger high efficiency finned coils with seamless copper tubes
-
Supplier: Inductotherm Group
Description: being heated. Closed Loop Water Cooling Tower The water cooling tower is comprised of two main sections; an air cooled heat exchanger and a closed loop pumping section. The heat transfer coil is fabricated from seamless copper tubing with mechanically expanded full
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Alfa Laval Inc.
Description: coolers combine well proven heat exchanger coils with an internationally patented adiabatic pre-cooling section. Standard configuration Construction Heavy duty heat exchanger coil and casing, manufactured from corrosion resistant materials. An acrylic
- Maximum Working Pressure: 130.53393 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Electronics / Power Supply Cooling, Food and Beverage Processing, HVAC, Power Generation
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: ratings. Single modules up to 14 tons with the ability to combine modules for systems up to 30 tons. HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin
-
Supplier: Alfa Laval Inc.
Description: optimizes airflow, while low coil resistance reduces the energy consumption of the fan motors. Its main purpose is to reject small to medium heat loads in a modest footprint. Standard configuration Innovative coil design based on small diameter copper tubes and corrugated
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: configuration Coil manufactured from copper tubes ø 12.7 mm and corrugated Alu-fins, tube pitch 35 x 30.31 mm. Standard fin spacing is 2.3 mm. Casing and framework of corrosion resistant, hot dip galvanised sheet steel. 1 to 14 axial fans (AC/EC) available in a range of different fan
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Evaporator Cold Tank Component Item No.: TY-F14 Material: copper/aluminum Pressure: 8-15MPa Evaporation area: 0.3㎡ Power: 300W Application: Water purifier, cold drink, beer, beverage cooling coils,food processing industry, solar energy system, heat exchanger Custom
- Pressure Rating: 1,160.29471485758 to 2,175.55259035796 psi
- Features: Aluminum, Copper, Other
- Application: Food Processing / Beverage, Water
- Type: Metal Tubing
-
Supplier: ASTM International
Description: three styles: Style 1 is a steam heated machine, with two classes namely Class A which uses injectors and Class B which uses heat exchange coils. Style 2 is an electrically heated dishwashing machine. Style 3 on the other hand is gas heated with two classes namely Class C which uses
-
Filler Alloys and Consumables - Cored Solder Wire for Electronics -- Kester ® OR-421 Flux Cored WireSupplier: MacDermid Alpha Electronics Solutions
Description: or a soldering iron. It will solder copper as well as more difficult materials such as brass and nickel. This wire is suitable for applications involving pipes or tubing, such as refrigeration coils and heat exchangers. Its heat stability makes it ideal for high
- Joining Process / Product Form: Flux Cored Wire
- Fluxes & Cleaners: Soldering Flux / Rosin
-
Supplier: Watts
Description: seamless copper float and rust preventive enamel finish. Series G, MG steam traps are water hammer resistant, and in-line serviceable. They are ideal for use in steam coils, unit heaters, drip points, heat exchangers, water heaters, absorption machines, unit ventilators,
- Maximum Operating Pressure: 50 psi
- Size of Connection: 2 inch
- Steam Trap Type: F&T Trap
- Material: Iron - Cast, Steel - Stainless
-
Supplier: Ambrell Induction Heating Solutions
Description: EKOHEAT 75 kW through 250 kW induction heating systems for the 2 to 6 kHz range provide reliable and repeatable solutions for heating with large coils or heating larger parts. Among the many typical applications are heating parts that require deeper heat penetration, heat
- Heating Capacity: 250 kW
- AC Voltage Required: 360 to 520 volts
- Output Power: 250 kW
- Maximum Air Temperature: 115 F
-
Supplier: Eriez
Description: hundreds of special designs available for nearly every unique application Special features available such as elevation derated coils, high fire point coolants, oil temperature sensors, flow switches for monitoring heat exchanger operation, conveyor speed switches, guards,
-
Supplier: Visual Sound, Inc.
Description: inch exit throat 3 inch edgewound aluminum voice coil 200W program power handling Polyethilene - Titanium diaphragm assembly Copper shorting ring on pole pieces
-
Supplier: Dynapower Corporation
Description: applications. 1000 kVA to 30 MVA standard range with other options available 600 V to 69 kV class voltages 10 to 250 kV basic impulse levels 55° C temperature rise levels standard with other options available All coils wound with copper conductors Convection-cooled, forced-air and
- Power Rating (VA): 1,000,000 to 30,000,000 VA
- Features: NEMA Enclosure, Power / Power System / Distribution Transformer
- Cooling Method: Oil Filled
-
Supplier: Visual Sound, Inc.
Description: benefits in transient response. A copper ring on the pole piece reduces inductance above 10 kHz, improving phase and impedance linearization. The custom designed O-ring creates a tight seal between the plate and the cover assuring air chamber loading. Excellent heat dissipation and
Find Suppliers by Category Top
Featured Products Top
-
HEXNOVAS Shell Coil Heat Exchanger (Spiral tube heat exchanger ) is a compact all-welded heat exchanger designed for heating, cooling and heat recovery applications where conventional shell and tube units are oversized and gasketed plate heat exchangers may not be preferred. Built with (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
USUSTK introduces a custom copper tube-fin liquid-to-air heat exchanger designed to transfer heat from a circulating liquid loop to forced airflow. Copper tubes carry the cooling liquid through the core, while densely arranged copper fins increase the air-side heat (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
The HEXNOVAS Full Stainless Steel Brazed Plate Heat Exchanger is designed for applications requiring high corrosion resistance and hygienic performance. Unlike conventional copper brazed plate heat exchangers, this unit is constructed using stainless steel plates and stainless steel or (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
The HEXNOVAS Brazed Plate Heat Exchanger (BPHE) is engineered for high-efficiency thermal transfer in demanding HVAC, refrigeration, and industrial applications. Constructed with stainless steel plates and copper brazing, the unit offers a compact footprint, high thermal efficiency, and (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview HEXNOVAS brazed plate heat exchangers are compact, gasket-free heat exchangers for refrigeration, heat pumps, oil cooling, and general heating systems. How the Technology Transfers Heat Pressed stainless steel plates are (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Product Overview The reinforced F-BL series brazed plate heat exchangers are engineered for transcritical CO2 and refrigeration pressures up to 120 bar. Copper-brazed stainless plates are contained by reinforced external carbon-steel frames, which support the (read more)
Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Coiling Technologies specializes in manufacturing Beryllium Copper springs. The springs showcased are Helical Double Torsion springs, made from C25 Beryllium Copper (UNS designation C17200). This alloy is known for its (read more)
Browse Torsion Springs Datasheets for Coiling Technologies, Inc. -
, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
Pure copper is a highly desirable material for heat exchangers and electrical components due to its excellent thermal and electrical properties. While these properties are beneficial for the application, they also turn the process of using copper in additive manufacturing into a challenge. Here (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for Renishaw -
T-113 0.375" x 5" wide Copper heat transfer plate for 3/8" PEX tubing. These PEX heat transfer plates are manufactured from copper and are designed to improve performance of the radiant floor heating system by dispersing the heat from (read more)
Browse Datasheets for MP Metal Products
Conduct Research Top
-
Nondestructive Testing of Nonferrous Tubes, In Particular Copper Tubes
as regards quantity and as regards the test requirements. Most of these products are used for piping, heat exchangers, air-conditioning and cooling. The need for testing, both as regards quantity and as regards requirements, increases as tube dimensions decrease. There are a number of standards
More Information Top
-
Sustainable Development of Urban Infrastructure
[1] Peng XU,Hiroki TSUTSU & Weijun GAO, Experimental and Theoretical Evaluation of the Performance of a New-style Solar Water Heater with Copper Coil Heat Exchanger .
-
http://dspace.mit.edu/bitstream/handle/1721.1/12388/29290239-MIT.pdf?sequence=2
room temperature, the copper coil heat exchanger was .
-
Strategic Energy Planning (Area 1) Consultants Reports to Citizen Potawatomi Nation Federally Recognized Indian Tribe
HDPE supply header and branch lines – Parallel Flow 18 copper coil heat exchangers .
-
Three‐Dimensional Laser Flow Measurements of a Patient‐Specific F ontan Physiology With Mechanical Circulatory Assistance
The temperature of the fluid was con- trolled by using a copper coil heat exchanger that was located in the reservoir tank.
-
Stereo‐Particle Image Velocimetry Measurements of a Patient‐Specific F ontan Physiology Utilizing Novel Pressure Augmentation Stents
The temperature of the fluid was con- trolled by using a copper coil heat exchanger that was located in the reservoir tank.
-
Performance analysis of air-water dual source heat pump water heater with heat recovery
Zheng [6] analyzed the heat pump system with bath waste water heat recovery, in which the copper coil heat exchanger was dipped in the waste water pool for heat recovery to preheat cold water, and the preheated water was then heated by …
-
Reduction by β‐adrenoceptor blockade of hypoxia‐induced right heart hypertrophy in the rat
Carbon dioxide was removed by soda lime trays and overheating was prevented by cool water cir- culating through a copper coil heat exchanger .
-
Cutaneous vascular and core temperature responses to sustained cold exposure in hypoxia
Water temperature was maintained by circulating the tub water through a copper coil heat exchanger submerged in a constant- temperature water-circulating bath (Polyscience, Niles, IL, USA).
-
Heating up the forest: open‐top chamber warming manipulation of arthropod communities at Harvard and Duke Forests
For each heated chamber, heat is transferred to the air via a copper coil heat exchanger (Model HF2- 17518; Smith’s Environmental Products Ltd., Randolph, MA, USA), and the heat level is controlled by a Belimo valve (3-way valve set via an …
-
HEAT FLUX SENSORS to MEASURE EFFECTIVE THERMAL CONDUCTIVITY of MULTILAYERED PLASTIC CONTAINERS
betweenwater and copper coil heat exchanger ,and the heat fluxthrough the plastic container.
Indicates content that may require registration and/or purchase.