-
Supplier: Accuris
Description: Copper and Copper Alloys - Rolled, Finned, Seamless Tubes for Heat Exchangers
-
Supplier: Accuris
Description: Copper and copper alloys - Rolled, finned, seamless tubes for heat exchangers
-
Supplier: Accuris
Description: Copper and copper alloys \x96 Rolled, finned, seamless tubes for heat exchangers
-
-
Supplier: Accuris
Description: SPECIFICATION FOR COPPER AND COPPER-ALLOY SEAMLESS CONDENSER AND HEAT EXCHANGER TUBES WITH INTEGRAL FINS
-
Supplier: Alfa Laval Inc.
Description: Cetetube is a range of vertical, tubular-type heat exchangers consisting of a bundle of spirally-spun, finned copper tubes inside a carbon steel shell. Cetetube can be used for different operating conditions, and all can be used in heating, ventilation and hot
- Application / Industry: HVAC
- Technology: Shell and Tube
-
Supplier: ASTM International
Description: This specification establishes the requirements for forge-welded copper and copper alloy with integral fins for use in surface condenser, evaporator, and heat exchanger. The product shall be welded tube of one of the following Copper or Copper Alloy
-
Supplier: ASTM International
Description: 1.1 This specification describes seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a cold-forming process to produce an integral enhanced surface for improved heat transfer. The tubes are used in surface
-
Supplier: ASTM International
Description: 1.1 This specification covers seamless copper and copper alloy tubing on which the external or internal surface, or both, has been modified by a cold-forming process to produce an integral enhanced surface for improved heat transfer. The tubes are used in surface
-
Supplier: ASTM International
Description: 1.1 This specification establishes the requirements for heat exchanger tubes manufactured from forge-welded copper and copper alloy tubing in straight lengths on which the external or internal surface, or both, has been modified by cold forming process to produce
-
Supplier: Dry Coolers, Inc.
Description: high quality copper tubes and aluminum fins. The system relies on a three phase 60hz 230/460 volt motor, a direct drive cooling fan and a centrifugal circulation pump. Emergency City Water Back-Up For Power Failures The city water backup option provides emergency cooling during a loss
-
Description: withstands High Pressure and Low Temperatures Shell and Tube Heat Exchangers Flooded, Thermosyphon, and Direct Expansion Evaporators Condensers and Economizers Intercoolers and Aftercoolers Air Cooled and Evaporative Condensers Carbon Steel, Stainless Steel, Copper Alloys
- Construction Features: ASME Certified
- Primary Material: Copper, Steel, Titanium
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Hammond Manufacturing Company Inc.
Description: circulated coolants Integrated thermostat & solenoid value with alarm contact provides automatic temperature control Rugged (10 bar) copper tube / aluminum fin heat exchanger with 1/2" barb connection Side, door or internal mounting provides complete installation
-
Supplier: Heresite Protective Coatings, LLC
Description: Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers. The Heresite coating became then, and still remains a standard in the industrial coatings industry. We provide
- Wet / Applied Thickness: 0.001 inch
- Operating / Use Temperature: -103 to 449.6 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged air dynamic handling units with crossflow heat exchangers with centrifugal fans and hermetic scroll compressors. • Compressors scroll hermetic type. • Double suction centrifugal fans. • Air side heat exchanger with seamless copper tubes and plate
- Application: Commercial, Residential
- System: Heat Energy Recovery
-
Supplier: Armstrong International
Description: Armstrong Duralite™ plate fin heating coils are available in Return-Header design in one- or two-row configurations and Return-Bend design in two or more rows. Liquid coils are made of 5/8" OD copper tube. Cooling coils can be built from two to 12 rows and with double, full or half
- Primary Material: Aluminum, Copper, Stainless Steel, Steel
- Features: Other
- Technology: Plate
-
Supplier: AENOR
Description: COPPER AND COPPER ALLOYS. ROLLED, FINNED, SEAMLESS TUBES FOR HEAT EXCHANGERS.
-
Supplier: AENOR
Description: COPPER AND COPPER ALLOYS. ROLLED, FINNED, SEAMLESS TUBES FOR HEAT EXCHANGERS.
-
Supplier: Thermocold Costruzioni Srl
Description: Packaged outdoor roof-top type air conditioning units cooling only and reversible heat pump with scroll compressors. • Compressors scroll. • Air handling and exhaust/recycling section fan centrifugal type. • Condensing section fan propeller type. • Heat exchangers finned
-
Supplier: Thermocold Costruzioni Srl
Description: Air/water chillers and heat pumps with centrifugal fans and hermetic scroll compressors. • Scroll compressor. • Water side heat exchanger fitted with differential pressure switch and antifreeze electric heater. • Air side heat exchanger with seamless copper
-
Supplier: Alfa Laval Inc.
Description: Standard configuration F5 Coil - Tube pitch 35x30.31 mm staggered - Cu tubes 13.3 mm OD, aluminium fins - Fin spacing 2, 2.3, 2.5, 3, 4, 5, 6 and 7 mm (12 mm fin spacing available for limited no. of coil sizes) - Frame material: aluminium or galvanized steel - Special coils F5-E
- Maximum Working Pressure: 87.02262 to 478.62441 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Copper
- Application / Industry: HVAC
-
Supplier: Thermocold Costruzioni Srl
Description: propeller type. • Air side heat exchangers finned coil with seamless copper tubes and plate type aluminium fins mechanically bonded to the tubes. • Microprocessor. • Aluminium profile casing and galvanized and painted steel removable panel for maintenance
-
Supplier: Greenheck
Description: accordance with AHRI Standand-410-2001. Coils are constructed with copper tubes in 5/8, 1/2 or 3/8 inch outside diameter (OD), aluminum or copper fins, and galvanized, stainless steel, or copper casings. Insulated coil sections, stainless steel drain pans, and protective
- Primary Material: Copper
- Application / Industry: HVAC, Refrigeration (Evaporator / Condenser), Steam
-
Supplier: Alfa Laval Inc.
Description: optimizes airflow, while low coil resistance reduces the energy consumption of the fan motors. Its main purpose is to reject small to medium heat loads in a modest footprint. Standard configuration Innovative coil design based on small diameter copper tubes and corrugated
- Maximum Working Pressure: 1,740.4524 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Alfa Laval Inc.
Description: configuration Coil manufactured from copper tubes ø 12.7 mm and corrugated Alu-fins, tube pitch 35 x 30.31 mm. Standard fin spacing is 2.3 mm. Casing and framework of corrosion resistant, hot dip galvanised sheet steel. 1 to 14 axial fans (AC/EC) available in a range of
- Maximum Working Pressure: 464.12064 psi
- Technology: Air-Cooled, Shell and Tube
- Primary Material: Aluminum, Copper
- Application / Industry: Refrigeration (Evaporator / Condenser)
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique fin shape for water shedding capability, the HexiCoil™ condenser coil ensures maximum heat transfer through an
- Application: Commercial, Industrial
- System: Heat Energy Recovery
-
Supplier: Inductotherm Group
Description: being heated. Closed Loop Water Cooling Tower The water cooling tower is comprised of two main sections; an air cooled heat exchanger and a closed loop pumping section. The heat transfer coil is fabricated from seamless copper tubing with mechanically expanded full fin
- Heating Capacity: 100 kW
- AC Voltage Required: 440 to 480 volts
- Output Power: 100 kW
- Output Frequency: 200 to 400 kHz
-
Supplier: Xoxide
Description: The MCR320-QP (Quiet Power) series are extreme-duty liquid-to-air heat exchangers designed to be used with three 120mm fans, and specifically engineered for high-end liquid cooled Personal Computers. They are the result of months of research and development focused on optimizing
-
Supplier: Xoxide
Description: 1.3" / 34mm 2-pass, single row construction Brass body and tubes, louvered copper fins Optimized fin-density for maximum heat dissipation at low noise Patent-pending self-purging brass plenum chamber M3.5 threaded fan and case-mounting holes Slim form factor 6.2 x 5 x 1.3" (158
-
Supplier: Xoxide
Description: Optimized for 120mm fans with low to medium air output. The added heat dissipation capacity enables multiple high-end devices (multi-core CPU's, and SLI systems) to run highly overclocked at the lowest possible noise levels. Flat brass tubes and copper louvered fins, with brass
-
Supplier: Mitsubishi Electric Cooling & Heating
Description: ratings. Single modules up to 14 tons with the ability to combine modules for systems up to 30 tons. HexiCoil™ aluminum flat tube, zinc-coated heat exchanger technology eliminates copper tubing from the condenser coil. Featuring turbulated tube walls and a unique
-
Supplier: Heresite Protective Coatings, LLC
Description: Our 50 years of coating history speaks for itself. In 1964, Heresite was the first company to apply coatings to aluminum-finned, copper-tubed heat exchangers and radiators. The Heresite coating became then, and still remains a standard in the industrial coatings industry.
- Wet / Applied Thickness: 0.0007 to 0.0015 inch
- Operating / Use Temperature: 570 to 1,100 F
- Form: Aerosol, Liquid
- Substrate: Aluminum, Metal, Steel
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: also enhanced as there is no top tank to remove. The NGMR uses copper brazed brass tubes and copper fins. ADEM™ IV (Advanced Diesel Engine Management) System ADEM IV uses a 32-bit computer with sensors throughout the engine to regulate fuel delivery, valve timing and all other
- Horsepower: 401 HP
- Operating Weight: 63,325 lbs
- Type: Wheel Dozer
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: also enhanced as there is no top tank to remove. The NGMR uses copper brazed brass tubes and copper fins. ADEM™ IV (Advanced Diesel Engine Management) System ADEM IV uses a 32-bit computer with sensors throughout the engine to regulate fuel delivery, valve timing and all other
- Horsepower: 401 HP
- Operating Weight: 72,164 lbs
- Type: Compactor / Roller
-
Description: What is Shell & Tube Heat exchanger? The shell & tube heat exchanger is a widely used heat exchange device known for its robust structure, high-temperature and high-pressure resistance, and adaptability to various media. it remains a preferred choice
- Application / Industry: Chemical Processing, Food and Beverage Processing, HVAC, Marine / Shipboard, Oil Heating / Cooling, Power Generation, Refrigeration (Evaporator / Condenser)
- Primary Material: Copper, Stainless Steel, Steel
- Connection Options: Flange
- Features: Other
-
Supplier: RS Components, Ltd.
Description: BP405 Heat Exchanger 20 Plate
- Primary Material: Copper
- Technology: Plate
Find Suppliers by Category Top
Featured Products Top
-
USUSTK introduces a custom copper tube-fin liquid-to-air heat exchanger designed to transfer heat from a circulating liquid loop to forced airflow. Copper tubes carry the cooling liquid through the core, while densely arranged copper fins increase the air-side heat (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
McElroy produces the finest finned tube manufacturing equipment in the world. These machines offer the versatility, speed, durability and efficiency required to maximize the potential of your finned tube manufacturing operations. (read more)
Browse Tube Mills and Pipe Mills Datasheets for McElroy Manufacturing, Inc. -
Embedded Cold Plates: Metal base with fully embedded copper tubes ensures (read more)
Browse CPU Coolers Datasheets for ToneCooling Technology Co., Ltd -
devices, heat exchangers, instrumentation, handling equipment, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation. The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5mm solid copper wire. The conductors become electrically connected and (read more)
Browse AC Power Connectors Datasheets for Qualtek Electronics Corp. -
The outlet part numbers 715W-15/01 and 715W-15/02 are offered with two wiring arrangements that allow for a vertical or horizontal mounting orientation. The outlets are designed to comply with EN 60320-1 C13 specifications and accept 14AWG or 2.5 solid copper wire. The (read more)
Browse Electrical Receptacles Datasheets for Qualtek Electronics Corp. -
turbine. Thermal and Heat Transfer Performance: Thermal Conductivity Aluminum and copper tubing are useful materials in condensers, heat exchangers, radiators, heat pumps, and other heat transfer applications due to their high-thermal conductivities as compared to (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Hygrostats: Ensure ideal conditions in your enclosures and switch cabinets with our temperature and humidity control systems: our temperature regulators and hygrostats control and regulate connected heaters, filter fans, and heat exchangers in both AC as well as DC applications (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO
More Information Top
-
DEVELOPMENT OF A REPRODUCIBLE SCREENING METHOD TO DETERMINE THE MECHANISM AND EFFECT OF ORGANIC ACIDS AND OTHER CONTAMINANTS ON THE CORROSION OF ALUMINUM-FINNE...
The research effort described in this report was expanded to develop a reproducible laboratory test method that would investigate the effect of organic acids and other contaminants on the corrosion of aluminum- finned copper tube heat exchangers .
-
Miniature Joule-Thomson Cryocooling
While a typical miniature Joule-Thomson cryocooler is the size of a human finger, Croft et al.171,172 built a very similar copper finned tube heat exchanger for use with helium, but at a 45 times larger scale: 220 cm long…
-
Lytron’s Heat Exchangers Are Now Compatible with Additional Fan Models
Its cooling products include recirculating chillers, compact and portable non-refrigerated cooling systems, aluminum oil coolers, copper tube fin heat exchangers , stainless steel tube fin heat exchangers, compact cold plates, and OEM coils.
-
Geothermal direct use engineering and design guidebook
The use o f off-the-shelf finned copper tube heat exchangers may be more economical i f they are not corroded f o r a reasonable period, say f i v e years.
-
Numerical investigation of forced convection of nano fluid flow in horizontal U-longitudinal finned tube heat exchanger
A Solid WORKS PREMIUM 2012 is used to draw the geometries of plain tube heat exchanger or U-longitudinal copper finned tube heat exchanger .
-
Auto-Restart Now Available on Kodiak™ Recirculating Chillers from Lytron
Its cooling products include recirculating chillers, compact and portable non-refrigerated cooling systems, aluminum oil coolers, copper tube fin heat exchangers , stainless steel tube-fin heat exchangers, compact brazed-plate heat exchangers, cold plates, and economical OEM coils.
-
Process Engineering | Fight formicary ("Ant's Nest") corrosion | Chemical Processing
Corbett, R.A., “The Determination of a Reproducible Screening Method to Determine the Mechanisms and Effects of Organic Acids and other Contaminants on the Corrosion of Aluminum- finned Copper Tube Heat Exchanger Coils,” presented at Corrosion 2004, NACE International, Houston (2004).
-
Energy Efficient Rooftop Air-Conditioner
• Design of aluminum fin / copper tube heat exchangers with interlacing of the separate compressor circuits was recommended in order to achieve good part load efficiency.
-
Lytron Names AMS Thermotech As European Distributor
Its cooling products include recirculating chillers, compact and portable non-refrigerated cooling systems, aluminum-oil coolers, copper tube - fin heat exchangers , stainless steel tube-fin heat exchangers, compact cold plates, and OEM coils.
-
water heat exchanger,China water heat exchanger Manufacturers, Suppliers - ECOL
Copper tube fin type heat exchanger air to water .
Indicates content that may require registration and/or purchase.