Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Metal Bending and Coiling Services Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and
- Outside Diameter / Width: 0.032 to 1.5 inch
- Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
- Materials: Aluminum, Copper, Nickel Alloy, Stainless Steel
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: Tube Bending Leonhardt provides extensive tube bending services for a wide range of applications and tubular products. Tube bending equipment ranges from simple tube benders to state-of-the-art multi-radius CNC tube bending machines capable of production
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Bending Copper Tube Item No.: TY-B08 Material: C1220 Size: D6.35*T0.75*R12.7 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >3Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom
- Outside Diameter / Size: 0.250000135 inch
- Wall Thickness: 0.029527575 inch
- Pressure Rating: 435.110518071591 psi
- Features: Copper, Other
-
-
Supplier: Peridot Corporation
Description: Need some .016 inch OD .010 ID Hypotubing rotary swaged to a closed pencil point with a series of .005 inch holes EDM machined through only one wall of the tube? Need those bent three at a time and soldered into a drive tube and flow tested? Peridot can help. We have produced bent
- Industry Served: Aerospace, Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, Medical / Pharmaceutical, Oil / Fuel, Vacuum
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Plastic, Stainless Steel, Superalloy, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Piercing & Punching, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Sharpe Products
Description: With an array of leading-edge CNC pipe and tube bending machine technology and tooling, we are able to handle multiple projects with diverse needs, with flexibility for pipe and tube bending from 1/4" O.D. to 6" O.D. The primary types of bending used for tube and pipe are:
- Outside Diameter / Width: 0.25 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Bending Flat Copper Tube Item No.: TY-B01 Material: C1220 Size: W16.5*H4.0*T1.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Pressure 200 Psi Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design:
- Wall Thickness: 0.0393701 inch
- Pressure Rating: 200 psi
- Features: Copper, Other
- Type: Metal Tubing
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: Eagle Stainless expertly fabricates precision bent components ideal for use in surgical devices, heat exchangers, instrumentation, handling equipment and more. Eagle is a specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent
- Outside Diameter / Size: 0.062 to 8 inch
- Maximum Inside Diameter / Size: 0.042 to 6 inch
- Wall Thickness: 0.01 to 1 inch
- Application: Aerospace / Aircraft, Automotive, Chemical, Coolant, Cryogenic, Food Processing / Beverage, General Purpose, High Purity, High Temperature / Heating Fluids, Hydraulic Fluid, Medical / Pharmaceutical, Oil / Fuel, Pneumatic (Compressed Air), Pneumatic (Vacuum), Refrigeration / Air Conditioning,
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR U-BEND SEAMLESS COPPER AND COPPER ALLOY HEAT EXCHANGER AND CONDENSER TUBES
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Bend Copper Pipe Item No.: TY-B11 Material: C1220 Size: D29.0*T2.0*R55.0 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >10Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom Design:
- Outside Diameter / Size: 1.1417329 inch
- Wall Thickness: 0.0787402 inch
- Pressure Rating: 1,450.36839357197 psi
- Features: Copper, Other
-
Supplier: TONGYU Technology Co., Ltd.
Description: Name: Bending Copper Tubing Item No.: TY-B09 Material: C1220 Size: D9.52*T1.25*R25.4 Appearance: Bending place no creases, inner and outer surface clean, no impurities Parameters: Flat< 13%, pressure >5Mpa Application: Liquid cooling, water cooling, thermoelectric cooling system Custom
- Outside Diameter / Size: 0.374803352 inch
- Wall Thickness: 0.049212625 inch
- Pressure Rating: 725.184196785985 psi
- Features: Copper, Other
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR U-BEND SEAMLESS COPPER AND COPPER ALLOY HEAT EXCHANGER AND CONDENSER TUBES (METRIC)
-
Supplier: Accuris
Description: Standard Specification for U-Bend Seamless Copper and Copper Alloy Heat Exchanger and Condenser Tubes
-
Supplier: Accuris
Description: Specification for Bending springs for use with copper tubes for water, gas and sanitation
-
Supplier: ASTM International
Description: 1.1 This specification covers U-bend seamless condenser, evaporator, and heat exchanger tubes of copper and copper alloys up to 2 in., inclusive, in diameter. Tubes for this application are normally made from the following copper or copper alloys:
-
Supplier: ASTM International
Description: 1.1 This specification covers U-bend seamless condenser, evaporator, and heat exchanger tubes of copper and copper alloys up to 50 mm, inclusive, in diameter. Tubes for this application are normally made from the following copper or copper alloys:
-
Supplier: Comco USA
Description: High Production Rate 3/8″ CNC Copper Tube and Pipe Bender! Designed for high volume production of HVAC connector tubes and other applications, the KB-5 is the ultimate CNC copper tube bender when productivity is critical to your bottom line! The
-
Supplier: ASTM International
Description: This specification covers welded tube of specific copper and various copper alloys of a limited range of diameters, for use in surface condensers, evaporators, heat exchangers, and general engineering applications. The product shall be manufactured by forming the material into a
-
Supplier: Production Tube Cutting, Inc.
Description: tube to suit the needs of simple bends to demanding specifications. Size ranges from .040" to 2" OD with multiple radii can be bent, formed or fabricated. We provide comprehensive services for tube cutting, tube bending, tube forming, engineered tubes, tailored
- Outside Diameter / Width: 0.01 to 6 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Slurry
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: ASTM International
Description: 1.1 This specification covers Copper UNS No. C12200 seamless copper water tube suitable for general plumbing, similar applications for the conveyance of fluids, and commonly used with solder, flared, or compression-type fittings. The type of copper water tube
-
Supplier: New England Small Tube Corporation
Description: Tube Assemblies: New England Small Tube is a leader in small diameter tube fabrication. Its assembly capabilities include brazing, laser welding, bending, cutting, swaging, flaring, bulging, beading, and finishing. Original equipment manufacturers rely on New England Small
- Outside Diameter / Width: 0.016 to 0.5 inch
- Industry Served: Aerospace, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Refrigerant, Water
- Materials: Aluminum, Brass, Copper, Inconel®, Nickel Alloy, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Plating / Coating, Slotting & Notching, Swaging, Welding / Brazing
-
Supplier: Leonhardt Manufacturing Company, Inc.
Description: management, prototyping, and design assistance, Leonhardt's abilities go well beyond tube fabrication. Tube Fabrication Capabilities Complicated, Decorative, Shiny, Tubular Assemblies Compound Tube Bends / Multi-Radius and Variable Radius Tube Bending Tight Tolerance
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Copper / Copper Alloys, Iron (Ductile), Iron (Gray / Cast), Steel - Carbon & Alloy, Steel - Stainless
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Threading, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: J&D Tube Benders, Inc.
Description: J & D Tube Benders, Inc. is a certified custom manufacturer and distributor of tubes, tubings and tube assemblies. Our capabilities include Tube Bending, Welding, Brazing, Hydraulic Tube Assemblies, End Forming, Cutting, Machining, and Laser Cutting. Tubing
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless
- Services: Assembly Services, CAD / CAM Support, High Volume Production, Low Volume Production, Prototype
- Industry Served: Automotive, General Purpose, Hydraulic Fluid, Marine
- Capabilities: Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Plating / Coating, Slotting & Notching, Threading, Welding / Brazing
-
Supplier: Sharpe Products
Description: Sharpe Products provides custom pipe and tube bending, laser cutting and end forming - up to 6-inch OD - for commercial and industrial companies throughout North America.
- Industry Served: Aerospace, Automotive, Building / Structural, Food Processing, General Purpose, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Refrigerant, Sanitary, Vacuum, Water
- Materials: Aluminum, Copper / Copper Alloys, Steel - Carbon & Alloy, Steel - Stainless, Titanium
- Capabilities: Buffing / Polishing, End Flattening, End Forming, Piercing & Punching, Slotting & Notching, Swaging, Threading, Welding / Brazing
- Services: High Volume Production, Just-In-Time Capability, Low Volume Production, Prototype
-
Supplier: Tubodyne Co., Inc.
Description: Tubodyne offers a wide range of bending capabilities in tubing or pipe with outside diameter (OD) sizes from .125 through 4, solid bar up to 1 diameter, and bending services for square and rectangular tubing. We work with aluminum, stainless steel, carbon steel, copper, exotic alloys,
- Outside Diameter / Width: 0.125 to 4 inch
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Medical / Pharmaceutical, Oil / Fuel, Pipeline, Refrigerant,
- Materials: Aluminum, Brass, Carbon Steel, Copper, Inconel®, Nickel Alloy, Stainless Steel, Superalloy, Titanium
- Services: Assembly Services, Design Assistance, High Volume Production, Just-In-Time Capability, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: SMS Elotherm North America
Description: welding for tubes and shaped sections, MF seam annealing, induction tube heating for a range of subsequent processes such as sizing, tube bend-ing, tempering, coating etc. are key aspects of this technology. A decisive factor in the manufacture of tubes is the precise
- Process Capability: Welding Equipment
-
Supplier: Will's Pro Custom Manufacturing, Inc.
Description: capable of providing include. Shearing Sawing Punching Drilling Milling Turning Grinding Threading Tapping Brake Forming Tube Forming Rolling Deep drawing Wire forming Mig welding all alloys Tig welding all alloys Spot welding carbon steels and some alloys Deburring Finish grinding and
- Industry Served: Aerospace, Automotive, Building / Structural, Chemical (Corrosive / Solvent), Chemical (General), Compressed Air, Coolant, Cryogenic, Food Processing, General Purpose, HVAC, High Temperature / Heating Fluids, Hydraulic Fluid, Marine, Oil / Fuel, Pipeline, Refrigerant, Sanitary, Slurry, Vacuum, Water
- Materials: Aluminum, Brass, Carbon Steel, Copper, Stainless Steel, Titanium
- Additional Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Painting / Powder Coating, Piercing & Punching, Plating / Coating, Slotting & Notching, Swaging, Telescopic Tube, Welding / Brazing
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Low Volume Production, Packaging / Shipping, Prototype
-
Supplier: Techsil Limited
Description: LOCTITE® LB 8009 is a grey, anti-seize, non-curing lubrication paste which is free from lead, copper, sulphur and their compounds. Typical applications include bolts, screws, studs, pipe joints, nuts, plugs, bushing, extruding and forming dies, heat exchangers, shear blades, metal bending,
-
Supplier: Armstrong International
Description: Armstrong Duralite™ plate fin steam coils are available in Centifeed (steam-distributing tube-type), Standard (opposite-end connections), and Two-Row Return-Bend construction. Centifeed, Standard and Return-Bend coils are made of 5/8" OD tubes as standard. One-Row coils with 1" OD
- Primary Material: Aluminum, Copper, Stainless Steel, Steel
- Features: Other
- Technology: Plate
- Application / Industry: Steam
-
Supplier: Proto® Industrial Tools
Description: 6 INCH L SIZE NYLON FORM INCLUSIONS/FEATURES 3/16 INCH, 1/4 INCH, 5/16 INCH (STEEL), 3/8 INCH (COPPER TUBE) CAPACITY BLACKHAWK[T], PROTO[R] BRAND BENDING ANGLE 180 DEG WEIGHT 0.92 LB
-
Supplier: Houghton International, Inc.
Description: Hydrodraw™ 551 forming compound is a high-lubricity water-based drawing compound used for tube bending, drawing and stamping operations. The dripless gel formula is chlorine- and sulfur-free and is useful when metal surfaces must be free from chemical contamination. Heavy-duty Hydrodraw 551
- Type: Fluid / Oil
- Features: Lubricant, Metal Forming, Specialty
- Industry Applications: Metal Working Fluid
-
Supplier: Eagle Stainless Tube & Fabrication, Inc.
Description: World Class MetalFabrication Eagle stocks both seamless and welded stainless steel tubingfor a variety of applications requiring strength, corrosion, and/or heatresistance. Eagle manufactures highquality custom fabricated components. Bending/Coiling,Flaring/Flanging, EDM (wire and ram), CNC
- Industry Served: Aerospace, General Purpose, Medical / Pharmaceutical
- Materials: Aluminum, Copper / Copper Alloys, Steel - Stainless, Titanium
- Capabilities: Annealing / Heat Treating, Buffing / Polishing, Cut to Length, End Flattening, End Forming, Machining, Slotting & Notching, Swaging, Welding / Brazing
- Services: Assembly Services, Design Assistance
-
Supplier: TelephoneStuff.com
Description: automatic alignment with electrical box knockouts - Low-profile design minimizes snag potential - Secure with powder-actuated tools, self tapping concrete anchor or screw guns Specifications: - 1/2" and 3/4" EMT Conduit - 1/2 Rigid, IMC, PVC SCH 40 - 5/8" abd 3/4" Copper Tube - MC/AC
- Material: PVC
-
Supplier: Marshall Manufacturing Company
Description: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. Marshall Manufacturing Company offers CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
- Services: Assembly Services, CAD / CAM Support, Design Assistance, High Volume Production, Just-in-Time Delivery, Prototype Services
- Machining Capabilities: Broaching, CNC Machining, Centerless Grinding, Drilling, Laser Machining, Milling, Surface Grinding, Swiss Machining, Turning, Wire EDM
-
Supplier: Marshall Manufacturing Company
Description: Marshall Manufacturing Company is a full service manufacturer, specializing in CNC Swiss machining. Marshall Manufacturing Company offers CNC turning, CNC milling, CNC Laser tube machining, Wire EDM and additional secondary machining and finishing services. We also provide manufacturing
- Diameter: 1" - 3", 3" - 6", 6" - 48", Less than 1"
- CNC Machining: 2-axis Machining, 3-axis Machining, 4-axis Machining, 5-axis Machining, Broaching, Drilling, Laser Machining, Milling, Swiss Machining, Turning, Wire EDM
- Materials: Aluminum, Brass, Bronze, Copper, Hardened Metals, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Secondary Operations: Anodizing, Black Oxide, Electroplating, Heat Treating / Stress Relieving, Painting / Powder Coating
-
Supplier: SCHOTT AG
Description: SCHOTT offers high precision glass bends made from optimum quality DURAN® in a wide range of diameters with various bend angles. For reliable protection against electrostatic discharge, it is necessary to provide all tubing with copper conductive tape. Resistance-free flow is ensured by
Find Suppliers by Category Top
Featured Products Top
-
-transfer area for compact equipment cooling. The heat exchanger is manufactured through copper-tube preparation, fin insertion, and mechanical tube expansion. The expansion process creates close contact between the copper tubes and fins. Required tube, bend (read more)
Browse Heat Sinks Datasheets for USUSTK LIMITED -
Coiled Tube Capability METAL BENDING AND COILING SERVICES Eagle Stainless expertly fabricates precision bent components ideal for use in surgical (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to 1″ diameters, as well as numerous wall thicknesses, with minimal (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
inside one another. Rigidity Pipe is rigid and cannot be shaped without special equipment. With the exception of copper and brass, tubes can be shaped with some effort. Bending and coiling tubing can be done without excessive distortion, wrinkling or fracturing (read more)
Browse Industrial Pipe Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
-rigid copper tubing that can be bent with a tube bending tool one time only. They can be attached to the compressed air source via compression fitting, solder joint or push-to-connect fittings. These nozzles create thrusts of 6 oz at a 12” distance. 1202: Use the 1202 nozzle (read more)
Browse Nozzles Datasheets for Vortec -
bundle to prevent failure caused by heat and abrasion Use an alloy for the inner conductor copper that can withstand flexing without cold hardening Design of the copper wire stranding should minimize internal bending strain Optimize the lay of the cable bundle (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
specialist for precision bending and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to 1″ diameters, as well as numerous wall thicknesses, with minimal radius and wall thinning requirements (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
weight of devices by up to 60%. Bending Cycles. Flexible circuit boards are made with polyimide as the standard base material, capable of as many as 200,000 bending cycles. Types of flex (read more)
Browse Printed Circuit Board (PCB) Fabrication Services Datasheets for Summit Interconnect -
that will fit your project. Complex designs need more than just stainless steel custom tubing. Secondary operations such as cutting to precision lengths, CNC and EDM machining, laser welding, bending, and precision grinding can transform a simple tube into just the part you need for your design (read more)
Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
copy of our updated design and manufacturing guidebook, offering valuable technical information to help you select the proper size and material composition for your unique needs. As a top stainless steel tube manufacturer we offer machining, welding, cutting, assemblies and bending while meeting or (read more)
Browse Medical Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Annealing brass and copper tubes prior to bending to form handrails [IH]
A twelve-turn helical coil is used to heat an 8" (20.3cm) area 3" (7.6cm) above the end of the tube. Each of the four tubes require a different heat cycle and time to reach the required temperature...
More Information Top
-
hairpin tube bender,China hairpin tube bender Manufacturers, Suppliers - ECOL
Copper Tube Bender Refrigeration tool .
-
CR4 - Thread: Bending Copper Tubing
My 1/2" copper tubing bender is at work rather than here, but I'm pretty sure the radius is less than 3 inches.
-
http://dspace.mit.edu/bitstream/handle/1721.1/36481/31673944-MIT.pdf?sequence=2
Hairpin bender - Copper tubing is bent to 1800 and sized to the correct length for .
-
Rothenberger, Tube Tools - Page 2 at PlumberSurplus.com
Tube Tools include products such as flaring tools, glass cutters, tube benders , and copper pipe sizing tools.
-
Tube Tools by Wheeler-Rex and Waxman at PlumberSurplus.com
Tube Tools include products such as flaring tools, glass cutters, tube benders , and copper pipe sizing tools.
-
Tube Tools by Wheeler-Rex and Waxman - Page 3 at PlumberSurplus.com
Tube Tools include products such as flaring tools, glass cutters, tube benders , and copper pipe sizing tools.
-
k c bender conduit bender,China k c bender conduit bender Manufacturers, Suppliers - ECOL
… PIPE BENDER FOR PIPE TOOLS, CONDUIT BENDER P23123 SIZE: 15MM, 22MM, 28MM FOR HILMOR P23123 PIPE BENDER FOR PIPE TOOLS, CONDUIT BENDER ... conduit bender, tube bending, pipe bending machine,bender, pipe tools, pipe machine, tube pipe, copper bender copper bending machine pipe …
-
Applying lean manufacturing system to improving productivity of airconditioning coil manufacturing
At the hair pin bender machine, the copper tubes are bent and cut into size according to the height of the coil.
-
CR4 - Thread: Hot Water Cylinder DIY Second Coil
I wonder if you could use a 15mm tube bender to form soft copper into a helical coil.
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/General_Information/t407103.pdf
… selectable (110/220 V) and CE compliant • TC-20 cuts 1/16, 1/8 or 1/4 inch copper or stainless steel • Heavy duty cuts 1/8 or 1/4 inch copper or stainless steel • Tubing bender – easily bends copper and stainless tubing up …
Indicates content that may require registration and/or purchase.