-
Supplier: Allied Electronics, Inc.
Description: with Stranded Copper Conductors Type LCA Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV**
-
Supplier: Allied Electronics, Inc.
Description: with Flexible, Extra-Flexible and Code Stranded Copper Conductors Type LCAX Can be used with code conductor and flex conductor class: G, H, I, K, M and Locomotive Generously beveled wire entry prevents bent back strands when inserting conductor into barrel Color coded barrels marked
-
Supplier: Allied Electronics, Inc.
Description: with Stranded Copper Conductors Type LCA Color coded barrels marked with PANDUIT and specified competitor die index numbers for proper crimp die selection Inspection window to visually assure full conductor insertion Tin plated to inhibit corrosion UL Listed and CSA Certified to 35KV**
-
-
Supplier: Allied Electronics, Inc.
Description: with Flexible, Extra-Flexible and Code Stranded Copper Conductors Type LCAX Can be used with code conductor and flex conductor class: G, H, I, K, M and Locomotive Generously beveled wire entry prevents bent back strands when inserting conductor into barrel Color coded barrels marked
-
Supplier: National Bronze & Metals Inc.
Description: C46400 Naval Brass "Lead Free" Naval Brass C46400 is nominally composed of 60% copper, 39.2% zinc and 0.8% tin. As is typical of brass alloys with the duplex alpha + beta structure, C46400 has good strength and rigidity. By substituting tin for an equal quantity of zinc, a high
- UNS Number: 46,400
- AISI / AA / CDA Grade: 464
- CDA Grade: 464
- UNS C Number: 46,400
-
Supplier: United Equipment Accessories, Inc.
Description: this slip ring provides superior long-term reliability operating at rpm ratings of 50 and under. General Features: • Patented double pivot brush design • Superior cleaning action • High contact pressure • Two copper graphite brushes/circuit minimum • Copper alloy rings • Temperature
- Operating Speed: 50 rpm
- Maximum Voltage: 28 to 600 volts
- Maximum Current: 7.5 to 600 amps
- Operating Temperature: -40 to 200 F
-
Supplier: United Equipment Accessories, Inc.
Description: available with many combinations of amperage and voltage (AC or DC). Optional covers, harnesses and other accessories are available. General Features: • Patented double pivot brush design • Superior cleaning action • High contact pressure • Two copper graphite brushes/circuit • Copper
- Number of Circuits: 1 to 50
- Operating Speed: 150 rpm
- Maximum Voltage: 25 to 600 volts
- Maximum Current: 7.5 to 40 amps
-
Supplier: United Equipment Accessories, Inc.
Description: cleaning action • High contact pressure • Two copper graphite brushes/circuit minimum • Copper alloy rings • Temperature extremes: -40°F to 200°F (-40°C to 93.3°C) • Corrosion inhibiting parts throughout • Brass set screw connectors for easy center harness attachment • Optional
- Number of Circuits: 1 to 100
- Operating Speed: 100 rpm
- Maximum Voltage: 28 to 600 volts
- Maximum Current: 6 to 125 amps
-
Supplier: Everlube Products
Description: Perma-Slik C is an air drying, MoS2 based solid film lubricant with an modified organic binder system. This coating offers fast drying capibilities and is ideal for use as a maintinance, or break-in lubricant applications. It is ideal for applications that do not require a thermally cured coating.
- Operating / Use Temperature: -365 to 300 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.8507646 specific gravity
- Features: Aerosol / Spray, Bearing Lube, Machine / Gears, Process Equipment
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: formulated with a vapor phase corrosion inhibitor to offer additional corrosion protection to surfaces that may not have been adequately coated with rust preventative. Q-KOAT 686 doesn't contain barium. It is packaged in totes and drums. Bulk and pails are available.
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: Kaeser Compressors, Inc.
Description: Choose reliability with Kaeser parts. Kaeser's service personnel use only genuine maintenance and spare parts with proven durability to ensure unrivaled reliability and long service life. Only Kaeser original parts guarantee tested quality. Kaeser service kits contain the spare parts that our
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
- Features: Fluid / Oil, Lubricant
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Everlube Products
Description: Lube-Lok 4306 is a thermally cured, MoS2 based solid film lubricant with a high molecular weight phenolic binder system. This coating provides excellent chemical resistance, wear life, and performs best in higher load carrying applications. Lube-Lok 4306 is sold to a wide variety of aerospace
- Operating / Use Temperature: -100 to 450 F
- Density / Specific Gravity (@15.6°C, 60°F): 1.0904166 specific gravity
- Features: Aerosol / Spray, Anti-Seize / Thread Compound, Bearing Lube, Machine / Gears
- Industry Applications: Aerospace, MIL-SPEC / Military
-
Supplier: Everlube Products
Description: Lubri-Bond 320R is an air drying, PTFE based solid film lubricant with an epoxy binder system. This coating provides very good corrosion resistance and performs best in lighter load carrying applications. It is ideal for applications that do not require a thermally cured coating. Lubri-Bond
- Operating / Use Temperature: -100 to 250 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.898695 specific gravity
- Features: Aerosol / Spray, Process Equipment, Specialty
- Functions: Compressors / Piston Pumps, Corrosion Inhibitor / Rust Preventative
-
Supplier: Everlube Products
Description: Everlube 6107 is a thermally cured, solid film lubricant that contains a small dispersion of PTFE to enhance torque/tension properties. It is frequently used as a barrier coating to provide very good chemical resistance along with superior corrosion and chip resistance. Everlube 6107 is
- Operating / Use Temperature: -100 to 325 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9346428 specific gravity
- Features: Aerosol / Spray, Machine / Gears, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: QualiChem, Inc.
Description: Q-GUARD 630 is a synthetic water-based rust preventive. The product is designed for use on ferrous metals and leaves an imperceptible film. Q-GUARD 630 is designed as an in-process corrosion preventive for indoor storage protection. Q-GUARD 630 does not contain barium, diethanolamine,
- Density / Specific Gravity (@15.6°C, 60°F): 8.89 specific gravity
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic, Water Soluble / Emulsion
-
Supplier: QualiChem, Inc.
Description: Q-SHIELD 665 is a solvent-based corrosion preventative that leaves a very thin to imperceptible greasy film. It displaces freestanding water, emulsions, and alkaline cleaners with a protective film that provides up to twelve months indoor corrosion protection. Q-SHIELD 665 doesn't
- Flash Point: 200 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: QualiChem, Inc.
Description: Q-KOAT 650 is a barium free, oil-dispersed, water displacing, fingerprint suppression corrosion preventative formulated for long term indoor storage protection. This product deposits a thin, slightly oily residual film that is easily removed using an alkaline cleaner or solvent cleaner.
- Density / Specific Gravity (@15.6°C, 60°F): 6.98 specific gravity
- Flash Point: 210 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Water Displacement
-
Supplier: MacDermid Alpha Electronics Solutions
Description: high levels of corrosion protection and oxidation stability, ensuring reliable performance in harsh environments. It produces a low and constant mV drop and contact resistance, enhancing contact reliability. CTG also improves switch quality by enabling smooth operation and extending switch
- Industry Applications: Automotive / Transportation, Electrical / Electronic
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Pavco, Inc.
Description: Finish Aid AC - is a unique liquid additive used to minimize staining of plated metals and to stop red corrosion (rusting) of bare steel during the rinsing and drying operations.
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Aervoe Industries Incorporated
Description: Multipurpose, reduces wear, won't harm paint, rubber, most plastics
- Operating / Use Temperature: 0 to 120 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.9 specific gravity
- Features: Aerosol / Spray, Specialty
- Industry Applications: Combustion Engines / Motor Oil
-
Supplier: Mobil Industrial Lubricants
Description: The Mobil Vactra Oil Numbered Series features premium-quality slideway lubricants specifically designed to meet the requirements for accuracy, aqueous coolant separability and equipment protection of precision machine tools. Formulated with unique additives, they provide exceptional frictional
- Kinematic Viscosity (@ 40°C): 32 cSt
- Pour Point: -22 F
- Flash Point: 420.8 F
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Mobil Industrial Lubricants
Description: where resistance to water washing and corrosion are important, such as: Wet-end paper machine bearings Heavily loaded industrial ball and roller bearings Bearings in steel mill and mining operations
- Features: Bearings, EP (Extreme Pressure / Active), Lubricant
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Composition / Chemistry: Specialty / Other
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 100-107 oils are clear, colorless, fluorinated synthetic oils that are nonreactive, nonflammable, safe in chemical and oxygen service, and are long-lasting.
- Kinematic Viscosity (@ 40°C): 2.4 to 822 cSt
- Operating / Use Temperature: -33 to 500 F
- Viscosity Index: 134
- Pour Point: -33 F
-
Supplier: CIMCOOL
Description: CIMPERIAL® 1072-HFP is a premium soluble oil recommended for a wide varietyof heavy-duty machining operations including turning, drilling, tapping, reaming,gear cutting and broaching. The CIMPERIAL® 1072-HFP was developed for use in high fluid pressure applications.
- Flash Point: 385 F
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: EP (Extreme Pressure / Active), Fluid / Oil, Grinding Fluid, Low / Non-foaming, Lubricant, Metal Cutting, Metal Working Fluid
- Composition / Chemistry: Water Soluble / Emulsion
-
Supplier: Aervoe Industries Incorporated
Description: All-weather, use on exotic metals, plastics & rubber, with extension tube
- Operating / Use Temperature: 40 to 110 F
- Density / Specific Gravity (@15.6°C, 60°F): 0.7 specific gravity
- Features: Aerosol / Spray, Lubricant, Machine / Gears, Specialty
- Functions: Corrosion Inhibitor / Rust Preventative
-
Supplier: Mobil Industrial Lubricants
Description: Enhance the productivity of your gas and steam turbines and simplify your lubricant choice with Mobil DTE 700 Series, our consolidated solution for steam and moderate-duty gas turbines. Compatible with most existing Mobil™-branded turbine oils, the Mobil DTE 700 Series is formulated with carefully
- Kinematic Viscosity (@ 40°C): 64 cSt
- Viscosity Index: 110
- Pour Point: -22 F
- Flash Point: 467.6 F
-
Supplier: Krytox™ Performance Lubricants
Description: Krytox™ GPL 155 oil and GPL 255 grease are special products with fluorescing agents in them to allow the use of a black light to determine the uniformity of an application. They are not intended for routine application as lubricants without qualification testing. The fluorescing additive is present
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Fluoropolymer / PTFE (e.g., Teflon®), Specialty / Other, Synthetic / Semi-synthetic
- Type: Grease / Gel, Micro-dispersion
- Features: Lubricant
-
Supplier: Surventis Surface Treatment LLC
Description: When temporary indoor rust inhibition is needed, choose Gardoclean A 5502. It is a cleaner/rust inhibitor designed for in-process metal fabrication operations.
- Functions: Corrosion Inhibitor / Rust Preventative
- Composition / Chemistry: Synthetic / Semi-synthetic
-
Supplier: Magnalube, Inc.
Description: parts. It is virtually unaffected by rust and corrosion and will not migrate from hot surfaces. Magnalube-G PTFE grease is water resistant, stable at high temperatures, resistant to oil separation, and is chemically and mechanically stable. The PTFE base effectively lubricates at temperatures
- Kinematic Viscosity (@ 40°C): 165 to 180 cSt
- Operating / Use Temperature: -35 to 450 F
- Viscosity Index: 95
- Pour Point: 10 F
-
Supplier: United Bio Lube
Description: No Description Provided
- Features: Bearing Lube, Biodegradable, EP (Extreme Pressure / Active), Fluid / Oil, Machine / Gears
- Functions: Corrosion Inhibitor / Rust Preventative
- Industry Applications: Food Grade / Contact (FDA H1)
- Composition / Chemistry: Specialty / Other
-
Supplier: Dupont Molykote
Description: Synthetic bearing & gear grease NLGI #2.5 white grease, meets FDA regulation 21 CFR 178.3570 as a lubricant with incidental food contact. Excellent adhesion and resistance to water wash-out and spray off. APPLICATIONS Suitable for applications where tacky grease is preferred or required such as
- Operating / Use Temperature: -40 to 300.2 F
- Kinematic Viscosity (@ 40°C): 220 cSt
- Viscosity Index: 145
- Features: Aluminum Complex, Bearings, Machine / Gears
-
Supplier: Lube USA, Inc.
Description: No Description Provided
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lubricant
-
Supplier: Royal Purple, Ltd.
Description: Royal Purple's Coupling Grease is a lithium complex, high film strength grease that provides superior resistance to oil separation from the high centrifugal forces generated by couplings. It is formulated with high viscosity synthetic oils and tacky, synthetic polomers, plus Royal Purple's
- Kinematic Viscosity (@ 40°C): 2,955 cSt
- Functions: Corrosion Inhibitor / Rust Preventative
- Type: Grease / Gel
- Features: Lithium Complex, Lubricant, Specialty
-
Supplier: Houghton International, Inc.
Description: rust preventive on rolled sheet steel and coated strip to provide corrosion protection during storage and transit.
- Functions: Corrosion Inhibitor / Rust Preventative
- Features: Specialty
-
Supplier: Phillips 66 Lubricants
Description: As a leader in aviation innovation, Phillips 66 Aviation has a long history of high-quality aviation lubricant development. Whether you're looking for top-of-the-line single and multiviscosity engine oils or high-grade hydraulic fluids, Phillips 66 Aviation has got you covered.
- Kinematic Viscosity (@ 40°C): 159 to 257 cSt
- Viscosity Index: 118 to 204
- Pour Point: -27 to -11 F
- Flash Point: 453 to 511 F
Find Suppliers by Category Top
Featured Products Top
-
Strong corrosion resistance: Copper joints have excellent corrosion resistance, even if exposed to air or corrosive substances for a long time, they will not rust or corrode. This makes copper joints widely used in fields such as marine (read more)
Browse Forging Services Datasheets for Running Industry Co., Ltd -
High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
Tool-free lever operation for fast, secure connections Transparent polycarbonate housing for visual wire confirmation Dual test ports for live voltage testing without disconnection Supports solid, stranded, and fine-stranded copper conductors (24–12 (read more)
Browse Electrical Connectors Datasheets for Heilind Electronics, Inc. -
Copper: Ensures superior conductivity and corrosion resistance. Ease of Installation: Despite their robust design, our cables are easy to install, saving you time and effort. When you choose PIC Wire & Cable, you're choosing a (read more)
Browse Coaxial Cables and Triaxial Cables Datasheets for PIC Wire & Cable -
wire, Litz wire, and copper and aluminum foil. Inductor and Choke Capabilities at Triad Magnetics To meet the needs of our clients, Triad Magnetics can design chokes and inductors to meet a broad variety of specific application needs. Some examples include (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
normally in low?temperature military & high?temperature industrial environments Structure Material Aluminum Alloy Stainless steel, copper alloy etc. Lightweight, corrosion?resistant, long service (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
, diagnostic equipment and more. Eagle is a specialist for precision metal bending services and coiling of stainless steel, copper, aluminum and other materials. All custom bent components are offered in sizes ranging from .032″ to 1″ diameters, as well as numerous wall thicknesses, with minimal (read more)
Browse Tube Bending and Pipe Bending Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
nicklel-plated copper or alloy conductor materials: Nickel-plated copper is often used in high-temperature applications and withstands up to 450°C. Nickel plating also offers corrosion and wear resistance (read more)
Browse Control and Instrumentation Cables Datasheets for Northwire, Inc. -
customization. Color-coded Teflon-insulated tinned copper wires simplify wiring in compact equipment spaces. 0~600 RPM Wide Speed Range: Stable transmission at both low and high rotating speeds, compatible with various rotating platforms and mechanical structures. 2 (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
autonomous technology of the day. Key to today’s high-density miniature electronics is designing and routing signals to and from the detection and operating functions of the circuit.Often times they require micro-wire cabling and Micro or Nano-sized connectors to route the electronic data to (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
More Information Top
-
Industrial News
amines and diamines and their acetate salts, and outlines their uses, e.g. in the drawing of copper wire or tubing, as corrosion inhibitors in petroleum processing, in surface coatings, and in water treatment.
-
Study on the selection of stainless steel tubes for the condenser in Tongling Power Plant--《Electric Power》2004年12期
Peng Jimin; Zhang Liwen; Peng Keru et al;An Investigation on Corrosion Inhibitor for Inner Hollow Water Cooling Copper Wire [J];MATERIAIS PROTECTION;1998-08 .
-
Engineering Solutions for Manufacturing Processes
… agent, and pH adjustment range is 8-11; It is weak alkali, so it is a good buffer; It is polyhydric polyamine, it can be stainless steel and other ferrous metal corrosion inhibitor (resist); in the copper wiring CMP, the pressure of …
-
Materials for Information Technology
Thiolate SAMs can be used as effective corrosion inhibitors of copper surfaces for applications such as wafer level packaging and wire bonding [6].
-
Adhesion mechanisms of enamel–varnishes on copper: Adhesion promoter versus corrosion inhibitor
Our conclusion is that the adhesion of enamel on copper in winding wire can be improved by using thermal resistant adhesion promoters/ corrosion in- hibitors , which would enhance the adhesion strength at the interface and limit the copper oxidation process.
-
Kinetics of adsorption of poly(vinylimidazole) (PVI) onto copper surfaces investigated by quartz crystal microbalance studies
Furthermore, the usage of a thin film of an organic corrosion inhibitor for copper enables the direct intercon- nection between two copper partners such as copper wire bonding on a copper chip metallisation [21, 22].
-
Effective and environmentally friendly remover for photo resist and ashing residue for use in Cu/low-k process
Index Terms—Benzotriazole (BTA, C6H5N3), biodegradation, copper wire /low-dielectric interlayer (Cu/low-k) remover, corro- sion inhibitor , mutagenicity, uric acid (C5H4N4O3).
-
Environmental deterioration of aluminum-aluminum connections
Splices made with copper wire only do not deteriorate in these environments, nor do aluminum splices made utilizing corrosion inhibitor , abrasion of the aluminum wire surface, and pretwisting the wires.
-
The role of the conductor in the manufacture and performance of magnet wire
Studiescurrently being conducted [24] using corrosion inhibi- tors (such as imidazole or benzotriazole type compounds) are aimed at preventing chemical reactions between copper and oxygen at the bare wire surface.
-
Non‐ferrous metals
… Kinetics of Dissolution of lnhtbttorLayers on Copper The dissowtion of inhibitor layers 01 AHT (3 amino 5 heptyl 1 2 4-triazole) on copper wires in 0 5M H2SO1was … … constant current of inhibited corrosion through a metastable inhibitor layer is ob served …
Indicates content that may require registration and/or purchase.