Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: Ultra-Web PowerCore Filter Pack, 36.26-inch length x 21.38-inch width x 5.31-inches high, for VH collectors.
- Length: 36.26 inch
- Height: 5.31 inch
- Width / Ring Size: 21.38 inch
- Operating Temperature: 150.8 F
-
Description: Ultra-Web Spunbond PowerCore Filter Pack, 36.26-inch length x 21.38-inch width x 5.31-inches high, for VH collectors.
- Length: 36.26 inch
- Height: 5.31 inch
- Width / Ring Size: 21.38 inch
- Operating Temperature: 150.8 F
-
Description: Ultra-Web Anti-Static PowerCore Filter Pack, 36.26-inch length x 16.70-inch width x 5.31-inches high, for TG collectors.
- Length: 36.26 inch
- Height: 5.31 inch
- Width / Ring Size: 16.7 inch
- Operating Temperature: 150.8 F
-
-
Description: Ultra-Web Flame Retardant PowerCore Filter Pack, 36.26-inch length x 16.70-inch width x 5.31-inches high, for TG Collectors.
- Length: 36.26 inch
- Height: 5.31 inch
- Width / Ring Size: 16.7 inch
- Operating Temperature: 150.8 F
-
Supplier: Newark, An Avnet Company
Description: DACS CORE FILTER SMALL ROHS COMPLIANT: YES
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: - Clamp Filters (Ferrite Core with Case) ROHS
- Standards and Certifications: RoHS Compliant
-
Supplier: Watts
Description: pattern provides greater surface area, higher dirt-loading capacity and greater efficiency than standard wound filter cartridges. As a dual media filter, they provide a cost effective, extended-life product capable of capturing a broad range of particulates with high service flow rates
- Features: Filter Element / Cartridge
- Filtration Product: Water
-
Supplier: Magnetics
Description: to 2000 gauss under AC conditions. Applications for MPP cores include; Flyback Transformers, Buck/Boost and , Inductors, In-Line Noise Filters, High Q Filters, and Resonant Circuits.
- Inductance: 71.99999999999999 nH
- Length: 31.200000000000003 mm
- Width: 5.34 mm
- Diameter: 13.400000000000002 mm
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Primary Hepa Filter/refillable Adsorption Module w/Inner Core & 8 lbs. ZK6 with Activated Alumina
-
Supplier: Accuris
Description: Ferrite cores - Dimensions Part 2: Pot-cores for use in telecommunications, power supply, and filter applications
-
Supplier: Accuris
Description: Ferrite cores - Dimensions - Part 2: Pot-cores for use in telecommunications, power supply, and filter applications
-
Supplier: Accuris
Description: Ferrite cores \x96 Dimensions \x96 Part 2: Pot-cores for use in telecommunications, power supply, and filter applications
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Primary Hepa Filter/refillable Adsorption Module w/Inner Core & CI Blend Carbon
-
Supplier: Dexter Magnetic Technologies, Inc.
Description: Powder Cores Powder cores are distributed air gap cores that are primarily used in power inductor applications, specifically in switched-mode power supply (SMPS) output filters, also known as DC inductors. Other power applications include differential inductors, boost inductors, buck
- Core Material: Iron Powder
-
Supplier: Acme Chip Technology Co., Limited
Description: Integrated Circuits (ICs) - Clamp Filters (Ferrite Core with Case)
- Package / Mounting: Surface Mount
-
Supplier: CSA Group
Description: IEC 62317-2:2010 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of pot-cores made of ferrite, and the dimensional limits for coil formers to be used with them. The selection of core sizes for this standard is based on the philosophy of
-
Description: IEC 62317-2:2010 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of pot-cores made of ferrite, and the dimensional limits for coil formers to be used with them. The selection of core sizes for this standard is based on the philosophy of
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, REPLACEABLE CORE & FILTER, HIGH WATER CAPACITY CORE (48 CUBIC INCHES), FILTER DRIER CORE, LIQUID AND SUCTION LINE FILTER DRIERS. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Radwell International
Description: FILTER CORE 5.718LO. FREE 2 YEAR RADWELL WARRANTY
- Construction: Filter Mat
-
Supplier: Accuris
Description: Ferrite cores - Guidelines on dimensions and the limits of surface irregularities Part 2: Pot-cores for use in telecommunications, power supply, and filter applications
-
Supplier: Allied Electronics, Inc.
Description: Environmental Specifications. Inductance: Measured at 1 V with no DC current. Current Rating: Maximum continuous operating current (DC or RMS) based on 50°C temperature rise. Dielectric Rating: 2500 VRMS, 60 Hz, applied for one minute between winding and outer circumference to within 0.250" (6.35
-
Supplier: Utmel Electronic Limited
Description: Ferrite Clamp On Cores CLAMP-ON FILTER BLK 320ohms 100MHz
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER CORE, TOROID, 43; Core Type:Toroid; Core Size:16mm x 9.6mm x 4.75mm; Core Material Grade:43; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER CORE, TOROID, 61; Core Type:Toroid; Core Size:29mm x 19mm x 13.85mm; Core Material Grade:61; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers
-
Supplier: Newark, An Avnet Company
Description: TRANSFORMER CORE, TOROID, 67; Core Type:Toroid; Core Size:29mm x 19mm x 13.85mm; Core Material Grade:67; For Use With:Power Input Filters, Ground-Fault Interrupters, Common-Mode filters , Pulse & Broadband Transformers
-
Supplier: Pentair Oil & Gas Separations
Description: The major innovation in COMPAX is its elegant simplicity. It consists of two parts: the COMPAX coreless filter and the reusable core. The reusable COMPAX core is semi-permanently installed into the existing filter vessel without the need for special tools. After installation of the
- Maximum Pressure: 75 to 150 psi
- Type: Cartridge
- Features: Filter Element / Cartridge
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: Universal Air Filter Company
Description: the life of the high-efficiency media, in a single, low-cost, integrated assembly. In addition to high efficiency Outside Plant filters, Universal Air Filter Company also manufactures foam and metal mesh flat panel filters for use in outdoor environments. Outside Plant membrane
- Efficiency: 99.95 %
- Length: 1 to 18 inch
- Height: 1 to 12 inch
- Ply: 2-ply
-
Supplier: Pall Water
Description: Profile Coreless filter elements combine Pall proven Profile depth filter technology with a design that eliminates the core to provide a convenient, cost efficient and environmentally-friendly solution for high flow rate applications. The large diameter filter element features
-
Supplier: BHS-Filtration Inc.
Description: The BHS Candle Filter provides for thin-cake pressure filtration, cake washing, drying, reslurry and automatic discharge as well as heel filtration in an enclosed, pressure vessel. Units are available from 0.17 m2 up to over 100m2 of filter area per vessel. Candle Filters are
- Features: All Pressure Filters
- Equipment Type: Candle Filter
-
Supplier: Radwell International
Description: FILTER CART WND MAXI-DEPTH 50MICRON 20IN SS304CORE. FREE 2 YEAR RADWELL WARRANTY
- Features: Filter Element / Cartridge
- Filtration Product: Hydraulic Fluid
-
Description: IEC 63093-2:2020 specifies the dimensions that are of importance for mechanical interchangeability for a preferred range of pot-cores made of ferrite, and the dimensional limits for coil formers to be used with them, as well as the effective parameter values to be used in calculations involving
-
Supplier: Changchun Sunday Optics Co., Ltd.
Description: The Super Smooth series optic elements are the core products in our company. They have the characteristics of low roughness, small residual stress and zero defect,etc. and these products are extensively used on the laser gyro mirror, high power laser field.
- Filter Type: Neutral Density Filters
-
Supplier: AS Filtration, LLC
Description: high-efficiency sand filter. Unlike traditional sand filters, however, Pathex is EPA registered and proven as an effective way to kill and control bacteria without using or releasing harmful chemicals. The same technology can be applied to larger filter media material (under
- Configuration: Bulk Filter Media
- Application / Industry: Medical
- Features: Other, Water
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include EMI filter, RFI filter, noise suppression, power line
- Filter Category: Active Filter
- Features: Other
- Standards and Certifications: RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
The Replaceable Core Model Filter-driers - Sporlan Catch-All® Series provide unparalleled control of the most harmful contaminants in HVAC&R systems. Moisture, acids, and solid debris are effectively captured to ensure the long life, efficiency, and capacity of today’s (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
The cartridges are available in a wide range of micron ratings and standard lengths, with multiple core materials and end configurations to fit most filter housings. Key Features (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
% molecular sieve solid core for maximum water adsorption 10-micron outlet filter padSolid copper fittings for easy brazing 500-hour salt spray per ASTM B117 UL Listed component under File SA1756 (read more)
Browse Filter Elements Datasheets for Parker Sporlan Division -
redesign, which is much more compact than previous generations. The new, almost cuboidal design makes optimum use of the space in the housing. Thanks to a double-stage filter and the use of the highest quality components (generously dimensioned film capacitors, chokes with highly permeable cores (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
SCHURTER completes its portfolio of single-phase EMC filters with its FMBB EP series, launching a new generation of ultra-compact filters with high-performing attenuation. The new double-stage filter family is more powerful than typical filters, meeting the space constraints and performance (read more)
Browse EMI Filters and RFI Filters Datasheets for SCHURTER Inc -
Dexmet® Corporation, a part of PPG’s engineered materials division
Primary Filtration & Membrane Support Materials
. MicroGrid® Filtration Materials MicroGrid® precision expanded materials used for primary filtration or internal core applications can be manufactured from a variety of metals, thicknesses and opening sizes to ensure strength, particle removal and media compatibility. Primary Filters (read more)
Browse Filter Media Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
. The cartridge is constructed with a polypropylene core, cage, and end caps, and is manufactured using advanced hot-melt sealing technology — without any adhesives or surfactants (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
of pH and temperature conditions. The cartridge is constructed with a polypropylene core, cage, and end caps, and is thermally bonded without adhesives or surfactants — eliminating extractables and ensuring fluid purity. The membrane (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
optical coating manufacturer located in Santa Rosa, CA. Founded in 2007 by a team of thin-film deposition veterans; Alluxa's core team brings together decades of expertise and diverse backgrounds in deposition, automation, metrology, and optics. Alluxa produces its filters with a new class of (read more)
Browse Optical Filters Datasheets for Alluxa, Inc. -
registered, highest performance optical filter and optical coating manufacturer located in Santa Rosa, CA. Founded in 2007 by a team of thin-film deposition veterans; Alluxa's core team brings together decades of expertise and diverse backgrounds in deposition, automation, metrology, and optics (read more)
Browse Optical Filters Datasheets for Alluxa, Inc.
Conduct Research Top
-
High- Precision Data Acquisition Boards - Why You Should Buy, Not Design
to full power bandwidth, slew rate, filtering, cable loading, and so on. The engineer only has to interface to the board to get all the benefits of the core analog system.
-
Metrigraphics Article in Today's Medical Developments
for precision manufacturing. Metrigraphics, a division of Dynamics Research Corporation has grown into a worldwide supplier of high precision custom components for designers and builders of medical and analytical instruments and devices - applying their core technologies of electroforming, photolithography
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
the silicon. wafer and cured for 45 min at 1001C. Upon cooling, the. PDMS mold was peeled from the master stamp, fluidic. connections were punched using 1.5 mm hole punchers. (Harris Uni-Core, Ted Pella, Redding, CA, USA) and excess. PDMS was cut off. The PDMS mold was then bonded to. cleaned 3 3 cm
More Information Top
-
The Dissertation Committee for Brooklyn Ames Robertson
certifies that this is the approved version of the following dissertation:
Evolution and Divergence in t...
The samples were excited at 280 nm and fluorescence emission was monitored using a photomultiplier tube equipped with a 340 nm long pass Corion filter .
-
Biosensors and Biodetection
Band-pass filter (SP Corion Filters , 470 ± 5nm) to limit the spectral width of the excitation light.
-
Using multiband filtered energy matrices for recognition and illumination correction
The multiband images for these experiments were ob- tained at our image acquisition facility using a Sony XC-77 CCD camera with three Corion filters having the spectral transmission bands: CA-600 580 to 700 nm , CA-550 500 to 600 nm…
-
Application of an Antibody Biochip for p53 Detection and Cancer Diagnosis
Corion filters (Franklin, MA) were used to filter out any scat- tered laser light from reaching the biochip’s detector and to spectroscopically isolate only the membrane fluores- cence for these measurements.
-
$ 0.03/Pixel: The UV Enhanced Double Density RCA CCD
…i.e. a set of BVR1 filters along with a composite UG --1 + CuSO4 ultraviolet filter, a composite UG -2 + liquid CuSO4 ultraviolet filter (S. Andree and P. Massey, KPNO, private communication), and a 7000A broad band (700ß) Corion filter were tested.
-
Macroscopic phototactic behavior of the purple photosynthetic bacterium Rhodospirillum centenum
For most assays, the light was passed through Corion filters (Corion, Holliston, Mass., USA) which permitted transmission of defined regions of the spectrum.
-
Detection of planktonic cyanobacteria by tandem in vivo fluorometry
Although the excitation and emission bands for PC are relatively close, there was no spectral overlap of the Corion filters down to about 0.01% of peak transmittance.
-
Ultraviolet-based female preferences in a viviparous fish
Fig. 2 We used as filters a sheet of acetate (open circles) and a LL 400 Corion filter (closed circles).
-
Computing illumination-invariant descriptors of spatially filtered color image regions
The images were captured at our image acquisition facility using a monochrome Sony XC-77 CCD camera in conjunction with three Corion filters having the spectral sensitivity bands CA-600 (580 nm–700 nm), CA-550 (500 nm–600 nm), CA-500 (400 nm–520…
-
Probing Electron Transport through and around Photosystem II in vivo by the Combined Use of Photoacoustic Spectroscopy and Chlorophyll Fluorometry
In brief, light from an Oriel 66071 light source (containing a 1000-W halogen tungsten bulb) was filteredthrough a water filter (Oriel 6213). a UV-blocking KV418 Oriel filter, an LS-750 Corion filter , and an IR-blocking FR-400-S Corion…
Indicates content that may require registration and/or purchase.