Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Industrial Flow Solutions
Description: Lightweight, corrosion resistant, non-metallic dewatering pump NORYL® non-metallic dewatering pump for chemical resistance against strong acids and alkalis Compact, lightweight and highly durable Oil-filled motor’s internal overload prevents overheating Vertical port for
- Maximum Discharge Flow: 46 GPM
- Discharge Size: 1.25 to 1.5 inch
- Horsepower: 0.4 HP
- Power Source: AC Powered
-
Supplier: VACUUBRAND, Inc.
Description: The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump keeps the oil reservoir under vacuum to continuously
- Ultimate Operating Vacuum: 0.00150056764894615 torr
- Pumping Speed: 3.4692 CFM
- Motor Power: 0.495881542414043 HP
- Features: AC Single Phase, Four or More Stages, Gas Ballast
-
Supplier: Cole-Parmer
Description: • Chemical-resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Chemical resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Ideal for circulation,
- Horsepower: 2 HP
- Maximum Discharge Flow: 96 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
-
Supplier: Cole-Parmer
Description: • Chemical-resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Chemical resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Ideal for circulation,
- Horsepower: 2 HP
- Maximum Discharge Flow: 96 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Chemical-resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Chemical resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Ideal for circulation,
- Horsepower: 1 HP
- Maximum Discharge Flow: 55 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
Supplier: Cole-Parmer
Description: • Chemical-resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Chemical resistant pump heads and impellers handle a variety of corrosive and caustic fluids over the entire pH range • Ideal for circulation,
- Horsepower: 0.5 HP
- Maximum Discharge Flow: 26 GPM
- Maximum Discharge Pressure: 60 psi
- Power Source: AC Powered
-
Supplier: VACUUBRAND, Inc.
Description: The RC 6 chemistry-HYBRIDTM pump is a combination of a two-stage rotary vane pump and a two-stage chemistry diaphragm pump, providing 10-3 mbar vacuum with optimized corrosion resistance. The diaphragm pump maintains the oil reservoir under vacuum in order to keep
- Ultimate Operating Vacuum: 0.00150056764894615 torr
- Pumping Speed: 3.4692 CFM
- Motor Power: 0.495881542414043 HP
- Features: AC Single Phase, Gas Ballast, Integral Trap(s)
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s full line of standard and custom, corrosion-resistant shaft collars and couplings is ideal for a wide range of on- and off-shore marine applications. Stafford Marine Service Collars and Couplings are machined from 303 and 316 stainless steel and brass; supplied with either
- Bore Diameter 1: 0.25 to 3 inch
- Units: English
- Design: One Piece Clamp, Two Piece Clamp
- Features: Other
-
Supplier: Stafford Manufacturing Corp.
Description: Stafford’s full line of standard and custom, corrosion-resistant shaft collars and couplings is ideal for a wide range of on- and off-shore marine applications. Stafford Marine Service Collars and Couplings are machined from 303 and 316 stainless steel and brass; supplied with either
- Bore Diameter: 0.25 to 10 inch
- Units: English
- Features: Other
- Collar Material: Stainless Steel
-
Supplier: VACUUBRAND, Inc.
Description: made of chemical-resistant fluoroplastics or a special, highly corrosion-resistant stainless steel. Well-proven PTFE sandwich diaphragms provide increased reliability and extended operating life. Every single pump is tested for an integral leakage rate of 0.001 mbar l/s.
- Ultimate Operating Vacuum: 1.1 torr
- Pumping Speed: 2 to 2.2 CFM
- Motor Power: 0.335055096225705 HP
- Features: AC Single Phase, Gas Ballast
-
Description: corrosion resistance.Norbide® Boron Carbide - one of the hardest materials known - also delivers excellent wear and abrasion resistance for longer service life. Nozzles can be provided as jacketed or non-jacketed.ApplicationsAbrasives for polishing and lappingWear resistant components
- Material Type: Boron Carbide, Carbide Materials, Silicon Carbide
- Shape / Form: Spout / Nozzle (Launder Pouring / Atomization)
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Calibration Columns verify pump flow rates, chemical dosing, or chemical feed systems with higher accuracy than competitive models. Constructed of UV Resistant PVC and designed for precise, efficient testing with a variety of installation options. ADVANTAGES: UV Resistant PVC
- Pipe Diameter: 1 inch
- Mounting: In-line
- Features: Liquid
-
Supplier: Myers by Pentair
Description: Myers centrifugal pumps are designed to meet your toughest pumping requirements. Rugged cast iron construction can be coupled with either a corrosion resistant composite, or a lead-free brass impeller. Versatile design features allow the pumps to be installed with either
- Discharge Size: 1.25 to 2 inch
- Horsepower: 0.5 to 20 HP
- Maximum Discharge Flow: 95 to 240 GPM
- Maximum Discharge Pressure: 922.66348 psi
-
Supplier: Goulds Water Technology, a xylem brand
Description: wiring and replaceable components. Nozzle clean out plug in shallow well adapter. Corrosion resistant, plastic tubing and fittings are easily removed for cleaning. Premium O-ring design fittings need only be hand tight to seal. Impeller: F.D.A. compliant, glass filled Noryl®.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Goulds Water Technology, a xylem brand
Description: continuously without damage. Corrosion Resistant: Electro-coat paint is baked on. Excellent Air Handling Ability: After initial priming the pump has the ability to re-prime itself even when air enters the system. Pumping resumes once the water level rises above the foot valve.
- Pump Type: Centrifugal Pumps, Jet Pumps
- Features: Water Pumps, Well Pumps
-
Supplier: Myers by Pentair
Description: Fiberglass-reinforced polypropylene pump body and seal plate is lightweight, corrosion-resistant and exceptionally strong Corrosion-resistant composite pump base
- Discharge Size: 1.25 to 2 inch
- Horsepower: 0.75 to 7.5 HP
- Maximum Discharge Flow: 240 to 3,575 GPM
- Maximum Discharge Pressure: 52 psi
-
Supplier: Taco Comfort Solutions
Description: operating temperature of 300º F. Cartridge Assembly Extends Bearing Life Dynamically Balanced Cast Bronze Impeller for Long Life and High Efficiencies Highly Corrosion Resistant Shaft Sleeve Prevents Pitting Accepts Standard Mechanical Seal for Maximum Flexibility of Seal Choice
- Maximum Discharge Flow: 10 to 235 GPM
- Maximum Discharge Pressure: 175 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Haight Pumps
Description: Designed with stainless steel and corrosion resistant materials to meet your ever changing process systems. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement pumps for the OEM and
- Maximum Discharge Flow: 6 to 20 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 0.5 to 1.5 inch
- Media Temperature: -40 to 250 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential Wastewater Submersible Sewage Pumps PS Features and Benefits Corrosion Resistant Construction Cast Iron Body Thermoplastic impeller and cover Upper sleeve and lower heavy duty ball bearing construction Powered for continuous duty Complete unit is heavy duty, portable
- Pump Type: Wastewater Treatment Pumps
-
Supplier: Versa-Matic Pump Co.
Description: a corrosion-resistant air section is self-priming provides dimensional interchangeability with Wilden 1-1/2" pumps offers horizontal discharge model on bolted metallic pump
- Maximum Discharge Flow: 0 to 72 GPM
- Discharge Size: 1.5 inch
- Power Source: Air / Pneumatic
- Features: Aluminum, Double Diaphragm Pumps, Plastic, Positive Displacement Pumps, Self-Priming Pump, Stainless Steel
-
Supplier: Finish Thompson, Inc.
Description: Multi-stage, sealless, plastic, horizontal Manufactured from corrosion resistant polypropylene or PVDF, MSKC Series horizontal centrifugal pumps are designed to provide years of reliable service. MSKC Series pumps feature state of the art magnetic coupling technology that
- Discharge Size: 1 inch
- Horsepower: 1.00516528867711 to 2 HP
- Maximum Discharge Flow: 56 GPM
- Maximum Discharge Pressure: 80 psi
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: Piston diaphragm pumps are positive displacement pumps designed to economically transfer small volumes of fluid at low discharge pressures. The lightweight, compact pumps are self-priming, corrosion resistant and can handle viscous fluids. These features make the
- Maximum Discharge Flow: 0.00396 GPM
- Maximum Discharge Pressure: 2.6 psi
- Discharge Size: 0.1875 inch
- Media Temperature: 200 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: position. Stainless Steel Pump Shaft: Hex design provides positive drive for impellers and eliminates clearance adjustments. Corrosion Resistant: Stainless steel wear rings and cover plates. Electro-coated paint process applied inside and out and then baked on. O-rings:
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Haight Pumps
Description: Designed with stainless steel and corrosion resistant materials to meet your ever changing process systems. Over half a century of excellence in designing and manufacturing internal gear pumps, external gear pumps, and positive displacement pumps for the OEM and
- Maximum Discharge Flow: 24 to 240 GPM
- Maximum Discharge Pressure: 250 psi
- Discharge Size: 1.5 to 3 inch
- Media Temperature: -40 to 250 F
-
Supplier: Industrial Flow Solutions
Description: 12V battery-operated general dewatering pump 1500 GPM 16.5’ power cable with terminal clips Corrosion-resistant motor housing Suitable for saltwater 316 stainless steel shaft 1-inch male/female discharge Garden hose adapter included
- Discharge Size: 1 inch
- Power Source: DC Powered
- Pump Type: Dewatering Pumps, Submersible Pumps
-
Supplier: Lowara
Description: DOC pumps are versatile, corrosion-resistant and compact. Three basic versions are available with 0.3 to 0.7 kW power. A DOC 7VX version with Vortex impeller and the DOC GT with fixed vertical float switch system are also available.
- Maximum Discharge Flow: 61.64013333333333 GPM
- Media Temperature: 104 F
- Horsepower: 0.335055096225705 to 0.737121211696551 HP
- Pump Type: Dewatering Pumps, Submersible Pumps
-
Supplier: Bijur Delimon International
Description: original refinery drums to the reservoirs on central lubrication systems. Made with precision and corrosion resistant parts, high alloy materials and quality seals, barrel pumps are highly efficient with low noise and air consumption. Oil pumps available in 8, 10 and 16
- Maximum Discharge Pressure: 100 psi
- Discharge Size: 0.375 inch
- Power Source: Air / Pneumatic
- Pump Type: Drum Pumps
-
Supplier: Savino Barbera Srl
Description: Savino Barbera production has been enriched by a new series of horizontal-shaft centrifugal pumps built with corrosion-resistant thermoplastic materials. These are OP series pumps with a horizontal shaft and with volute pump casing, characterized by high
- Horsepower: 24.7940771207022 HP
- Maximum Discharge Flow: 132.08599999999998 to 528.3439999999999 GPM
- Features: Centrifugal Pumps, Plastic
-
Supplier: Pump Solutions Group
Description: flow. AD 6 pumps are equipped with spring-loaded valves and can therefore be installed in any position. The housing is made of solid PTFE conductive. This material is resistant to corrosion by virtually all media. Its conductivity permits use of the pump in
- Pump Type: Diaphragm Pumps, Self-Priming Pump, Submersible Pumps, Utility Pumps
- Features: Water Pumps
-
Supplier: Walter Surface Technologies
Description: SHIELD PRO™ is an adherent, non-drying solution that coats metal parts to protect against corrosion. Ideal for indoor and outdoor storage. NSF category H2, registration #147193 Features Salt water resistant Non-drying film Penetrates and displace moistures 360° flip valve Applications
- Form: Aerosol
- Features: Corrosion Inhibiting / Rust Preventive, OEM / Industrial, Passivates
- Location / Orientation: Exterior, Interior
- Substrate: Metal
-
Supplier: Milton Roy
Description: Corrosion-resistant plastic or aluminum housing is designed to withstand tough environments while its high-efficiency motors minimize heat buildup. Long-term cost benefits. This reliable pumps requires minimal maintenance, reducing overall pump lifecycle costs.
- Maximum Discharge Flow: 5.166666666666667 GPM
- Maximum Discharge Pressure: 175 psi
- Pump Type: Metering Pumps, Positive Displacement Pumps, Wastewater Treatment Pumps, Water Treatment Pumps
-
Supplier: Savino Barbera Srl
Description: Savino Barbera's production line has been enriched with a new series of vertical-shaft centrifugal pumps, built with corrosion-resistant thermoplastic materials. These are the GP series pumps with a vertical shaft and with volute pump casing, characterized by high
- Horsepower: 12.3300275411059 HP
- Maximum Discharge Flow: 550.3583333333333 GPM
- Features: Cantilever Pumps, Centrifugal Pumps, Plastic, Sump Pumps
-
Supplier: BEING Scientific Inc.
Description: Performance and Features THE BEING V Series pumps are characterized in particular by using corrosion-resistant materials such as all-around PTFE for the pump head, FFPM for the valves, and structured diaphragm with a PTFE coating. Convenience By providing full solvent
- Maximum Discharge Flow: 5.28 GPM
- Maximum Discharge Pressure: 14.50377 psi
- Discharge Size: 0.393701 inch
- Media Temperature: 41 to 104 F
Find Suppliers by Category Top
Featured Products Top
-
for commercial applications that need a neutral, corrosion-resistant sphere with the cleanliness, relative density, and excellent thermal stability that only PTFE can give. PTFE Ball Advantages Wide temperature range of operation Chemical resistance to (read more)
Browse Balls and Sphere Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
greater durability and wear resistance are required. Their corrosion-resistant properties also support use in environments exposed to moisture, chemicals, or other corrosive substances, expanding their use beyond conventional mechanical components into chemical-processing and medical (read more)
Browse Metal Balls Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
Brass gears offer a combination of properties that makes them suitable where corrosion, noise, and wear are concerns. Unlike steel, brass does not require surface coating to resist moisture and mild chemicals. (read more)
Browse Spur Gears Datasheets for Chengdu Leno Machinery Co., Ltd. -
AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Mechanical Vacuum Pumps and Systems Datasheets for Vooner FloGard LLC -
& Cost-Effective Exceptional material quality reduces downtime and maintenance requirements. Enables engineers to implement high-precision, wear-resistant, and corrosion (read more)
Browse Balls and Sphere Shapes Datasheets for Changzhou Sunan & Weijie Steel Balls Co., Ltd. -
VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
LinkedIn VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
Gard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities. In addition, Vooner is an original equipment manufacturer for complete vacuum systems for slurry dewatering, evaporation, pneumatic conveying, condenser exhauster, and felt cleaning in paper mills. (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC -
VOONER - Member of the AERZEN GROUP Vooner FloGard has over 30 years of experience with corrosion and erosion-resistant vacuum pump applications, including patented vacuum pump designs and vacuum system engineering capabilities (read more)
Browse Vacuum Pumps and Vacuum Generators Datasheets for Vooner FloGard LLC
Conduct Research Top
-
Case History: Plastic Corrosion-Resistant Pumps
Figure 1 shows a case information regarding the nature of the liquid not communicated correctly. In particular, information regarding the concentration and temperature of the acid to be handled was incorrect. This resulted in the select of materials that reacted in unexpectedly when they came into
-
Custom Electrical Connectors, Corrosion-Resistant for a Submerged Environment
A company that manufactures pool & spa pumps, filters and accessories had tried various types of cord grips for use with their in-ground pool large and small underwater lights. Standard aluminum cord grips were too large and rusted. Plastic & nylon grips morphed causing the connector to expand
More Information Top
-
Problems in seawater industrial desalination processes and potential sustainable solutions: a review
Use corrosion resistant pumps .
-
CR4 - Thread: HCl corrosion resistant Liquid ring vacuum pump needed...
Pathfinder Tags: corrosion resistance Pumps .
-
ITT Industries, Fluid Technology Segment
ITT Richter Chemie-Technik GmbH Business: This company is a leading producer of corrosion resistant pumps for use in aggressive environments.
-
CORROSION NEWS AND VIEWS
BTA Fluoroline has supplied John Brown Engineers and Constructors of Portsmouth with Ardua corrosion resist- ant pumps for use at SmithKline Beecham's Worthing site.
-
Fracture Dissolution of Carbonate Rock: An Innovative Process for Gas Storage
The key equipment items include corrosion resistant pumps , hydrochloric acid holding tanks (20,000 gal tanks), a clarifier for isolating calcium chloride products, and a wetlands wastewater treatment area for carbonic acid removal.
-
Recovery of noble metals in the production of nitric acid and ammonium nitrophosphate fertilizer
Conventional high pressure corrosion resistant pump 3 is installed between the classifier and the sorber.
-
Advances in Abrasive Technology XVI
The corrosion resistance pump was used in electrolyte .
-
A Micro-machining system based on electrochemical dissolution of material
Through the corrosion resistant pump of the circulation system, electrolyte is carried into the machining chamber from electrolyte tank.
-
Development of multi-objective optimization models for electrochemical machining process
The electrolyte is pumped from a tank, lined by corrosion resistant coating with the help of corrosion resistant pump and is fed to the job.
-
Comprehensive papers covering several materials groups
Problems involvingchemi- cal control equipment included pump failure and tubing corrosion; there fore changes were made to corrosions resistant pumps , stainlesssteel tubing, reduction of galvanic couples, and a program of pump mainte nance.
Indicates content that may require registration and/or purchase.