-
Supplier: Hoffer Flow Controls, Inc.
Description: Hoffer now has available a 4” WECO 1502 turbine flow meter (15 KSI MAWP) with the full flow capacity of a conventional 4” flow meter. Other 4” WECO 1502 turbine meter designs have been limited in flow range to a few hundred GPM. The Hoffer design has
- Pipe Diameter: 4 inch
- Operating Pressure: 15,000 psi
- Media Temperature: -450 to 450 F
- Media Temperature Range: -450 to 450 F
-
Supplier: Hoffer Flow Controls, Inc.
Description: The Hoffer Teflon Series Turbine Flowmeters are designed and manufactured for process chemical and corrosive service flow measurement. The Teflon meter is selected when chemical compatibility is critical in the flow application. OUTSTANDING FEATURES Recommended for
- Pipe Diameter: 0.25 to 3 inch
- Media Temperature Range: 35 to 125 F
- Liquid Volumetric Flow Rate: 0.35 to 485 GPM
- Operating Pressure: 300 psi
-
Supplier: Bionetics
Description: Rheotherm flow meters are an excellent, and often times the only choice for reliable liquid flow measurement at low flow rates. For flow rates from 1 gallon/year (10 cc/day) to a few GPM, they provide repeatable liquid flow measurement with
- Pipe Diameter: 0.0625 to 1 inch
- Media Temperature Range: 0 to 140 F
- Liquid Volumetric Flow Rate: 0.00000002 to 20 GPM
- Operating Pressure: 500 psi
-
-
Supplier: Badger Meter
Description: The Hedland® API oil/caustic and corrosive liquid meter is designed to withstand caustic and corrosive liquids, which have the ability to damage and corrode other surfaces as the fluid comes into contact with it. Durable Composition. Impressive Accuracy. The
- Pipe Diameter: 0.25 to 1.5 inch
- Liquid Volumetric Flow Rate: 0.01 to 100 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00002205 to 0.2205 lbs/min
-
Supplier: FLEXIM AMERICAS Corp.
Description: temperature or pressure) can be used by the flowmeter, in conjuction with the measured flow, for the calculation of further quantities: e.g. BTU, mass flow, etc. Since the flowmeter's transducers are not in contact with the medium to be measured, they are not submitted to wear and
- Pipe Diameter: 0.25 to 432 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Litre Meter Limited
Description: Turbine Flow Meters for the precise measurement of instantaneous flow rates and flow quantities of low-viscosity fluids as tap and demineralised water, fuels, liquefied gases, solvents, light fuel oil and pharmaceutical fluids. HM?E turbines are equipped with Ermeto
- Pipe Diameter: 0.0393701 to 5.905515 inch
- Operating Pressure: 58,015.08 psi
- Operating Temperature: -40 to 176 F
- Features: Aggressive / Corrosive Process Media, Liquid, Other
-
Supplier: Gemu Valves
Description: The flowmeter operates according to the variable area principle. Metering tubes are available in Trogamid-T, suitable for inert media, and Polysulfone, suitable for corrosive media (PVC and PVDF tubes on request).Male threads moulded onto the ends of the metering tube allow for easy mounting
- Pipe Diameter: 0.393701 to 0.9842525 inch
- Media Temperature Range: 32 to 212 F
- Liquid Volumetric Flow Rate: 0.00011 to 7.04 GPM
- Operating Pressure: 11.603016 to 217.55655 psi
-
Supplier: Malema Sensors
Description: The M-2111 Series flow detector has non-contact transducers and a PFA flow tube design without dead pockets. Its advanced signal converter with DSP electronics offers unmatched flow measurement capabilities even in tough applications. The M-2111 is an ideal choice for use in the
- Pipe Diameter: 0.25 to 1 inch
- Media Temperature Range: 50 to 140 F
- Liquid Volumetric Flow Rate: 0 to 21.12 GPM
- Operating Pressure: 70 psi
-
Supplier: Badger Meter
Description: The ModMAG® M5000 Electromagnetic flow meter is an ideal solution for remote potable water applications, providing consistently reliable and accurate measurements. Improves Accuracy. Decreases Maintenance. The ModMAG M5000 Electromagnetic flow meter is designed, developed
- Pipe Diameter: 0.5 to 24 inch
- Liquid Volumetric Flow Rate: 0.08 to 44,786 GPM
- Mass Flow Rate: 0.0001764 to 98.75313 lbs/min
- Operating Temperature: 0 to 302 F
-
Supplier: Malema Sensors
Description: FLOMID FX series is an advanced magnetic flow meter that is suitable for measuring conductive liquids with great accuracy and repeatability. Because of no moving parts or obstruction in the meter body the flow meter offers very low pressure drop and high
- Liquid Volumetric Flow Rate: 0.044 to 30,820.072773 GPM
- Volumetric Flow Rate Range: 0.044 to 30,820.072773 GPM
- Features: Aggressive / Corrosive Process Media, Liquid, Recorder / Totalizer Functions, Sanitary
- Electrical Output: Analog Current, Frequency
-
Supplier: Hoffer Flow Controls, Inc.
Description: There is only one clear choice for every critical, complex flow measurement application in the offshore drilling, production and well-servicing environment: Hoffer Flow Controls. The HO Subsea Flowmeter Series provides users with multiple features and benefits that are unavailable from
- Pipe Diameter: 0.25 to 12 inch
- Media Temperature Range: -100 to 450 F
- Liquid Volumetric Flow Rate: 0.0625 to 15,000 GPM
- Operating Pressure: 2,900 psi
-
Supplier: Litre Meter Limited
Description: Ultrasonic flowmeter system incorporating digital signal processing. Innova-Sonic offers a low power consumption, clear display and user friendly menu selection.
- Pipe Diameter: 0.9842525 to 47.24412 inch
- Velocity Flow Rate: 1.60761154855643 to 39.3700787401575 ft/sec
- Operating Temperature: 32 to 140 F
- Operating Pressure: 1,450.377 psi
-
Supplier: Flow Technology, Inc.
Description: PFA tubing which is inserted in the flow measurement line. Ideal meter for semiconductor, low flow or corrosive applications. QUICK SPECS Designed for low flows in 3 and 6 mm tubing sizes Accuracy: +/- 2% of reading from 3.3 to 33 ft/sec Repeatability: +/-0.2%
- Media Temperature Range: 50 to 158 F
- Velocity Flow Rate: 0 to 33 ft/sec
- Operating Temperature: 50 to 122 F
- Media Temperature: 50 to 158 F
-
Supplier: Malema Sensors
Description: The M-2511 is an integrated flow measuring solution in a small package. The M-2511 utilizes the latest high-speed digital signal processing (DSP) technology to provide a cost effective flow measuring solution with minimal compromise in performance. The flow sensor is a U or Z
- Pipe Diameter: 0.25 to 0.5 inch
- Media Temperature Range: 50 to 356 F
- Liquid Volumetric Flow Rate: 0.792 to 5.28 GPM
- Operating Pressure: 70 psi
-
Supplier: Holykell Technology Company Limited
Description: Clamp On Ultrasonic Flow Meter is a non-contact type clamp-on flowmeter, which can not only measure the flow of large pipe diameter medium, but also can be used for the measurement of strong corrosive, non-conductive, radioactive and flammable and explosive medium.
- Pipe Diameter: 1.2598432 to 236.2206 inch
- Media Temperature Range: -22 to 320 F
- Operating Temperature: -22 to 194 F
- Media Temperature: -22 to 320 F
-
Supplier: Badger Meter
Description: The Blancett® Model 1200 In-Line Turbine flow meter is engineered for applications in highly corrosive environments, including petrochemical and other process industries with liquid chemical flows. Expert Engineering. Simple Installation. The Blancett Model 1200
- Pipe Diameter: 0.25 to 0.75 inch
- Liquid Volumetric Flow Rate: 0.25 to 25 GPM
- Operating Pressure: 0 psi
- Mass Flow Rate: 0.00055125 to 0.055125 lbs/min
-
Supplier: Holykell Technology Company Limited
Description: 5000 series electromagnetic flow meter is a new flow meter that can be used in non-full tubes. It is ideal for water applications or any dirty liquids which is conductive or water based, including water, wastewater, corrosive liquids, pulps, acid,
- Electrical Output: Analog Current
- Features: Liquid, Velocity Meter
- Interface Options: Serial / Digital
-
Supplier: Bionetics
Description: Rheotherm low gas flow meters provide an easy-to-use technology for measuring gas flow in small lines - typically 1" or smaller at flow rates from a few hundred SCFM down to 25 SCCM. (For flow measurement in larger pipes and ducts, click here). These meters
- Pipe Diameter: 0.0625 to 1 inch
- Gas Volumetric Flow Rate: 0.0009 to 320 SCFM
- Operating Temperature: 0 to 140 F
- Operating Pressure: 500 to 1,000 psi
-
Supplier: Spire Metering Technology
Description: Our innovation never stops! This Handheld Ultrasonic flow and BTU meter, RH40, is a revolutionary portable meter with numerous features and powerful functions. It is the most compact and mobile portable flow/BTU meter on the market. The meter is completely
- Pipe Diameter: 0.75 to 120 inch
- Media Temperature Range: 32 to 312 F
- Velocity Flow Rate: 32 ft/sec
- Media Temperature: 32 to 312 F
-
Supplier: Bronkhorst USA
Description: Mass Flow Meters/Controllers A CORI-FLOW™ Coriolis Mass Flow Meter / Mass Flow Controller is offered with analog and digital communication, RS-232 with Profibus-DP, Devicenet, Modbus or FLOW-BUS. Applications The instruments are suited for a variety
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.00018375 to 0.03675 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Litre Meter Limited
Description: Designed for corrosive applications. 304 or 316 stainless steel bodied meter with PTFE spindles and 3 meter sizes from 1/2" to 1".
- Media Temperature Range: -4 to 212 F
- Liquid Volumetric Flow Rate: 0 to 26.4 GPM
- Operating Pressure: 580.1508 psi
- Media Temperature: -4 to 212 F
-
Supplier: Bronkhorst USA
Description: General mini CORI-FLOW™ series by Bronkhorst are precise and compact Mass Flow Meters and Controllers, based on the Coriolis measuring principle. Designed to cover the needs of the low flow market, there are 4 models to overlap flow ranges from 5 g/h up to 300 kg/h
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.000735 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 1,450.377 psi
-
Supplier: Badger Meter
Description: The Preso® COIN® wedge wafer flow meter accommodates most flows, even the most abrasive. This compact DP flow meter is streamlined for easier installation due to the narrow face-to-face, creating the lowest installed cost compared to other end connections. This
- Pipe Diameter: 0.5 to 4 inch
- Operating Temperature: 0 to 800 F
- Features: Liquid
-
Supplier: Malema Sensors
Description: Covol volumetric counter is ideal meter for viscous fluids such as oils, waxes and polymers. The sensor is constructed in SS-316, PVC, PP and PTFE material options to suit corrosive applications. It can be easily cleaned and sterilized. Features Viscosity up to 120,000 mPa.s It will
- Media Temperature Range: -40 to 302 F
- Liquid Volumetric Flow Rate: 0.044 to 264.17205234 GPM
- Electrical Output: Analog Current
- End Fittings: Flanged, Threaded
-
Supplier: Daniel Measurement and Control Inc.
Description: Daniel CRA (commercial-rated) Turbine Meter is ideal for applications in which an economical meter is appropriate. Daniel has engineered and built this instrument for high-pressure systems, and for both corrosive and non-corrosive liquids. It is available in
- Media Temperature Range: -50 to 450 F
- Mounting: In-line
- Features: Liquid, Velocity Meter
- End Fittings: Threaded
-
Supplier: OMEGA Engineering, Inc.
Description: Made entirely of PTFE, PFA, and PCTFE, the Model FL-10 liquid flow meter is excellent for high-purity flow measurement applications or use with corrosive liquids. These flowmeters are available with a standard valve to monitor and control flow or
- Pipe Diameter: 0.25 to 0.75 inch
- Media Temperature Range: 250 F
- Liquid Volumetric Flow Rate: 0 to 79.23 GPM
- Operating Pressure: 100 psi
-
Supplier: Invotec Solutions Ltd.
Description: Smartflow 75 lpm mechanical flowmeters are durable, vane operated devices which provide visual indication of flowrate in many different styles and sizes. Rugged wetted parts are compatible with many process liquids. Inlet/Outlet sizes available 3/4", 1" BSP Options: Thermometers and Pressure
- Liquid Volumetric Flow Rate: 19.8 GPM
- Operating Pressure: 100 psi
- Features: Aggressive / Corrosive Process Media, Differential Pressure Meter, Liquid, Vane Meter
- Mounting: In-line
-
Supplier: Bionetics
Description: Rheotherm flow sensing probes for duct gases are easy to install and provide long-term service with little or no maintenance. The output can be in mass, standard volume or velocity units. Options for hazardous locations (intrinsically safe/explosion-proof) are available.
- Pipe Diameter: 1 inch
- Velocity Flow Rate: 0.0833333333333335 to 416.666666666667 ft/sec
- Operating Temperature: 0 to 120 F
- Media Temperature: 0 to 212 F
-
Supplier: OMEGA Engineering, Inc.
Description: flowmeters feature rugged construction and easily accommodate flows up to 1.5 times the maximum scale reading without damage. All internal wetted parts are made of 316 SS, and the body housing is polysulfone with FKM seals.
- Pipe Diameter: 0.75 inch
- Media Temperature Range: 199.4 F
- Liquid Volumetric Flow Rate: 0.5 to 7 GPM
- Operating Pressure: 200 psi
-
Supplier: Automation24, Inc.
Description: The Proline Promag H 10 from Endress+Hauser is a magnetic-inductive flow meter for hygienic applications in the beverages, foor, and life science industries. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity. The sensor can be fitted
- Media Temperature Range: -4 to 302 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -4 to 302 F
- Meter Technology: Electromagnetic Meter
-
Supplier: Automation24, Inc.
Description: The Proline Promag P 10 from Endress+Hauser is a magnetic-inductive flow meter for chemical and process applications. It performs bi-directional measurements, regardless of pressure, density, temperature, and viscosity. The sensor can be fitted with various linings and is also suitable
- Media Temperature Range: -40 to 302 F
- Operating Temperature: -22 to 140 F
- Media Temperature: -40 to 302 F
- Meter Technology: Electromagnetic Meter
-
Supplier: FLEXIM AMERICAS Corp.
Description: FLUXUS® ADM 7407 - The ultrasonic flow meter for permanent installation With one or two flow channels and versatile electrical inputs and outputs, the FLUXUS ADM 7407 can optimally be configured to your application needs, measuring and handling a variety of process parameters.
- Pipe Diameter: 0.25 to 63 inch
- Media Temperature Range: -40 to 390 F
- Operating Temperature: -4 to 140 F
- Media Temperature: -40 to 390 F
-
Supplier: Clark Solutions
Description: The EX81 is an insertion electromagnetic flowmeter for use with conductive liquids in pipe sizes 1" to 3". The EX82 is for use with pipe sizes 4" to 8". With no moving parts, it is highly suitable for corrosive environments and for difficult applications such as those involving
- Pipe Diameter: 1 to 3 inch
- Media Temperature Range: 200 F
- Liquid Volumetric Flow Rate: 0.54 to 461 GPM
- Operating Pressure: 200 psi
-
Supplier: Bronkhorst USA
Description: less evaporation of volatile fluids. Compact solution due to small footprint, without extended tubing between flow meter and valve or pump. Reduced risk of gas inclusion that can cause delay effects. High accuracy due to Coriolis technique and compact assembly. Automatic overrun
- Pipe Diameter: 0 to 0.5 inch
- Mass Flow Rate: 0.0000003675 to 1.1025 lbs/min
- Operating Temperature: 32 to 158 F
- Operating Pressure: 0 to 2,900.754 psi
-
Supplier: Automation24, Inc.
Description: The Proline Promag5PBB25-AAEAMBJA0DEA1KGAA1 from Endress+Hauser is a magnetic-inductive flow meter for use in a wide variety of applications, particularly for chemical and process applications with corrosive liquids and high medium temperature. The Promag P 10 with modern
- Pipe Diameter: 1 inch
- Media Temperature Range: -4 to 266 F
- Liquid Volumetric Flow Rate: 2.5 to 80 GPM
- Operating Pressure: 20 psi
Find Suppliers by Category Top
Featured Products Top
-
comes to thermoplastic valves and controls, we are the problem solvers. Founded in 1967, Plast-O-Matic Valves' ongoing mission is to provide unparalleled customer satisfaction while continually advancing the technology of liquid pressure and flow control. As the quality leader in the (read more)
Browse Liquid Flow Meters Datasheets for Plast-O-Matic Valves, Inc. -
Wide rangeability, durability, and low pressure drop are achieved by utilizing the characteristics of ultrasonic waves. It operates for 10 years on a built-in battery, and its light weight and clear LCD display make it ideal for production volume control of deionized water production facilities and deionized water usage control of semiconductor manufacturing facilities.
(read more)
Browse Ultrasonic Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd. -
. McCrometer's V-Cone Flow Meter not only provides precise flow measurement in liquid, steam or gas media, but it also requires virtually no maintenance in the most demanding processes where corrosive conditions exist. It is ideal for use in a wide range of industries that include chemical, electric (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Engineers concerned about the impact of a required system shutdown and costly cut-and-splice operations associated with installing full-bore liquid flow meters will find a free online Flow Meter Evaluation shows how the (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Sierra was the first to introduce multivariable mass vortex flow meters to the market in the late 1990s with the InnovaMass "S-Series" product line-the 240S and (read more)
Browse Flow Meters Datasheets for Sierra Instruments, Inc. -
Suitable for water, oil and aggressive liquids, the robust steel sensor detects bubbles from approximately 1 mm diameter upwards. Based on continuous thermal principle, the switch is reliable, robust and easy to implement. Find out more about our OOL product range, from drip to bubble detection. (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Figuring out liquid flow rates with your flow meter in closed pipe applications is now going to be easier than ever with McCrometer's handy new Flow Calculator Tool. (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Built In-Flow condition design ideal for use in tight-fit and retrofit installations. McCrometer’s V-Cone® Flow Meter is an advanced differential pressure instrument, which is ideal for use with liquid, steam or gas media in even the most challenging conditions. When (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Self-Conditioning Flow Meter Solves Measurement Challenges for LNG Processing and Distribution - Case Study Over long distances, the safest and most economic method of transporting (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
A New Generation of Oil Industry Protective Fittings
A need may arise for emergency pressure relief at high pressures when a rapid-coupling pipeline on an oilfield con- tains abrasive or highly corrosive liquid flowing at tens of meters a second.
-
Federal Register > Thursday, September 18, 2014 > [79 FR 56121] Pipeline Safety: Guidance for Pipeline Flow Reversals, Product Changes and Conversion to Service
Appurtenances such as flow meters , strainers, liquid separators, corrosion control devices, leak detection devices, control valves and sectionalizing valves may need to be altered.
-
International Exposition of New Equipment for Fuel-Power and Oil and Gas Complexes
…Industrial Group Metran (Chelyabinsk) manufactures facilities for the automation of production processes; the Pergam Company (Moscow) produces diagnostic equipment for the world’s leading manufactures: ultrasonic flaw detectors and thickness gages, corrosion gages, ultrasonic flow meters – gas, liquid , and heat meters; NPO…
-
Automatic proportioning of the liquid components in the synthesis of copolymers of acrylonitrile
the flow meter must be able to cope with corrosive liquids ; .
-
Encyclopedia of Smart Materials 2 Volume Set Complete Document
…include char- acterization of elastic and mechanical properties; dela- minations in multilayered, particulate and fibrous materi- als; proximity and dimensional analysis; measurements of anisotropy and heterogeneity; surface profiling, chemical corrosion , crystallization and polymerization; liquid and gas flow metering ; imaging of surface and…
-
High transduction Piezoelectric transducers and introduction of Non-Contact analysis
measurements of anisotropy and heterogeneity; surface profiling, chemical corrosion , crystallization and polymerization; liquid and gas flow metering ; imaging of surface and internal features of materials; viscosity of liquids; texture and microstructure of granular and cellular materials; applied and residual stresses; high temperature…
-
Introduction to Biomechatronics
Target meters are useful for measuring flows of dirty or corrosive liquids .
-
LANDFILL OPERATION FOR CARBON SEQUESTRATION AND MAXIMUM METHANE EMISSION CONTROL
Other instrumentation included corrosion -resistant temperature and pressure compensated positive gas flow meters and liquid flow meters for accurate measurement of leachate flow.
-
Aromatic Ketone Polymers
Aromatic polyketones are also used to encapsulate sensitive magnetic flow meters , thereby protecting the instruments from exposure to solvents and corrosive liquids .
-
Fluid Mechanics Heat Transfer and Mass Transfer: Chemical Engineering Practice
Target meters are useful for measuring flows of viscous liquids , slurries, or corrosive liquids.
Indicates content that may require registration and/or purchase.