-
Supplier: Dura-Line
Description: Corrugated Standard is a more flexible form of HDPE conduit used to protect fiber cables in underground conduit systems. Corrugated Standard can be pulled into main conduit systems for short distances. Corrugated Standard is available in numerous
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Material: Polyethylene / HDPE
-
Supplier: icotek GmbH
Description: Parallel corrugated conduits for cable routing are used where cables have to be protected from mechanical damage or certain weather conditions. icotek is providing suitable conduits in sizes NW 7.5, 8.5, 10, 13, 17, 23, 29, 37, and 50. Conduits from size NW
- Conduit Size: 0.38976399 to 2.1259854 inch
- Temperature Rating: -40 to 275 F
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
-
Supplier: icotek GmbH
Description: lengh of the CONFIX WST split corrugated conduit is individually adjustable. All conduits are available by the metre (0.5 m steps). Advantages Containing pre-terminated cables, warranty of cable remains Retrofitting and maintenance carried out easily and quickly
- Conduit Size: 0.53543336 to 3.14173398 inch
- Temperature Rating: -40 to 221 F
- Flexibility: Flexible Conduit
- Units: Metric Size
-
-
Supplier: TE Connectivity
Description: Body Features Conduit Type : Corrugated Plastic Tubing Layer Configuration : Single Layer Primary Product Color : Black Primary Product Material : PP Dimensions Inside Diameter : 14.5 MM [.57 INCH ] Outside Diameter : 18.7 MM [.74 INCH ] Product Length : 50 M [164.04 FT ] Industry
- Conduit Size: 0.74 inch
- Temperature Rating: -40 to 221 F
-
Supplier: Waytek, Inc.
Description: Aptiv 8911378 Conduit Clip for Corrugated Loom Category: Loom Fittings & Clips Manufacturer: Aptiv Secures end of loom piece .413 conduit Size I.D. Can be used throughout harness
-
Supplier: Waytek, Inc.
Description: Delphi 8911377 Conduit Clip for Corrugated Loom Category: Loom Fittings & Clips Manufacturer: Aptiv Secures end of loom piece .500 Conduit Size ID Can be used throughout harness
-
Supplier: Waytek, Inc.
Description: Delphi 8905793 Outlet Fitting for Corrugated Loom Category: Loom Fittings & Clips Manufacturer: Aptiv Holds loom tight at breakouts .500 Conduit Size ID
-
Supplier: Waytek, Inc.
Description: Aptiv 8905924 Outlet Fitting for Corrugated Loom Category: Loom Fittings & Clips Manufacturer: Aptiv Holds loom tight at breakouts .413 Conduit Size ID
-
Supplier: Producto Electric Corp.
Description: STRAIGHT TYPE DIE CAST ZINC MATERIAL 1000 STANDARD PACKAGE 3/8 INCH TRADE SIZE CORRUGATED/CONTINUOUS CORRUGATED/ALUMINUM SMOOTH EXTENDED METAL CLAD CABLE SINGLE CABLE OPENING
- Conduit Size: 0.375 inch
- Features: Other
-
Supplier: Arlington Industries, Inc.
Description: ALUMINUM (AC90) CABLE, FLEXIBLE METAL CONDUIT DUPLEX CABLE OPENING SNAP2IT[R] BRAND
- Conduit Size: 0.375 inch
- Features: Other
-
Supplier: icotek Corp
Description: The 90° angled conduit fitting CONFiX™ FWS is for installation of parallel corrugated cable protection conduits, e.g. in machines, control panels or enclosures. The liftable cover is tightly fixed by a hinge. Therefore, the system is fast and easy to install. CONFiX™ FWS
- Temperature Range: -22 to 212 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Altech Corp.
Description: Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or
- Temperature Rating: -40 to 248 F
- Units: Metric Size
- Features: Other
- Flexibility: Rigid Conduit
-
Supplier: Dura-Line
Description: Take a SILICORE lined HDPE Conduit, place a stainless steel corrugated tube that is hermetically sealed with a laser welded seam and you have a conduit that can stand up to extremely harsh and corrosive environments. Dura-Line’s Harsh Environment Conduit is perfectly
- Flexibility: Flexible Conduit
- Conduit Type: LFNC
- Features: Other, Underground Rated
- Material: Polyethylene / HDPE, Stainless Steel
-
Supplier: BRIM Electronics, Inc.
Description: 22 or 19AWG solid bare copper high density polyethylene insulated conductors. The conductors paired, cabled with a non-hygroscopic tape wrap, a .008"corrugated Aluminum shield, and a high molecular weight black Polyethylene jacket overall. Color code per IPCEA. OPER. TEMP.: 60°C Std. P-U:
- Operating Temperature: 60 C
- North American (AWG): 22 to 19 AWG
- Product Category: Bulk Cable
- Features: Copper and Copper Alloys, Other
-
Supplier: Allied Electronics, Inc.
Description: Corrugated Loom Tubing - Slit Protects and reduces the risk of damage to wiring Crush impact and abrasion resistant Slit wall design for ease of installation Hold in place with push type cable ties adhesive or push type mount Bundle wires in control panels
-
Supplier: Allied Electronics, Inc.
Description: Corrugated Loom Tubing - Slit Protects and reduces the risk of damage to wiring Crush impact and abrasion resistant Slit wall design for ease of installation Hold in place with push type cable ties adhesive or push type mount Bundle wires in control panels
-
Supplier: icotek GmbH
Description: The 90° angled conduit fitting CONFIX FWS is for installation of parallel corrugated cable protection conduits, for example in machines, control panels or electronic enclosures. Protection class IP54. The liftable cover is tightly fixed by a hinge to the mounting box. The
- Conduit Size: 0.6299216 to 1.968505 inch
- Fitting Type: Bulkhead Fitting, Elbow, Flange
- Features: Other
-
Supplier: Altech Corp.
Description: Protect your cables with corrugated tubes. Made from flame retardant Polyamide 6, these tubes will protect cables from impact and abrasion. They are highly flexible and have a high fatigue life, making them ideal for any installation. 15 sizes are available in standard tube or
- Diameter: 0.11023628 to 1.87795377 inch
- Operating Temperature: -40 to 12 C
- Features: Other
- Sleeving: Split Wire Loom
-
Supplier: icotek GmbH
Description: Product description The split KVT-W90 cable glands are used to insert and seal (IP54) pre-terminated cables and conduits at a 90° angle. In particular, the KVT 50-W90 is perfectly suited to hold corrugated conduits. A large number of KT cable entry inserts
- Mounting Size: 1.2598432 to 1.98425304 inch
- Temperature Range: -22 to 212 F
- Application: Cable & Wire
- Features: Other
-
Supplier: Novaflex Group
Description: Outboard Motor Cable Cover. Novaflex Series 186 (Black/Grey) Cable conduit designed to conceal hose or cable of outboard motor. Color: Black or grey
- Inside Diameter: 2 inch
- Specialized Construction: Corrugated
- Product Form: Hose (including Duct)
- Application: Marine, Other
-
Supplier: igus® inc.
Description: VOH: flexible, very heavy corrugated tubes VOH - is suitable only for static applications! Temperature range -40°C to +105°C, short term up to 150°C Material PA6, modified, halogen free Fire behavior according to UL 94 V2 (VO), self extinguishing Special properties High tread stability
- Conduit Size: 0.23 to 1.83 inch
- Temperature Rating: -40 to 105 F
- Units: English Size, Metric Size
- Flexibility: Flexible Conduit
-
Supplier: CableOrganizer.com, Inc.
Description: What’s special about these weather-resistant power cables? Contains a corrugated 6 mil copolymer shield that creates barrier from oil, chemicals, and moisture, making this cable excellent for cable tray, conduit, and direct burial applications under nearly any
-
Supplier: UL Standards & Engagement
Description: the National Electrical Code (NEC). Cables covered by these requirements are: a) Types CL3P and CL2P (plenum cables), b) Types CL3R and CL2R (riser cables), c) Types CL3 and CL2 (commercial cables for other than plenum, riser, or tray uses), d) Types CL3X and CL2X
-
Supplier: TelephoneStuff.com
Description: NextGen Loose Tube Single Jacket Armored Fiber Optic Cable provides a fiber optic solution derived from over 25 years of technical expertise and manufacturing excellence. Loose Tube Armored Cable Features: - Fiber: Loose Tube Gel-filled and Color-coding per TIA/EIA 598B - Central
-
Supplier: Underground Devices
Description: Bore Spacer Design Style: Hybrid Type Bore Spacer With Sled Runners Designed to Accomodate: 4 ea. 4" EPC40 (Sch.40) PVC & 2 ea. 8" (DR11.0) HDPE conduits in a 24.000 OD x (2-2/3" Pitch X 1/2" Deep) Wall Corrugated Metal Pipe Grout Injection Method: Single End Design Features Include: 2
-
Supplier: Charles Industries, LLC
Description: "bell jar" flood protection, eliminates intrusion of wind-blown rain and dust, and prevents unauthorized entry. The base provides ample room for entry of multiple large cables, including conduit. A spacious bottom entry allows technicians to easily slide the base over existing large
- Mounting Type: Free Standing Cabinet
- Features: Locking, Other, Screw-on Cover
- Shape: Rectangular
Find Suppliers by Category Top
More Information Top
-
Corrugated Pipe Suppliers, Corrugated Pipe Manufacturers and Exporters
Products/Services:Flexible corrugated cable conduit , Drag chain, Pneumatic hose, PVC coated galvanized pipe .
-
Electromagnetic compatibility
At high frequencies, flows the less disturbing current on the inner wall in the jacket of a Flexwell cable ( corrugated tube ) because of the current displacement increasingly so that the less voltage drop can be detected by the internal system also increasingly.
-
Electromagnetic compatibility
At high frequencies, flows the less disturbing current on the inner wall in the jacket of a Flexwell cable ( corrugated tube ) because of the current displacement increasingly so that the less voltage drop can be detected by the internal system also increasingly.
-
Wiring Ducts, Cable Ducts from Shenyang Co.,Ltd., China
• FLEXIBLE CABLE CONDUIT For wire management Corrugated plastic tubing with slit Protects ...
-
Comparison of Air-Gap Thermal Models for MV Power Cables Inside Unfilled Conduit
The 12-m corrugated conduit containing 20-kV cables was investigated for various setups (see Tables III and IV).
-
ARLINGTON Flexible Metal Conduit Fittings - Conduit Fittings - Grainger Industrial Supply
… 1./2 In., Insulated, Insulation Type Polypropylene, NPT Size 1/2 In., Material of Construction Zinc Die-Cast, For Use With MC/HCF Steel and Aluminum Cable, AC/HCF Steel and Aluminum Cable, Flexible Conduit Steel and Aluminum , MC Cable Corrugated Aluminum, Adjusts for All …
-
Handbook of Petrochemicals Production Processes > BASELL SPHERIPOL TECHNOLOGY FOR PP PRODUCTION
Pipes, conduits , corrugated sheet, wire and cable extrusion coating, lamination .
-
Handbook of Petrochemicals Production Processes > BASELL SPHERIZONE TECHNOLOGY FOR PP PRODUCTION
Pipes, conduits , corrugated sheet, wire and cable extrusion coating, and lamination .
-
Electrical - Grainger Industrial Supply
… Size 1/2 In., Insulated, Insulation Type Polypropylene, NPT Size 3/8 In., Material of Construction Zinc Die-Cast, For Use With MC/HCF Steel and Aluminum Cable, AC/HCF Steel and Aluminum Cable, Flexible Conduit Steel and Aluminum, MC Cable Corrugated Aluminum, Adjusts for All …
-
Corrugated Metallic Sheathed Cable¿Design and Applications
4) Corrugated metallic sheath cables are factory- assembled conduit systems, thus minimizing circuit failures.
Indicates content that may require registration and/or purchase.