-
Supplier: Umicore Materials
Description: CAS Number: 39373-27-8 CAS Number 2: 52785-06-5 Metal: Platinum Rhodium Product class: Oxides Application: Agrochemicals Fine Chemicals Heterogeneous Catalysts Homogeneous Catalysts Chemical properties Chemical formula O3Rh2/O2Pt x n H2O Empirical formula Rh2O3 / PtO2 x n H2O Molecular
-
Supplier: Umicore Materials
Description: CAS Number: 14694-95-2 Metal: Rhodium Product class: Homogeneous CatalystsM-PPhosphorus Ligands - Achiral Application: Agrochemicals Fine Chemicals Homogeneous Catalysts Oxo Industry Pharmaceuticals Polymers Reaction type: Allylic Alkylation C-H Activation Carbonylation Cross Coupling
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 409 g Jar.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 45 g Tube.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Description: Exxonmobil’s MTDP-3 process is the state-of-the-art process for toluene disproportionation to benzene and mixed xylenes. The technology, based on a proprietary zeolite catalyst, offers high product yields at high toluene conversion. MTDP-3 is designed to process toluene and
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 1.8 kg Pail.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Description: ExxonMobil’s zeolite catalysts are the heart of the Badger Cumene process. Originally developed by Mobil Oil, the MCM-22 family of zeolite catalysts revolutionized the production of cumene. With their high activity and selectivity to cumene, ExxonMobil catalysts enable a simple,
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Toronto Research Chemicals, Inc.
Description: Catalyst
- Form & Features: Bulk Solid / Granules
- Function: Catalyst
- Features: Pharmaceuticals / Drugs
-
Description: temperatures Flexible, adaptable applications Various grades of MIDW catalyst exist to suit unique refinery needs: catalysts for sweet or sour drop-in applications, as well as catalysts for standalone dewaxing reactors. MIDW catalyst grades are tailored to meeting
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Description: ExxonMobil’s MSDW™, MAXSAT™ and MWI™ catalyst technologies produce high-quality, high-performing lubes base stocks. These technologies incorporate proprietary ExxonMobil catalysts and deliver outstanding activity, yield, selectivity, run length and durability. Our MSDW catalyst
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Umicore Materials
Description: CAS Number: 53199-31-8 Metal: Palladium Product class: Homogeneous CatalystsM-CAlkyl Ligands Homogeneous CatalystsM-PMonodentate Ligands Application: Agrochemicals Fine Chemicals Homogeneous Catalysts Pharmaceuticals Reaction type: AminationBuchwald-Hartwig Aminaton Carbonylation Cross
-
Supplier: Medical Isotopes, Inc.
Description: Wilkinson’s Catalyst Sulfate
-
Supplier: Owens Corning® FOAMGLAS® Insulation
Description: A solution which is applied by a suitable small sprayer to accelerate the cure of PC® 88 adhesive. It provides a quick set and helps reduce or eliminate the time needed for temporary support in unsupported or overhead applications. It can also be used to help with fabrication of insulation shapes
- Applications: Adhesives / Sealants
- Function: Catalyst
- Form & Features: Liquid / Solution
- Features: Other
-
Supplier: Umicore Materials
Description: CAS Number: 1190427-49-6 Metal: Ruthenium Product class: Homogeneous CatalystsBuchwald CatalystBuchwald Catalyst 2nd Generation Homogeneous CatalystsM-CCarbene Ligands Homogeneous CatalystsM-CN-Heterocyclic Carbene LigandsIMes Homogeneous CatalystsM-PPhosphorus Ligands - Achiral Application:
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1068 CAS#:7440-05-3 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Catalyst for hydrogenation 40-200 mesh. See Royer product information section. Specification TEST 1. Mesh size 40-200 mesh Properties No properties.
- Function: Catalyst
- Features: Reagent
-
Supplier: Ellsworth Adhesives
Description: Dow SILASTIC™ RTV-3010-S Catalyst is a reformulated REACH compliant version of S Catalyst. Catalyst only. 18.1 kg Pail.
- Applications: Adhesives / Sealants, Elastomers / Rubbers, Plastics / Composites
- Function: Catalyst
- Form & Features: Liquid / Solution
-
Supplier: Georgia-Pacific Chemicals LLC
Description: emissions set forth by sections 3.4. Some operations-targeted physical properties defined by ANSI standard A208.1-2009 Tables A and B. They can also aid in controlling cure speed. GP Chemicals specializes in custom-formulating catalyst systems for your specific mill needs, conditions
- Applications: Adhesives / Sealants, Wood Products
- Function: Catalyst
-
Supplier: Wiper Master, Inc.
Description: Catalyst EOB90S Catalyst Black Frame, Orange Lens.
-
Supplier: Wiper Master, Inc.
Description: Catalyst EOB50S Catalyst Black Frame, Indoor/Outdoor Lens.
-
Supplier: Wiper Master, Inc.
Description: Catalyst EOB70S Catalyst Black Frame, Silver Mirror Lens.
-
Supplier: Wiper Master, Inc.
Description: Catalyst EOB60S Catalyst Black Frame, Blue Mirror Lens.
-
Supplier: Saint-Gobain NorPro
Description: Saint-Gobain NorPro's new "micro" sized Accu® sphere catalyst carriers meet the industry's ever-growing demand for small diameter spherical catalyst carriers for catalytic systems with its 0.3mm to 4.0mm size range. This new size range provides high-geometric surface area, uniform
- Carrier Shape: Balls / Spheres
- Material: Silica / Glass, Titania, Zirconia
- Features: Specialty / Other
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1005 CAS#:7440-05-3 F.W.: NFPA#: Specific Gravity: 0.000 DOT:NR Descriptions: Catalyst for hydrogenation 40-200 mesh. See Royer product information section. Specification TEST 1. Mesh size 40-200 mesh Properties No properties.
- Function: Catalyst
- Features: Reagent
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:1004 CAS#:7440-05-3 F.W.: NFPA#:2-0-1 Specific Gravity: 0.000 DOT:NR Descriptions: Catalyst for hydrogenation 20-40 mesh. See Royer product information section. Specification TEST 1. Mesh size 20-40 mesh Properties No properties.
- Function: Catalyst
- Features: Reagent
-
Supplier: Chemical Strategies, Inc.
Description: Chemical Strategies offers over 3,000 products by Chempax. If you are unable to locate a chemical you need, our sales department can custom source any needed materials for you directly.
- Function: Curing Agent ( Hardener / Curative)
-
Supplier: Saint-Gobain NorPro
Description: Some catalyst carriers in this series are available in monomodal, bi-modal or tri-modal pore options. Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When
- Specific Surface Area: 50 to 140 m²/g
- Pore Size: 3 to 200 nm
- Features: Specialty / Other
- Material: Zirconia
-
Supplier: Saint-Gobain Innovative Materials
Description: macroporosity. In recent years, we have developed strong, impact-resistant rings with outside diameters as small as 3 mm. Saint-Gobain NorPro manufactures its intermediate and high-surface area alumina catalysts in special shapes. Pentarings and short pentarings (wagon wheels) offer
- Specific Surface Area: 160 to 400 m²/g
- Pore Size: 8 to 500 nm
- Carrier Shape: Balls / Spheres, Extrudate / Pellet, Honeycomb / Structured Material, Rings
- Material: Silica / Glass
-
Supplier: Newark, An Avnet Company
Description: CISCO - STACKING CABLE - 3.3 FT - FOR CATALYST 9200, 9200L
-
Supplier: Win Source Electronics
Description: Category: Network Cards Win Source Part Number: 1386761-CISCO C2960S-STACK - Catalyst 2960S FlexStack Stack Module - No cable Manufacturer: CISCO
-
Supplier: Cisco
Description: 2, Layer 3, and MPLS VPNs, in a variety of bandwidths and with different service-level agreements (SLAs). With flexible software options, the Cisco Catalyst 3750 Metro Series offers a cost-effective path for meeting current and future service requirements from service providers serving
- Number of Ports: 24 #
- Form Factor: Rack Mount
- Network Equipment: Switch
- Features: VPN
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of surface areas of catalyst and catalyst carriers that have Type II or IV nitrogen adsorption isotherms, and at least 1 m2/g of area. A volumetric measuring system is used to obtain at least four data points which fit on the linear BET
-
Supplier: Win Source Electronics
Description: Category: Switch Win Source Part Number: 1387958-CISCO WS-C3750-24FS-S - CISCO CATALYST 3750 SERIES SWITCH Manufacturer: CISCO
- Network Equipment: Other, Switch
-
Supplier: Cisco
Description: Fast access, fast aggregation The Catalyst 9300 Series is the next generation of the industry’s most widely deployed stackable switching platform. Built for security, IoT, and the cloud, these network switches form the foundation for Cisco’s Software-Defined Access, our leading enterprise
- Number of Ports: 24 to 384 #
- Data Rate: 1 to 10 Gbps
- Area Network Type: Campus Area Network (CAN)
- Features: Power-over-Ethernet (PoE) Ready
-
Supplier: Cisco
Description: The Cisco Catalyst 6500 Virtual Switching System (VSS) 1440 takes the flagship Catalyst 6500 platform to the next level with network system virtualization. Creating a VSS 1440 The key enabler of a VSS 1440 is the Virtual Switching Supervisor 720-10G. Any two Cisco Catalyst 6500
- Number of Ports: 132 #
- Data Rate: 1,400 Gbps
- Form Factor: Rack Mount
- Network Equipment: Switch
-
Supplier: ASTM International
Description: 1.1 This test method covers the determination of the vibratory packing density of formed catalyst and catalyst carriers. For the purpose of this test, catalyst particles are defined as extrudates, spheres, or formed pellets of 0.8 to 4.8-mm ( 1/32 to 3/16-in.) nominal
Find Suppliers by Category Top
Featured Products Top
-
Ducon works with major licensors of FCC processes: UoP, Exxonmobil, Technip, KBR, Shell, CB&I, Axens, Foster Wheeler and others. Collection efficiency maximized: leading supplier of FCC catalyst recovery cyclones since 1970's Reactor, Regenerator, Tertiary vessel (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Ducon works with major licensors of FCC processes: UoP, Exxonmobil, Technip, KBR, Shell, CB&I, Axens, Foster Wheeler and others. Collection efficiency maximized: leading supplier of FCC catalyst recovery cyclones since 1970's Reactor, Regenerator, Tertiary vessel (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Cyclones Ducon works with major licensors of FCC processes: UoP, Exxonmobil, Technip, KBR, Shell, CB&I, Axens, Foster Wheeler and others. Collection efficiency maximized: leading supplier of FCC catalyst recovery cyclones since 1970s Reactor, Regenerator (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Cyclones Ducon works with major licensors of FCC processes: UoP, Exxonmobil, Technip, KBR, Shell, CB&I, Axens, Foster Wheeler and others. Collection efficiency maximized: leading supplier of FCC catalyst recovery cyclones since 1970s Reactor, Regenerator (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
Substrate The open area design allows for more surface area to deposit the catalyst. The open area design allows for better flow through the catalyst improving ion separation Gas Diffusion Electrodes, Flow Field Structures and Current Collector Screens The 3D geometry (read more)
Browse Screens Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
thickness to your application needs (find the right balance between “bubble” removal and contact resistance, length of diffusion and mechanical strength). Smooth surface allows for better contact with catalyst layer. Longer life in highly corrosive environment compared to (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Technetics Group -
Dexmet® Corporation, a part of PPG’s engineered materials division
Expanded Metals for Fuel Cell Technologies
Collector Screens The 3D geometry allows for more consistent diffusion over the catalyst increasing efficiency. Membrane Support Grids As stack pressures increase the need for membrane support materials becomes essential to reduce the amount of flex the (read more)
Browse Expanded Sheet Materials Datasheets for Dexmet® Corporation, a part of PPG’s engineered materials division -
1970's and 1980's. Ducon is a recognized supplier to the world's refineries. Through expert manufacturing, proven technologies, and innovative engineering, on-time delivery and proven technologies Ducon can ensure customer satisfaction. Ducon FCC Cyclones achieves over 99.9% catalyst collection efficiencies for particles smaller than 5 microns and is available in several design configurations. (read more)
Browse Selective Catalytic Reduction (SCR) Systems Datasheets for Ducon Environmental Systems -
efficient RFCC cyclone systems is needed. Ducon has an ongoing record of hundreds of successful operating FCC cyclone installations since the 1970s that operate reliably and maintenance free for years. Ducon secured numerous FCC Cyclone Separator (read more)
Browse Cyclone Separators Datasheets for Ducon Environmental Systems -
The verified system was proven to deliver precise data from accurate monitoring of catalyst tube wall temperatures (TWTs) for enhanced operational efficiency, productivity and safety. During extensive trials at the refinery (read more)
Browse Thermal Imagers Datasheets for LAND
More Information Top
-
Improvement of closed-cycle sulfur recovery from coke-oven gas
In August 2003, it was replaced by the analogous CR 3S catalyst (produced by Axens).
-
http://waset.org/publications/14294/preparation-and-evaluation-of-new-nanocatalysts-for-selective-oxidation-of-h2s-to-sulfur
Alumina based Claus catalyst ( CR - 3S ) and Titania based Claus catalyst (CRS-31) tested in H2S oxidation setup (Fig. 2) at Claus operating conditions [9, 10].
-
Modern Advancements in Sulfur-Production Technology
• charging of highly efficient Klaus-process Grades CR 3S and AM aluminum-oxide-based catalysts manufactured by the Akhens Company (France) into the stage I and stage II converters at plants No. 2 (units 3 and 4) and No. 1 (unit …
-
Improvement of the method of obtaining gas sulfur
Initially, foreign alumina catalysts DR, CR, AM, CR - 3S , CR-4/8, and A-2/5 (AXENS, French); and the catalysts S-100, DD-431, and DD-831 (BASF) with a short service life (3–4 years) and low hydrolyzing abil- ity were used at …
-
Surface characterization of chromia for chlorine/fluorine exchange reactions.
Chemical analysis was also applied by using chemical state plots for Cr 3s in order to cross-check Cr 2p related results. … F(2) at 390 degrees C fluorination as well as chlorination takes place at the catalyst surface.
-
Application of Scanning Tunneling Microscopy and X-ray Photoelectron Spectroscopy in the Investigation of the Sintering of Ag/Al2 O3 Model Supported Catalysts
The Al2s (Eb = 118 eV) XPS line was used for analyzing the chemical state of aluminum, because the Cr 3s line (Eb = 75 eV) is close to the main Al 2p line (Eb = 73 eV); this results in overlapping of the lines … … previously described proce- dure [15, 16], a series of samples of a model catalyst support as an …
-
To the stereochemistry of the enzymatic dehydrogenation of Butyryl-CoA
The same Verbindnng allowed itself in iibrigen of the Brosylat 15 yon (3S)-3-Hydroxybutters~uremethylesterl~ 11 through reduction with EaHJ-LiA1H 4 to butanol followed yon oxidation with 02 and produce Pt as catalyst . … Isomere values [e ~ 260 = -- 5, 6 ~ [e]2~0] = -- 7, 2 ~ [ cr ~ 0 = -- 11 …
-
The beam chemistry in technical view
One can and work rnit heavy particles (neutrons cr -beams etc.) as well as rnit y-beams. The fruher observed erhohte catalytic Aktivitat of 35 S containing ends catalysts in Abhangigkeit of the 3s could - concentration in present time on different Oberflachen zuruckgefuhrt werden3j).
-
Rearrangement of Allyl‐aryläthern and Allyl‐cyclohexadienonen by means of boron trichloride
… 3 fur) to the P,y,y-d,-lll Following Deuterierung with Deuteriurngas and Lindlar- catalyst fiihrte. On the other hand, @,y,y-d3-112bereitet became that gave with boron trichloride a,cr,P-d,-113 of the propargyl-dienon 116 (cf. the scheme 3). 113 had followed from 112 also through [Is,2s]-Urnlagerung of the allyl residue on the C atom 2 that carries the oxygen-function of a [3s,3s]-Umlagerung , konnen arise.
-
Aminoalcohols, 4. Mitt.: A separating method for the production Midodrin of enantiomerenreinem
The catalyst became the fiber Hyflo filtered off and evaporated the L6sung. … CDCl3): c5= 171.4 (s; CO), 153.4/151.0/128.7/113.1/112.3/111.1 ( 3s , 3D; 6Ar-C … [1] Noe CR , Knollmfiller M Knollm, G ~ irtner P, butcher W, Katidarides E (1995) Monatsh Chem …
Indicates content that may require registration and/or purchase.