-
Supplier: Conductix-Wampfler
Description: Conductix-Wampfler Cluster Bar Conductor Rail system continues the insulated bar concept with a space-efficient, multiple-conductor design ideal for: Automated storage and retrieval systems Conveyor system Cranes and Monorails Virtually any application that
- Current Capacity: 40 to 120 amps
- Voltage Capacity: 600 volts
- System: Conductor Rail, Enclosed Conductor, Transit Rail
- Features: Copper Conductors, High Temperature, Other, Slip Rings
-
Supplier: Accuris
Description: CRANE, OVERHEAD TRAVELING, ELECTRIC, 5-TON CAPACITY; AND RUNWAY CONDUCTOR SYSTEM COMPONENTS
-
Supplier: Demag Cranes & Components
Description: The New Modular Crane System - KBK Aluline KBK Aluline is the right solution wherever a track and crane installation has to deliver high performance at a minimum weight. Our new KBK Aluline modular crane system is suited for many applications and enables customers
- Load Capacity: 1.1025 tons
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
-
Supplier: Conductix-Wampfler
Description: The Conductix-Wampfler Hevi-Bar II Conductor Bar System delivers the kind of reliable, high-capacity crane rail electric service needed by factories, mills, storage yards, people movers, and other rigorous applications. Hevi-Bar II features: Effective Heat Dissipation - uses
- Current Capacity: 125 to 1,500 amps
- Voltage Capacity: 600 volts
- System: Conductor Rail, Enclosed Conductor, Transit Rail
- Crane Electrification: Crane Electrification System
-
Supplier: Conductix-Wampfler
Description: QuickBridgeTM is a new concept in bridge electrification to give your overhead cranes a clean, contemporary look. QuickBridge eliminates traditional cable festoon and does it better than cable chain systems. QuickBridge features conductor bar for bridge power and wireless radio
- System: Conductor Rail
- Crane Electrification: Crane Electrification System
- Environment: Indoor, Outdoor
-
Supplier: SAB BRÖCKSKES GmbH & Co. KG
Description: construction, high abrasion resistance, and compact outer diameter, it is perfectly suited for confined installation spaces. The Festoon 715 P is available in a wide range of cross-sections from 1.5 mm² up to 240 mm² and various conductor counts, allowing flexible adaptation to specific
- Rated Voltage: 0.6 to 1 kilovolts
- Operating Temperature: -50 to 90 C
- Product Type: Multiconductor Cable
- Features: Other
-
Supplier: Demag Cranes & Components
Description: COMPACT SUPPLY – WITH HIGH LEVEL OF SAFETY DEL single conductors are power-supply solutions for mobile consumers such as cranes and monorails. They offer a high level of safety and versatility for easy installation and conversion. Great versatility Variety of suspension arrangements,
- Number of Conductors: 6
- Current Capacity: 25 to 40 amps
- Voltage Capacity: 690 volts
- System: Cable Festoon System, Conductor Rail
-
Supplier: Demag Cranes & Components
Description: RELIABILITY ALL ALONG THE LINE DKK compact conductor line is an ergonomic solution for mobile electric equipment including cranes, trolleys, traveling electric tools and other appliances. DKK is effective for a wide range of applications due to its high thermal and mechanical strength
- Number of Conductors: 6
- Current Capacity: 25 to 40 amps
- Voltage Capacity: 500 volts
- System: Cable Festoon System, Conductor Rail
-
Supplier: Demag Cranes & Components
Description: OPTIMUM PERFORMANCE AND COST-EFFECTIVE Our EKKE single-girder overhead traveling cranes feature maximum rigidity and minimum deadweight. This maximizes crane runway loading and enables a more cost-effective building design and overall system solution. High stability and design
- Load Capacity: 13.778891374999999 tons
- Horizontal Available Span: 98 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Gorbel Inc.
Description: Cleveland Tramrail offers solutions for heavier applications where the existing building cannot support the crane, Free Standing Tarca Systems. A pre-engineered crane system available in 2 to 5-ton capacity with standard bridge lengths up to 40’-0” overall (38’-0” span)
- Load Capacity: 2 to 5 tons
- Horizontal Available Span: 0 to 60 ft
- Features: Motorized Motion, Other
-
Supplier: Gorbel Inc.
Description: Cleveland Tramrail Ceiling Mounted Tarca Systems offer a reliable crane solution for your material handling needs. A pre-engineered system available in 2 to 5-ton capacity with stand bridge lengths up to 60’-0” overall (58’-0” span) with runway support centers up to 50’-0”.
- Load Capacity: 2 to 5 tons
- Horizontal Available Span: 0 to 60 ft
- Features: Motorized Motion, Other
-
Supplier: Conductix-Wampfler
Description: complete system because an additional PE conductor rail is not required. The ProfiDAT® data transfer system can be combined with multiple available Conductix-Wampfler conductor rail systems. Main Applications STS Crane (Ship-to-Shore) RTG/E-RTGTM
- Data Rate: 0.1 Gbps
- Network Equipment: Access Points, Bridge, Power Line Network Adapter
-
Description: this document, hoisting machines include cranes of all types, winches of all types and storage and retrieval machines. The following product groups are included: – overhead travelling cranes; – mobile cranes; – tower cranes; – slewing luffing cranes; – gantry
-
Supplier: Littelfuse, Inc.
Description: The SE-134C/SE-135 is a microprocessor-based, combination ground-wire monitor and ground-fault relay for resistance-grounded or solidly grounded systems. It continuously monitors the integrity of the ground conductor to protect portable equipment from hazardous voltages caused by
- Supply Voltage Range: 120 to 240 volts
-
Supplier: CSA Group
Description: including systems for power supply and control feeders situated outside of the hoisting machine, for example, flexible cables or conductor wires or conductor bars. This standard is applicable to equipment or parts of equipment not exceeding 1 000 V a.c. or 1 500 V d.c. between
-
Supplier: CableOrganizer.com, Inc.
Description: What's special about this line of copper conductor power cables? Outer jacket is constructed from a durable PVC-based, low-adhesion blend to protect the inner conductors from oil, UV light, or other harmful environmental factors Insulated copper conductors are stranded around a
-
Supplier: Magnetic Lifting Technologies US
Description: wound and will lift a greater weight than two tandem magnet system. It supplies the answer to Mini Mill production demands. It is priced less than the purchase of two round scrap magnets for the tandem method of Mini Mill demands. The magnets are used with overhead cranes and replace
- Features: DC Power, Other, Suspension Magnet
- Industrial Magnets: Magnetic Lift
-
Supplier: Thermal Wire and Cable LLC
Description: Thermaflame 2000 is engineered for applications where the cable is expected to perform in extremely demanding applications such as blast furnace instrumentation, curing systems, glass fabrication, plastics manufacturing, industrial overhead cranes, offshore oil rigs, and other
- Temperature Range: 750.2 F
- Elements / Pairs: 1
- Gauge Thickness: 14 Gauge
- Diameter: 0.156 inch
-
Supplier: Electri-Flex Company
Description: conductor (Section 250.118(5)) Wiring in elevators, hoist ways and escalators (Section 620.21) Limit on use of 3/8 inch trade size (Section 348.20) Raceway connection to motors (Section 430.223) Cranes and hoists (Section 610.11) Manufactured Wiring Systems (Section 604.6(a))
- Conduit Size: 0.5 inch
- Units: English Size
- Material: Steel
-
Supplier: Electri-Flex Company
Description: grounding conductor (Section 250.118(5)) Wiring in elevators, hoist ways and escalators. (Section 620.21) Limit on use of 3/8 inch trade size. (Section 348.20) Raceway connection to motors (Section 430.223) Cranes and hoists (Section 610.11) Manufactured Wiring Systems (Section
- Conduit Size: 0.75 inch
- Material: Aluminum
- Units: English Size
-
Supplier: Mueller Group, Inc. (The)
Description: and mechanical parts of machines in lifts and cranes. Max operating voltage in a single or three phase system is Uo/U 476/825 volts. In a direct current system max operating voltage is Uo/U 619/1238 volts. If in a fixed or protected installation Uo/U is 600/1000 volts. The
- Rated Voltage: 0.45 to 0.75 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Mueller Group, Inc. (The)
Description: laying on components and mechanical parts of machines in lifts and cranes. Max operating voltage in a single or three phase system is Uo/U 476/825 volts. In a direct current system max operating voltage is Uo/U 619/1238 volts. If in a fixed or protected installation Uo/U is
- Rated Voltage: 0.45 to 0.75 kilovolts
- Product Category: Bulk Cable
- Standards / Certifications: CE Marking, RoHS, VDE
-
Supplier: Hi-Tech Controls, Inc.
Description: PVC shielded flat cables are used mainly as trailing cable for crane installations, floor conveyer systems and shelf control units. Installation notes: Cables reels with flat cables must be transported in standing position on the flange. A bending flexibility can be achieved on a plane
- Number of Conductors: 4 to 8 #
- Rated Voltage: 0.35 to 0.6 kilovolts
- Operating Temperature: 80 C
- North American (AWG): 4 to 20 AWG
-
Supplier: JiuJiang Ingiant Technology Co., Ltd.
Description: shaft conductive slip ring, electric rotating slip ring, crane center conductive ring, crane conductive ring, high voltage collector ring, etc. And other special requirements, we can meet the needs of customers.
- Number of Circuits: 54
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: UL Standards & Engagement
Description: television studios, theaters, construction sites and similar locations are covered by the Standard for Portable Power-Distribution Equipment, UL 1640. 1.16 Equipment for the control of fuel cells, photovoltaic systems, or utility interactive systems are covered by the Standard for
Find Suppliers by Category Top
Featured Products Top
-
Aluminized. This example shows the combination of two distinct metals. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
shielding and EMC concepts available Small production quantities possible Available as pre-assembled cable assemblies Typical applications include automation systems, robotics, crane and conveyor technology, medical devices, industrial communication systems, and (read more)
Browse Control and Instrumentation Cables Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
: Heavy-duty spring motor. Non-sparking ratchet. Declutching arbor. Consult factory for constant tension applications. 3-conductor, 45 amp, 600 volt collector assembly with #8 gauge wiring. Double brushes (read more)
Browse Cable Reels Datasheets for Hannay Reels -
characteristics support use around cranes, warehouses, production equipment, and industrial handling systems exposed to vibration, dust, temperature variation, and occasional water spray. IP66 does not mean the switch is suitable for continuous immersion. Typical Applications (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
. The function of a Conductor Bar is to provide electricity to overhead cranes, hoists and other types of moving equipment. Typically, they are covered with a protective plastic cover. Applications are found in construction uses. As a coil-based process, economical production quantities begin around 5 (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products