-
Supplier: Accuris
Description: Cranes Manually controlled load manipulating devices
-
Supplier: Accuris
Description: Cranes - Manually controlled load manipulating devices
-
Supplier: Accuris
Description: Cranes \x96 Manually controlled load manipulating devices
-
-
Supplier: Accuris
Description: Draft BS EN 14238 Cranes - Manually controlled load manipulators
-
Supplier: Dalmec, Inc.
Description: MINIPARTNER MP equipped with special gripping tools, allows to handle loads in a weightless condition in any direction. The gripping tool is connected to the balancing group by two singles cables to guarantee max safety. Mounted on a bridge crane with double runways, if offers an easy
- Type: Manipulator / Lifter
-
Supplier: Unidex, Inc.
Description: Unidex manipulators provide versatile solutions when mounted overhead. One machine can do the work of many by taking advantage of the X and Y axis movement offered by bridge cranes. Unidex works with various crane manufacturers and is an authorized dealer of several brands,
- Capacity: 500 lbs
- Stroke: 60 inch
- Actuation: Electric Motor
- End Effector / Tooling: Magnetic, Mechanical, Vacuum / Suction Cups
-
Supplier: Demag Cranes & Components
Description: RELIABLE TRANSPORT FOR LARGE SPANS AND HIGH LOAD CAPACITIES Double-girder suspension cranes from our KBK modular crane system enable goods to be easily transported. KBK double-girder suspension cranes provide fast, reliable and precise positioning for all loads, including heavy
- Load Capacity: 0.303 to 7.716 tons
- Horizontal Available Span: 3.6 to 14 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion
-
Supplier: Givens Engineering Inc.
Description: Givens Engineering introduces the Boxbeam crane rail (patent pending), an entirely new concept in a crane-mounted manipulator. The Boxbeam is a single bridge that can withstand the moments created by a manipulator. Can support over hung loads (no other single crane
- Type: Bridge / Overhead Crane
-
Supplier: Demag Cranes & Components
Description: OUR CRANES PERFORM WITH HIGH RELIABILITY Harsh operating conditions in foundries demand high levels of safety and functional reliability for cranes. Our solutions offer flexibility and performance: magnet cranes to transport billets cranes to transport bar stock
- End Effector / Tooling: Magnetic, Mechanical
- Type: Robotic Manipulator
-
Supplier: Demag Cranes & Components
Description: customers rely on our crane systems for efficient storage and just-in-time delivery. To satisfy these needs, we offer: a wide range of crane products for steel service centers customized solutions for steel service centers engineered for maximum uptime maximum floorspace utilization
- End Effector / Tooling: Magnetic
- Type: Robotic Manipulator
-
Supplier: Demag Cranes & Components
Description: performance. Our innovative solutions are listed below: Multiple runway suspension cranes to bridge large building spans Cranes with latching devices for trolley transfer to link various working areas Cranes with rotating trolleys for optimum use of the available space
- End Effector / Tooling: Mechanical
- Type: Robotic Manipulator
-
Supplier: Milwaukee Cylinder
Description: Safe, convenient positioning of loads up to 2,000 pounds (909 kg). ¢Quick, easy lifting and positioning of heavy dies, tooling and parts ¢ One-man control - saves time and labor ¢ Mounts directly on machine, i-beam or vertical surface ¢ Vertical travel is easily controlled with 8' remote pendant
- Load Capacity: 0.125 tons
- Vertical Available Lifting Height: 1 ft
- Horizontal Available Span: 4 ft
- Type: Gantry Crane
-
Supplier: Milwaukee Cylinder
Description: For fast, easy lifting and precise positioning of tombstones, vises and materials.
- Load Capacity: 0.125 tons
- Vertical Available Lifting Height: 4.833333333333333 ft
- Horizontal Available Span: 7.333333333333333 ft
- Type: Gantry Crane
-
Supplier: Gorbel Inc.
Description: Exploring the Advantages of Enclosed Track Work Station Cranes Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You? Creating a Safer, More Productive Environment FEATURES & BENEFITS • Enclosed track / easy movement and long life • Rigid runways / superior load
- Load Capacity: 0.075 to 2 tons
- Horizontal Available Span: 0 to 34 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Gorbel Inc.
Description: of utilizing Work Station Crane and Monorail Systems: Exploring the Advantages of Enclosed Track Work Station Cranes Bridge Cranes, Gantry Cranes or Monorails: Which is Best for You? Creating a Safer, More Productive Environment FEATURES & BENEFITS • Enclosed track / easy
- Load Capacity: 0.075 to 2 tons
- Horizontal Available Span: 0 to 34 ft
- Type: Bridge / Overhead Crane
- Features: Motorized Motion
-
Supplier: Spanco, Inc.
Description: SPANCO Articulating Jib Cranes offer lower headroom than any other brand of articulating jib cranes. Bridge mounted articulating jib cranes offer lower headroom than those of other manufacturers as well and can support nearly any type of manipulator, balancer, or hoist.
- Load Capacity: 1 tons
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Wall Mount
- Features: Motorized Motion, Rotating
-
Supplier: Spanco, Inc.
Description: SPANCO Articulating Jib Cranes offer lower headroom than any other brand of articulating jib cranes. Bridge mounted articulating jib cranes offer lower headroom than those of other manufacturers as well and can support nearly any type of manipulator, balancer, or hoist.
- Load Capacity: 0.5 tons
- Horizontal Available Span: 8 ft
- Type: Jib Crane - Floor Mount
- Features: Motorized Motion, Other, Rotating
-
Supplier: Spanco, Inc.
Description: SPANCO Articulating Jib Cranes offer lower headroom than any other brand of articulating jib cranes. Bridge mounted articulating jib cranes offer lower headroom than those of other manufacturers as well and can support nearly any type of manipulator, balancer, or hoist.
- Load Capacity: 0.125 tons
- Vertical Available Lifting Height: 14 ft
- Horizontal Available Span: 16 ft
- Type: Jib Crane - Floor Mount
-
Supplier: David Round
Description: This heavy-duty Stainless Steel Counterbalance Crane allows you to easily manipulate even the heaviest and most awkward loads. Its counterbalance design provides up-close access for easy loading or stacking. When wide awkward loads present a problem, Ruger’s Stainless Steel Counterbalance
- Load Capacity: 500 tons
- Vertical Available Lifting Height: 7.75 ft
-
Supplier: Kundel Industries, Inc.
Description: There are two different rail mounted solutions available. The QL R, Quick-Lift Rail and QL D, Quick-Lift Driven. Both systems can either be ceiling mounted or mounted in free standing steel constructions. QL D has a unique lifting equipment with driving motors in x/y direction. It automatically
- Capacity: 661.5 lbs
- End Effector / Tooling: Magnetic, Mechanical, Vacuum / Suction Cups
- Type: Manipulator / Lifter
-
Supplier: CSA Group
Description: ISO 17096:2015 specifies safety requirements for the following non-fixed load lifting attachments for cranes, hoists, and manually controlled load manipulating devices as defined in Clause 3: - plate clamps; - vacuum lifters; - self priming, - non-self-priming (pump, venturi, turbine); -
-
Supplier: AENOR
Description: Cranes - Manually controlled load manipulators
-
Supplier: AENOR
Description: Cranes - Manually controlled load manipulating devices
-
Supplier: H&K Equipment
Description: The Barko-McHugh self propelled hydraulic knuckle boom material handler is a proven versatile machine to add to any railroad Maintenance Of Way Department. Barko Hydraulics, LLC and McHugh Locomotive & Crane have developed a material handler for use on any railroad ranging from the large
- Reach: 612 to 708 inch
- Actuation: Hydraulic
- Type: Manipulator / Lifter
- End Effector / Tooling: Mechanical
-
Supplier: Givens Engineering Inc.
Description: TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring balancer or an air cylinder. Torque tubes canbe
- Actuation: Air / Pneumatic
- Type: Manipulator / Lifter
- Features: Telescoping Lift
-
Supplier: Givens Engineering Inc.
Description: TORQUE TUBES are a lower cost alternate to torque arms and the spatial arm. Torque tubes generally hang from crane rails and normally cannot withstand the same torque levels as torque arms. Movement is straight up and down, balanced by a spring balancer or an air cylinder. Torque tubes canbe
- Capacity: 50.715 lbs
- Actuation: Air / Pneumatic
- Type: Manipulator / Lifter
- End Effector / Tooling: Mechanical
-
Supplier: TPA Motion
Description: Slewing drive bearings are usually found in application such as: wind turbines, heavy load transporters, solar trackers, harbor cranes, hydraulic equipment, crane steering mechanisms, automation systems, heavy load manipulators, yaw and pitch control tables. Bolt, Connect, Run
- Bore Size: 5.709 to 20.669 inch
- Outside Diameter: 13.819 to 30.748 inch
- Overall Width: 3.228 to 5.118 inch
- Dynamic Axial / Thrust Load: 34,000 to 73,000 lbs
-
Description: Four-point Contact Ball Rectangular cross-section External and non-gear Clearance and preload *Dimensions up to 72” OD Available Capacities up to: Moment - 900,000 ft-lbs to 980,000 ft-lbs Thrust - 1,150,000 ft-lbs to 1,380,000 ft-lbs Radial - 250,000 lbs to 250,000 lbs APPLICATIONS: Cranes &
- Outside Diameter: 72 inch
- Dynamic Axial / Thrust Load: 1,150,000 to 1,380,000 lbs
- Dynamic Radial Load: 250,000 lbs
- Moment Load: 900,000 to 980,000 Ft-lbs
-
Supplier: IBT Industrial Solutions
Description: to your problems. Robotics, Manipulators and Vacuum Lifting Systems: With the growing importance of safety and ergonomic issues in the workplace, industrial manipulators are playing an important role in reducing the rate of work related injuries. They are primarily used to reduce back
- Type Of Reel: Cable Reel, Hose Reel
-
Supplier: IBT Industrial Solutions
Description: to your problems. Robotics, Manipulators and Vacuum Lifting Systems: With the growing importance of safety and ergonomic issues in the workplace, industrial manipulators are playing an important role in reducing the rate of work related injuries. They are primarily used to reduce back
- Power: Pneumatic, Spring
-
Supplier: IBT Industrial Solutions
Description: to your problems. Robotics, Manipulators and Vacuum Lifting Systems: With the growing importance of safety and ergonomic issues in the workplace, industrial manipulators are playing an important role in reducing the rate of work related injuries. They are primarily used to reduce back
- Pump Type: Diaphragm Pumps, Piston / Plunger Pumps, Positive Displacement Pumps
-
Supplier: IBT Industrial Solutions
Description: to your problems. Robotics, Manipulators and Vacuum Lifting Systems: With the growing importance of safety and ergonomic issues in the workplace, industrial manipulators are playing an important role in reducing the rate of work related injuries. They are primarily used to reduce back
-
Supplier: Givens Engineering Inc.
Description: assists (crane or manipulator hung end effectors). Our grippers use high quality, re-circulating rail type linear bearings to support the moving jaw. Many competing solutions rely on telescoping sliders to support the moving jaw(s); these support substantially lower load at full stroke
- Gripping Force: 711.743772241993 N
- Stroke: 99.06 mm
- Number of Grips: 2
- Jaw Material: Aluminum
-
Supplier: CSA Group
Description: scope: - cranes; - shell lifting cross beam; - scrap basket, steel ladle and slag pot; - transport cars for scrap baskets, steel ladles and slag pots; - dedusting system; - "dog house" and "elephant house" (furnace enclosures for environmental reasons); - alloying system; - separate scrap
-
Supplier: DigiPas Technologies Inc.
Description: critical processes for Robot Welding angles, Robotic Assembly Arms and precision automatic manipulators. Digi-Pas® Installation, commissioning and maintenance of solar energy panel tracking system are vital to ensure accurate photovoltaic panel's angular orientation on dual axis, typically to
- Tilt Angle: 0 to 90 degrees
- Accuracy: 0.01 degrees
Find Suppliers by Category Top
Featured Products Top
-
the support column, enabling radial lifting motion. Many jib cranes are paired with ergonomic lifting solutions, such as: Torque tubes Balancers Enclosed rail systems Tool hangers or manipulators These add-ons improve productivity and (read more)
Browse Industrial Cranes Datasheets for Columbus McKinnon Corporation -
3. Typical Construction Machinery Applications Ingiant slip rings are widely used in rotating parts of nearly all types of construction machinery, including: Excavators Tower Cranes & Mobile Cranes Concrete Pump Trucks Drilling Rigs (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
industrial manipulators, ensuring precise motion control and real-time data feedback. 2.Material Handling Systems: Supports high-speed conveyor systems, rotating cranes, and automated sorting equipment, maintaining uninterrupted communication for sensor data and control commands (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Buried waste integrated demonstration human engineered control station. Final report
Operation of the equipment is largely manual as opposed to automatic, although some routine operations associated with each particular piece of equipment (e.g., attachinddetaching a specific tool to one of the gantry crane manipulator arms) are automated.
-
Project Pluto Ground Test Facilitiees. Design Criteria 1959 Addedum to TR 153-12
The other changes that have been made were dictated by economy or operational difficulties, specifically, the crane manipulator design was revised to eliminate a shielded cab for an operator, and using, instead, a 3-D TV system.
-
SEISMIC ANALYSIS FOR PRECLOSURE SAFETY
… crane 30 ton auxiliary hook Mobile elevating platforms, mobile slab Import/export trolley Transfer bay trolleys w. pedestal Shield doors and windows Rail and trolley racks Docking ring Spent fuel transfer machine 30 ton fuel transfer maintenance crane Manipulators Shield lid Wall penetrations …
-
Cooperative Telerobotic Retrieval system Phase 1 technology evaluation report
Gantry crane Manipulators (2 .
-
FACSIM/MRS-2: Storage and shipping performance assessment.
… by the 35-ton crane through t h e loadout p o r t and i n t o the overpack area, where the top p l a t e s are removed by 35-ton crane manipulators and guide pins are …
-
Foundations of Generic Optimization
Sliding observers for overhead crane manipulator .
-
Towards Affordance-Based Robot Control
The MACS version of the Kurt3D mobile robot platform consists of the Kurt2 base platform, the Kurt3D sensory enhancements, the MACS rack and a newly developed crane manipulator .
-
Journal of Spacecraft and Rockets > Large-angle articulated beam truss design methodology considering offset joint modeling
Such articulated or variable geometry trusses can be used in space crane manipulator applications to aid in orbital construction tasks.
-
Design and implementation of visual simulation system for shipborne crane control
It is made up of crane manipulators , drive system and some relevant sensors.
-
Anti-swing control with hierarchical fuzzy CMAC compensation for an overhead crane
[8] C.Canudas de Wit and J.J.E.Slotine, Sliding observers for overhead crane manipulator , Automatica, Vol.27, No.5, 859-864, 1991.
Indicates content that may require registration and/or purchase.