-
Supplier: Electro Standards Laboratories
Description: to all data. Front panel LEDs display the current switch position and power status. Switch position may be remotely monitored. Remote contact closure allows for lockout of the front panel pushbutton. Custom length data cables available.
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 4 #
-
Supplier: L-com, Inc.
Description: Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's
- Cable Length: 20 ft
- Connector Type: RJ-45
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's
- Cable Length: 5 ft
- Connector Type: RJ-45
- Product Category: Cable Assembly
-
-
Supplier: L-com, Inc.
Description: Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's
- Cable Length: 1 ft
- Connector Type: RJ-45
- Product Category: Cable Assembly
-
Supplier: L-com, Inc.
Description: Realistic pricing and high quality is what makes L-com's Category 5E Cross-Over Patch Cables the right choice. Made with 2-Pair Category 5E cable, these cables are ready to be installed in your network. Affordability and peace of mind are assured when choosing L-com's
- Cable Length: 30 ft
- Connector Type: RJ-45
- Product Category: Cable Assembly
-
Supplier: Checkers
Description: use of crossover pads greatly improves safety and eliminates the cost and labor of burying, rerouting or stringing cables overhead. Custom lengths available up to 38'. Protects cables & hoses in mining and construction Made from durable urethane that withstands over a
- Length: 24 inch
- Load Capacity: 250000 lbs
- Number of Channels: 1
-
Supplier: Tripp Lite by Eaton
Description: lengths. Custom lengths available...consult your reseller. Also available in Straight-through wiring configuration...see Tripp Lite N265- Series T1 patch cables. Features Tripp Lite's T1, RJ45-RJ45 , ( RJ48C ) Cross-over Patch Cables are constructed with premium
- Cable Length: 5 ft
- Connector Type: RJ-45
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: -to-Customer Installation-DS1 Metallic Interface Cross-over T1 wiring configuration Available in 3ft, 5ft, 7ft, and 10ft stocked lengths Custom length cables available NEC (UL) Type CMR Available also in Straight-through wiring configurations 22AWG Solid Tinned Copper
- Cable Length: 3 ft
- Connector Type: RJ-45
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: -to-Customer Installation-DS1 Metallic Interface Cross-over T1 wiring configuration Available in 3ft, 5ft, 7ft, and 10ft stocked lengths Custom length cables available NEC (UL) Type CMR Available also in Straight-through wiring configurations 22AWG Solid Tinned Copper
- Cable Length: 7 ft
- Connector Type: RJ-45
- Product Type: Patch Cable / Cord
-
Supplier: Tripp Lite by Eaton
Description: -to-Customer Installation-DS1 Metallic Interface Cross-over T1 wiring configuration Available in 3ft, 5ft, 7ft, and 10ft stocked lengths Custom length cables available NEC (UL) Type CMR Available also in Straight-through wiring configurations 22AWG Solid Tinned Copper
- Cable Length: 10 ft
- Connector Type: RJ-45
- Product Type: Patch Cable / Cord
-
Supplier: Amphenol Cables on Demand
Description: Buy 3ft Amphenol MP-5XRJ45UNNB-003 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the
- Application: LAN / Ethernet
- Cable Length: 3 ft
- Connector Type: DIN / Mini-DIN, Telco 50
- Product Category: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 3ft Amphenol MP-5XRJ45UNNY-003 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Yellow Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the
- Application: LAN / Ethernet
- Cable Length: 3 ft
- Connector Type: DIN / Mini-DIN, Telco 50
- Product Category: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 10ft Amphenol MP-5XRJ45UNNG-010 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Green Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the
- Application: LAN / Ethernet
- Cable Length: 10 ft
- Connector Type: DIN / Mini-DIN, Telco 50
- Product Category: Cable Assembly
-
Supplier: Amphenol Cables on Demand
Description: Buy 7ft Amphenol MP-5XRJ45UNNB-007 Cables Direct from the Factory at Cables on Demand. Genuine Amphenol brand Blue Category 5E crossover cables are fully compliant with 3/4/176900BASE-T Ethernet applications. Cat5e crossover cables are perfect for the
- Application: LAN / Ethernet
- Cable Length: 7 ft
- Connector Type: DIN / Mini-DIN, Telco 50
- Product Category: Cable Assembly
-
Supplier: Checkers
Description: use of crossover pads greatly improves safety and eliminates the cost and labor of burying, rerouting or stringing cables overhead. Custom lengths available up to 38' Protects cables & hoses in mining and construction Made from durable urethane that withstands over a
- Length: 24 inch
- Load Capacity: 250000 lbs
- Number of Channels: 1
-
Supplier: Checkers
Description: use of crossover pads greatly improves safety and eliminates the cost and labor of burying, rerouting or stringing cables overhead. Custom lengths available up to 38'. Protects cables & hoses in mining and construction Made from durable urethane that withstands over a
- Length: 120 inch
- Load Capacity: 250000 lbs
- Number of Channels: 1
-
Supplier: Checkers
Description: use of crossover pads greatly improves safety and eliminates the cost and labor of burying, rerouting or stringing cables overhead. Custom lengths available up to 38'. Protects cables & hoses in mining and construction Made from durable urethane that withstands over a
- Length: 96 inch
- Load Capacity: 250000 lbs
- Number of Channels: 1
-
Supplier: Electro Standards Laboratories
Description: switch position and power status. Custom length data cables available. The PathWay® Model 7446 DB9 One-Half Crossover Switch Box with Contact Control Remote supports connections between four devices or peripherals connected to ports A, B, C, and D, in either a "Normal or
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 4 #
-
Supplier: Electro Standards Laboratories
Description: panel LEDs display the present switch position and power status. Custom length data cables available. The PathWay® Model 7446C DB9 One-Half Crossover Switch Box with Contact Control Remote Port supports connections between four devices or peripherals connected to ports A, B
- Area Network Type: Local Area Network (LAN)
- Form Factor: Rack Mount
- Number of Ports: 4 #
-
Supplier: RS Components, Ltd.
Description: RJ45 twisted, moulded patch cables. These leads are made with twisted pair cable and are available in 7 different sizes. Shielded FTP version. Length = 3m Sheath Colour = Grey Shield Type = F/UTP Wiring Configuration = Crossover
- Cable Length: 9.84 ft
-
Cable and Electrical Tapes - 3M 7000005815 Glass Cloth Electrical Tape, 3/4" Wide, 66' Roll -- 21014Supplier: Waytek, Inc.
Description: 3M 7000005815 -3/4 x66' Glass Cloth Electrical Tapes Category: Electrical Tape Manufacturer: 3M Series: Scotch Color: White Width: 3/4 Roll Length: 66' Thickness: 7 mil Voltage Rating: 600VDC Operating Temp
- Backing: Cloth - Woven Fabric
- Performance Features: Abrasion / Scratch Resistant
- Type: Electrical
- Width: 0.7500 inches
-
Supplier: Black Box
Description: Make faster terminations and reduce wasted crimps and scraps when terminating custom-length patch cables and crossover cables. Inpsect the wire placement before terminating to insure proper wire assignment. Dependable, simple and fast!
- Gender: Male / Plug
-
Supplier: D-Link Systems, Inc.
Description: Status and Cable Length Detection. The Link Status feature automatically powers down ports that have no link, allowing the switch to save substantial amounts of energy by cutting power for unused ports or ports connected to computers that have been shut down. It can also detect
- Data Rate: 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Number of Ports: 5 #
-
Supplier: Wharfedale Pro
Description: . The dual parallel inputs use combination jack / speakon connectors located on a recessed input plate. A third speakon input on the opposite side of the enclosure reduces the length of cable necessary to link a pair of monitors, reducing stage clutter.
- Frequency Response: 48 to 20000 Hz
- Sensitivity: 98 dB
- Sound Pressure Level: 128 dB
- Speaker Size: 15 inch
-
Supplier: ZyXEL Communications, Inc.
Description: , power consumption of the Series can be adjusted according to the link status or the number of active network devices when possible. Cable length detection The devices equipped with this green feature can automatically detect the length of connected Ethernet cables and
-
Supplier: Microchip Technology, Inc.
Description: distance while reducing power consumption. HP Auto MDI/MDI-X provides the most robust solution for eliminating the need to differentiate between crossover and straight-through cables. Featuring LinkMD cable diagnostics, which allows detection of common cabling plant
- Form Factor / Package: Surface Mount Technology (SMT), Other
- Operating Temperature: -40 to 85 C
- Supply Voltage: 3.3 volts
-
Supplier: Omnitron Systems Technology, Inc.
Description: The miConverter S/FXT Fast Ethernet fiber to 10/100BASE-T media converters are ideal for mobile applications where light weight, compact size and low power are critical requirements. Weighing less than 2.5 oz. (72 grams), and about the length of a standard house key, the miConverter S
- Form Factor: Module
- Primary Network: 10Base-T, 100Base-T
- Primary Port Connectors: RJ-45
- Secondary Port Connectors: SC Single Mode, SC Multimode, ST Single Mode, ST Multimode, Other
-
Supplier: Allied Electronics, Inc.
Description: . The glass fiber ports only support 100 Mbps or 1000 Mbps (Gigabit version). The RJ45 ports offer an auto crossing function, which means it is not necessary to make a distinction between 1:1 and crossover cables. The fiber optic ports can be used to extend the segment length up
- Data Rate: 0.0100 to 1 Gbps
- Number of Ports: 8 #
-
Supplier: Data Connect Enterprise, Inc.
Description: without crossover cables. All models come with two (2) sets of LED indicators, one set on the front for viewing convenience when the Media Converter is wall-mounted, and one LED set mounted in the end adjacent to the media ports for easy viewing when units are in a rack-mount tray. The
- Form Factor: Module
- Full Duplex: Yes
- LED Indicator: Yes
- Primary Port Connectors: RJ-45, SC Single Mode, SC Multimode, ST Single Mode, ST Multimode, MTRJ Single Mode, MTRJ Multimode, Other
-
Supplier: Microchip Technology, Inc.
Description: 's complimentary and confidential LANCheck® online design review service is available for customers who have selected our products for their application design-in*. †HP Auto-MDIX eliminates the need for special "crossover" cables when connecting LAN devices together. *The
- Host Bus: Other
- Operating Temperature: -40 to 85 C
-
Supplier: Microchip Technology, Inc.
Description: 10/100BASE-T/TX with HP Auto MDI/MDI-X for reliable detection of and correction for straight-through and crossover cables. Microchip's proprietary LinkMD® Time Domain Reflectometry (TDR) based function is also available for determining the cable length, as well as
Find Suppliers by Category Top
Conduct Research Top
-
Smart Computing Article - Network On The Cheap
The hardware required for this network is rather minimal. You ll need a single length of Ethernet crossover cable long enough to span the two computers, and both computers need to have an installed NIC (network interface card). Fortunately, most computers manufactured in the past decade come
-
Smart Computing Article - Create A Hybrid Network
wireless router may look similar to this. If your wired network uses a length of crossover cable in lieu of a central connecting device, then you can add wireless capabilities by purchasing a wireless router and plugging the wired computers into the numbered LAN (local-area network) ports on the back
More Information Top
-
Integral geometry for Stereologie and image reconstruction
U is 2 length of crossed cable lines .
-
Achieving Order through CHAOS: the LLNL HPC Linux Cluster Experience
Wherever possible, network switches, power controllers, and terminal servers should be located to minimize cable length and cable crossover between racks.
-
Building the World's Fastest Linux Cluster
Wherev- er possible, network switches, power controllers, and terminal servers should be located to minimize cable length and cable crossover between racks.
-
Interstrand resistance of selected sections of DCA312
Adjacent resistances are evaluated per one cable pitch length and crossover resistances are per point contact 1.
-
IDEAL Data and Communication - Electrical - Grainger Industrial Supply
• Network Tester, Display 2.8 In. QVGA Color, Backlit, Application Active and Passive Network Testing, For Use With Copper Cabling, Features Endpoint LAN Testing over Copper,IPv4 and IPv6, Advanced Wire Mapping Including Length , Copper Crossover Cables , Two-Pair Copper Cables …
-
$900-$1000 Electrical - Grainger Industrial Supply
• Network Tester, Display 2.8 In. QVGA Color, Backlit, Application Active and Passive Network Testing, For Use With Copper Cabling, Features Endpoint LAN Testing over Copper,IPv4 and IPv6, Advanced Wire Mapping Including Length , Copper Crossover Cables , Two-Pair Copper Cables …
-
Cable Tracers - Grainger Industrial Supply
• Network Tester, Display 2.8 In. QVGA Color, Backlit, Application Active and Passive Network Testing, For Use With Copper Cabling, Features Endpoint LAN Testing over Copper,IPv4 and IPv6, Advanced Wire Mapping Including Length , Copper Crossover Cables , Two-Pair Copper Cables …
-
Periodicity of crossover currents in a Rutherford-type cable subjected to a time-dependent magnetic field. Revision 1
The power, W,dissipatedby the crossover currents per cable unit length is given by the followingequation: .
-
http://www.cisco.com/en/US/docs/ios_xr_sw/iosxr_r3.5/troubleshooting/guide/tr35gen.pdf
For example, you must not use a crossover cable to extend the length .
-
http://www.cisco.com/en/US/docs/ios_xr_sw/iosxr_r3.5/troubleshooting/guide/tr35bk.pdf
For example, you must not use a crossover cable to extend the length .