-
Supplier: Fuji Electric Corp. of America
Description: application requirements and eliminate additional external control components traditionally needed, such as relays, timers, temperature controllers, small PLCs, etc. This results in streamlined system designs with fewer points of failure, increasing overall reliability while also delivering
- Rated Power: 149,229.18816408102 to 93,268.24260255063 watts
- Supply Voltage (AC): 460 volts
- Communication: CANopen, DeviceNet, Ethernet, PROFIBUS®
- Features: Dynamic Braking, Other
-
Supplier: Fuji Electric Corp. of America
Description: application requirements and eliminate additional external control components traditionally needed, such as relays, timers, temperature controllers, small PLCs, etc. This results in streamlined system designs with fewer points of failure, increasing overall reliability while also delivering
- Rated Power: 373.0729704102025 watts
- Supply Voltage (AC): 460 volts
- Motor / System: AC Sensorless Vector Drive
- Setup: Control Panel
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: 3/4 - 1000 HP The A1000 is a full featured drive, providing outstanding quality, performance, flexibility, and environmental friendliness through 1000HP. Enjoy network communications, feedback, and expandable I/O to control anything from simple fans and pumps to complex machines. For new
- Number of Axes / Motors: 1
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 8.8 amps
- Supply Voltage (AC): 380 to 480 volts
-
-
Supplier: RS Components, Ltd.
Description: Omron R88D-1SN04H-ECT Servo Drive
- Phase: Single Phase, Three Phase
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: Control two axes of servo motion within a single SERVOPACK amplifier that offers the advanced options of a MECHATROLINK-III motion network. Dual axis capability decreases system costs, cuts component counts and conserves panel space.
- Number of Axes / Motors: 2
- Features: Analog, Digital, Other
- Configuration: Panel Mount
- Product: Regenerative Drive, Servo Amplifier
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: effectiveness. Yaskawa's Sigma-7 amplifier technology adds 3.1kHz bandwidth to improve speed and precision. Yaskawa's advanced set of servo tuning algorithms include world class vibration suppression, ripple and friction compensation, advanced autotuning and tuning-less commissioning right
- Number of Axes / Motors: 2
- Features: Analog, Digital, Other
- Communication: Ethernet
- Configuration: Panel Mount
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: A Yaskawa SGD7S SERVOPACK meets the need for an analog voltage or pulse train control interface, while also offering the advanced capabilities of a Sigma-7 servo amplifier. A frequency response of 3.1 kHz assures high speed response and improved settling time. a tuning-less mode and improved
- Number of Axes / Motors: 2
- Features: Analog, Other
- Configuration: Panel Mount
- Product: Regenerative Drive, Servo Amplifier
-
Description: High-voltage 3-phase brushless DC motor controller for high-pressure fans. AC 220 V input, square wave, Hall control. Power: 0–50 W, with speed control. 3-pole motor, speed up to 3,000 RPM.
- Rated Power: 0 to 50 watts
- Supply Voltage (AC): 220 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Description: High-voltage 3-phase brushless DC motor controller for high-speed blenders. AC 230 V input, square wave, Hall control. Power: 0–1,500 W, with serial port speed control. 2-pole motor, rotation speed up to…
- Rated Power: 0 to 1,500 watts
- Supply Voltage (AC): 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Description: Low-voltage 3-phase brushless DC motor controller for automotive water pumps. DC 24 V input, square wave, Hall control. Power: 0–300 W, with speed control. 4-pole motor, rotation speed up to 5,000 RPM.
- Rated Power: 0 to 300 watts
- Supply Voltage (DC): 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Description: High-voltage DC 3-phase brushless motor controller for drum-type and centrifugal hair dryers. AC 100/230 V input, chord wave, no Hall control. Power: 0–100 W, with speed control.
- Rated Power: 0 to 100 watts
- Supply Voltage (AC): 100 to 230 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Configured Product for A1000 Drive The A1000 Configured package provides an A1000 in a NEMA 1 (uL Type 1) or NEMA 12 (uL Type 12) or NEMA 3R (UL Type 3R) enclosure, with space for several commonly used options, such as reactors, RFI filters, circuit breakers, etc. The A1000 Configured Package has
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 125 amps
- Supply Voltage (AC): 600 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: PI (Physik Instrumente) L.P.
Description: Motor control, servo control, and protective functions1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic adjustment of the commutation angle. PID
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: PI (Physik Instrumente) L.P.
Description: Digital motion controller for PIMag® linear motors1 motor channel, 1 sensor channel. For three-phase linear motors with currents of 5 A per phase. Sine-commutated operation, field-oriented current control. Automatic commutation angles adjustment. PID
- Number of Axes / Motors: 1
- Maximum Output Voltage: 24 to 48 volts
- Continuous Output Current: 5 amps
- Peak Output Current: 10 amps
-
Supplier: Allen-Bradley / Rockwell Automation
Description: SMC-Flex Solid-State Controller with Circuit Breaker, NEMA Type 4/12 (IP65), 25 A, 5...15Hp @ 460V AC, Input Volt.: 230V, Control Volt.: 100...240V AC, Hp Rating:5 Hp
- Rated Power: 3,730.729704102025 watts
- Supply Voltage (AC): 230 volts
- Continuous Output Current: 25 amps
- Frequency: 50 Hz, 60 Hz
-
Supplier: Infineon Technologies AG
Description: MOTIX™ fully programmable motor controller combining microcontroller and gate driver IC MOTIX™ motor controller IMD700A is Infineon’s fully programmable motor controller integrating XMC1404 microcontroller with 6EDL7141 3-phase gate driver IC
- Supply Voltage (DC): 5.5 to 60 volts
- Continuous Output Current: 1.5 amps
- Operating Temperature: -40 to 125 C
- Motor / System: DC Brushless Motor
-
Supplier: Infineon Technologies AG
Description: IPM with PMSM/BLDC motor & PFC controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor & PFC controller and three phase inverter with 500 V / 6Ω RDS(on) MOSFETs in 12x12 mm PQFN package. Summary of Features Highly efficient 3-phase
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Columbus McKinnon Corporation
Description: 20 HP in 380-480V or ¼ through 20HP in 200-240V three phase ratings. This allows the user to select the most cost-effective product for low HP applications through Class D service. Variable Frequency Drive (VFD) technology provides energy savings compared to traditional contactor technology.
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Supply Voltage (AC): 200 to 480 volts
- Maximum Output Voltage: 0 to 10 volts
- Frequency: 50 Hz, 60 Hz
-
Supplier: Infineon Technologies AG
Description: IPM with PMSM/BLDC motor controller and MOSFET power stage iMOTION™ IPM integrating MCE 2.0 motor controller and three phase inverter with 600 V / 1.26 Ω RDS(on) MOSFETs in 12x12 mm PQFN package. Summary of Features Highly efficient 3-phase
- Product: PWM Drive
- Phase: Three Phase
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator , one LIN transceiver, three half-bridges for BDLC motor control, one current sense amplifier and
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushless Motor
- Phase: Three Phase
-
Supplier: Nidec Control Techniques
Description: Unidrive SP drives can be configured to operate in the following modes: Open-loop V/Hz AC drive Open-loop Vector AC drive Open-loop Rotor Flux Control (RFC) Closed-loop Vector AC drive Servo for synchronous permanent magnet motors / brushless servo motors. The drives are easy to
- Number of Axes / Motors: 1
- Maximum Output Voltage: 230 volts
- Rated Power: 1,500 watts
- Continuous Output Current: 6.8 amps
-
Supplier: Delta Electronics (Americas)
Description: Delta's MS300 series is a standard compact vector control drive that inherits Delta’s superior drive technology. It supports both IM and PM motor control for application flexibility and provides STO safety mechanism. Also built-in various essential functions, including PLC capacity for simple
- Number of Axes / Motors: 4
- Rated Power: 186.53648520510126 to 14,922.9188164081 watts
- Continuous Output Current: 1.5 to 65 amps
- Supply Voltage (AC): 115 to 480 volts
-
Supplier: Data Device Corporation (DDC)
Description: The MC-5080 series is a high performance DSP based family of self-contained, programmable, turnkey motor controllers designed to precisely control the position, torque, and speed of 3-phase BLDC motors, with maximum reliability. Benefits Compact, High Power
- Number of Axes / Motors: 1
- Maximum Output Voltage: 80 volts
- Continuous Output Current: 30 amps
- Operating Temperature: -40 to 105 C
-
Supplier: Nidec Control Techniques
Description: The Commander SX is a NEMA 4X (IP66) protected drive. Commander SX enables users to mount the drive directly next to the motor resulting in significant cabling, enclosure and installation savings. Typical applications include Fans, Pumps, Conveyors, Blowers, Ovens and Chillers. Commander SX
- Number of Axes / Motors: 1
- Maximum Output Voltage: 460 volts
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 10 amps
-
Supplier: Chengdu Fuyu Technology Co., Ltd
Description: [PATENT REPORT] Fuyu Technology Controller is a product that has undergone three years of R&D and continuous improvement. Among them, it has six patented controller technologies. Currently, it has independently developed three controllers. The system is powerful and has a good
- Product: Motor Speed Controller, Multi-axis Controller, Robotic Motion Controller
- Phase: Three Phase
-
Supplier: Yamaha Motor- Robot Division
Description: installed side by side in a neat arrangement. Easy replacement The parameter settings and fastening-hole pitches are the same as those of former models. It is easy to replace the software and the hardware as well. Command input: Line driver (2 Mpps) Command output: ABZ-phase output (with a
- Number of Axes / Motors: 1
- Supply Voltage (AC): 100 to 230 volts
- Operating Temperature: 0 to 55 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Joyce/Dayton Corp.
Description: Joyce/Dayton offers standard motor starter controls for one-third to 15 horsepower motors in a variety of voltages. These motor starters are the heart of basic control systems for motorized jacks, actuators, electric cylinders, and ComDRIVE® systems. They include extend and
- Rated Power: 246.22816047073368 to 11,192.189112306076 watts
- Supply Voltage (AC): 200 to 575 volts
- Frequency: 50 Hz
- Features: Alarm / Status Monitoring
-
Supplier: WorldWide Electric Corporation
Description: Start, stop and change the speed and/or rotating direction of reversible AC and DC motors. Variety of handle styles are available as field modifications. Magnetic chuck switches are also available Variety of enclosures NEMA 1, NEMA 3R and NEMA 4 Easy terminal access Heavy duty contacts Note:
- Rated Power: 1,492.29188164081 watts
- Phase: Single Phase, Three Phase
-
Supplier: item America, LLC
Description: Controllers ensure a perfect response from item servomotors. Two power stages for three-phase operation are available to suit different loads. item MotionDesigner®, the online selection and configuration tool, helps tailor the Controller and Motor to the relevant
- Supply Voltage (AC): 230 to 480 volts
- Supply Voltage (DC): 60 to 700 volts
- Maximum Output Voltage: 10 to 24 volts
- Continuous Output Current: 5 amps
Find Suppliers by Category Top
Featured Products Top
-
Product Overview This high-voltage 3-phase brushless DC motor controller operates on AC230V input with square-wave control, available with or without Hall sensors. It is designed as a general-purpose high-voltage brushless motor control template, providing a flexible (read more)
Browse Brushless Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
. This 3-phase BLDC motor controller is designed to meet these requirements. With support for AC 230V input and square wave control, it enables stable motor operation across a wide power range up to 1500 W. The (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
: 12–25 VDC; three-phase brushless DC motor control Sensorless sinusoidal control and speed commands via serial communication; published power below 150 W Published speed up to 100,000 rpm for a motor with one pole pair Custom Configuration (read more)
Browse Motor Speed Controllers Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Nexperia's NEVB-MTR1-KIT1 motor driver evaluation kit provides a full motor drive solution for 12 V - 48 V, 1000 W, 3-phase BLDC motors, PMSMs and brushed motors. It contains PCBs designed for the Nexperia LFPAK56 MOSFET family and the modular design allows for different motor (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Nexperia B.V. -
sealing bands Speeds up to 45 feet per minute with ultra quiet DC gear motor Digital precise temperature controller maintains heat up to 450 degrees +/2 degrees Chrome plated sealing assembly followed by cooling section No compressed air required, 110 V (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
, Nylon 3/8" wide hermetic seal Synchronized lower support conveyor makes pouch loading easy. Speeds up to 35 feet per minute with synchronous motor drive package Digital precise temperature controller maintains heat up to 450 degrees +/2 degrees (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
E-881 BIX piezo motor controller is designed for high-performance control of low-voltage, two-phase stick-slip piezo motors, enabling smooth, precise motion with nanometer resolution. It features integrated encoder feedback, digital servo control (read more)
Browse Linear Slides and Linear Stages Datasheets for PI (Physik Instrumente) L.P. -
variable reluctance stepper technologies. These motors utilize two windings (phases) energized with DC current, allowing the motor shaft to move in precise 1.8° steps by reversing the current in each winding. This precise positioning and speed control make hybrid stepper motors ideal for (read more)
Browse Stepper Motors (rotary) Datasheets for Portescap -
of the stage. V-573 linear stages are designed for XY mounting and are compatible with standard ACS-based A-8xx electronics. 3-phase motors for higher dynamics and friction-free, maintenance-free operation The 3-phase linear motors driving the V-573 stage family (read more)
Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P.
More Information Top
-
A standard format for power system studies
… needs to produce the results in tabular form indicating the coordinating time interval ( CTI ) between de- vices … … Load Demand Studies Load flow studies are generally based on a balanced three- phase system and calculate … 1) First is the capability for the analyst to describe the load on each branch circuit within a panelboard, motor con- trol center, plug-in busway, or individual controller . 3 ) Motor descriptions need to also include the motor type: synchronous, induction, wound rotor, and the method …
-
Control and analysis of low inertia miniature synchronous motors
Due to the high resistance of the coil, a micro controller output can be directlyused. Bidirectional watch motors can be found in pagers or inside the "Swatch phone", the wrist telephone from … These motors look like the 3 - phase motors of the previous section, but they have a stable power-saving position. RMB anld the CTI (Commission for Technological Inoovationl).
-
MAX: the new MPIA thermal infrared imager
3 . Four motor controlled Ferrofluidic feed- throughs turn the four wheels in the dewar (aperture, filter 1 and … The cooling system is hybrid, with both a two-stage closed cycle cooler ( CTI Cryogenics model 1020P … The detector temperature is controlled in closed-loop by a sensor±resistor connected to a Lakeshore temperature controller . … liquid helium vessel must operate in complete thermal isolation, but during the cooling phases some sort of …
-
A PLC based power factor controller for a 3-phase induction motor
The laboratory hardware model comprises a S7-PLC, a 3 - phase squirrel cage induction motor and an electronic conditioning circuit. … dc shunt generator, and an electronic conditioning circuit In this figure current transformers ( CTI , CT2, CT3) and … II.I, PFC and Protection Circuit Details of the power factor controller (PFC) and protection circuit for …
-
Turbo Brayton coolers for a range of loads and temperatures
The compressor is driven by an inverter/ controller which takes regulated DC power and converts it to three- phase AC waveforms of controllable amplitude and frequency that are used to generate a rotating magnetic field in the stator. Figure 6 illustrates a photograph of a breadboard permanent magnet motor compressor inverter/controller. … the inverter, (2) the head coefficient (q') which characterizes the compression provided, and ( 3 ) the flow coefficient … Ah = cTi [PR"-1] .
-
A Novel Seamless 2-Speed Transmission System for Electric Vehicles: Principles and Simulation Results
This problem can be solved through a specific tuning of the parameters of the inertia phase controller , however the sensitivity of the control system to the variation of motor torque dynamics and the requirement for a robust tuning of the control system … Table 3 Upshift comparison for different values of the clutch actuator rise time (100 ms, 200 ms … 4 Turner, A. , Cavallino, C. , ‘Multi-Speed EV/FCV Transmission with Seamless Gearshift’ , 2009 CTI Conference .
Indicates content that may require registration and/or purchase.