-
Supplier: Transcat, Inc.
Description: Product Highlights TRMS AC current measure up to 2500A Recording with sampling programmable period Manual activation of recording Low battery indication LED indication of any operation RS-232 interface Data maintaining without batteries Programming with software Each Unit Includes XL
- Features: Datalogger / Recorder
-
Supplier: ValueTronics International, Inc.
Description: The XL421 is a Data Logger from HT Instruments. Data loggers, or data recorders, collect information over time for a variety of purposes. A data logger uses internal memory and sensors to gather and document information on a 24-hour basis. Receive an
- Features: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: data is uploaded to a PC via the supplied USB cable. 2 Channels Voltage (300V), 1 Channel Current +/-10A or +/-100A Records DC voltage and current Monitor charging circuits, PV (photovoltaic) cell, DC motor, and many other application Accurately record DC voltages and DC
- DC Current Range: -100 to 100 amps
- DC Voltage Range: 1 to 300 volts
- Resistance / Impedance Range: 10,000 kohms
- Maximum Channels: 2
-
-
Supplier: ACR Systems, Inc.
Description: The SmartReader 3 makes easy, accurate recordings of AC current. Use this logger with up to three external current probes for recording three-phase systems or related equipment simultaneously. The easy-to-use ACR/Amprobe CTs provide safe current readings by simply
- Features: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: channels record VAvg, VMax & VMin on all 3 channels. Data stored in non-volatile memory Three current channels (A1, A2 & A3) 400A or 3kA switch selectable Three current channels record IAvg, IMax & IMin on all 3 channels. Data stored in non-volatile memory Memory capacity
- AC Current Range: 400 to 3,000 amps
- AC Voltage Range: 0 to 500 volts
- Sampling Rate: 800 to 960 Hz
- Maximum Channels: 6
-
Supplier: Cole-Parmer
Description: LCD shows current, power, energy, and cost information • Direct-to-USB interface for quick and easy downloading via supplied cable • 4 mm banana plug inputs (19 mm spacing) The EL-USB-ACT stand-alone data logger measures and stores up to 127,232 AC and DC current readings
- Features: Datalogger / Recorder
- User Interface: Front Panel and Display
-
Supplier: Sonel Test
Description: The Sonel CMP-3kR is an innovative AC current clamp meter which combines technically advanced solutions The handy digital AC clamps meter with a recorder is a professional tool for measuring AC current up to 3000 A. Unlike competitive instruments, the CMP-3kR is equipped
- Measurement Type: AC
-
Supplier: ACR Systems, Inc.
Description: The SmartReader Plus 3 easily and accurately records AC Current and Voltage (requires separate transducer). Simply connect the logger to ACR's current probes which are then clamped around the conductors, wire the voltage transducer option and begin recording. From this
- Features: Datalogger / Recorder
-
Supplier: CAS DataLoggers
Description: This data logger is specifically designed to monitor one, two or three current channels, allowing you to monitor the loading and energy consumption of the installation. The stored data is uploaded to a PC via the supplied USB cable. The product is supplied with three
- AC Current Range: 400 to 3,000 amps
- Sampling Rate: 960 Hz
- Maximum Channels: 3
- Operating Temperature: -10 to 40 C
-
Supplier: RS Components, Ltd.
Description: FLUKE-17xx i40s-EL Clamp-on Current
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: card of our Three Phase Power Data Logger to be easily analyzed on the computer. Measurement rate can be set from 2 to 7200 seconds. The PCE-PA 8000 Three Phase Power Data Logger can also measure power and determine both power factor and phase angle. The clamps of
- Operating Temperature: 32 to 122 F
- Features: AC Current Input, AC Voltage Input, Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial
-
Supplier: Newark, An Avnet Company
Description: CURRENT PROBE, OSCILLOSCOPE/DATA-LOGGER; Meter Side Connector:BNC Plug; Probe Side Connector:Current Clamp; Current Range Max:2kA; Current Range Min:200A; For Use With:Pico Technology Oscilloscopes; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
-
Supplier: Cole-Parmer
Description: easily and accurately records AC Current and Voltage (requires separate commercially available transducer), with four available channels for current, three for voltage and one internal NTC thermistor sensor for temperature. Simply connect the logger to ACR''s current
- Features: Datalogger / Recorder
-
Supplier: Piezo-Metrics
Description: The TGP-4810 monitors mains current consumption using a Chauvin Arnoux Current Clamp (included). This accurate and reliable unit measures current from 0 - 200A AC and is suitable for conductor sizes up to 20mm.
-
Supplier: Piezo-Metrics
Description: The TV-4810 monitors mains current consumption using a Chauvin Arnoux Current Clamp (included). This accurate and reliable unit measures current from 0 - 200A AC and is suitable for conductor sizes up to 20mm. Like the rest of the View 2 range, this accurate and reliable
-
Supplier: Piezo-Metrics
Description: The TK-4802 monitors Current from 0 to 20mA DC and can be connected to devices such as CO2 sensors or current clamps, enabling the monitoring of a wide range of process parameters. It has a compact and lightweight design. This unit is supplied with an input lead (CAB-3233).
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-360 is a Current Clamp with data logger functionality. This versatile power analyzer can take single-phase and three-phase power measurements both in real time and over an extended time period. The PCE-360 is used for the analysis of voltage (V), current
- AC Voltage Range: 50 to 600 volts
- AC Current Range: 3 to 999.9 amps
- Apparent Power Range: 150 to 999.9 VA
- Reactive Power Range: 150 to 999.9 kVAR
-
Supplier: Transcat, Inc.
Description: protective equipment, site visits and check-ins. Key measurements: Automatically capture and log voltage, current, power, power factor, energy and associated values. Fluke Connect® compatible: View data locally on the instrument, via Fluke Connect mobile app and desktop software or
- Features: Datalogger / Recorder
-
Data Loggers and Data Recorders - Three Phase Energy Logger with flexible current probes -- 1732/EUSSupplier: Transcat, Inc.
Description: protective equipment, site visits and check-ins. Key measurements: Automatically capture and log voltage, current, power, power factor, energy and associated values. Fluke Connect® compatible: View data locally on the instrument, via Fluke Connect mobile app and desktop software or
- Features: Datalogger / Recorder
-
Supplier: Transcat, Inc.
Description: protective equipment, site visits and check-ins. Key measurements: Automatically capture and log voltage, current, power, power factor, energy and associated values. Fluke Connect® compatible: View data locally on the instrument, via Fluke Connect mobile app and desktop software or
- Features: Datalogger / Recorder
-
Supplier: Newark, An Avnet Company
Description: AC CURRENT PROBE, 3KA, OSC/LOGGER; Meter Side Connector:BNC Jack; Probe Side Connector:Current Clamp; Current Range Max:3kA; Current Range Min:30A; For Use With:Pico Technology Oscilloscopes, Recorders & Data Loggers; Product Range:
-
Supplier: Newark, An Avnet Company
Description: AC CURRENT CLAMP; Meter Side Connector:BNC Plug; Probe Side Connector:Flexible Cord Probe; Current Range Max:3kA; Current Range Min:1A; For Use With:Fluke Oscilloscopes, Digital Multimeters, Recorders & Data Loggers; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: AC CURRENT CLAMP PROBE, 0-200A; Meter Side Connector:4mm Banana Plug; Probe Side Connector:Current Clamp; Current Range Max:200A; Current Range Min:0A; For Use With:PicoLog CM3 Current Data Logger; Product Range:-; SVHC:No SVHC RoHS
-
Supplier: Piezo-Metrics
Description: The TK-4702 monitors Voltage from 0 to 25V DC and can be connected to devices such as CO2 sensors or current clamps, enabling the monitoring of a wide range of process parameters. It has a compact and lightweight design. This unit is supplied with an input lead (CAB-3233).
-
Supplier: Cole-Parmer
Description: analyze plus application software allows you to easily download and analyze energy consumption and power quality state of health data The Fluke 1736 three-phase power logger is designed with Fluke Connect® mobile app and desktop software compatibility providing you the data you
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-830 Clamp Meter is used for measuring one to three phases of electrical quantities for alternating current (AC). This Clamp Meter also measures parameters such as voltage, current, frequency, harmonics, and power as well as indicating, according to standard
- AC Voltage Range: 20 to 600 volts
- AC Current Range: 0 to 3,000 amps
- Real Power Range: 10 to 9,999 watts
- Frequency Range: 45 to 65 Hz
-
Supplier: Cole-Parmer
Description: analyze plus application software allows you to easily download and analyze energy consumption and power quality state of health data The Fluke 1736 three-phase power logger is designed with Fluke Connect® mobile app and desktop software compatibility providing you the data you
-
Supplier: ValueTronics International, Inc.
Description: The 345 is a clamp meter from Fluke. A clamp-on ammeter, or clamp meter, is an electrical tester that measures current and voltage. It combines digital multimeters with a current sensor using a hinged clamp jaw and an electrical meter. Additional Features:
-
Supplier: Allied Electronics, Inc.
Description: Quickly troubleshoot power quality issues with the easy-to-use combination of a power quality meter, current clamp, and data logger. The Fluke 345 Power Quality Clamp Meter is the ideal tool for servicing and commissioning electronic switching loads such as drives
-
Supplier: ValueTronics International, Inc.
Description: ~ 100A) AC + DC Measurement: True RMS For the GDS-3000/GDS-2000A/GDS-2000E/MSO-2000E Applications Harmonic Current Measurement Inrush Current Measurement Current Ripple and Noise Measurement Power Quality Analysis The Instek GCP-100 is a Clamp-Type Probe designed to
- Bandwidth: 0.1 MHz
- Probe Type: Current
-
Supplier: Micronics, Ltd.
Description: Features Single clamp-on transducer. Fast, simple operation. Rugged, waterproof. On board data logger. Free analysis software.
- Pipe Diameter: 0.49212625 to 177.16545 inch
- Media Temperature Range: -40 to 300 F
- Velocity Flow Rate: 0.246062992125984 to 40.0262467191601 ft/sec
- Operating Temperature: -9.4 to 140 F
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-PA 8300 is a Three Phase Power Data Logger that features a durable enclosure, SD card memory, a LCD graphic display, as well as apparent, effective, and reactive power measurement. The easy-to-use PCE-PA 8300 Three Phase Power Data Logger is the ideal tool for
- AC Voltage Range: 10 to 600 volts
- AC Current Range: 20 to 1,200 amps
- Frequency Ranges: 40 to 1,000 Hz
- Electrical Parameters: AC Current, AC Voltage, Frequency
-
Supplier: Spire Metering Technology
Description: or tools are required. The RH40 handheld unit has a rechargeable battery allowing the user to measure flow and energy for more than 8 hours. A built-in data logger memory of up to 2GB gives the user the flexibility of using the meter for data-logging and data-analysis.
- Pipe Diameter: 0.75 to 120 inch
- Media Temperature Range: 32 to 312 F
- Velocity Flow Rate: 32 ft/sec
- Media Temperature: 32 to 312 F
Find Suppliers by Category Top
Featured Products Top
-
Wire Attack Test Lead XB Wire Clamp to Stacking Shrouded Right Angle Banana Plug Test Lead (636XB). Printable Data Sheet (read more)
Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
structural stress on plastic rack manifolds and distribution piping networks. Equipped with a simplified single-cable layout, a dust and water-tight IP68-rated housing, flexible process connections including PP-H spigots, stainless steel tri-clamps, and other options on request, and standard data bus (read more)
Browse Control Valves Datasheets for Georg Fischer Piping Systems Ltd -
the measurement data in .xls format to the included SD card memory for quick and easy data transfer and analysis using Microsoft Excel. The PCE-PA 8000 power analyzer provides true RMS measurements of current and voltage. The power analyzer also determines power factor (PF), phase angle (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
instruments, data loggers, detectors, sensors, test and measurement. CONNECT’s two case shells snap together for fast and easy assembly: no screws are required. This offers the choice of two ‘fronts’: one shell is convex – perfect for LEDs – while the other is (read more)
Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
coefficient, enhancement-mode (normally off). The MOSFET can be used in a variety of applications, including precision current mirrors, complementary push-pull linear drives, discrete analog switches, analog signal choppers, differential amplifier input stages, voltage comparators, data (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Good-Ark Semiconductor’s GSCLAMP0524PE is a quad TVS array designed to protect sensitive high-speed data lines from ESD, cable discharge events, and electrical fast transients. Featuring ultra-low 0.2pF line-to-line capacitance and low leakage current, it maintains high signal integrity in (read more)
Browse Transient Voltage Suppressor Diodes (TVS) Datasheets for New Yorker Electronics Co., Inc. -
Standout products in this series include the EVA-2210, which is a 3-phase current meter equipped with 3 x 75A clamp-on CT. EVA (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
battery-powered sensors, portable equipment, data loggers, and intermittently active IoT devices. When estimating the runtime of a battery-operated design, engineers should consider active-read current, program and erase activity, standby time, regulator efficiency, and the duty cycle of the (read more)
Browse Memory Chips Datasheets for ERSAELECTRONICS PTE. LTD. -
transmission – Dynamic contact resistance variation <10mΩ ensures reliable data and power transfer, even during continuous rotation. Low current, high density – 24 rings in a small form (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
the end of its asteroid-hunting mission. This incredible spacecraft, originally launched as the WISE space telescope, has provided valuable data about asteroids, stars, and galaxies. At the core of its success are the high-precision C-Flex bearings, which ensured smooth operation and stability (read more)
Browse Plain Bearings and Sleeve Bearings Datasheets for C-Flex Bearing Company
More Information Top
-
New products [13 product reviews]
AC/DC Millivolt Data Logger with Current Clamp Input .
-
A membrane free electrochemical cell using porous flow-through graphite felt electrodes
A potentiostat (Sycopel, Ministat Potentiostat 259E) was used to apply a constant cell potential and a data logger and current clamp (LEM HEME PR200) were used to monitor the current and cell potential throughout each experiment.
-
Apparent and standby energy consumption in mauritian middle-income households
EnviR energy data loggers and current clamps were set up in the houses to monitor the real-time energy consumption.
-
Fluke - FLUKE-345 - Meters - Meters - Allied Electronics
Quickly troubleshoot power quality issues with the easy-to-use combination of a power quality meter, current clamp , and data logger .
-
MODELING THE INFLUENCE OF DESIGN GEOMETRY ON THE
COINING PROCESS
Each data logger uses a current clamp around the supply wire for one phase, and a pair of alligator clips to measure the voltage between the phase’s fuse and ground.
-
An environment for runtime power monitoring of wireless sensor network platforms
A LabView application running on the logger laptop collects voltage data from the current clamp and voltage data fkom the battery.
-
Instrumentation of Ekofisk Platforms
Fig. 9 – Water current meter (left) with clamp and data logger cylinder (right).
-
Investigation of feasibility of integrating alternative energy sources in a roadside assistance vehicle
[24] was used to identify the electrical loads of the RAC test vehicle, which were then measured via one of three methods, current clamp , a fuse current loop and a data logger .
-
Behavior of Capstone and Honeywell microturbine generators during load changes
In addition, a second set of measurements (at one-second intervals) was taken at the load banks with the Amprobe DM-II data logger and recorder (using clamp -on current transformers and direct input of the 480-volt signal).
-
New products
The logger is supplied complete with three AC current clamps and a data acquisition software package.
Indicates content that may require registration and/or purchase.