-
Supplier: Broadcom Inc.
Description: The HCPL-4200 4 to 20 mA receiver is designed to operate as a receiver in equipment using the 20 mA current loop. 20 mA current loop systems conventionally signal a logic high state by transmitting 20 mA of loop current (MARK), and signal a
- Isolation Voltage: 3,750 volts
- Rise Time: 0.055 µs
- Collector Emitter Breakdown Voltage: 27 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: CURRENT LOOP RECEIVER, PDIP16, 420; No. of Amplifiers:1 Amplifier; Input Bias Current:-; Amplifier Case Style:DIP; No. of Pins:16Pins; Operating Temperature Min:0°C; Operating Temperature Max:70°C; Bandwidth:150kHz; Supply Voltage RoHS Compliant: Yes
-
Supplier: Texas Instruments
Description: Precision 4mA to 20mA Current Loop Receiver 16-PDIP
- Features: Other
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 072401-LT5500EGN Packaging: Tube/Rail Applications: HS Wireless LAN, Wireless Local Loop Frequency: 1.8GHz to 2.7GHz Data Interface: PCB, Surface Mount Current - Receiving: 23mA Antenna Connector: PCB, Surface Mount Categories:
- Operating Frequency: 1,800 to 2,700 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 5.25 volts
- Applications: Mobile / Wireless Systems
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 138765-LT5500EGN#PBF Packaging: Tube/Rail Applications: HS Wireless LAN, Wireless Local Loop Frequency: 1.8GHz to 2.7GHz Data Interface: PCB, Surface Mount Current - Receiving: 23mA Antenna Connector: PCB, Surface Mount
- Operating Frequency: 1,800 to 2,700 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 5.25 volts
- Applications: Mobile / Wireless Systems
-
Supplier: Win Source Electronics
Description: Manufacturer: Linear Technology Win Source Part Number: 110549-LT5500EGN#TRPBF Packaging: Reel - TR Applications: HS Wireless LAN, Wireless Local Loop Frequency: 1.8GHz to 2.7GHz Data Interface: PCB, Surface Mount Current - Receiving: 23mA Antenna Connector: PCB, Surface Mount
- Operating Frequency: 1,800 to 2,700 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.8 to 5.25 volts
- Applications: Mobile / Wireless Systems
-
Supplier: Skyworks Solutions, Inc.
Description: systems. The SE4150L is ideal for use in GPS receivers needing dual-antenna inputs. The SE4150L includes two RF inputs with integrated antenna switching and external active-antenna current detection. A high-linearity onchip LNA is used with one of the inputs, allowing the SE4150L to be
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Features: Other
- Package Type: Surface Mount Technology (SMT), Through Hole Technology (THT)
-
Supplier: Broadcom Inc.
Description: The new low current, high speed AlGaAs emitter manufactured with a unique diffused junction, has the virtue of fast rise and fall times at low drive currents. These unique characteristics enable this device to be used in an RS-232-C interface ground loop isolation and improved
- Isolation Voltage: 3,750 volts
- Rise Time: 0.04 µs
- Collector Emitter Breakdown Voltage: 3 volts
- Operating Temperature: -40 to 85 C
-
Supplier: RS Components, Ltd.
Description: 4-20mA current loop receiver,RCV420KP
- Package Type: DIP, PDIP
- Features: Other
- Standards and Certifications: RoHS Compliant
-
Supplier: DigiKey
Description: Optoisolator Current Loop Receiver 3750Vrms 1 Channel 8-DIP
- Isolation Voltage: 3,750 volts
- Rise Time: 0.055 µs
- Operating Temperature: -40 to 85 C
- Input: DC
-
Description: modes, alternate pressure control for defrost or standby conditions Vessel – 3 vessels, up to 4 pumps each, level display for high pressure receiver and TSOC receiver, pump cavitation and minimum flow control, automatic pump order rotation, solenoid or modulating liquid make-up Engine
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Ethernet / Networkable
- Features: Other, Rate Indication / Control
-
Supplier: Richardson RFPD
Description: Receiver’s Noise Figure is not increased by the protector circuit. 2) Passive switching of surface coil detuning and blocking circuits. In this case, the flow of loop current during transmitter pulse turns on the diodes, without a switch driver.
- Features: Other, RF Diodes
- Diode Type: PIN Diodes
- Configuration: Single
-
Supplier: OMEGA Engineering, Inc.
Description: rating from the input to the case or output eliminates the possibility of electrical ground loops between the signal source and the receiver. It also provides a high degree of protection for the receiver against electrical hazards, such as accidental contact between the signal
- Sensed Temperature: -328 to 2,321.6 F
- Operating Temperature: -40 to 185 F
- Reference Resistance: 100 Ohms
- Other Input: Analog Current, Resistance Input
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: XTR117 4-20mA Current Loop Transmitter 8-VSSOP -40 to 125 Product overview: XTR117AIDGKRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and
- TJ: -40 C
- Pin Count: 8 #
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 4-20mA Current Loop Transmitters 8-SOIC -40 to 85 Product overview: XTR116UAE4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers
- TJ: -40 C
- Pin Count: 8 #
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: the Power DB software. The clamp-on current sensor is connected to the receiver during testing and clamped around a convenient inter-tier or inter-cell connection within the loop created by the current source leads from the transmitter and the battery string. If the
- Test Capability: Charge, Voltage
- Form Factor: Portable / Handheld Tester
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Precision 4mA to 20mA Current Loop Receiver 16-PDIP 0 to 70 Product overview: RCV420JPG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for
- Supply Voltage (VS): 11.4 to 36 volts
- Slew Rate (SR): 1.5 V/µs
- Bandwidth: 0.15 MHz
- Operating Temperature: 0 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Broadcom Limited Win Source Part Number: 1179116-HCPL-4200-300E Packaging: Tube Type: Current Loop Receiver Mounting Style: SMD Approvals: CSA, UR Input Type: DC Current - Output / Channel: 25mA Voltage - Isolation: 3750Vrms Categories: Isolators Supplier
- Isolation Voltage: 3,750 volts
- Rise Time: 0.055 µs
- Input: DC
- Features: Other
-
Supplier: Sealevel Systems, Inc.
Description: protection from damaging external voltages commonly found in industrial environments, the SeaRAQ 6510 expansion board includes 1500 VAC of channel-to-channel and field-to-logic isolation. The current loop receiver inputs are ideal for interfacing a wide variety of industrial
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
-
Supplier: Euchner-U.S.A., Inc.
Description: length 100 meters max. 3-22.5ms reaction time 24VDC +/-20% 400mA current consumption Power Transmitter 1 watt Receiver 2 watts Housing cross-section 28x30mm
- Protection Height: 6.299216 to 71.259881 inch
- Response Time: 3 to 22.5 milliseconds
- Operating Temperature: -22 to 131 F
- Safety Category Type: Type 2
-
Supplier: Sealevel Systems, Inc.
Description: 0.5 VDC, +/- 0.15 VDC, as well as 0-25 mA current mode. For maximum protection from damaging external voltages commonly found in industrial environments, the 6513 expansion board includes 1500 VAC of field-to-logic isolation. The current loop receiver inputs are ideal for
- Resolution: 16 bits
- Operating Temperature: 32 to 158 F
- Data Acquisition: I/O Module
-
Description: The method requires a suitable Artificial Mouth. It also specifies a standard Artificial Ear, standard circuits comprising direct-current power feed and connecting loops, and a standard pressure microphone. 2.3 This Standard is intended for use in measuring the transmission
-
Supplier: TMP Pro Distribution
Description: eligible and licensed under FCC regulation Part 74.832. The RAD-360 features easy-to-use and easy-to-read menu driven displays in every component of the system. Both the receiver and the transmitter are synthesizer controlled via Phase Locked Loop (PLL) for stable Radio Frequency (RF)
-
Supplier: Microchip Technology, Inc.
Description: TX/RX RF terminal simplifies external matching and reduces external antenna switches Max. +4dBm output power Built-in T/R switch for Class 2/3 application To avoid temperature variation, temperature sensor with temperature calibration is utilized into bias current and gain control Fully
- Pin Count: 48 #
- Supply Voltage: 3 V, 3.3 V, 3.6V
- Technology: Bluetooth
- Interface: I2C
-
Supplier: Visual Sound, Inc.
Description: Shure Incorporated The P10T is a networkable, full-rack, dual channel wireless transmitter used in conjunction with the P10R Wireless Bodypack Receiver as part of the PSM®1000 Personal Monitor System. It offers a 72 MHz wide tuning bandwidth, networked remote control via Wireless Workbench®
- Features: Wireless Microphone
-
Supplier: TelephoneStuff.com
Description: Built-in volume control button - Built-in ringer can be left on or turned off - Each order includes one tamper-resistant driver bit for every 1~4 phones - Telephone line powered - 24 VDC to 56 VDC - Loop current range: 22 mA to 90 mA - B-1 (POTS) line, loop start, standard dial
- Phone Type: Telephone
-
Supplier: ValueTronics International, Inc.
Description: signal; it can also indicate bit and frame slippage if a clock signal is supplied to the reference receiver. At the press of a key, the receiver provides a comprehensive impairment statistics report for a specified time period. The receiver recognizes automatically the
-
Supplier: FineTek
Description: process control in the industrial field. FMCW radar (JFR) adopts a high frequency (GHz level) scanning method; electromagnetic waves are transmitted from the antenna to the target to be measured, then reflected to the receiver over time. During this period, a frequency difference will appear,
- Output Options: Analog Current Signal (e.g., 4-20 mA)
- Features: Handles Slurries / Suspended Solids
- Device Classification: Level Gauge, Transmitter
- Media Type: Liquid
-
Supplier: Infineon Technologies AG
Description: the battery permanently. The TLS850F0TAV50 provides an output voltage accuracy of 2 % and a maximum output current up to 500 mA. The new loop concept combines fast regulation and very good stability while requiring only one small ceramic capacitor of 1 μF at the output. At
- Operating Temperature: -40 to 150 C
- Output Voltage (Volt): 5 volts
- Features: Other
-
IC Interfaces - Transceivers - Automotive Transceivers - CAN Transceivers - TLE9351BSJ -- TLE9351BSJSupplier: Infineon Technologies AG
Description: minimized quiescent current Excellent ESD robustness TxD timeout function Very low CAN bus leakage current in power-down state Overtemperature protection Protected against automotive transients according to ISO 7637 and SAE J2962-2 Green Product (RoHS compliant) Benefits Low
- Data Rate: 5,000 kbps
- Technology: CAN
- Features: Other, RoHS Compliant
- Device Type: Transceiver
-
Supplier: ValueTronics International, Inc.
Description: optimizing jitter tracking. Many test standards require the use of a Golden PLL (phase lock loop.) Control of the BERTScope CR variable loop bandwidth allows for control of the jitter transferred to the recovered clock. When the loop bandwidth setting is narrow, much of the high
Find Suppliers by Category Top
Featured Products Top
-
the case has extra cutouts for optional preamplifiers and room for additional cables and adapters. Endowing you with the tools to complete any test. Included in this kit is a log periodic antenna, folding biconical antenna, Active monopole antenna, loop antenna and two current probes as well (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
monopole antenna, loop antenna and two current probes as well as all the required cables and adapters to connect to a N(f) receiver. A tripod with azimuth and elevation head and a tripod carrying case also accompany this notorious antenna kit. Features 20 Hz to 40 GHz (read more)
Browse Antennas Datasheets for A.H. Systems Inc.